web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NXP TWR-KV46F150M Development Board, MKV46Z256FLL15 Tower System, 168MHz MCU, Motor control/Aux Signal Connectors
    NXP USA Inc. TWR-KV46F150M NXP TWR-KV46F150M Development Board, MKV46Z256FLL15 Tower System, 168MHz MCU, Motor control/Aux Signal Connectors
    2024-08-02 15:34:442

    The NXP Semiconductors TWR-KV46F150M is a Tower System Module for the MKV46F256 Kinetis KV4x Family MCUs, Motor Control and Power Conversion. It is a complete development platform for the Kinetis KV4x family of MCUs, featuring a Kinetis KV46F150M MCU, a power supply, a motor control board, and a power conversion board. The module is designed to provide a comprehensive development platform for motor control and power conversion applications. It includes a wide range of peripherals, including a CAN transceiver, a USB 2.0 interface, a 12-bit ADC, and a 12-bit DAC. The module also includes a range of software development tools, including a Kinetis Design Studio IDE, a Kinetis SDK, and a Kinetis Motor Suite. The TWR-KV46F150M is an ideal platform for developing motor control and power conversion applications.

  • SMARTDISPLAY DEV KIT 6D
    NKK Switches IS-DEV KIT-6D SMARTDISPLAY DEV KIT 6D
    2024-08-02 15:34:442

    It is designed to provide a complete audio solution for portable audio applications. The SSM2603-EVALZ Evaluation Board is a complete evaluation platform for the SSM2603 audio codec. It includes a power supply, audio input and output connectors, and a USB interface for programming and control. The board also includes a headphone amplifier, a microphone preamplifier, and a digital signal processor (DSP) for audio processing. The board is designed to provide a complete audio solution for portable audio applications. It is capable of providing high-quality audio performance with low power consumption. The board is also designed to be easy to use and configure, allowing users to quickly and easily evaluate the performance of the SSM2603 audio codec.

  • i.MX25 Application Processor and SOC Development Kit 400MHz CPU 64MB RAM 2GB NAND Flash
    NXP USA Inc. MCIMX25LPDKJ i.MX25 Application Processor and SOC Development Kit 400MHz CPU 64MB RAM 2GB NAND Flash
    2024-08-02 15:34:4413

    Control (CEC) and a wide range of peripherals. The kit includes a development board, a daughter board, a power supply, and a USB cable. The development board features an NXP i.MX25 processor, a 2D/3D graphics accelerator, a 10/100 Ethernet controller, a USB 2.0 host controller, and a variety of other peripherals. The daughter board provides access to the processor's on-chip peripherals, including a CAN controller, a UART, an I2C bus, and a JTAG interface. The kit also includes a power supply and a USB cable for connecting the development board to a PC. The i.MX25 Development Kit is an ideal platform for developing embedded applications such as consumer electronics, automotive, industrial, and medical applications. It provides a comprehensive set of tools and software for developing, debugging, and testing applications.

  • RF Development Tools Single-Band GSM
    Silicon Labs Si4122M-EVB RF Development Tools Single-Band GSM
    2024-08-02 15:34:492

    The Silicon Labs Si4122M-EVB is an evaluation board for the Si4122-BM PLL Frequency Synthesizer, designed for use in consumer electronics. It is a complete evaluation platform for the Si4122-BM, featuring a wide range of features and functions to help designers evaluate the performance of the device. The board includes a USB interface for programming and debugging, as well as a variety of test points and connectors for external connections. The board also includes a graphical user interface for easy configuration and monitoring of the device. The Si4122M-EVB is an ideal tool for designers looking to quickly and easily evaluate the performance of the Si4122-BM PLL Frequency Synthesizer.

  • i.MX25 Processor Development Kit
    NXP USA Inc. MCIMX25WPDK i.MX25 Processor Development Kit
    2024-08-02 15:34:4522

    The NXP Semiconductors MCIMX25WPDK-WPDK, MCIMX25WPDK, i.MX25 Development Kit is a comprehensive development platform for the i.MX25 processor. It includes a Windows Embedded CE 6.0 Operating System, Consumer Electronics (CE) 6.0 Board Support Package (BSP) and Windows Embedded Compact 7.0 Operating System, Consumer Electronics (CE) 7.0 Board Support Package (BSP). This development kit provides a complete set of tools and software for developing applications for the i.MX25 processor. It includes a development board, a debugger, a power supply, and a set of cables. The development board features a variety of peripherals, including Ethernet, USB, and audio. The debugger provides a real-time debugging environment for the i.MX25 processor. The power supply provides a stable power source for the development board. The cables provide a connection between the development board and the debugger. The development kit also includes a comprehensive set of software libraries and tools for developing applications for the i.MX25 processor. This development kit is an ideal platform for developing applications for the i.MX25 processor.

  • MODULE, TOWER SYSTEM, S08MM128; Silicon Manufacturer:NXP; Core Architecture:ColdFire, HCS08; Core Sub-Architecture:ColdFire v1, HCS08; Silicon Core Number:MCF51; Silicon Family Name:Flexis - MCF51MM, Flexis - S08MM ;RoHS Compliant: Yes
    NXP USA Inc. TWR-S08MM128 MODULE, TOWER SYSTEM, S08MM128; Silicon Manufacturer:NXP; Core Architecture:ColdFire, HCS08; Core Sub-Architecture:ColdFire v1, HCS08; Silicon Core Number:MCF51; Silicon Family Name:Flexis - MCF51MM, Flexis - S08MM ;RoHS Compliant: Yes
    2024-08-02 15:34:462

    NXP Semiconductors TWR-S08MM128 is a Medical Development Tower System Module for MC9S08MM128 Flexis 8-bit MCU for portable medical applications. It is designed to provide a complete development platform for medical and healthcare applications. The module features a 32-bit ARM Cortex-M0+ processor, a 128KB Flash memory, and a 32KB RAM. It also includes a range of peripherals such as a 10-bit ADC, a 12-bit DAC, a UART, an I2C, and a SPI. The module is designed to be used in a variety of medical and healthcare applications such as patient monitoring, medical imaging, and drug delivery. It is also suitable for use in other applications such as industrial automation, automotive, and consumer electronics. The module is RoHS compliant and is designed to meet the requirements of the medical industry.

  • Clock & Timer Development Tools Si5316 EVALUATION BOARD
    Silicon Labs SI5316-EVB Clock & Timer Development Tools Si5316 EVALUATION BOARD
    2024-08-02 15:34:525

    The Silicon Labs SI5316-EVB is an evaluation board designed to evaluate the performance of the SI5316 19 to 710 MHz Clock Generator IC. This IC is ideal for use in communications and telecom applications, providing a low-jitter clock signal for high-speed data transmission. The SI5316-EVB board includes a wide range of features, such as a programmable output frequency, a wide range of input frequencies, and a low-jitter output signal. The board also includes a USB interface for easy programming and monitoring of the IC. The SI5316-EVB is a great tool for evaluating the performance of the SI5316 IC in communications and telecom applications.

  • NXP TWR-MC-LV3PH Development Board, for Motor Control Tower Module, BLDC / PMSM Motor, Encoder / Hall Sensor
    NXP USA Inc. TWR-MC-LV3PH NXP TWR-MC-LV3PH Development Board, for Motor Control Tower Module, BLDC / PMSM Motor, Encoder / Hall Sensor
    2024-08-02 15:34:462

    The NXP Semiconductors TWR-MC-LV3PH is a Tower System Module for Low-Voltage, 3-Phase Motor Control. It is designed to provide a complete motor control solution for low-voltage, 3-phase motor applications. The module includes a 32-bit ARM Cortex-M4 processor, a 3-phase motor control IC, and a range of peripherals. It also features a wide range of motor control algorithms, including field-oriented control, sensorless vector control, and speed control. The module is designed to be used in a variety of motor control applications, including industrial automation, robotics, and automotive. It is also designed to be easy to use and integrate into existing systems.

  • 5SGXEA7N2F45C2N FPGA Development Kit 25MHz/25MHz/50MHz/100MHz/125MHz/644.53MHz CPU 3.141MB RAM
    Intel DK-100G-5SGXEA7N 5SGXEA7N2F45C2N FPGA Development Kit 25MHz/25MHz/50MHz/100MHz/125MHz/644.53MHz CPU 3.141MB RAM
    2024-08-02 15:34:4621

    Ethernet, and FPGA development environment for the Intel Stratix V GX FPGA. The board includes a Stratix V GX FPGA, a high-speed transceiver, and a variety of I/O connectors. The board also includes a variety of software tools and libraries to help developers quickly create and debug their designs. The board is designed to support a wide range of applications, including industrial Ethernet, high-speed data acquisition, and high-speed signal processing. The board also supports a variety of development tools, including the Intel Quartus Prime software suite, the Intel FPGA SDK for OpenCL, and the Intel FPGA SDK for OpenCL Pro Edition. The board also includes a variety of reference designs and example projects to help developers get started quickly. The board is designed to be used in a variety of industrial and embedded applications, and is ideal for prototyping and development of high-speed, high-performance designs.

  • EVALUATION BOARD, MCF51JG256 COLDFIRE 32BIT MCU; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51JG256; Silicon Family Name:MCF51Jx; No. of Bits:32bit ;RoHS Compliant: Yes
    NXP USA Inc. TWR-MCF51JG EVALUATION BOARD, MCF51JG256 COLDFIRE 32BIT MCU; Silicon Manufacturer:NXP; Core Architecture:ColdFire; Core Sub-Architecture:ColdFire v1; Silicon Core Number:MCF51JG256; Silicon Family Name:MCF51Jx; No. of Bits:32bit ;RoHS Compliant: Yes
    2024-08-02 15:34:463

    The NXP Semiconductors TWR-MCF51JG Development Tower System Module is a powerful and versatile development platform for the MCF51JG256 32-bit ColdFire+ MCU Module. It features 256KB Flash and 64KB SRAM memory, as well as a range of communications and telecom modules. The module is designed to provide a comprehensive development environment for embedded applications, allowing developers to quickly and easily develop, debug, and deploy their applications. It includes a range of features such as a USB 2.0 port, Ethernet port, CAN bus, and a range of other peripherals. The module also includes a range of software tools and libraries to help developers get the most out of their development experience. The TWR-MCF51JG is an ideal platform for developing embedded applications for a wide range of applications, from consumer electronics to industrial automation.

  • Development Kit For 24 Virtual Core QorIQ T4240 Processor
    NXP USA Inc. T4240QDS-PB Development Kit For 24 Virtual Core QorIQ T4240 Processor
    2024-08-02 15:34:4442

    The NXP Semiconductors T4240QDS-PB, T4240QDS-PB, T4240QDS Development System for MPU QorIQ T4240 Communication Processor, Industrial Automation and Networking is a comprehensive development platform for the T4240 processor. It includes a T4240QDS-PB board, a T4240QDS-PB daughter board, and a T4240QDS development board. The T4240QDS-PB board is a high-performance, low-power, single-board computer that is designed to support the T4240 processor. It features a DDR3 memory controller, a PCIe Gen2 controller, a Gigabit Ethernet controller, and a USB 3.0 controller. The T4240QDS-PB daughter board provides additional I/O and connectivity options, including a SATA controller, a CAN controller, and a serial port. The T4240QDS development board provides a complete development environment for the T4240 processor, including a JTAG debugger, a serial port, and a USB port. The development system also includes a comprehensive software package, including a Linux operating system, a development toolchain, and a suite of software libraries and drivers. The T4240QDS-PB, T4240QDS-PB, T4240QDS Development System is an ideal platform for developing applications for industrial automation and networking.

  • NXP TWR-S08LL64 Silicon Manufacturer:NXP
    NXP USA Inc. TWR-S08LL64 NXP TWR-S08LL64 Silicon Manufacturer:NXP
    2024-08-02 15:34:445

    The NXP Semiconductors TWR-S08LL64 is a segment LCD Tower System Module based on the MC9S08LL64 MCU. It is designed for consumer electronics applications and provides a cost-effective solution for displaying information. The module features an 8-bit MCU with 64KB of Flash memory, 8KB of RAM, and a segment LCD controller. It also includes a real-time clock, a temperature sensor, and a low-power sleep mode. The module is designed to be easy to use and is compatible with a wide range of development tools. It is ideal for applications such as home appliances, medical devices, and industrial control systems.