web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MCP2518FD CLICK
    MikroElektronika MIKROE-3060 MCP2518FD CLICK
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3060 MCP2518FD Click Board is a communications and telecoms board based on the MCP2518FD CAN FD Controller with SPI Interface. It is designed to provide a reliable and efficient connection between CAN FD networks and microcontrollers. The board features an MCP2518FD CAN FD controller with an integrated SPI interface, allowing for easy integration into existing CAN FD networks. The board also includes a CAN transceiver, allowing for communication with other CAN FD devices. The board is designed to be used in a wide range of applications, including automotive, industrial, and medical. It is also suitable for use in embedded systems, providing a reliable and efficient connection between CAN FD networks and microcontrollers.

  • MCU CARD FOR STM32 STM32F437ZG
    MikroElektronika MIKROE-3475 MCU CARD FOR STM32 STM32F437ZG
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3475 is a MCU card for STM32 STM32F437ZG computers and peripherals. It is a powerful and versatile card that provides a wide range of features and capabilities. It is equipped with a 32-bit ARM Cortex-M4 processor, a high-speed USB 2.0 interface, and a wide range of peripherals, including a CAN bus, UART, SPI, I2C, and GPIO. The card also features a wide range of development tools, including an integrated debugger, a comprehensive library of drivers, and a range of software development tools. The MIKROE-3475 is an ideal choice for embedded applications, providing a powerful and reliable platform for development.

  • MCU CARD FOR STM32 STM32F767ZG
    MikroElektronika MIKROE-3476 MCU CARD FOR STM32 STM32F767ZG
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3476 is a MCU card for STM32 STM32F767ZG computers and peripherals. It is a powerful and versatile card that is designed to provide users with a wide range of features and capabilities. It features a 32-bit ARM Cortex-M7 processor with a maximum clock speed of 216 MHz, 1 MB of Flash memory, and 512 KB of SRAM. It also includes a variety of peripherals such as USB, Ethernet, CAN, and UART. The card also includes a variety of development tools such as the MikroElektronika IDE, which allows users to quickly and easily develop applications for the card. The MIKROE-3476 is an ideal choice for those looking for a powerful and versatile MCU card for their STM32 STM32F767ZG computers and peripherals.

  • MCU CARD 29 FOR STM32 STM32F423R
    MikroElektronika MIKROE-3536 MCU CARD 29 FOR STM32 STM32F423R
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-3536 MCU Card 29 for STM32 STM32F423RH is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of up to 180 MHz, and up to 1 MB of Flash memory. It also includes a wide range of peripherals, such as a 10/100 Ethernet MAC, USB 2.0 OTG, CAN, and UART. The card also includes a range of development tools, such as the MikroElektronika IDE, which allows for easy programming and debugging. The card is ideal for applications such as industrial automation, medical devices, and automotive systems.

  • EVAL BOARD FOR AD9530
    Analog Devices Inc. AD9530/PCBZ EVAL BOARD FOR AD9530
    2024-08-02 15:34:472

    The Analog Devices AD9530-PCBZ, AD9530/PCBZ, Evaluation Board is designed to evaluate the performance of the AD9530 2.7 GHz Clock Generator, Lighting Clock Generator. This evaluation board features a wide range of features, including a low-noise, low-jitter clock generator, a wide range of output frequencies, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the AD9530 Clock Generator, and is ideal for applications such as high-speed data communications, video, and audio.

  • BOARD EVALUATION FOR AD9959
    Analog Devices Inc. AD9959/PCBZ BOARD EVALUATION FOR AD9959
    2024-08-02 15:34:472

    The Analog Devices AD9959-PCBZ, AD9959/PCBZ, Evaluation Board is a comprehensive evaluation board designed for evaluating the AD9959 Direct Digital Synthesizer with 10-Bit DAC. This board is ideal for instrumentation and measurement applications, providing a complete platform for testing and evaluating the performance of the AD9959. The board includes a wide range of features, including a 10-bit DAC, a low-noise power supply, a high-speed clock generator, and a wide range of connectors for interfacing with external devices. The board also includes a comprehensive set of software tools for configuring and controlling the AD9959. The board is designed to be easy to use and provides a comprehensive platform for evaluating the performance of the AD9959.

  • MCU CARD 29 FOR STM32 STM32F413R
    MikroElektronika MIKROE-3535 MCU CARD 29 FOR STM32 STM32F413R
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3535 MCU Card 29 for STM32 STM32F413RH is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of up to 100 MHz, and up to 1 MB of Flash memory. It also includes a wide range of peripherals, such as a 10/100 Ethernet MAC, USB 2.0 OTG, CAN, and UART. The card also includes a range of development tools, such as the MikroElektronika IDE, which allows for easy programming and debugging. The MIKROE-3535 is an ideal choice for embedded systems that require high performance and flexibility.

  • AD9510 Logic and Timing Misc Evaluation Board
    Analog Devices Inc. AD9510/PCBZ AD9510 Logic and Timing Misc Evaluation Board
    2024-08-02 15:34:472

    The Analog Devices AD9510-PCBZ Evaluation Board is a versatile tool for evaluating the AD9510 Clock Generator and Synthesizer. It is designed to provide a comprehensive platform for testing and evaluating the performance of the AD9510 in a wide range of communications and telecom applications. The board features a wide range of features, including a high-speed clock generator, a low-noise synthesizer, and a wide range of programmable options. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the AD9510 Evaluation Software, which provides a comprehensive suite of tools for testing and evaluating the performance of the AD9510. The board is ideal for use in a wide range of communications and telecom applications, including wireless, satellite, and optical communications.

  • PERIPHERAL MODULE FOR MAX22190
    Maxim Integrated MAX22190PMB# PERIPHERAL MODULE FOR MAX22190
    2024-08-02 15:34:482

    The MAX22190PMB-PMB# Peripheral Module for the MAX22190 Octal Industrial Digital Input with Diagnostics is a versatile and reliable solution for industrial digital input applications. This module features eight digital inputs with diagnostics, allowing for easy monitoring and troubleshooting of digital input signals. The module is designed to be used with the MAX22190 Octal Industrial Digital Input with Diagnostics, providing a complete solution for industrial digital input applications. The module is designed to be robust and reliable, with a wide operating temperature range and a wide range of input voltage levels. The module also features a built-in watchdog timer, allowing for reliable operation in harsh industrial environments.

  • MCU CARD 29 FOR STM32 STM32F412R
    MikroElektronika MIKROE-3534 MCU CARD 29 FOR STM32 STM32F412R
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-3534 MCU Card 29 for STM32 STM32F412RE is a powerful and versatile computer peripheral designed for embedded systems. It features a 32-bit ARM Cortex-M4 processor with a maximum clock speed of up to 100 MHz, and up to 1 MB of Flash memory. It also includes a wide range of peripherals, such as a 10/100 Ethernet MAC, USB 2.0 OTG, CAN, and UART. The card also includes a range of development tools, such as the MikroElektronika IDE, which allows for easy programming and debugging. The card is ideal for applications such as industrial automation, medical devices, and consumer electronics.

  • BARGRAPH 3 CLICK
    MikroElektronika MIKROE-3264 BARGRAPH 3 CLICK
    2024-08-02 15:34:492

    up to 5 LEDs at a time. It is a great way to display the level of a signal or a value of a variable. The board is equipped with a 3-pin header, which can be used to connect the board to a microcontroller. The board is powered by a 3.3V voltage source and can be used with any microcontroller that supports 3.3V logic levels. The board is also equipped with a potentiometer, which can be used to adjust the brightness of the LEDs. The board is also equipped with a jumper, which can be used to select the current limiting resistor value. The board is also equipped with a reset button, which can be used to reset the board.

  • Power Management IC Development Tools EVAL BOARD L5986
    STMicroelectronics EVAL5986 Power Management IC Development Tools EVAL BOARD L5986
    2024-08-02 15:34:492

    The STMicroelectronics EVAL5986-EVAL5986 is a demonstration board based on the L5986, L5986A, Power Management ICs. It is designed to provide a 2.5 A step-down switching regulator for applications such as LED lighting, industrial, and automotive. The board features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage from 0.8 V to 24 V, and a high efficiency of up to 95%. It also includes a wide range of protection features such as over-current, over-voltage, and thermal protection. The board is easy to use and provides a quick and easy way to evaluate the performance of the L5986, L5986A, Power Management ICs.