web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVALUATION AD8224
    Analog Devices Inc. AD8224-EVALZ BOARD EVALUATION AD8224
    2024-08-02 15:34:432

    The Analog Devices AD8224-EVALZ is a ±15V instrumentation amplifier designed for data acquisition systems, instrumentation, and measurement applications. It features a low noise, low distortion, and high common-mode rejection ratio, making it ideal for precision signal conditioning. The AD8224-EVALZ has a wide bandwidth of up to 1MHz, making it suitable for high-speed applications. It also features a low input bias current, making it suitable for low-level signals. The AD8224-EVALZ is designed to be used with a single supply voltage, making it easy to use in a variety of applications. It is also designed to be used with a wide range of input signals, making it suitable for a variety of applications.

  • BOARD EVALUATION AD9629 65MSPS
    Analog Devices Inc. AD9629-65EBZ BOARD EVALUATION AD9629 65MSPS
    2024-08-02 15:34:432

    The Analog Devices AD9629-65EBZ Evaluation Board is designed to evaluate the performance of the AD9629BCPZ-65, a single-channel, 12-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of input and output connectors, allowing for easy connection to a variety of test equipment. It also includes a power supply and a USB interface for easy programming and control. The board is designed to provide a comprehensive evaluation of the AD9629BCPZ-65, allowing users to quickly and accurately assess its performance.

  • BOARD EVAL FOR AD9266-40
    Analog Devices Inc. AD9266-40EBZ BOARD EVAL FOR AD9266-40
    2024-08-02 15:34:432

    The Analog Devices AD9266-40EBZ Evaluation Board is designed to evaluate the performance of the AD9266BCPZ-40, a single-channel, 16-bit, 40 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, reference voltage, and a USB interface for programming and data acquisition. The board is designed to provide a comprehensive evaluation of the AD9266BCPZ-40, allowing users to quickly and easily evaluate the performance of the converter.

  • KIT EVAL FOR MAX5717
    Maxim Integrated MAX5717EVKIT# KIT EVAL FOR MAX5717
    2024-08-02 15:34:4312

    The MAX5717EVKIT-EVKIT# is an evaluation kit for the MAX5717 16-Bit Voltage DAC, Instrumentation and Measurement. It is designed to provide a platform for evaluating the performance of the MAX5717 in a variety of applications. The kit includes a MAX5717 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX5717 16-bit voltage DAC, a precision voltage reference, and a precision voltage divider. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The kit also includes a comprehensive set of software tools for programming and testing the MAX5717. The MAX5717EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX5717 in a variety of instrumentation and measurement applications.

  • Data Conversion IC Development Tools MAX5441/42/43/44 Eval Kit
    Maxim Integrated MAX544XEVKIT# Data Conversion IC Development Tools MAX5441/42/43/44 Eval Kit
    2024-08-02 15:34:4314

    The Maxim Integrated MAX544XEVKIT-XEVKIT#, MAX544XEVKIT#, Evaluation Kit is designed for the MAX5441 to MAX5444 +3V/+5V, Serial-Input, Voltage-Output, 16-Bit DACs. This kit is ideal for instrumentation and measurement applications. It includes a MAX5441 to MAX5444 evaluation board, a MAX5441 to MAX5444 data sheet, and a MAX5441 to MAX5444 evaluation software. The evaluation board features a 16-bit DAC, a serial-input, voltage-output, and a +3V/+5V power supply. The evaluation software allows users to quickly and easily evaluate the performance of the MAX5441 to MAX5444. The kit also includes a USB cable, a power supply, and a user guide. The MAX544XEVKIT-XEVKIT#, MAX544XEVKIT#, Evaluation Kit is a great tool for instrumentation and measurement applications.

  • Ethernet PICTail Plus Daughter Board
    Microchip ENC28J60 Ethernet PICTail Plus Daughter Board
    2024-08-02 15:34:432

    The Microchip Technology ENC28J60-J60, ENC28J60, Ethernet PICtail Plus Daughter Board is a consumer electronics device designed to provide an easy-to-use, low-cost solution for connecting a microcontroller to an Ethernet network. The board features an ENC28J60 Ethernet controller, which is a 10BASE-T/100BASE-TX Ethernet controller with an integrated MAC and PHY. The board also includes a PICtail Plus connector, which allows for easy connection to a variety of Microchip microcontrollers. The board is designed to be used in a variety of consumer electronics applications, such as home automation, security systems, and remote monitoring. The board is also compatible with a variety of development tools, making it easy to get started with Ethernet-enabled projects.

  • AD9625 ADC Evaluation Board 2GSPS
    Analog Devices Inc. AD9625-2.0EBZ AD9625 ADC Evaluation Board 2GSPS
    2024-08-02 15:34:443

    The Analog Devices AD9625-2.0EBZ Evaluation Board is a military and aerospace grade board based on the AD9625 12-bit, 2 GSPS Analog to Digital Converter. It is designed to provide a platform for evaluating the performance of the AD9625 in a wide range of applications. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a voltage regulator, clock oscillator, and reference voltage, to facilitate testing and evaluation. The board is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

  • IC DAC DUAL 10BIT LO PWR 40LFCSP
    Analog Devices Inc. AD9115-DPG2-EBZ IC DAC DUAL 10BIT LO PWR 40LFCSP
    2024-08-02 15:34:4412

    The Analog Devices AD9115-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9115 Dual Low Power, 10-Bit TxDAC Digital to Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9115 in a wide range of applications. It features two independent, low power, 10-bit TxDACs with a wide range of output voltage ranges, allowing for a variety of signal conditioning and measurement applications. The board also includes a variety of connectors and jumpers for easy connection to external components and systems. The AD9115-DPG2-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9115 in a wide range of instrumentation and measurement applications.

  • BOARD EVALUATION FOR AD9516-1
    Analog Devices Inc. AD9516-1/PCBZ BOARD EVALUATION FOR AD9516-1
    2024-08-02 15:34:442

    The Analog Devices AD9516-1/PCBZ Evaluation Board is a complete platform for evaluating the AD9516-1, a 2500 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a simple and easy way to evaluate the performance of the AD9516-1. It includes a wide range of features, such as a low-noise power supply, a high-performance clock oscillator, and a wide range of test points for instrumentation and measurement. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the AD9516-1. The AD9516-1/PCBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9516-1 in a variety of applications.

  • KIT EVALUATION FOR MAX5889
    Maxim Integrated MAX5889EVKIT# KIT EVALUATION FOR MAX5889
    2024-08-02 15:34:446

    The MAX5889EVKIT-EVKIT# is an evaluation kit for the MAX5889 12-Bit, 600Msps, High-Dynamic-Performance DAC with LVDS Inputs, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX5889 DAC. It includes a MAX5889 evaluation board, a MAX5889 evaluation software, and a MAX5889 evaluation cable. The evaluation board features a wide range of test points and connectors for easy connection to external test equipment. The evaluation software provides a graphical user interface for configuring and testing the MAX5889 DAC. The evaluation cable allows for easy connection to the MAX5889 DAC. This kit is ideal for engineers and designers who need to evaluate the performance of the MAX5889 DAC.

  • BOARD DEMO FOR LT3009EDC
    Linear Technology/Analog Devices DC1156A BOARD DEMO FOR LT3009EDC
    2024-08-02 15:34:443

    The Analog Devices DC1156A-A LT3009EDC Demo Board is a versatile and reliable ultra low quiescent current, 20mA linear regulator designed for security applications. It features a wide input voltage range of 2.7V to 5.5V and a low quiescent current of only 20mA. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and a wide range of configuration options. The board is ideal for applications requiring high efficiency, low power consumption, and reliable operation.

  • Evaluation Board For 12 LVDS/24 CMOS Output Clock Generator With Integrated 2.2 GHz VCO
    Analog Devices Inc. AD9522-2/PCBZ Evaluation Board For 12 LVDS/24 CMOS Output Clock Generator With Integrated 2.2 GHz VCO
    2024-08-02 15:34:442

    The Analog Devices AD9522-2/PCBZ Evaluation Board is a versatile clock generator based on the AD9522-2 integrated circuit. It is designed to provide 12 LVDS/24 CMOS outputs with a maximum frequency of 2.2 GHz. The board is ideal for instrumentation and measurement applications, providing a wide range of clock frequencies and output formats. It features an integrated 2.2 GHz VCO, programmable output dividers, and a wide range of output formats. The board also includes a variety of features such as a low-jitter clock output, programmable output skew, and a wide range of output formats. The board is designed to be easy to use and configure, making it an ideal choice for instrumentation and measurement applications.