web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVALUATION FOR MAX9611
    Maxim Integrated MAX9611EVKIT+ KIT EVALUATION FOR MAX9611
    2024-08-02 15:34:452

    IC. The MAX9611 is a low-power, low-noise, high-accuracy, differential line receiver designed for use in communications and telecom applications. The evaluation kit includes a MAX9611EVKIT+ board, a MAX9611EVKIT+ software CD, and a MAX9611EVKIT+ user guide. The board is designed to provide a complete evaluation platform for the MAX9611, allowing users to quickly and easily evaluate the device's performance. The board includes a MAX9611 IC, a power supply, a differential line receiver, and a variety of test points and connectors. The software CD includes a graphical user interface (GUI) for configuring the MAX9611 and monitoring its performance. The user guide provides detailed instructions on how to use the board and software. The MAX9611EVKIT+ is an ideal tool for evaluating the performance of the MAX9611 in communications and telecom applications.

  • EVKIT FOR TDFN STAND-ALONE MODEL
    Maxim Integrated MAX17260GEVKIT# EVKIT FOR TDFN STAND-ALONE MODEL
    2024-08-02 15:34:452

    The MAX17260GEVKIT-GEVKIT# is an evaluation kit for the MAX17260 1-Cell Battery Fuel Gauge, designed for video and imaging applications. This kit includes a MAX17260GEVKIT# board, a MAX17260GEV# IC, and a USB cable. The MAX17260GEVKIT# board features a USB interface, a battery connector, and a power switch. The MAX17260GEV# IC is a low-power, high-accuracy fuel gauge IC for 1-cell Li-ion batteries. It features a wide operating voltage range, a low quiescent current, and a high-accuracy coulomb counter. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX17260GEV# IC. The GUI also provides access to the MAX17260GEV# IC's diagnostic and calibration features. The MAX17260GEVKIT-GEVKIT# is an ideal solution for evaluating the MAX17260 1-Cell Battery Fuel Gauge for video and imaging applications.

  • LTC6416 + LTC2208 COMBO BOARD (R
    Linear Technology/Analog Devices DC1257B LTC6416 + LTC2208 COMBO BOARD (R
    2024-08-02 15:34:453

    The Analog Devices DC1257B-B, DC1257B, Demo Board for the LTC6416 2GHz Low Noise Differential 16-Bit ADC Buffer, Instrumentation and Measurement is a versatile and powerful tool for evaluating the performance of the LTC6416 2GHz Low Noise Differential 16-Bit ADC Buffer. This demo board features a wide range of features and capabilities, including a differential input, a low noise amplifier, a 16-bit ADC buffer, and a wide range of instrumentation and measurement capabilities. The board also includes a variety of connectors and test points for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the performance of the LTC6416 2GHz Low Noise Differential 16-Bit ADC Buffer, and is an ideal tool for engineers and researchers looking to evaluate the performance of this device.

  • OVERVOLTG PROTECTOR EVAL MAX1472
    Maxim Integrated MAX14727EVKIT# OVERVOLTG PROTECTOR EVAL MAX1472
    2024-08-02 15:34:452

    The Maxim Integrated MAX14727EVKIT-EVKIT# is an evaluation kit for the MAX14728 Dual-Input, Bidirectional Overvoltage Protector with Automatic Path Control. This kit is designed for use in consumer electronics applications and provides a convenient way to evaluate the performance of the MAX14728. It includes a MAX14727EVKIT# board, a MAX14728 IC, and a USB cable for connecting the board to a PC. The board also features a USB-to-UART bridge, a voltage regulator, and a power switch. The MAX14727EVKIT-EVKIT# allows users to quickly and easily evaluate the MAX14728's features, such as its overvoltage protection, automatic path control, and bidirectional protection.

  • ANALOG DEVICES AD9522-4/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    Analog Devices, Inc. AD9522-4/PCBZ ANALOG DEVICES AD9522-4/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    2024-08-02 15:34:442

    The Analog Devices AD9522-4/PCBZ Evaluation Board is a versatile clock generator designed to provide 12 LVDS/24 CMOS outputs with an integrated 1.6 GHz VCO. It is ideal for instrumentation and measurement applications, providing a wide range of output frequencies and low jitter performance. The board features a wide range of features, including a programmable output divider, programmable output skew, and a programmable output delay. It also includes a wide range of power supply options, allowing for flexibility in system design. The board is designed to be easy to use and configure, making it an ideal choice for instrumentation and measurement applications.

  • Development Boards & Kits - PIC / DSPIC For PIC16C781/782
    Microchip Technology DM163012 Development Boards & Kits - PIC / DSPIC For PIC16C781/782
    2024-08-02 15:34:446

    The Microchip Technology DM163012-DM163012, PICDEM MSC1 Development Kit and Evaluation Tool is a comprehensive development platform for the PIC16C781/782 microcontrollers. It provides a complete set of hardware and software tools to help users quickly and easily develop applications for automotive and transportation applications. The kit includes a PICDEM MSC1 board, a PIC16C781/782 microcontroller, a PICkit 3 programmer/debugger, and a suite of software tools. The board features a wide range of peripherals, including a CAN transceiver, a LIN transceiver, a USB port, an LCD display, and a keypad. The board also includes a variety of analog and digital I/O, as well as a real-time clock. The PICkit 3 programmer/debugger allows users to program and debug their applications quickly and easily. The included software tools provide a comprehensive suite of development tools, including a C compiler, an assembler, a linker, and a simulator. The kit also includes a variety of example programs and application notes to help users get started quickly.

  • LTC1955EUH - DUAL SMART CARD INT
    Linear Technology/Analog Devices DC465A LTC1955EUH - DUAL SMART CARD INT
    2024-08-02 15:34:432

    The Analog Devices DC465A-A, DC465A Demo Board is a versatile platform for evaluating the LTC1955EUH Dual Smart Card Interface. It is designed to operate with a DVCC voltage range of 3V to 5.5V and a VBATT voltage range of 2.7V to 5.5V, making it suitable for use in consumer electronics applications. The board features two smart card slots, allowing for simultaneous testing of two cards, and a variety of test points and connectors for easy connection to external devices. The board also includes a USB-to-UART bridge for communication with a PC, and a power supply for powering the board. The DC465A-A, DC465A Demo Board is an ideal tool for evaluating the performance of the LTC1955EUH Dual Smart Card Interface.

  • Evaluation Board, 3.3V, 1.6A Poe
    Analog Devices DC804A-B Evaluation Board, 3.3V, 1.6A Poe
    2024-08-02 15:34:443

    The Analog Devices DC804A-B, LTC4267CDHC Demo Board is a consumer electronics device designed to provide a reliable RJ-45 Ethernet output with a voltage of 3.3V and a current of 1.6A. It is a versatile and easy-to-use board that is ideal for a variety of applications, including powering Ethernet-enabled devices, providing power to a wide range of consumer electronics, and more. The board is designed to be robust and reliable, with a wide operating temperature range and a high efficiency rating. It is also designed to be easy to use, with a simple setup process and intuitive controls.

  • 20MSPS ADC Converter Evaluation Board
    Analog Devices Inc. AD9204-20EBZ 20MSPS ADC Converter Evaluation Board
    2024-08-02 15:34:432

    The Analog Devices AD9204-20EBZ Evaluation Board is designed for use with the AD9204BCPZ-20, a 2-channel, 10-bit, 20 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board provides a complete platform for evaluating the performance of the AD9204BCPZ-20, including a power supply, reference voltage, and a variety of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing users to quickly configure and evaluate the performance of the AD9204BCPZ-20.

  • EVAL KIT FOR MAX1471 315MHZ
    Maxim Integrated MAX1471EVKIT-315 EVAL KIT FOR MAX1471 315MHZ
    2024-08-02 15:34:432

    The MAX1471EVKIT-315 is an evaluation kit for the MAX1471 315MHz Low-Power, 3V/5V ASK/FSK Super heterodyne Receiver, designed for consumer electronics applications. This kit includes a MAX1471 evaluation board, a MAX1471-EVKIT-315-ANT antenna, and a MAX1471-EVKIT-315-CBL cable. The MAX1471 is a low-power, 3V/5V ASK/FSK super heterodyne receiver that is designed to receive data from remote transmitters in consumer electronics applications. It features a low-noise amplifier, a high-performance mixer, and a low-IF filter. The MAX1471 also has a low-power shutdown mode and a wide operating temperature range. The evaluation board includes a MAX1471 IC, an antenna, and a cable for connecting to a PC. The kit also includes a user guide and software for configuring the MAX1471.

  • BOARD EVAL FOR AD9266-20
    Analog Devices Inc. AD9266-20EBZ BOARD EVAL FOR AD9266-20
    2024-08-02 15:34:434

    The Analog Devices AD9266-20EBZ Evaluation Board is designed for use with the AD9266BCPZ-20, a single-channel, 16-bit, 20 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a USB interface for easy connection to a PC, as well as a power supply and a set of jumpers for configuring the board. The board is designed to provide a complete evaluation platform for the AD9266BCPZ-20, allowing users to quickly and easily evaluate the performance of the converter.

  • BOARD EVALUATION 20MSPS AD9269
    Analog Devices Inc. AD9269-20EBZ BOARD EVALUATION 20MSPS AD9269
    2024-08-02 15:34:435

    The Analog Devices AD9269-20EBZ Evaluation Board is designed to evaluate the performance of the AD9269BCPZ-20, a 2-channel, 16-bit, 20 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a USB interface for easy connection to a PC, and a power supply for powering the board. The board also includes a variety of test points and jumpers for easy evaluation of the AD9269BCPZ-20.