web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR ADF4112
    Analog Devices Inc. EVAL-ADF4112EBZ1 BOARD EVAL FOR ADF4112
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADF4112EBZ1 Evaluation Board is designed to evaluate the performance of the ADF4112 PLL Clock Generator for Wireless LAN, Instrumentation and Measurement Applications. This board features a low-noise, low-jitter clock generator with a wide range of output frequencies, allowing for a variety of applications. The board includes a power supply, a reference oscillator, and a PLL loop filter, as well as a variety of test points and connectors for easy evaluation. The board also includes a USB interface for programming and monitoring the device. The EVAL-ADF4112EBZ1 Evaluation Board is an ideal solution for evaluating the performance of the ADF4112 PLL Clock Generator.

  • Evaluation Board AD95205 12 LVPCEL/24 CMOS Output Clock Generator
    Analog Devices Inc. AD9520-5/PCBZ Evaluation Board AD95205 12 LVPCEL/24 CMOS Output Clock Generator
    2024-08-02 15:34:452

    The Analog Devices AD9520-5/PCBZ Evaluation Board is designed to evaluate the performance of the AD9520-5 PLL Clock Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions. It includes a low-noise, low-jitter clock synthesizer, a low-noise voltage-controlled oscillator (VCO), and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD9520-5/PCBZ Evaluation Board is a great tool for engineers and technicians who need to evaluate the performance of the AD9520-5 PLL Clock Synthesizer.

  • BOARD EVAL FOR AD9851/FS
    Analog Devices AD9851/FSPCB BOARD EVAL FOR AD9851/FS
    2024-08-02 15:34:453

    The Analog Devices AD9851-FSPCB Frequency Synthesizer Evaluation Board is designed to evaluate the performance of the AD9851 Direct Digital Synthesizer/Digital-to-Analog Converter (DDS/DAC) Synthesizer. This board is ideal for use in communications and telecom applications, providing a wide range of frequency synthesis capabilities. It features a high-speed, low-noise, low-power DDS/DAC synthesizer with a wide frequency range of up to 200 MHz. The board also includes a high-speed, low-noise, low-power DAC, a low-noise, low-power voltage-controlled oscillator (VCO), and a low-noise, low-power phase-locked loop (PLL). The board also includes a variety of connectors and test points for easy evaluation and testing. The AD9851-FSPCB is a great choice for evaluating the performance of the AD9851 DDS/DAC Synthesizer in communications and telecom applications.

  • EVAL KIT MAX14591 (HIGH SPEED OP
    Maxim Integrated MAX14591EVKIT# EVAL KIT MAX14591 (HIGH SPEED OP
    2024-08-02 15:34:452

    The MAX14591EVKIT-EVKIT# is an evaluation kit for the MAX14591 high-speed, open-drain capable logic-level translator, communications and telecom IC. This kit includes a MAX14591EVKIT# board, a MAX14591 IC, and a USB cable. The MAX14591 IC is a low-power, high-speed, open-drain capable logic-level translator that is designed to provide a low-voltage logic interface between two different voltage domains. The IC is capable of translating between 1.8V, 2.5V, 3.3V, and 5V logic levels. The MAX14591EVKIT# board provides a platform for evaluating the MAX14591 IC and its features. The board includes a USB connector for connecting to a PC, as well as a variety of test points and jumpers for configuring the IC. The board also includes a power supply circuit for providing the necessary power to the IC.

  • EVAL MAX20334 DUAL SPDT OV SURGE
    Maxim Integrated MAX20334EVKIT# EVAL MAX20334 DUAL SPDT OV SURGE
    2024-08-02 15:34:452

    The MAX20334EVKIT-EVKIT# is an evaluation kit for the MAX20334 OverVoltage and Surge-Protected Dual SPDT Data Line Switch from Maxim Integrated. This kit is designed for consumer electronics applications and provides a complete solution for evaluating the MAX20334 switch. It includes a MAX20334 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two SPDT switches, each with a maximum voltage rating of 28V and a maximum current rating of 1A. The board also includes a power supply, a voltage monitor, and a logic control circuit. The USB-to-I2C interface board allows for easy communication with the MAX20334 switch, and the USB cable provides power to the board. This evaluation kit is an ideal solution for evaluating the MAX20334 switch in consumer electronics applications.

  • EVAL KIT I2C/SPI UART MAX3107
    Maxim Integrated MAX3107EVKIT+ EVAL KIT I2C/SPI UART MAX3107
    2024-08-02 15:34:452

    The Maxim Integrated MAX3107EVKIT+ is an evaluation kit for the MAX3107 3.3V/5V RS-485 transceiver, designed for industrial automation applications. It includes a MAX3107EVKIT+ board, a MAX3107EVKIT+ daughter board, and a MAX3107EVKIT+ cable. The MAX3107EVKIT+ board features a MAX3107 transceiver, a MAX3107EVKIT+ daughter board, and a MAX3107EVKIT+ cable. The MAX3107EVKIT+ daughter board provides a convenient way to evaluate the MAX3107 transceiver, and the MAX3107EVKIT+ cable allows for easy connection to a PC or other device. The MAX3107EVKIT+ also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The MAX3107EVKIT+ is an ideal solution for evaluating the MAX3107 transceiver in industrial automation applications.

  • LT1946EMS8 LT1946AEMS8E - 12VOUT
    Linear Technology/Analog Devices DC459A LT1946EMS8 LT1946AEMS8E - 12VOUT
    2024-08-02 15:34:452

    The Analog Devices DC459A-A, LT1946EMS8 LT1946AEMS8E Demo Board is a 12Vout Boost Converter with +5Vin and +12Vout/400mA. It is designed to provide triple output TFT LCD Bias Supply, Communications and Telecom Power Supply. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. It also has a low quiescent current of only 1.5mA, and a low output ripple of less than 10mV. The board is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is ideal for applications such as industrial, automotive, and consumer electronics.

  • LTC5551 DOWNCONVERTING DEMO
    Analog Devices Inc. DC2035A LTC5551 DOWNCONVERTING DEMO
    2024-08-02 15:34:452

    The Analog Devices DC2035A-A Demo Board is a powerful tool for automotive and transportation applications. It features the LTC5551 300MHz to 3.5GHz Ultra-High Dynamic Range Down-Converting Mixer, which provides excellent performance in a wide range of applications. The board is designed to provide a complete solution for testing and evaluating the performance of the LTC5551 mixer. It includes a wide range of features such as a low-noise amplifier, a low-noise voltage regulator, and a wide range of test points for easy access to the mixer's performance. The board also includes a variety of connectors for easy connection to external test equipment. The DC2035A-A Demo Board is an ideal solution for automotive and transportation applications that require high performance and reliability.

  • EVK RFPAL 1800-2200 MHZ
    Maxim Integrated SC1905-EVK1900 EVK RFPAL 1800-2200 MHZ
    2024-08-02 15:34:442

    The Maxim Integrated SC1905-EVK1900 Evaluation Kit is designed to evaluate the performance of the SC1905 1800MHz to 2200MHz RF Power Amplifier Linearizer (RFPAL). This kit is ideal for use in communications and telecom applications, providing a comprehensive platform for testing and evaluating the linearity and efficiency of the SC1905 RFPAL. The kit includes a power supply, a signal generator, a spectrum analyzer, and a variety of other components to facilitate testing and evaluation. The kit also includes a comprehensive user guide and software to help users get the most out of their evaluation. With the SC1905-EVK1900, users can quickly and easily evaluate the performance of the SC1905 RFPAL and ensure that it meets their needs.

  • EVAL KIT MAX17681A ISO-BUCK REG
    Maxim Integrated MAX17681AEVKITC# EVAL KIT MAX17681A ISO-BUCK REG
    2024-08-02 15:34:442

    The MAX17681AEVKITC-AEVKITC# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX17681A 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +15V or +12V Output Configuration. This evaluation kit includes a MAX17681A IC, a MAX17681A evaluation board, and a USB cable. The MAX17681A is a high-efficiency, isolated buck DC-DC converter that provides a regulated +15V or +12V output from a wide input voltage range of 4.5V to 42V. It features a wide input voltage range, high efficiency, low quiescent current, and a wide operating temperature range. The evaluation board also includes a USB interface for easy connection to a PC for monitoring and control. The MAX17681AEVKITC-AEVKITC# Evaluation Kit is ideal for evaluating the performance of the MAX17681A IC in a variety of power management applications.

  • EVAL KIT MAX4885 (COMPLETE VGA 1
    Maxim Integrated MAX4885EVKIT+ EVAL KIT MAX4885 (COMPLETE VGA 1
    2024-08-02 15:34:443

    The Maxim Integrated MAX4885EVKIT+ Evaluation Board is a single 2:1 analog multiplexer designed for LCD monitor, computer, and peripheral applications. It features a low-voltage differential signaling (LVDS) interface, allowing for high-speed data transmission and low power consumption. The board includes a MAX4885E multiplexer, a MAX4885E-EVKIT+ evaluation board, and a MAX4885E-EVKIT+ software package. The evaluation board provides a convenient platform for testing and evaluating the MAX4885E multiplexer. The software package includes a graphical user interface (GUI) for configuring the multiplexer and a library of example programs for controlling the multiplexer. The MAX4885EVKIT+ Evaluation Board is an ideal solution for designers looking to quickly and easily evaluate the performance of the MAX4885E multiplexer.

  • ANALOG DEVICES AD9516-5/PCBZCLOCK IC WITH 2.5GHZ ON-CHIP VCO EB
    Analog Devices Inc. AD9516-5/PCBZ ANALOG DEVICES AD9516-5/PCBZCLOCK IC WITH 2.5GHZ ON-CHIP VCO EB
    2024-08-02 15:34:442

    The Analog Devices AD9516-5/PCBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9516-5, a 200 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a complete platform for testing and evaluating the AD9516-5 in a variety of instrumentation and measurement applications. The board features a wide range of features, including a low-noise power supply, a wide range of input and output clock frequencies, and a variety of control and monitoring options. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The AD9516-5/PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9516-5 in a variety of instrumentation and measurement applications.