web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. AD8099ACPN-EBZ
    2024-08-02 15:34:462

    The Analog Devices AD8099ACPN-EBZ is a non-inverting amplifier designed for instrumentation and measurement applications. It features a wide bandwidth of up to 1.5GHz, low noise of 1.5nV/√Hz, and a high slew rate of 1.5V/µs. The amplifier also has a low distortion of -90dBc, making it ideal for precision measurements. It has a wide supply voltage range of 2.7V to 5.5V, making it suitable for a variety of applications. The AD8099ACPN-EBZ is a great choice for instrumentation and measurement applications that require high accuracy and precision.

  • KIT EVAL FOR MAX3674
    Maxim Integrated MAX3674EVKIT+ KIT EVAL FOR MAX3674
    2024-08-02 15:34:462

    The MAX3674EVKIT+ Evaluation Board for the MAX3674 PLL Clock Generator is a versatile tool for optical networking, communications, and telecom applications. It is designed to evaluate the performance of the MAX3674 PLL Clock Generator, a low-jitter, low-power, high-performance clock generator. The board features a wide range of input frequencies, adjustable output frequencies, and a wide range of output voltage levels. It also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with the MAX3674EVKIT+ software, which provides a graphical user interface for setting up and monitoring the board. The MAX3674EVKIT+ Evaluation Board is an ideal tool for evaluating the performance of the MAX3674 PLL Clock Generator in a variety of applications.

  • ANALOG DEVICES AD9522-0/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    Analog Devices Inc. AD9522-0/PCBZ ANALOG DEVICES AD9522-0/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    2024-08-02 15:34:462

    The Analog Devices AD9522-0/PCBZ Evaluation Board is a versatile clock generator based on the AD9522-0 integrated circuit. It is designed to provide 12 LVDS/24 CMOS outputs with a wide range of frequencies from 1 Hz to 2.8 GHz. The board features an integrated 2.8 GHz voltage-controlled oscillator (VCO) and a wide range of programmable features, including output frequency, output skew, and output phase. It is ideal for instrumentation and measurement applications, such as data acquisition systems, test and measurement equipment, and communications systems. The board also includes a USB interface for easy programming and control.

  • BD DEMO LT1930AES5/ LT1931AES5
    Linear Technology/Analog Devices DC397A BD DEMO LT1930AES5/ LT1931AES5
    2024-08-02 15:34:463

    The Analog Devices DC397A-A, LT1930AES5 LT1931AES5 Demo Board is a 2.2MHz, SOT-23 DC/DC SEPIC Converter designed for use with computers and peripherals. It is a versatile, low-cost solution for powering a wide range of applications, from consumer electronics to industrial automation. The board features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0.8V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board is also designed to be easy to use, with a simple two-wire interface and a wide range of protection features. This makes it an ideal choice for powering a variety of applications.

  • Power Management IC Development Tools DS2782 EVAL KIT
    Maxim Integrated DS2782EVKIT+ Power Management IC Development Tools DS2782 EVAL KIT
    2024-08-02 15:34:460

    The Maxim Integrated DS2782EVKIT+ is an evaluation kit for the DS2782 Stand-Alone Fuel Gauge, Video and Imaging Battery Monitor. This kit provides a complete platform for evaluating the features and performance of the DS2782. It includes a DS2782 evaluation board, a USB-to-I2C adapter, and a software package for Windows and Linux. The evaluation board features a DS2782, a 3.3V regulator, a USB connector, and a battery connector. The USB-to-I2C adapter allows for easy connection to a PC for programming and data logging. The software package includes a GUI for configuring the DS2782, a data logger for recording battery data, and a graphing utility for visualizing the data. The DS2782EVKIT+ is an ideal tool for evaluating the performance of the DS2782 in a variety of applications.

  • EVAL DUAL TXRX RS232 MAX33250
    Maxim Integrated MAX33250ESHLD# EVAL DUAL TXRX RS232 MAX33250
    2024-08-02 15:34:452

    The Maxim Integrated MAX33250ESHLD-ESHLD# Evaluation Kit is designed for evaluating the MAX33250E 600V Isolated 2Tx/2Rx and 1Tx/1Rx RS-232 Transceiver with ±15kV ESD and Integrated Capacitors. This kit includes a MAX33250E transceiver, a MAX33250ESHLD-ESHLD# evaluation board, and a USB-to-RS-232 cable. The MAX33250E is a high-speed, low-power, isolated RS-232 transceiver with integrated capacitors and ±15kV ESD protection. It is designed to provide reliable, isolated communication between two devices over a single twisted-pair cable. The evaluation board provides a convenient platform for evaluating the MAX33250E transceiver and its features. The USB-to-RS-232 cable allows for easy connection to a PC for testing and evaluation.

  • LTC2420CS8 - 20 BIT DELTA SIGMA
    Linear Technology/Analog Devices DC344A LTC2420CS8 - 20 BIT DELTA SIGMA
    2024-08-02 15:34:453

    The Analog Devices DC344A-A, LTC2420CS8 Demo Board is a 20-bit delta-sigma ADC with Turbo Mode, designed for instrumentation and measurement applications. It features a wide input range of ±10V, a low noise floor of -100dBV, and a high sampling rate of up to 1MSPS. The board also includes a built-in reference voltage of 2.5V, and a wide range of digital and analog input/output options. The board is designed to be used with the LTC2420CS8 ADC, and is ideal for applications such as data acquisition, signal conditioning, and precision measurement.

  • MIC3202 Series 37 V 1 A 1 MHz SMT High Brightness LED Driver - SOIC-8EP
    Microchip MIC3202YME EV MIC3202 Series 37 V 1 A 1 MHz SMT High Brightness LED Driver - SOIC-8EP
    2024-08-02 15:34:452

    The Microchip Technology MIC3202YME-EV is an evaluation board designed to feature the MIC3202 hysteretic step-down, constant-current, High-Brightness LED driver. This board is an ideal solution for lighting applications, providing a reliable and efficient way to power LEDs. The board features a wide input voltage range of 4.5V to 40V, and can drive up to 1A of current. It also features a low quiescent current of only 1.5mA, making it an energy-efficient solution. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

  • SINGLE 215MHZ LOW NOISE OP AMP
    Linear Technology/Analog Devices DC1417A SINGLE 215MHZ LOW NOISE OP AMP
    2024-08-02 15:34:452

    The Analog Devices DC1417A-A, DC1417A, LT6230, and LT6230-10 Demo Board are single 215MHz low noise op-amps designed for medical and healthcare solutions. The DC1417A-A and DC1417A are high-performance, low-noise, low-power operational amplifiers that feature a wide bandwidth of 215MHz and a low noise figure of 1.2nV/√Hz. The LT6230 and LT6230-10 are high-performance, low-noise, low-power operational amplifiers that feature a wide bandwidth of 215MHz and a low noise figure of 0.9nV/√Hz. These amplifiers are ideal for medical and healthcare applications such as ECG, EEG, and ultrasound imaging. They offer excellent performance in terms of noise, power consumption, and bandwidth, making them ideal for a variety of medical and healthcare applications.

  • ANALOG DEVICES AD9522-3/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    Analog Devices Inc. AD9522-3/PCBZ ANALOG DEVICES AD9522-3/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
    2024-08-02 15:34:452

    The Analog Devices AD9522-3/PCBZ Evaluation Board is a versatile clock generator with integrated 2 GHz VCO, designed for instrumentation and measurement applications. It features 12 LVDS/24 CMOS outputs and is based on the AD9522-3 clock generator IC. The board is designed to provide a wide range of clock frequencies and output formats, allowing for easy integration into a variety of instrumentation and measurement systems. It is capable of generating up to 12 LVDS outputs and 24 CMOS outputs, with a maximum frequency of 2 GHz. The board also features an integrated VCO, allowing for easy frequency tuning and adjustment. The AD9522-3/PCBZ Evaluation Board is an ideal solution for instrumentation and measurement applications requiring a wide range of clock frequencies and output formats.

  • EVAL MAX13054 CAN TRANSCEIVER
    Maxim Integrated MAX13054AESHLD# EVAL MAX13054 CAN TRANSCEIVER
    2024-08-02 15:34:452

    The Maxim Integrated MAX13054AESHLD-AESHLD# Evaluation Kit is designed for use with the MAX13054A +5V, 2Mbps CAN Transceiver with ±65V Fault Protection, ±25V Common Mode Rejection (CMR) and ±25kV Electrostatic Discharge (ESD) protection, and an industrial temperature range. This evaluation kit includes a MAX13054AESHLD# transceiver, a MAX13054AESHLD# evaluation board, and a USB-to-CAN adapter. The evaluation board provides a convenient platform for evaluating the performance of the MAX13054A transceiver, and the USB-to-CAN adapter allows for easy connection to a PC for data logging and analysis. The MAX13054A transceiver is ideal for automotive, industrial, and medical applications that require reliable CAN communication.

  • AD9625 12-Bit 2.5GSPS Analog-to-Digital Converter Evaluation Board
    Analog Devices Inc. AD9625-2.5EBZ AD9625 12-Bit 2.5GSPS Analog-to-Digital Converter Evaluation Board
    2024-08-02 15:34:461

    The Analog Devices AD9625-2.5EBZ Evaluation Board is a military and aerospace grade board based on the AD9625 12-bit, 2.5 GSPS Analog to Digital Converter. This board is designed to provide a platform for evaluating the performance of the AD9625 converter. It features a wide range of input and output connectors, as well as a variety of test points for monitoring the performance of the converter. The board also includes a power supply and a USB interface for programming and control. The AD9625-2.5EBZ Evaluation Board is ideal for applications requiring high-speed, high-resolution data conversion in harsh environments.