web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Analog Devices, Inc. AD8099ARDN-EBZ
    2024-08-02 15:34:472

    The Analog Devices AD8099ARDN-EBZ is a non-inverting amplifier designed for instrumentation and measurement applications. It features a wide bandwidth of up to 1.5GHz, low noise of 1.5nV/√Hz, and a high slew rate of 1.5V/µs. The amplifier also has a low distortion of -90dBc, making it ideal for precision measurements. It is capable of driving up to 10mA of output current and has a wide supply voltage range of 2.7V to 5.5V. The AD8099ARDN-EBZ is a versatile amplifier that can be used in a variety of instrumentation and measurement applications.

  • BOARD EVAL FOR ADT7461
    ON Semiconductor ADT7461AEBZEVB BOARD EVAL FOR ADT7461
    2024-08-02 15:34:472

    The ON Semiconductor ADT7461AEBZEVB-AEBZEVB is an evaluation board for the ADT7461A dual-channel digital thermometer. It is designed for automotive and transportation applications and features an under temperature/over temperature alarm. The board includes two thermistor inputs, two temperature sensor inputs, and two temperature alarm outputs. It also features a temperature range of -40°C to +125°C, a resolution of 0.125°C, and a temperature accuracy of ±1°C. The board is powered by a 3.3V supply and is RoHS compliant.

  • EVAL BUCK MOD MAXM15067
    Maxim Integrated MAXM15067EVKIT# EVAL BUCK MOD MAXM15067
    2024-08-02 15:34:472

    The MAXM15067EVKIT-EVKIT# is an evaluation kit for the MAXM15067, a 6.3V output-voltage, 4.5V to 60V, 300mA step-down uSLIC power module. This power management IC is designed to provide efficient, low-noise power conversion for a wide range of applications. The kit includes a MAXM15067 evaluation board, a USB cable, and a user guide. The board is designed to allow users to quickly evaluate the performance of the MAXM15067 power module. The board also features a wide range of test points and connectors for easy connection to external components. The kit is ideal for evaluating the performance of the MAXM15067 power module in a variety of applications.

  • MIC23031-GYMT Evaluation Board
    Microchip MIC23031-GYMT EV MIC23031-GYMT Evaluation Board
    2024-08-02 15:34:4720

    The Microchip Technology MIC23031-GYMT EV is a 1.8V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC23031-GYMT EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin TDFN package, making it ideal for space-constrained applications.

  • LTC2411CMS - DIFFERENTIAL INPUT,
    Linear Technology/Analog Devices DC358A LTC2411CMS - DIFFERENTIAL INPUT,
    2024-08-02 15:34:472

    The Analog Devices DC358A-A Demonstration Board is a versatile tool for evaluating the performance of the LTC2411 Differential Input, 24-Bit Analog to Digital Converter. This board features a wide range of instrumentation and measurement capabilities, including a high-precision voltage reference, a low-noise amplifier, and a wide range of input ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the LTC2411's performance, allowing users to quickly and accurately measure and analyze the converter's performance. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • EVAL KIT MAX17681A ISO-BUCK REG
    Maxim Integrated MAX17681AEVKITD# EVAL KIT MAX17681A ISO-BUCK REG
    2024-08-02 15:34:472

    The MAX17681AEVKITD-AEVKITD# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX17681A 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +7V or +5V Output Configuration. This kit includes a MAX17681A IC, a MAX17681A evaluation board, and a USB cable for connecting the board to a PC. The MAX17681A is a high-efficiency, isolated buck DC-DC converter with a wide input voltage range of 4.5V to 42V and an output voltage of +7V or +5V. It features a low quiescent current of only 1.5mA, a high efficiency of up to 95%, and a wide operating temperature range of -40°C to +125°C. The MAX17681A is ideal for powering a variety of applications, including industrial, automotive, and medical systems.

  • EVKIT FOR 100MA; 21V SYNCHRONOUS
    Maxim Integrated MAXM17900EVKIT# EVKIT FOR 100MA; 21V SYNCHRONOUS
    2024-08-02 15:34:472

    The Maxim Integrated MAXM17900EVKIT-EVKIT# is an evaluation kit for the MAXM17900 compact step-down power module. This module is designed for industrial applications and has a wide input voltage range of 4V to 24V and a 5V output voltage. It is capable of delivering up to 100mA of current and has an industrial temperature range. The evaluation kit includes all the necessary components to evaluate the MAXM17900 module, including a power supply, a USB cable, and a user guide.

  • Daughter Cards & OEM Boards rfPIC 433 MHz
    Microchip Technology AC164105 Daughter Cards & OEM Boards rfPIC 433 MHz
    2024-08-02 15:34:472

    The Microchip Technology AC164105-AC164105 Evaluation Kit for rfRXD0420 5 pack 433.92-MHz Receiver Module, Automotive and Transportation is a comprehensive evaluation and development platform for the rfRXD0420 5 pack 433.92-MHz Receiver Module. This kit includes a full suite of hardware and software components to enable users to quickly and easily evaluate the performance of the rfRXD0420 module. The kit includes a USB-based interface board, a 5-pack of the rfRXD0420 433.92-MHz Receiver Module, a power supply, and a set of cables and connectors. The included software provides a graphical user interface for configuring and testing the module, as well as a library of sample code for developing custom applications. The kit is ideal for automotive and transportation applications, providing a reliable and cost-effective solution for wireless communication.

  • Analog Devices, Inc. ADZS-21375-EZLITE
    2024-08-02 15:34:478

    The Analog Devices ADZS-21375-EZLITE is a complete evaluation system based on the ADSP-21375 SHARC Digital Signal Processor (DSP), Audio/Video (A/V) Processor, and ARM Processor. This system provides a comprehensive development platform for embedded applications, allowing users to quickly and easily evaluate the performance of the ADSP-21375 processor. The ADZS-21375-EZLITE includes a full-featured development board, a power supply, and a USB cable for connecting to a PC. The board features a variety of peripherals, including an LCD display, audio codec, Ethernet port, and USB port. The board also includes a JTAG port for debugging and programming the processor. The ADZS-21375-EZLITE is an ideal platform for developing applications such as audio and video processing, communications, and control systems.

  • AD9272 Analog Front End Evaluation Board
    Analog Devices, Inc. AD9272-65EBZ AD9272 Analog Front End Evaluation Board
    2024-08-02 15:34:472

    The Analog Devices AD9272-65EBZ Evaluation Board is designed to evaluate the performance of the AD9272, a high-speed, low-power, 14-bit, 65 MSPS analog-to-digital converter (ADC) for ultrasound systems, medical and healthcare applications. The board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy evaluation. The board also includes a USB interface for easy connection to a PC, allowing for easy data capture and analysis. The board is designed to provide a comprehensive evaluation platform for the AD9272, allowing users to quickly and easily evaluate the performance of the device in their applications.

  • Analog Devices EVAL-AD7746EB
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7746EB is a 24-bit ADC designed for automotive and transportation applications. It features a low-noise, low-power design with a wide dynamic range, making it ideal for use in automotive and transportation systems. The ADC has a sampling rate of up to 1.2 MSPS and a resolution of 24 bits, allowing for accurate and precise measurements. It also features a wide input range of 0V to 5V, making it suitable for a variety of automotive and transportation applications. The EVAL-AD7746EB is designed to be easy to use and integrate into existing systems, with a simple SPI interface and a wide range of evaluation and development tools.

  • MIC4832YMM Evaluation Board
    Microchip MIC4832YMM EV MIC4832YMM Evaluation Board
    2024-08-02 15:34:472

    The Microchip Technology MIC4832YMM-EV Evaluation Board is designed to evaluate the MIC4832 Lamp Display Driver for LCD Backlighting. This board is ideal for applications such as automotive, industrial, and consumer electronics. It features a wide range of features, including a high-efficiency, low-noise, and low-EMI design. It also has a wide operating temperature range and is capable of driving up to 8 lamps. The board is compatible with a variety of microcontrollers and can be used with a variety of LCDs. It is also RoHS compliant and comes with a comprehensive user manual. This evaluation board is an ideal solution for testing and evaluating the MIC4832 Lamp Display Driver for LCD Backlighting.