web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR L6205N DIP
    STMicroelectronics EVAL6205N EVAL BOARD FOR L6205N DIP
    2024-08-02 15:34:482

    The STMicroelectronics EVAL6205N-N, EVAL6205N, PractiSPIN Evaluation System Configuration, Set Up Guide, Motor Control Board is a comprehensive motor control system designed to provide users with a complete solution for motor control applications. It includes a motor control board, a power supply, a set of cables, and a comprehensive set of software tools. The board is designed to be used with the STMicroelectronics STM32F4 microcontroller and is capable of controlling up to four brushless DC motors. The board also includes a variety of peripherals such as a USB port, a CAN bus, and a variety of analog and digital I/O. The software tools included with the board provide users with a comprehensive set of tools for configuring and controlling the motor control board. The software also includes a graphical user interface for setting up and monitoring the motor control board. The board is designed to be used in a variety of motor control applications, including robotics, industrial automation, and automotive applications.

  • EVAL KIT FOR MAX17542
    Maxim Integrated MAX17542GTBEVKIT# EVAL KIT FOR MAX17542
    2024-08-02 15:34:482

    The MAX17542GTBEVKIT# is an evaluation kit for the MAX17542G, a 42V, 1A, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed to provide a complete solution for communications and telecom power applications. It includes a MAX17542G evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 42V, adjustable output voltage from 0.6V to 5.5V, and a high efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +125°C, and a low quiescent current of only 10µA. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX17542G. The kit also includes a comprehensive user guide and software to help users get started quickly.

  • LT4220EGN - + / - 12V, 2A HOT SW
    Linear Technology/Analog Devices DC665A LT4220EGN - + / - 12V, 2A HOT SW
    2024-08-02 15:34:483

    The Analog Devices DC665A-A, LT4220EGN Demo Board is an industrial grade, +/- 12V, 2A Hot-Swap Controller with External FETs. It has an input voltage of +/- 12V and an output voltage of +12V/2A and -12V/2A. It is designed to provide reliable power to sensitive electronic components, and features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also features a low-noise, low-ripple design, and is capable of operating in temperatures ranging from -40°C to +85°C. This demo board is ideal for applications requiring reliable power delivery and protection.

  • LTC1564CG - DIGITALLY PROGRAMMAB
    Linear Technology/Analog Devices DC393A LTC1564CG - DIGITALLY PROGRAMMAB
    2024-08-02 15:34:482

    The Analog Devices DC393A-A, DC393A, Demo Board Digitally Programmable Amplifier and Filter, Audio Processor is a powerful and versatile audio processor designed to provide high-quality sound for a variety of applications. It features a digitally programmable amplifier and filter, allowing users to customize their audio experience. The board also includes a variety of audio processing features, such as a low-noise pre-amplifier, a low-distortion filter, and a high-performance digital-to-analog converter. The board is designed to be easy to use and provides a wide range of audio processing capabilities. With its robust design and powerful features, the DC393A-A, DC393A, Demo Board Digitally Programmable Amplifier and Filter, Audio Processor is an ideal choice for any audio enthusiast.

  • EVAL BOARD FOR LTC3806
    Linear Technology/Analog Devices DC659A EVAL BOARD FOR LTC3806
    2024-08-02 15:34:482

    The Analog Devices DC659A-A, LTC3806EDE Demo Board is a synchronous flyback regulator designed for automotive and transportation applications. It features four outputs with a wide input voltage range of 25V to 60V. The outputs are rated at 12V @ 400mA, 5V @ 400mA, 3.3V @ 3A, and 2.5V @ 2A respectively. This demo board is ideal for applications that require high efficiency and low noise operation. It is also designed to meet the stringent requirements of automotive and transportation applications.

  • DEMO BRD FOR LTC3450EUD
    Linear Technology/Analog Devices DC553A DEMO BRD FOR LTC3450EUD
    2024-08-02 15:34:482

    The Analog Devices DC553A-A, LTC3450EUD Demo Board is a triple output TFT-LCD supply designed for consumer electronics applications. It is capable of providing 5.1V/10mA, 15V/500uA, and -10V/500uA outputs from an input voltage range of 1.5V to 4.6V. The board is designed to demonstrate the capabilities of the LTC3450EUD, a high-efficiency, low-noise, low-dropout regulator. It is ideal for powering small displays, such as those found in mobile phones, tablets, and other consumer electronics.

  • Evaluation Kit For 140 MHz To 1000 MHz Quadrature Modulator
    Analog Devices Inc. AD8345-EVALZ Evaluation Kit For 140 MHz To 1000 MHz Quadrature Modulator
    2024-08-02 15:34:482

    The Analog Devices AD8345-EVALZ Evaluation Board is designed to evaluate the performance of the AD8345 Quadrature Modulator. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 1 MHz to 1000 MHz. It features a low-noise amplifier, a low-pass filter, and a quadrature modulator, allowing for accurate and reliable performance. The board also includes a power supply, a USB interface, and a variety of test points for easy evaluation. The AD8345-EVALZ Evaluation Board is a great tool for engineers and technicians who need to evaluate the performance of the AD8345 Quadrature Modulator.

  • Maxim Integrated MAX15062BEVKIT#
    2024-08-02 15:34:482

    The MAX15062BEVKIT-BEVKIT# is an evaluation kit for the MAX15062B, a 60V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from 0.8V to 5.5V. The kit includes a MAX15062B evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, and is capable of delivering up to 300mA of output current. The board also includes a power-good indicator LED, and a power-on reset circuit. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX15062B. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and interface board.

  • EVKIT FOR TDFN STAND-ALONE MODEL
    Maxim Integrated MAX17055GEVKIT# EVKIT FOR TDFN STAND-ALONE MODEL
    2024-08-02 15:34:482

    The MAX17055GEVKIT-GEVKIT#, MAX17055GEVKIT#, TDFN Evaluation Kit for MAX17055G 1-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging is a comprehensive evaluation kit designed to evaluate the MAX17055G 1-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging. The kit includes a MAX17055G 1-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging, a TDFN evaluation board, a USB cable, and a user guide. The MAX17055G 1-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging is a highly accurate fuel gauge that provides a precise estimate of the remaining capacity of a single-cell Li-ion battery. The TDFN evaluation board allows for easy evaluation of the MAX17055G 1-Cell Fuel Gauge with ModelGauge m5 EZ, Video and Imaging. The USB cable allows for easy connection to a PC for programming and data logging. The user guide provides detailed instructions on how to use the evaluation kit.

  • MIC23030-CYMT Evaluation Board
    Microchip MIC23030-CYMT EV MIC23030-CYMT Evaluation Board
    2024-08-02 15:34:482

    The Microchip Technology MIC23030-CYMT EV is a 1V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC23030-CYMT EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin TDFN package, making it suitable for space-constrained applications.

  • KIT EVAL PCB FOR AD10242
    Analog Devices Inc. AD10242/PCB KIT EVAL PCB FOR AD10242
    2024-08-02 15:34:482

    The Analog Devices AD10242-PCB Evaluation Board is designed to evaluate the performance of the AD10242 Dual, 12-Bit, 40 MSPS MCM A/D Converter. This evaluation board is ideal for applications in communications and telecom, providing a comprehensive platform for testing and evaluating the AD10242. The board features a wide range of features, including a high-speed clock generator, a low-noise power supply, and a wide range of test points for easy access to the device's signals. The board also includes a USB interface for easy connection to a PC, allowing for easy data transfer and analysis. The AD10242-PCB Evaluation Board is an ideal tool for evaluating the performance of the AD10242 in communications and telecom applications.

  • ANALOG DEVICES AD8310-EVALZAD8310 EVALUATION BOARD
    Analog Devices Inc. AD8310-EVALZ ANALOG DEVICES AD8310-EVALZAD8310 EVALUATION BOARD
    2024-08-02 15:34:482

    The Analog Devices AD8310-EVALZ is an evaluation board for the AD8310 fast, voltage-out, DC to 440 MHz, 95 dB logarithmic amplifier. This board is designed for instrumentation and measurement applications. It features a wide dynamic range of 95 dB, low distortion, and fast settling time. The board also includes a wide range of input and output connectors, allowing for easy connection to other devices. The board is powered by a single 5V supply and is designed to be used with the AD8310 evaluation software. The AD8310-EVALZ is an ideal solution for applications requiring accurate and reliable logarithmic amplification.