web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Diodes ZXLD1350EV7
    2024-08-02 15:34:472

    Diodes Incorporated's ZXLD1350EV7-EV7 is a 1W, 3-LEDs White LED Driver designed for flashlight, automotive, and transportation applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of 10mA to 350mA. It also has a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The ZXLD1350EV7-EV7 is designed to be highly reliable and robust, with a wide operating temperature range of -40°C to +125°C. It is also RoHS compliant and halogen-free, making it an ideal choice for automotive and transportation applications.

  • DEMO BOARD LTC1068CG
    Linear Technology/Analog Devices DC104B-A DEMO BOARD LTC1068CG
    2024-08-02 15:34:472

    The Analog Devices DC104B-A Demo Board is a universal low noise 8th order filter building block designed for communications and telecom applications. It features a 100:1 frequency range from 50kHz to 50kHz, making it ideal for a wide range of applications. The board is designed to provide a low noise, high performance solution for signal conditioning and filtering. It is also designed to be easy to use and configure, with a simple user interface and intuitive controls. The board is also highly reliable and robust, making it suitable for long-term use in demanding environments.

  • Analog Devices, Inc. AD6645-105/PCBZ
    2024-08-02 15:34:472

    The Analog Devices AD6645-105/PCBZ Evaluation Board is designed to evaluate the performance of the AD6645 14-bit, 105 MSPS A/D converter. This board is ideal for applications in communications and telecom, providing a high-speed, low-power solution for signal conversion. The board features a wide range of input and output connectors, allowing for easy connection to external devices. It also includes a variety of test points and jumpers for easy configuration and testing. The board is powered by a single +5V supply and is compatible with a variety of development platforms. With its high-speed, low-power performance, the AD6645-105/PCBZ Evaluation Board is an ideal solution for communications and telecom applications.

  • BOARD EVAL FOR AD8362
    Analog Devices Inc. AD8362-EVALZ BOARD EVAL FOR AD8362
    2024-08-02 15:34:472

    The Analog Devices AD8362-EVALZ, AD8362-EVALZL Evaluation Board is based on the AD8362 TruPwr Detector, a 50 Hz to 3.8 GHz power detector designed for communications and telecom applications. The board features a wide range of features, including a wide dynamic range, low power consumption, and high linearity. It is capable of measuring power levels from -50 dBm to +20 dBm with a resolution of 0.1 dB. The board also includes a wide range of connectors, allowing for easy connection to a variety of test equipment. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

  • EVAL BOARD FOR MAX15462
    Maxim Integrated MAX15462BEVKIT# EVAL BOARD FOR MAX15462
    2024-08-02 15:34:472

    The MAX15462BEVKIT-BEVKIT# is an evaluation kit for the MAX15462, a 42V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for industrial temperature ranges and is capable of providing a wide range of output voltages. The kit includes a MAX15462BEV board, a MAX15462BEV-EVAL board, and a MAX15462BEV-EVAL-CABLE. The MAX15462BEV board is a fully assembled and tested board that can be used to evaluate the performance of the MAX15462. The MAX15462BEV-EVAL board is a user-programmable board that allows for the evaluation of the MAX15462 in various configurations. The MAX15462BEV-EVAL-CABLE is a cable that connects the MAX15462BEV board to the MAX15462BEV-EVAL board. The kit also includes a user guide and a software package that provides a graphical user interface for programming and evaluating the MAX15462.

  • Maxim Integrated MAX17501HTEVKIT#
    2024-08-02 15:34:472

    The MAX17501HTEVKIT-HTEVKIT# is an evaluation kit for the MAX17501H 60V, 500mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for automotive and transportation applications, and is capable of providing up to 500mA of output current with a wide input voltage range of 4.5V to 60V. The kit includes a MAX17501H evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide range of features, including adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX17501H. The kit also includes a comprehensive user guide and design files to help users get started quickly.

  • EVKIT FOR MAX1760 SUPPORTING 18
    Maxim Integrated MAX17690EVKITD# EVKIT FOR MAX1760 SUPPORTING 18
    2024-08-02 15:34:472

    The MAX17690EVKITD-EVKITD# is an evaluation kit for the MAX17690, a 60V power management IC with no-opto flyback and secondary-side synchronous rectification. This kit includes a MAX17690 evaluation board, a USB cable, and a power supply. The evaluation board is designed to evaluate the MAX17690's features, such as its high-efficiency, low-noise operation, and its ability to provide accurate power management. The board also includes a variety of test points and connectors for easy testing and debugging. The USB cable allows for easy connection to a PC for programming and data logging. The power supply provides the necessary power to the board for testing.

  • BOARD EVAL FOR AD9835
    Analog Devices Inc. EVAL-AD9835SDZ BOARD EVAL FOR AD9835
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD9835SDZ Evaluation Board is a versatile tool for evaluating the performance of the AD9835 50MHz Clock Synthesizer for Portable Medical Devices, Instrumentation and Measurement. This board features a wide range of features, including a low-noise, low-jitter clock output, a wide range of frequency tuning options, and a wide range of output formats. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the device. The board is designed to be used with the AD9835 Clock Synthesizer, and is ideal for applications such as medical imaging, instrumentation, and measurement.

  • LTC4268 HIGH POWER PD WITH SYNCH
    Linear Technology/Analog Devices DC1080A LTC4268 HIGH POWER PD WITH SYNCH
    2024-08-02 15:34:472

    The Analog Devices DC1080A-A, DC1080A, LTC4268 Demo Board is a high power PD with synchronous no-opto flyback controller and power management IC. It is designed to provide a complete solution for high power applications, such as LED lighting, industrial motor control, and power supplies. The board features a wide input voltage range of 4.5V to 60V, and can deliver up to 10A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a synchronous no-opto flyback controller, which allows for efficient power conversion and improved system reliability. The board is also designed to be easy to use, with a simple user interface and intuitive graphical user interface.

  • EVAL BOARD PLL CLOCK GEN AD9554
    Analog Devices Inc. AD9554-1/PCBZ EVAL BOARD PLL CLOCK GEN AD9554
    2024-08-02 15:34:474

    The Analog Devices AD9554-1/PCBZ Evaluation Board is designed to evaluate the performance of the AD9554-1 Clock Generator, Instrumentation and Measurement IC. This board features a wide range of features, including a low-noise, low-jitter clock generator, a wide range of output frequencies, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the AD9554-1 IC and is compatible with a variety of development tools. This evaluation board is ideal for evaluating the performance of the AD9554-1 IC in a variety of applications.

  • KIT DEMO FOR DS3100
    Maxim Integrated DS3100DK KIT DEMO FOR DS3100
    2024-08-02 15:34:472

    The Maxim Integrated DS3100DK-DK Evaluation Kit is a comprehensive solution for testing and evaluating the DS3100 Adapter Card for Flash Card Reader. This kit includes the DS3100DK Adapter Card, a USB cable, and a software CD. The DS3100DK Adapter Card is designed to provide a reliable connection between a computer and a flash card reader. It features a USB 2.0 interface, a 3.3V power supply, and a 5V power supply. The USB cable allows for easy connection to a computer, while the software CD provides a comprehensive suite of tools for testing and evaluating the DS3100 Adapter Card. This kit is ideal for use with computers and peripherals that require a reliable connection to a flash card reader.

  • EVAL KIT MAX17681A ISO-BUCK REG
    Maxim Integrated MAX17681AEVKITA# EVAL KIT MAX17681A ISO-BUCK REG
    2024-08-02 15:34:472

    The MAX17681AEVKITA-AEVKITA# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17681A 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±15V or ±12V Output Configuration. This power management IC (PMIC) is ideal for applications that require a high-efficiency, isolated DC-DC converter with a wide input voltage range. The evaluation kit includes a MAX17681A IC, a MAX17681A evaluation board, and a USB cable for connecting to a PC. The evaluation board features a wide range of test points and jumpers for easy evaluation of the MAX17681A IC. The evaluation board also includes a USB-to-I2C interface for programming and monitoring the IC.