web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Kit For 140 MHz To 1000 MHz Quadrature Modulator
    Analog Devices AD8345-EVAL Evaluation Kit For 140 MHz To 1000 MHz Quadrature Modulator
    2024-08-02 15:34:492

    The Analog Devices AD8345-EVAL Evaluation Board is designed to evaluate the performance of the AD8345 Modulator. This board is ideal for use in communications and telecom applications. It features a wide range of features, including a low-noise amplifier, a high-speed modulator, and a low-distortion output. The board also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to be used with a variety of power supplies and can be used with a variety of signal sources. The board is also designed to be used with a variety of evaluation software packages. The board is designed to provide a reliable and accurate evaluation of the performance of the AD8345 Modulator.

  • BOARD DEMO FOR LT5575EUF
    Linear Technology/Analog Devices DC1048A BOARD DEMO FOR LT5575EUF
    2024-08-02 15:34:492

    The Analog Devices DC1048A-A, DC1048A, Demo Board for the LT5575EUF, 800 MHz to 2.7 GHz Direct I/Q Demodulator, Consumer Electronics is a powerful and versatile tool for testing and evaluating the performance of the LT5575EUF direct I/Q demodulator. This demo board is designed to provide a complete platform for evaluating the performance of the LT5575EUF in a wide range of consumer electronics applications. The board features a wide range of input and output ports, allowing for easy connection to a variety of external devices. The board also includes a variety of test and measurement tools, such as a spectrum analyzer, signal generator, and oscilloscope, to help users evaluate the performance of the LT5575EUF. The board also includes a variety of software tools to help users quickly and easily configure the board for their specific application. The DC1048A-A, DC1048A, Demo Board for the LT5575EUF, 800 MHz to 2.7 GHz Direct I/Q Demodulator, Consumer Electronics is an ideal tool for evaluating the performance of the LT5575EUF in a wide range of consumer electronics applications.

  • LT1999-10 (MS8) DEMOBOARD
    Linear Technology/Analog Devices DC1698A-A LT1999-10 (MS8) DEMOBOARD
    2024-08-02 15:34:492

    The Analog Devices DC1698A-A is a 4.5 to 5.5V analog amplification module designed for data acquisition systems, instrumentation, and measurement applications. It features a wide range of gain settings, from 0.1 to 1000, and a low noise floor of -90 dBV. The module also offers a wide bandwidth of up to 1 MHz, making it suitable for a variety of applications. It is designed to be used with a variety of analog input signals, including thermocouples, strain gauges, and other transducers. The module is also equipped with a variety of protection features, including over-voltage, over-current, and reverse polarity protection. The DC1698A-A is a reliable and cost-effective solution for a variety of data acquisition and instrumentation applications.

  • BOARD DEMO FOR LT3596EUHG
    Linear Technology/Analog Devices DC1542A BOARD DEMO FOR LT3596EUHG
    2024-08-02 15:34:492

    The Analog Devices DC1542A-A is an 8-LEDs White LED Driver for Automotive and Transportation Applications. It is designed to provide a reliable and efficient solution for driving white LEDs in automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, a wide output current range of 0.1A to 1.2A, and a wide dimming range of 0.1% to 100%. It also features a low quiescent current of 1.5mA, a low shutdown current of 0.1mA, and a high efficiency of up to 95%. The DC1542A-A is designed to meet the stringent requirements of automotive and transportation applications, and is suitable for use in a wide range of applications, including interior and exterior lighting, instrumentation, and display backlighting.

  • MIC22602YML Evaluation Board
    Microchip MIC22602YMLEV MIC22602YML Evaluation Board
    2024-08-02 15:34:492

    The Microchip Technology MIC22602YMLEV-YMLEV is a 1.8V DC to DC single output power supply designed for use in computers, peripherals, consumer electronics, and industrial applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The MIC22602YMLEV-YMLEV is designed to provide a high level of efficiency, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low output ripple of only 10mV. The MIC22602YMLEV-YMLEV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is also available in a variety of package options, including SOT-23-5, SOT-23-6, and SOT-23-8.

  • Diodes ZXLD1350EV3
    2024-08-02 15:34:492

    The Diodes Incorporated ZXLD1350EV3-EV3 is a 1W, 3-LEDs White LED Driver designed for flashlight, automotive, and transportation applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of 10mA to 350mA. It also has a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The driver is designed to be highly reliable and robust, with a wide operating temperature range of -40°C to +125°C. It is also RoHS compliant and halogen-free, making it an ideal choice for environmentally friendly applications.

  • AD8230 SP Amplifier Evaluation Board
    Analog Devices AD8230-EVAL AD8230 SP Amplifier Evaluation Board
    2024-08-02 15:34:492

    The Analog Devices AD8230-EVAL Evaluation Board is designed to evaluate the performance of the AD8230 low drift, differential sampling, precision instrumentation amplifier. This amplifier is ideal for automotive and transportation applications due to its high accuracy and low power consumption. The board features a wide range of input and output connections, allowing for easy integration into existing systems. It also includes a variety of test points and jumpers for easy evaluation of the amplifier's performance. The board is also designed to be used with a variety of power supplies, making it suitable for a wide range of applications.

  • VOLTAGE REFERENCE 2.5V EVAL BRD
    Maxim Integrated MAX6226EVKIT# VOLTAGE REFERENCE 2.5V EVAL BRD
    2024-08-02 15:34:492

    The MAX6226EVKIT-EVKIT# is an evaluation kit for the MAX6226 Ultra-High-Precision, Ultra-Low-Noise, Series Voltage Reference. This kit provides a complete platform for evaluating the performance of the MAX6226 in instrumentation and measurement applications. The kit includes a MAX6226 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a precision voltage reference, a precision voltage divider, and a precision current source. The USB-to-I2C interface board allows the user to control the MAX6226 via a PC. The kit also includes a comprehensive set of software tools for configuring and testing the MAX6226. The software includes a graphical user interface, a command-line interface, and a library of example programs. The MAX6226EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX6226 in instrumentation and measurement applications.

  • EVAL MAX20332 USB CHARGE
    Maxim Integrated MAX20332EVKIT# EVAL MAX20332 USB CHARGE
    2024-08-02 15:34:492

    The MAX20332EVKIT-EVKIT# and MAX20332EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX20332 USB Charger Detection with Integrated Overvoltage Protection, Video and Imaging Interface Switch. This kit includes a MAX20332 evaluation board, a USB Type-C cable, and a USB Type-A to Type-C adapter. The MAX20332 is a USB Type-C charger detection and overvoltage protection switch with integrated video and imaging interface switch. It is designed to detect USB Type-C chargers and protect against overvoltage conditions. The evaluation board provides access to all of the device's features and allows for easy testing and evaluation of the device.

  • EVAL BOARD, SPC56 SERIES AUTOMOTIVE MCU
    STMicroelectronics SPC56XXMB EVAL BOARD, SPC56 SERIES AUTOMOTIVE MCU
    2024-08-02 15:34:492

    The STMicroelectronics SPC56XXMB-XXMB, SPC56XXMB, SPC56 Evaluation Mother Board is a powerful automotive and transportation microcontroller based on the UPD78F0865MC MCU. It is designed to provide a comprehensive evaluation platform for the SPC56XXMB-XXMB, SPC56XXMB, and SPC56 microcontrollers. The board features a wide range of peripherals, including CAN, LIN, and FlexRay interfaces, as well as a variety of analog and digital I/O. It also includes a debugger and a power supply, making it an ideal platform for developing and testing automotive and transportation applications. The board is also compatible with a range of development tools, including the STM32CubeIDE and STM32CubeMX.

  • Maxim Integrated MAX15062AEVKIT#
    2024-08-02 15:34:492

    The MAX15062AEVKIT-AEVKIT# is an evaluation kit for the MAX15062A, a 60V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from 0.8V to 5.5V. The kit includes a MAX15062A evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, and is capable of delivering up to 300mA of output current. The board also includes a power-good indicator LED, and a power-on reset circuit. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX15062A. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and interface board.

  • LTC1559CS8-5 - SINGLE CELL BACKU
    Linear Technology/Analog Devices DC208A-B LTC1559CS8-5 - SINGLE CELL BACKU
    2024-08-02 15:34:492

    The Analog Devices DC208A-B Demo Board is a versatile tool for evaluating the performance of the LTC1559 Backup Battery Controller with Fixed Output. This board is designed to provide a quick and easy way to evaluate the features and performance of the LTC1559. It includes a DC/DC converter, a backup battery, and a fixed output voltage regulator. The board also includes a USB interface for easy connection to a computer or peripheral device. The DC208A-B Demo Board is an ideal solution for testing and evaluating the performance of the LTC1559 Backup Battery Controller with Fixed Output.