web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC3427EDC - 500MA SYNCH, BOOST
    Analog Devices Inc. DC856A LTC3427EDC - 500MA SYNCH, BOOST
    2024-08-02 15:34:492

    The Analog Devices DC856A-A, LTC3427EDC Demo Board is a 500mA Synch Boost Converter in a DFN package designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V and a wide output voltage range of 3.3V to 28V. The board also includes a high efficiency synchronous rectifier, low quiescent current, and a low output ripple. It is ideal for powering low power consumer electronics such as cell phones, tablets, and other portable devices.

  • LTC2990, Volt / Current / Temp Monitor,
    Analog Devices DC1338A LTC2990, Volt / Current / Temp Monitor,
    2024-08-02 15:34:492

    The Analog Devices DC1338A-A, DC1338A Demo Board is a powerful instrumentation and measurement tool for monitoring temperature, voltage, and current. It is equipped with the LTC2990 I2C Temperature Voltage and Current Monitor, which provides accurate and reliable readings of temperature, voltage, and current. The board also features a variety of connectors and headers for easy connection to other devices. The board is designed to be used in a variety of applications, including industrial, automotive, and medical. It is also suitable for use in research and development, as well as for educational purposes. The board is easy to use and provides a comprehensive set of features for monitoring temperature, voltage, and current.

  • EVAL KIT MAX17681A ISO-BUCK REG
    Maxim Integrated MAX17681AEVKITF# EVAL KIT MAX17681A ISO-BUCK REG
    2024-08-02 15:34:492

    The MAX17681AEVKITF-AEVKITF# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX17681A 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +24V Output Configuration. This evaluation kit includes a MAX17681A IC, a MAX17681A evaluation board, and a USB cable. The MAX17681A is a high-efficiency, isolated buck DC-DC converter with a wide input voltage range of 4.5V to 42V and an output voltage of +24V. It features a wide operating temperature range of -40°C to +125°C, low quiescent current, and high efficiency. The evaluation board includes a USB interface for easy connection to a PC, and the USB cable allows for easy connection to the evaluation board. The MAX17681AEVKITF-AEVKITF# Evaluation Kit is ideal for evaluating the performance of the MAX17681A IC in a variety of applications.

  • LTC4063EDD - LITHIUM-ION LINEAR
    Linear Technology/Analog Devices DC735A LTC4063EDD - LITHIUM-ION LINEAR
    2024-08-02 15:34:492

    The Analog Devices DC735A-A, DC735A, LTC4063EDD Demo Board is a lithium-ion linear battery charger with an LDO regulator. It is designed for consumer electronics applications and has an input voltage range of 4.3V-8V. The battery output is 4.2V at 0.5V/1A, and the LDO output is 3V at 100 mA. This demo board is a great choice for applications that require a reliable and efficient battery charger.

  • LTC4125+LT3652HV DEMO 4.2V
    Linear Technology/Analog Devices DC2554A-B-KIT LTC4125+LT3652HV DEMO 4.2V
    2024-08-02 15:34:492

    The Analog Devices DC2554A-B-KIT is a demonstration kit for the LTC4125 and LT3652HV 650mA Wireless Battery Charger, designed for automotive and transportation applications. This kit includes a DC2554A board, a USB cable, and a user guide. The DC2554A board is a fully assembled and tested circuit board that allows users to evaluate the performance of the LTC4125 and LT3652HV 650mA Wireless Battery Charger. The board features a USB port for power input, a USB Type-C connector for charging, and a JST connector for connecting to a battery. The kit also includes a user guide that provides detailed instructions on how to use the board and the LTC4125 and LT3652HV 650mA Wireless Battery Charger. This kit is ideal for automotive and transportation applications, allowing users to quickly and easily evaluate the performance of the LTC4125 and LT3652HV 650mA Wireless Battery Charger.

  • LT1993CUD-2 800MHZ DIFF IN/OUT A
    Linear Technology/Analog Devices DC800A-A LT1993CUD-2 800MHZ DIFF IN/OUT A
    2024-08-02 15:34:494

    The Analog Devices DC800A-A Demo Board is designed to demonstrate the performance of the LT1993CUD-2 Low Distortion, Low Noise Differential Amplifier/ADC Driver. This board is ideal for use in communications and telecom applications, providing a high-performance, low-distortion, low-noise solution. The board features a differential amplifier/ADC driver, a power supply, and a set of test points for easy evaluation. The board also includes a set of jumpers to allow for easy configuration of the amplifier/ADC driver. The board is designed to provide a reliable and accurate performance in a wide range of applications.

  • LTC3638 DEMO BOARD - 4V TO 140V
    Analog Devices Inc. DC2057A LTC3638 DEMO BOARD - 4V TO 140V
    2024-08-02 15:34:492

    The Analog Devices DC2057A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LTC3638EMSE High Efficiency, High VIN, 250mA Step-Down Converter. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 60V, allowing it to be used in a variety of applications. The board also features a wide output voltage range of 0.8V to 5.5V, making it suitable for a variety of power management needs. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, making it a reliable and safe choice for automotive and transportation applications. The board also includes a graphical user interface, allowing users to quickly and easily configure the board for their specific needs.

  • EVALUATION KIT
    Maxim Integrated MAX17633BEVKIT# EVALUATION KIT
    2024-08-02 15:34:492

    The MAX17633BEVKIT-BEVKIT# is an evaluation kit for the MAX17633 5V output-voltage, 4.5V to 36V, 3.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit provides a complete platform for evaluating the MAX17633 IC and its features, including its high efficiency, low quiescent current, and wide input voltage range. The kit includes a MAX17633 IC, a power supply, a USB-to-I2C interface, and a set of jumpers and headers for easy connection. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. This evaluation kit is ideal for designers who need to evaluate the performance of the MAX17633 IC in their applications.

  • BOARD DEMO FOR LTC3783
    Linear Technology/Analog Devices DC850A BOARD DEMO FOR LTC3783
    2024-08-02 15:34:492

    The Analog Devices DC850A-A LTC3783 Demo Board is a 3V-14.4Vin to 25V @ 350mA PWM LED Driver and Boost Controller designed for automotive and transportation applications. It features a wide input voltage range, high efficiency, and low ripple. The board is capable of driving up to 350mA of current and is designed to provide a stable output voltage of 25V. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls. The board is ideal for automotive and transportation applications, providing reliable and efficient LED lighting solutions.

  • LT6100 CURRENT SENSE DEMO BOARD
    Linear Technology/Analog Devices DC1114A LT6100 CURRENT SENSE DEMO BOARD
    2024-08-02 15:34:492

    The Analog Devices DC1114A-A, LT6100 Current Sense Demo Board is a consumer electronics device designed to demonstrate the capabilities of the LT6100 current sense amplifier. It features a wide range of input and output voltage ranges, allowing it to be used in a variety of applications. The board also includes a variety of features such as adjustable gain, adjustable offset, and adjustable current limit. This makes it ideal for use in applications such as motor control, power supply monitoring, and current sensing. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • BOARD DEMO FOR LTC3200EMS8
    Linear Technology/Analog Devices DC366A BOARD DEMO FOR LTC3200EMS8
    2024-08-02 15:34:492

    The Analog Devices DC366A-A, LTC3200 Demo Board, Constant Frequency Charge Pump is a versatile and powerful tool for computers and peripherals. It is designed to provide a constant frequency charge pump for a wide range of applications. The board features a high-efficiency, low-noise charge pump circuit that can be used to power a variety of devices, including microcontrollers, FPGAs, and other peripherals. The board also includes a wide range of features, such as adjustable output voltage, adjustable current limit, and adjustable frequency. Additionally, the board is designed to be easy to use and configure, making it ideal for prototyping and development. With its wide range of features and capabilities, the Analog Devices DC366A-A, LTC3200 Demo Board, Constant Frequency Charge Pump is an excellent choice for powering computers and peripherals.

  • . Applications Flash Memory VPP Generators 3V to 5V Converters 5V to 12V Converters Disk Drives PC Plug-In Cards Peripherals Battery-Powered Equipment
    Analog Devices DC019A . Applications Flash Memory VPP Generators 3V to 5V Converters 5V to 12V Converters Disk Drives PC Plug-In Cards Peripherals Battery-Powered Equipment
    2024-08-02 15:34:492

    The Analog Devices DC019A-A, LT1109CS8 Demo Board, +5V TO +12V Flash Memory Vpp Generator is a computer peripheral designed to generate a Vpp voltage of +5V to +12V for use with flash memory. It is a demo board that allows users to test and evaluate the LT1109CS8 voltage regulator. The board features a wide input voltage range of +4.5V to +18V, adjustable output voltage, and a low quiescent current of only 1.5mA. It also includes a power-on reset circuit, over-voltage protection, and thermal shutdown. The board is ideal for use in applications such as automotive, industrial, and consumer electronics.