web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT MAX17681A ISO-BUCK REG
    Maxim Integrated MAX17681AEVKITB# EVAL KIT MAX17681A ISO-BUCK REG
    2024-08-02 15:34:512

    The MAX17681AEVKITB-AEVKITB# Evaluation Kit from Maxim Integrated is designed for use with the MAX17681A 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter. This kit provides a complete evaluation platform for the MAX17681A, allowing users to quickly and easily evaluate the performance of the device in communications and telecom applications. The kit includes a MAX17681A evaluation board, a power supply, and a USB-to-I2C interface board. The MAX17681A is capable of providing an isolated ±7V or ±5V output configuration, making it ideal for powering sensitive components in communications and telecom applications. The evaluation board also features a wide range of test points and jumpers, allowing users to easily configure the device for their specific application.

  • Analog Devices, Inc. ADP2503-3.3-EVALZ
    2024-08-02 15:34:512

    products. The board is designed to evaluate the performance of the ADP2503 in a wide range of applications. It features a wide input voltage range of 2.5V to 5.5V, and a wide output voltage range of 0.8V to 3.3V. The board also includes a power switch, a power LED, and a voltage sense resistor. The board is designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board also includes a USB port for programming and debugging. The board is designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and

  • LTC1911EMS8-1.8 - LOW NOISE, CON
    Linear Technology/Analog Devices DC342A-A LTC1911EMS8-1.8 - LOW NOISE, CON
    2024-08-02 15:34:512

    The Analog Devices DC342A-A, LTC1911EMS8-1.8 Demo Board is a low noise, constant frequency step-down charge pump designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.8A. The board also includes a low-noise, high-efficiency switching regulator, and a low-noise, low-ripple output filter. The board is designed to provide a reliable, low-noise power supply for consumer electronics applications. It is also designed to be easy to use and configure, with a simple user interface and intuitive controls. The board is ideal for powering small, low-power consumer electronics devices such as cell phones, tablets, and other portable devices.

  • Evaluation Kit Demonstrating The Low-Voltage, Skip-Mode Boost Converter
    Maxim Integrated MAX1947EVKIT Evaluation Kit Demonstrating The Low-Voltage, Skip-Mode Boost Converter
    2024-08-02 15:34:512

    The Maxim Integrated MAX1947EVKIT-EVKIT is an evaluation kit for the MAX1947 1.8V DC to DC single output power supply for portable medical devices. This power management IC is designed to provide a reliable and efficient power supply for medical devices that require a low voltage output. The kit includes a MAX1947 IC, a MAX1947 evaluation board, and a USB cable for easy connection to a PC. The board is designed to provide a wide range of output voltages and currents, and features a low quiescent current of only 1.5mA. The board also includes a power-on reset circuit, over-voltage protection, and thermal shutdown protection. The MAX1947EVKIT-EVKIT is an ideal solution for medical device designers who need a reliable and efficient power supply for their applications.

  • High Temperature, Vibration Rejecting ±2000°/sec Gyroscope
    Analog Devices EVAL-ADXRS645Z High Temperature, Vibration Rejecting ±2000°/sec Gyroscope
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADXRS645Z Evaluation Board is designed to evaluate the performance of the ADXRS645 High Temperature, Vibration Rejecting ±2000 degree/sec Gyroscope. This military and aerospace grade gyroscope is designed to provide reliable and accurate angular rate sensing in extreme environments. The evaluation board includes a 3-axis gyroscope, a 3-axis accelerometer, and a temperature sensor, allowing for a comprehensive evaluation of the gyroscope’s performance. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The evaluation board is ideal for applications such as navigation, guidance, and stabilization in extreme environments.

  • EVKIT FOR DUAL ORING, SINGLE HOT
    Maxim Integrated MAX15068EVKIT# EVKIT FOR DUAL ORING, SINGLE HOT
    2024-08-02 15:34:513

    The MAX15068EVKIT-EVKIT# is an evaluation kit for the MAX15068 Dual ORing, Single Hot-Swap Controller with Accurate Current Monitoring. This kit is designed to help engineers evaluate the performance of the MAX15068 controller in their applications. The kit includes a MAX15068 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two independent hot-swap controllers, each with an ORing FET, current monitoring, and adjustable current limit. The board also includes a power supply, a voltage regulator, and a temperature sensor. The USB-to-I2C interface board allows engineers to easily program and debug the MAX15068 controller. The kit is ideal for evaluating the performance of the MAX15068 controller in applications such as servers, storage systems, and other computer peripherals.

  • MAXIM INTEGRATED PRODUCTS MAX2880EVKIT# EVALUATION BOARD, PHASE LOCKED LOOP
    Maxim Integrated MAX2880EVKIT# MAXIM INTEGRATED PRODUCTS MAX2880EVKIT# EVALUATION BOARD, PHASE LOCKED LOOP
    2024-08-02 15:34:512

    The MAX2880EVKIT-EVKIT# is an evaluation kit for the MAX2880 250MHz to 12.4GHz, High-Performance, Fractional/Integer-N PLL, Communications and Telecom IC. This kit provides a comprehensive platform for evaluating the features and performance of the MAX2880 IC. It includes a printed circuit board (PCB) with the MAX2880 IC, a power supply, and a variety of test points and connectors for easy evaluation. The kit also includes a comprehensive set of software tools for programming and testing the MAX2880 IC. The MAX2880EVKIT-EVKIT# is an ideal solution for designers who need to quickly evaluate the performance of the MAX2880 IC in their applications.

  • LT3651EUHE-8.2 DEMO BOARD I
    Linear Technology/Analog Devices DC1484A-B LT3651EUHE-8.2 DEMO BOARD I
    2024-08-02 15:34:512

    The Analog Devices DC1484A-B, LT3651EUHE-8.2 Demo Board, 4A High Voltage 2-Cell Li-Ion Battery Charger, Automotive and Transportation is a powerful and versatile charging solution for automotive and transportation applications. It is designed to charge two-cell Li-Ion batteries with up to 4A of current. The board features a high-voltage buck-boost converter with an adjustable output voltage range of 4.2V to 8.4V. It also includes a high-efficiency synchronous rectifier, a low-dropout linear regulator, and a programmable current limit. The board is designed to be used with a wide range of automotive and transportation applications, including electric vehicles, hybrid electric vehicles, and battery-powered equipment. It is also suitable for use in industrial and consumer applications.

  • EVAL MAX20335 WEAR BATT CHRGE
    Maxim Integrated MAX20335EVKIT# EVAL MAX20335 WEAR BATT CHRGE
    2024-08-02 15:34:512

    The MAX20335EVKIT-EVKIT# is an evaluation kit for the MAX20335 Wearable Charge-Management Solution, designed for medical and healthcare applications. This kit includes a MAX20335 evaluation board, a USB cable, and a user guide. The MAX20335 is a highly integrated, low-power, charge-management solution for wearable medical and healthcare applications. It features a wide input voltage range, up to 4-cell Li-ion/Li-polymer battery support, and a wide range of output voltages. The MAX20335 also includes a variety of safety features, such as overvoltage protection, overcurrent protection, and thermal protection. This evaluation kit is an ideal tool for evaluating the MAX20335 and its features.

  • Analog Devices EVAL-AD5532HSEB
    2024-08-02 15:34:512

    The Analog Devices EVAL-AD5532HSEB Evaluation Board is a versatile tool for evaluating the performance of the AD5532HS, a 32-channel high speed serial digital to analog converter. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD5532HS. The board includes a 32-channel, 16-bit DAC, a 32-channel, 16-bit ADC, a 32-channel, 16-bit digital I/O, and a 32-channel, 16-bit analog I/O. It also includes a USB interface for easy connection to a PC, and a variety of software tools to help users configure and evaluate the performance of the AD5532HS. The board also includes a variety of test points and connectors for easy connection to external devices. The EVAL-AD5532HSEB Evaluation Board is an ideal tool for evaluating the performance of the AD5532HS in instrumentation and measurement applications.

  • EVKIT FOR UP TO 8.0GBPS DUAL PAS
    Maxim Integrated MAX4888BEVKIT# EVKIT FOR UP TO 8.0GBPS DUAL PAS
    2024-08-02 15:34:512

    The MAX4888BEVKIT-BEVKIT# is an evaluation kit for the MAX4888B dual double-pole/double-throw (2 x DPDT) switch from Maxim Integrated. This switch is designed for use in computers and peripherals, and is capable of switching up to two independent signals. The kit includes the MAX4888B switch, a USB-to-I2C interface board, and a USB cable. It also includes a software package with a graphical user interface (GUI) for easy configuration and control of the switch. The kit is ideal for evaluating the performance of the MAX4888B switch in a variety of applications.

  • Maxim Integrated MAX17544EVKITA#
    2024-08-02 15:34:512

    The MAX17544EVKITA-EVKITA# is an evaluation kit for the MAX17544 3.3V output-voltage, 4.5V-42V, 3.5A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit provides a complete platform for evaluating the performance of the MAX17544 IC. It includes a power supply, a DC-DC converter board, and a USB-to-UART bridge board. The power supply provides a 4.5V to 42V input voltage range and the DC-DC converter board provides a 3.3V output voltage. The USB-to-UART bridge board allows for easy communication with the MAX17544 IC. The kit also includes a user guide and a software package for configuring the IC. This evaluation kit is ideal for evaluating the performance of the MAX17544 IC in a variety of applications.