web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LT8302ES8E DEMO BOARD NO-OPTO IS
    Linear Technology/Analog Devices DC2821A LT8302ES8E DEMO BOARD NO-OPTO IS
    2024-08-02 15:34:513

    The Analog Devices DC2821A-A, DC2821A Demo Board is a powerful and versatile power management solution for a wide range of applications. It features the LT8302 Compact Isolated Flyback Converter with 65V/3.6A Switch, Power Management IC, which provides a high-efficiency, low-cost solution for isolated power conversion. The board is designed to provide a complete power solution for a wide range of applications, including industrial, automotive, medical, and consumer electronics. The board includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, and adjustable current limit. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and intuitive software.

  • LTC6560 DEMO BOARD
    Linear Technology/Analog Devices DC2807A LTC6560 DEMO BOARD
    2024-08-02 15:34:510

    The Analog Devices DC2807A-A, DC2807A Electrical Evaluation Board is designed to evaluate the performance of the LTC6560 single channel transimpedance amplifier with output multiplexing in the industrial temperature range. This evaluation board features a wide range of test points and connectors for easy connection to external test equipment. The board also includes a power supply and a set of jumpers to configure the amplifier for various gain settings. The board is designed to provide a convenient platform for evaluating the performance of the LTC6560 in a variety of applications.

  • EVKIT FOR MAX17682 IN NON-ISOLAT
    Maxim Integrated MAX17682EVKITD# EVKIT FOR MAX17682 IN NON-ISOLAT
    2024-08-02 15:34:512

    The MAX17682EVKITD-EVKITD# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17682 4.5V to 42V Input, Ultra-Small, High-Efficiency, Iso-Buck DC-DC Converter with Isolated ±15V Dual-Output Configuration, Power Management IC. This evaluation kit includes a MAX17682EVKITD# board, a MAX17682EVKITD# adapter board, and a MAX17682EVKITD# user guide. The MAX17682EVKITD# board features a wide input voltage range of 4.5V to 42V, ultra-small size, high efficiency, and isolated ±15V dual-output configuration. It also includes a power-on reset circuit, a power-good indicator, and a power-on reset circuit. The MAX17682EVKITD# adapter board provides a convenient way to connect the MAX17682EVKITD# board to a power supply. The MAX17682EVKITD# user guide provides detailed instructions on how to use the evaluation kit.

  • LTC4223-1 DUAL SUPPLY HOTSWAP CO
    Linear Technology/Analog Devices DC1162A-A LTC4223-1 DUAL SUPPLY HOTSWAP CO
    2024-08-02 15:34:512

    The Analog Devices DC1162A-A, LTC4223-1 Demo Board is a dual supply hot-swap controller for AMC (Latch Off After Fault) communications and telecom applications. It is designed to provide a safe and reliable power supply for sensitive electronic components. The board features a hot-swap controller with a wide input voltage range, adjustable current limit, and adjustable soft-start time. It also includes a fault detection circuit that will latch off the power supply after a fault is detected. The board is designed to be used with a wide variety of power supplies, including AC/DC, DC/DC, and DC/AC. It is also compatible with a variety of communication and telecom systems, including Ethernet, Wi-Fi, and cellular networks. The board is easy to use and provides a reliable and safe power supply for sensitive electronic components.

  • EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board
    Maxim Integrated MAX9744EVKIT+ EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board
    2024-08-02 15:34:512

    The MAX9744EVKIT+ is an evaluation kit for the MAX9744 20W, 2-Channel, Class-D Audio Power Amplifier for Docking Station, Audio System. This kit includes a MAX9744EVKIT+ board, a MAX9744EVKIT+ power supply, and a MAX9744EVKIT+ software CD. The MAX9744EVKIT+ board features two channels of Class-D audio power amplification, with a maximum output power of 20W per channel. It also includes a headphone amplifier, a low-noise microphone preamplifier, and a stereo line-level input. The MAX9744EVKIT+ power supply provides the necessary power for the board, and the MAX9744EVKIT+ software CD provides the necessary software for configuring and testing the board. The MAX9744EVKIT+ is an ideal solution for designing and testing audio systems for docking stations and other audio applications.

  • LT3050EDDB DEMO BOARD: 45V/100MA
    Linear Technology/Analog Devices DC1515A LT3050EDDB DEMO BOARD: 45V/100MA
    2024-08-02 15:34:512

    The Analog Devices DC1515A-A, LT3050EDDB Demo Board, 100mA Protected Antenna Supply LDO is a low-dropout (LDO) regulator designed for automotive and transportation applications. It provides a regulated output voltage of 5V with a maximum output current of 100mA. The board features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. The board also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The board is protected against over-voltage, over-current, and short-circuit conditions, ensuring reliable operation in harsh environments. The board is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

  • LED Lighting Development Tools
    Microchip Technology MIC3232YMM EV LED Lighting Development Tools
    2024-08-02 15:34:512

    The Microchip Technology MIC3232YMM-EV is a 70W, 6 to 90V DC to DC single output power supply designed for high-power LED lighting applications. It features a wide input voltage range, high efficiency, and low ripple and noise. The MIC3232YMM-EV also has a wide temperature range, making it suitable for a variety of applications. It is designed to provide a reliable and cost-effective solution for powering high-power LED lighting systems.

  • Power Management IC Development Tools PowerSPIN L6208Q Dual Full Bridge DRV
    STMicroelectronics EVAL6208Q Power Management IC Development Tools PowerSPIN L6208Q Dual Full Bridge DRV
    2024-08-02 15:34:512

    The STMicroelectronics EVAL6208Q-Q Evaluation Board is a powerful motor control solution based on the L6208Q Stepper Motor Driver. It is designed to provide a complete evaluation platform for the L6208Q, allowing users to quickly and easily evaluate the performance of the driver. The board features a wide range of features, including a built-in power supply, a USB interface, and a graphical user interface. It also includes a comprehensive set of software tools for configuring and controlling the driver. The board is ideal for applications such as robotics, automation, and industrial control.

  • Evaluation Kit Is A Fully Assembled And Tested PCB That Configures The MAX9736D
    Maxim Integrated MAX9736DEVKIT+ Evaluation Kit Is A Fully Assembled And Tested PCB That Configures The MAX9736D
    2024-08-02 15:34:517

    The MAX9736DEVKIT+ Evaluation Kit is designed to evaluate the MAX9736 12W, 1-Channel, Class-D Audio Power Amplifier for CRT Monitor, Computers and Peripherals. This evaluation kit includes a MAX9736 amplifier, a power supply, and a set of evaluation boards. The MAX9736 amplifier is a high-efficiency, low-noise, Class-D audio power amplifier that is designed to drive CRT monitors, computers, and peripherals. The amplifier features a low-noise, low-distortion, and low-power-consumption design, making it ideal for use in a variety of applications. The evaluation boards provide a convenient platform for testing and evaluating the MAX9736 amplifier. The evaluation boards include a power supply, a set of test points, and a set of connectors for connecting the amplifier to the evaluation board. The evaluation boards also include a set of jumpers for adjusting the amplifier's gain and output power. The evaluation kit also includes a set of software tools for testing and evaluating the MAX9736 amplifier. The software tools allow users to quickly and easily configure the amplifier for their specific application. The MAX9736DEVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX9736 amplifier for CRT monitor, computer, and peripheral applications.

  • EVAL KIT MAX2686 (GPS/GNSS LOW-N
    Maxim Integrated MAX2686EVKIT+ EVAL KIT MAX2686 (GPS/GNSS LOW-N
    2024-08-02 15:34:512

    The MAX2686EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX2686 GPS/GNSS Low-Noise Amplifier. This kit includes a MAX2686EVKIT+ board, a MAX2686 evaluation board, and a USB cable. The MAX2686EVKIT+ board provides a complete evaluation platform for the MAX2686, allowing users to quickly and easily evaluate the performance of the device. The board includes a wide range of features, including a low-noise amplifier, a low-noise amplifier bypass switch, a power supply, a voltage regulator, and a USB interface. The MAX2686 evaluation board provides a convenient way to evaluate the performance of the MAX2686 in a variety of applications. The board includes a wide range of features, including a low-noise amplifier, a low-noise amplifier bypass switch, a power supply, a voltage regulator, and a USB interface. The USB cable allows users to connect the MAX2686EVKIT+ board to a PC for easy configuration and data logging. The MAX2686EVKIT+ Evaluation Kit is an ideal solution for evaluating the performance of the MAX2686 GPS/GNSS Low-Noise Amplifier.

  • BOARD DEMO FOR LT3474EFE/IFE
    Linear Technology/Analog Devices DC842A BOARD DEMO FOR LT3474EFE/IFE
    2024-08-02 15:34:512

    The Analog Devices DC842A-A, LT3474EFE/IFE Demo Board, Step-Down 1A LED Driver, Automotive and Transportation is a demo board designed to demonstrate the capabilities of the LT3474EFE/IFE LED driver. This board is designed to provide a regulated output voltage of up to 1A for driving automotive and transportation LED lighting applications. It features a wide input voltage range of 4.5V to 40V, adjustable output current, and a wide range of dimming options. The board also includes a number of protection features such as over-voltage, over-temperature, and short-circuit protection. This demo board is ideal for automotive and transportation applications that require reliable and efficient LED lighting.

  • DC333A-A
    Analog Devices Inc. DC333A-A DC333A-A
    2024-08-02 15:34:512

    The Analog Devices DC333A-A Demo Board for the LT5502EGN 400MHz IF Receiver with Limiting Amp and I/Q Demodulator is a powerful tool for wireless infrastructure applications. It is designed to provide a complete solution for the development and evaluation of the LT5502EGN receiver. The board includes a 400MHz IF receiver with limiting amplifier and I/Q demodulator, as well as a wide range of features and functions to support the development of wireless infrastructure applications. The board also includes a USB interface for easy connection to a PC, and a variety of test points and connectors for easy access to the receiver's signals. The board is ideal for use in a variety of wireless infrastructure applications, including cellular base stations, Wi-Fi access points, and more.