web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR AD8062AR
    Analog Devices Inc. AD8062AR-EBZ BOARD EVAL FOR AD8062AR
    2024-08-02 15:34:492

    The Analog Devices AD8062AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8062ARZ Dual, High Speed Op-Amp offered in an 8-Lead SOIC package. This board is ideal for consumer electronics applications, providing a wide range of features and benefits. It features a low-noise, high-speed, low-power, and low-distortion design, making it suitable for a variety of applications. The board also includes a wide range of test points and connectors, allowing for easy evaluation and testing of the op-amp. Additionally, the board is designed to be compatible with a variety of development tools, making it easy to integrate into existing systems.

  • times of less than 25 ns with 1% settling. With –83 dB of crosstalk and –98 dB isolation (@ 5 MHz), the AD8108/AD8109 are useful in many high speed
    Analog Devices AD8109-EB times of less than 25 ns with 1% settling. With –83 dB of crosstalk and –98 dB isolation (@ 5 MHz), the AD8108/AD8109 are useful in many high speed
    2024-08-02 15:34:492

    The Analog Devices AD8109-EB is a four-layer evaluation board for the AD8109. It contains the exact same board and uses the same external components, ensuring security and reliability. The board is designed to evaluate the performance of the AD8109, a low-power, low-noise, high-speed, low-distortion, wide-bandwidth, differential amplifier. It features a wide range of gain settings, adjustable output common-mode voltage, and adjustable output offset voltage. The board also includes a power supply, a reference voltage, and a test point for measuring the output voltage. The board is ideal for applications such as audio, video, and communications.

  • KIT EVAL FOR MAX9921
    Maxim Integrated MAX9921EVKIT+ KIT EVAL FOR MAX9921
    2024-08-02 15:34:492

    The MAX9921EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9921 6 to 18V Sensor-Transducer Signal Conditioning for Window Lifter, Automotive and Transportation Applications. This kit includes a MAX9921EVKIT+ board, a MAX9921EVKIT+ software, and a MAX9921EVKIT+ user guide. The MAX9921EVKIT+ board features a MAX9921 6 to 18V Sensor-Transducer Signal Conditioning IC, a MAX9921EVKIT+ software, and a MAX9921EVKIT+ user guide. The MAX9921EVKIT+ software provides a graphical user interface for configuring the MAX9921 IC and for monitoring the performance of the MAX9921 IC. The MAX9921EVKIT+ user guide provides detailed instructions on how to use the MAX9921EVKIT+ board and software. The MAX9921EVKIT+ board is ideal for evaluating the MAX9921 IC for Window Lifter, Automotive and Transportation Applications.

  • BOARD DEMO FOR LTC3422EDD
    Linear Technology/Analog Devices DC860A BOARD DEMO FOR LTC3422EDD
    2024-08-02 15:34:502

    The Analog Devices DC860A-A, LTC3422EDD Demo Board is a 1.5A, 1MHz Synchronous Boost Converter designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V and a wide output voltage range of 3.3V to 24V. The board also includes a high efficiency synchronous boost converter, a low-noise, low-ripple output, and a wide operating temperature range of -40°C to +85°C. It is designed to provide a reliable and efficient power solution for consumer electronics applications.

  • 1.8V 50MHZ LOW-OFFSET LOW-POWER RAIL-TO-RAIL I/O OP AMP
    Maxim Integrated MAX44280EVKIT# 1.8V 50MHZ LOW-OFFSET LOW-POWER RAIL-TO-RAIL I/O OP AMP
    2024-08-02 15:34:502

    The MAX44280EVKIT-EVKIT# is an evaluation kit for the MAX44280 1.8V, 50MHz, Low-Offset, Low-Power, Rail-to-Rail I/O Op Amp, Power Management Solution. This kit includes a MAX44280 evaluation board, a MAX44280 evaluation board user guide, and a MAX44280 data sheet. The MAX44280 is a low-power, low-offset, rail-to-rail I/O op amp with a wide supply voltage range of 1.8V to 5.5V. It features a low quiescent current of only 1.2mA and a low offset voltage of only 0.5mV. The MAX44280 is ideal for applications such as battery-powered systems, portable medical devices, and automotive systems. The MAX44280EVKIT-EVKIT# is a great tool for evaluating the performance of the MAX44280 in a variety of applications.

  • BOARD DEMO FOR LTC3453EUF
    Linear Technology/Analog Devices DC810A BOARD DEMO FOR LTC3453EUF
    2024-08-02 15:34:502

    The Analog Devices DC810A-A, DC810A, LTC3453EUF Demo Board, High Efficiency Buck-Boost Flash LED Driver is a consumer electronics device designed to provide efficient and reliable power to LED lighting systems. It is capable of delivering up to 1.5A of current to a single LED or up to 3A of current to multiple LEDs. The board features a wide input voltage range of 4.5V to 28V, allowing it to be used in a variety of applications. It also features a high efficiency buck-boost topology, allowing it to maintain a constant output voltage regardless of the input voltage. The board also includes a number of protection features, such as over-voltage, over-current, and short-circuit protection, ensuring the safety of the device and the LEDs. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

  • LT5512EUF MIXER DEMO BOARD
    Analog Devices Inc. DC478B LT5512EUF MIXER DEMO BOARD
    2024-08-02 15:34:502

    The Analog Devices DC478B-B, DC478B Demo Board is a powerful tool for testing and evaluating the performance of the LT5512EUF 1.9GHz PCS Band High Signal Level, Down-Converting Mixer. This demo board is designed to provide a platform for testing and evaluating the performance of the LT5512EUF in consumer electronics applications. The board features a high signal level, down-converting mixer, which is capable of providing a wide range of signal levels and frequencies. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a variety of consumer electronics devices, making it an ideal choice for testing and evaluating the performance of the LT5512EUF in consumer electronics applications.

  • AnalogDevices EVAL-AD9831EB
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD9831EB Evaluation Board is designed to evaluate the performance of the AD9831 Direct Digital Synthesizer, Communications and Telecom IC. This board provides a platform for users to evaluate the features and performance of the AD9831 IC. It includes a power supply, a reference clock, and a variety of connectors for easy connection to external components. The board also includes a USB interface for programming and control of the AD9831 IC. The board is designed to provide a complete evaluation platform for the AD9831 IC, allowing users to quickly and easily evaluate the performance of the IC.

  • Power Management IC Development Tools MAX16956 Eval Kit
    Maxim Integrated MAX16956EVKIT# Power Management IC Development Tools MAX16956 Eval Kit
    2024-08-02 15:34:502

    The MAX16956EVKIT-EVKIT# is an evaluation kit for the MAX16956 36V, 300mA, Mini Buck Converter with 1.1uA IQ, Automotive and Transportation Grade. This kit includes a MAX16956EVKIT# evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board is designed to evaluate the performance of the MAX16956 buck converter, which is a high-efficiency, low-power, automotive-grade buck converter. It features a wide input voltage range of 4.5V to 36V, a wide output voltage range of 0.6V to 5.5V, and a maximum output current of 300mA. The evaluation board also includes a power-on reset circuit, an enable pin, and a power-good indicator. The USB-to-I2C interface board allows for easy communication with the MAX16956 buck converter. The USB cable provides power to the evaluation board and the USB-to-I2C interface board.

  • Analog Devices, Inc. DC545A
    2024-08-02 15:34:502

    The Analog Devices DC545A-A Demo Board is a versatile and powerful tool for video and imaging applications. It is based on the LT3460ESC6, 1.3 MHz SEPIC DC/DC converter in SC70 package. It features a boost converter with 5V input and a SEPIC converter with 10V to 16V input. The output is 12V at 50mA/70mA, making it suitable for a wide range of applications. The board also includes a wide range of features such as adjustable output voltage, adjustable current limit, and thermal protection. The board is easy to use and provides a great platform for testing and prototyping.

  • EVALUATION KIT FOR THE ULTRA-SMA
    Maxim Integrated MAX44281OEVKIT# EVALUATION KIT FOR THE ULTRA-SMA
    2024-08-02 15:34:502

    The MAX44281OEVKIT-OEVKIT# is an evaluation kit for the MAX44281O Ultra-Small, Ultra-Thin, 4-Bump Op Amp, Power Management Solution. This kit provides a complete evaluation platform for the MAX44281O, allowing users to quickly and easily evaluate the device's performance. The kit includes a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX44281O evaluation board, a MAX

  • EVAL KIT MAX14895E (ENHANCED VGA
    Maxim Integrated MAX14895EEVKIT# EVAL KIT MAX14895E (ENHANCED VGA
    2024-08-02 15:34:500

    The MAX14895EEVKIT-EEVKIT# is an evaluation kit for the MAX14895 Level Translator from Maxim Integrated. This kit is designed to help engineers evaluate the performance of the MAX14895 Level Translator, which is used to convert between different voltage levels in computers and peripherals. The kit includes a MAX14895EEVKIT# board, a USB cable, and a user guide. The board features a MAX14895 Level Translator, a USB-to-UART bridge, and a USB-to-I2C bridge. The kit also includes a set of jumpers and test points to help engineers evaluate the performance of the MAX14895 Level Translator. The user guide provides detailed instructions on how to use the kit and how to evaluate the performance of the MAX14895 Level Translator.