web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT MAX14739
    Maxim Integrated MAX17561EVKIT# EVAL KIT MAX14739
    2024-08-02 15:34:500

    The MAX17561EVKIT-EVKIT# is an evaluation kit for the MAX17562 adjustable overvoltage and overcurrent protectors with high accuracy, power management ICs. This kit includes a MAX17561EVKIT# board, a MAX17562 IC, and a USB cable. The MAX17561EVKIT# board is designed to evaluate the MAX17562 IC and its features, such as adjustable overvoltage and overcurrent protection, high accuracy, and power management. The board also includes a USB port for easy connection to a PC, allowing users to quickly and easily configure the MAX17562 IC. The MAX17561EVKIT# is an ideal tool for evaluating the MAX17562 IC and its features.

  • Maxim Integrated MAX17544EVKITB#
    2024-08-02 15:34:502

    The MAX17544EVKITB-EVKITB# is an evaluation kit for the MAX17544 5V output-voltage, 4.5V-42V, 3.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17544 evaluation board, a USB cable, and a power supply. The MAX17544 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 3.5A of output current with a wide input voltage range of 4.5V to 42V. It features a low quiescent current of only 10µA, and a wide operating temperature range of -40°C to +125°C. The MAX17544EVKITB-EVKITB# is an ideal solution for evaluating the performance of the MAX17544 in a variety of applications.

  • Maxim Integrated MAX17502FTEVKIT#
    2024-08-02 15:34:500

    The MAX17502FTEVKIT-FTEVKIT# is an evaluation kit for the MAX17502F, a 60V, 1A, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for automotive and transportation applications, and is capable of providing up to 1A of output current with a wide input voltage range of 4.5V to 60V. The kit includes a MAX17502F evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide range of features, including adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The USB-to-I2C interface board allows for easy programming and debugging of the MAX17502F. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and interface board.

  • KIT EVAL AMP GPS FOR MAX2679
    Maxim Integrated MAX2679EVKIT# KIT EVAL AMP GPS FOR MAX2679
    2024-08-02 15:34:500

    The MAX2679EVKIT-EVKIT# is an evaluation kit for the MAX2679 GPS/GNSS Ultra-Low Current Low-Noise Amplifier from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX2679 in a variety of applications, including communications and telecom. The kit includes a MAX2679 evaluation board, a USB-to-serial adapter, and a set of cables and connectors. The evaluation board features a wide range of test points and connectors, allowing users to easily connect the MAX2679 to their own circuits and systems. The board also includes a power supply and a set of LEDs to indicate the status of the device. The USB-to-serial adapter allows users to communicate with the MAX2679 via a PC, and the included cables and connectors provide a convenient way to connect the board to other devices. The MAX2679EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX2679 in communications and telecom applications.

  • KIT EVAL FOR MAX2659 LNA
    Maxim Integrated MAX2659EVKIT+ KIT EVAL FOR MAX2659 LNA
    2024-08-02 15:34:502

    The Maxim Integrated MAX2659EVKIT+ is an evaluation board for the MAX2659, a 1575.42 MHz RF amplifier designed for consumer electronics applications. This board provides a platform for testing and evaluating the performance of the MAX2659 in a variety of applications. It includes a wide range of features, such as a power supply, a signal generator, and a spectrum analyzer, to help users evaluate the performance of the MAX2659. The board also includes a variety of connectors and jumpers to facilitate easy connection to external components. The MAX2659EVKIT+ is an ideal tool for engineers and designers looking to evaluate the performance of the MAX2659 in their applications.

  • Amplifier IC Development Tools AD8047 Eval Brd
    Analog Devices Inc. AD8047AR-EBZ Amplifier IC Development Tools AD8047 Eval Brd
    2024-08-02 15:34:511

    The Analog Devices AD8047AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8047AR single, high speed op-amps offered in 8-lead SOIC packages. This board is suitable for use in industrial temperature ranges and provides a convenient platform for testing and evaluating the performance of the AD8047AR op-amps. The board includes a power supply, a test point, and a ground plane for easy connection to external circuits. The board also includes a set of jumpers to allow for easy configuration of the op-amp's gain and bandwidth. The AD8047AR-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD8047AR op-amps in a variety of applications.

  • Analog Devices, Inc. AD8099ACPI-EBZ
    2024-08-02 15:34:512

    The Analog Devices AD8099ACPI-EBZ is an inverting amplifier for instrumentation and measurement applications. It is designed to provide high accuracy and low noise performance in a wide range of applications. The amplifier features a wide bandwidth of up to 1.2 MHz, a low input offset voltage of 0.5 mV, and a low input bias current of 0.5 nA. It also has a high common-mode rejection ratio of 80 dB and a low distortion of 0.0003%. The AD8099ACPI-EBZ is ideal for use in precision instrumentation and measurement systems, such as medical, industrial, and automotive applications. It is available in a small, 8-pin SOIC package and is RoHS compliant.

  • LT6402-6 300MHZ DIFF IN/OUT ADC
    Linear Technology/Analog Devices DC954A-A LT6402-6 300MHZ DIFF IN/OUT ADC
    2024-08-02 15:34:512

    The Analog Devices DC954A-A Demo Board is designed to demonstrate the capabilities of the LT6402-6 Low Distortion, Low Noise Differential Amplifier/ADC Driver. This board is ideal for use in communications and telecom applications, as it provides a high level of performance and reliability. The board features a differential amplifier/ADC driver, a low-noise amplifier, and a low-distortion amplifier. It also includes a power supply, a reference voltage, and a set of test points for easy evaluation. The board is designed to be used with a variety of signal sources, including audio, video, and RF signals. The board is also compatible with a wide range of Analog Devices products, making it an ideal choice for communications and telecom applications.

  • The ADP8863 combines a powerful charge pump driver with advanced autonomous LED lighting features. It allows as many...
    Analog Devices ADP8863DBCB-EVALZ The ADP8863 combines a powerful charge pump driver with advanced autonomous LED lighting features. It allows as many...
    2024-08-02 15:34:512

    The Analog Devices ADP8863DBCB-EVALZ is an evaluation board for the ADP8863 Back-Light LED Linux Driver, Lighting Control IC. This board is designed to evaluate the features and performance of the ADP8863 LED driver IC. It includes a USB-to-I2C interface, a power supply, and a set of LEDs for testing. The board also includes a Linux driver that allows users to control the LED brightness and color. The board is ideal for evaluating the performance of the ADP8863 LED driver IC in a variety of applications.

  • MIC23656 6A SYNCH BUCK REGULATOR
    Microchip Technology ADM00886 MIC23656 6A SYNCH BUCK REGULATOR
    2024-08-02 15:34:512

    The Microchip Technology ADM00886-ADM00886, ADM00886, MIC23656 6A Synch Buck Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion for a variety of applications. This evaluation board is equipped with a MIC23656 6A Synch Buck Regulator, which is capable of delivering up to 6A of continuous output current. The board also features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and a wide range of protection features. This evaluation board is ideal for evaluating the performance of the MIC23656 6A Synch Buck Regulator in a variety of applications.

  • EVAL KIT FOR MAX14655 (HIGH CURR
    Maxim Integrated MAX14655EVKIT# EVAL KIT FOR MAX14655 (HIGH CURR
    2024-08-02 15:34:512

    The MAX14655EVKIT-EVKIT# is an evaluation kit for the MAX14655 High-Current Overvoltage Protector with Adjustable OVLO, Consumer Electronics. This kit provides a complete platform for evaluating the MAX14655 device, which is designed to protect consumer electronics from overvoltage conditions. The kit includes a MAX14655 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX14655 device, a voltage regulator, and a set of test points for measuring the device's performance. The USB-to-I2C interface board allows the user to control the MAX14655 device via a PC. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the kit and evaluate the MAX14655 device.

  • BOARD DEMO FOR LT3473EDD
    Linear Technology/Analog Devices DC883A BOARD DEMO FOR LT3473EDD
    2024-08-02 15:34:512

    The Analog Devices DC883A-A, LT3473EDD Demo Board is a Li-Ion to 25V Step-Up DC/DC Converter designed for consumer electronics applications. It is capable of converting an input voltage of 3V to 4.2V to an output voltage of 25V at 80mA. This demo board is ideal for testing and evaluating the performance of the LT3473EDD step-up DC/DC converter. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a power switch, current limit, and thermal protection. This demo board is a great choice for applications requiring a reliable and efficient power supply.