web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC3527EUD DEMO BOARD - DUAL 800
    Linear Technology/Analog Devices DC1237A-A LTC3527EUD DEMO BOARD - DUAL 800
    2024-08-02 15:34:492

    The Analog Devices DC1237A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3527EUD Dual 800mA/400mA, 1.2MHz/2.2MHz Synchronous Step-Up DC/DC Converters with Output Disconnect. This demo board is designed to provide a platform for testing and evaluating the features and performance of the LTC3527EUD in a variety of consumer electronics applications. The board features two independent DC/DC converters, each with a wide input voltage range of 2.7V to 5.5V, and adjustable output voltage up to 5.5V. The board also includes an output disconnect feature, which allows the user to disconnect the output from the load without having to power down the board. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The DC1237A-A Demo Board is an ideal tool for evaluating the performance of the LTC3527EUD in consumer electronics applications.

  • LTC5541IUH DEMO BOARD
    Analog Devices Inc. DC1431A-B LTC5541IUH DEMO BOARD
    2024-08-02 15:34:492

    The Analog Devices DC1431A-B Demo Board is an optimized up/down conversion mixer for communications and telecom applications. It is designed to operate in the RF range of 1.3-2.3GHz, LO range of 1.4-2GHz, and IF range of 190MHz. It is powered by the LTC5541IUH mixer, which provides excellent performance and low noise. The board also features a wide range of features, such as a low-noise amplifier, a low-noise voltage regulator, and a wideband balun. This board is ideal for applications such as wireless communications, satellite communications, and other telecom applications.

  • EDGB ISOLATED DEBUGGER FOR MCHV-
    Microchip Technology AC320202 EDGB ISOLATED DEBUGGER FOR MCHV-
    2024-08-02 15:34:493

    The Microchip Technology AC320202-AC320202 Isolated EDBG Embedded Debugger Card Interface for MCHV based on MA320206 ATSAMC21 32-Bit ARM Cortex-M0+ Motor Control PIM is a powerful debugging tool for motor control applications. It provides a secure, isolated connection between the host system and the motor control PIM, allowing for debugging and programming of the motor control PIM without the risk of interference from other systems. The AC320202-AC320202 features an on-board EDBG debugger, which supports both JTAG and SWD protocols, as well as a USB-to-UART bridge for communication with the host system. The debugger also supports a variety of debugging features, including breakpoints, watchpoints, and trace capabilities. The AC320202-AC320202 is an ideal solution for motor control applications, providing a secure, reliable connection between the host system and the motor control PIM.

  • EVAL BUCK MOD MAXM15066
    Maxim Integrated MAXM15066EVKIT# EVAL BUCK MOD MAXM15066
    2024-08-02 15:34:490

    The Maxim Integrated MAXM15066EVKIT-EVKIT# is an evaluation kit for the MAXM15066, a 5V output-voltage, 4.5V to 60V, 300mA step-down uSLIC power module. This power management IC is designed to provide a high-efficiency, low-noise power solution for a wide range of applications. The kit includes a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a

  • MIC23356 3A SYNCH BUCK REGULATOR
    Microchip Technology ADM00881 MIC23356 3A SYNCH BUCK REGULATOR
    2024-08-02 15:34:492

    The Microchip Technology ADM00881-ADM00881, ADM00881, MIC23356 3A Synch Buck Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion for a variety of applications. This evaluation board is equipped with a MIC23356 3A Synch Buck Regulator, which is capable of delivering up to 3A of continuous output current. The board also features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and a wide range of protection features. The board is designed to be used with the Microchip Technology MPLAB® X Integrated Development Environment (IDE) for easy evaluation and testing. This evaluation board is an ideal solution for evaluating and testing power management solutions for a variety of applications.

  • LTC3670EDDB - SYNCHRONOUS 400MA,
    Linear Technology/Analog Devices DC1277A LTC3670EDDB - SYNCHRONOUS 400MA,
    2024-08-02 15:34:492

    The Analog Devices DC1277A-A LTC3670 Demo Board is a monolithic 400mA buck regulator with dual 150mA LDOs in a 3mm x 2mm DFN package. It is designed for use in consumer electronics applications, providing a high level of efficiency and power density. The buck regulator is capable of providing up to 400mA of output current, while the dual LDOs can provide up to 150mA each. The board also features a wide input voltage range of 2.5V to 5.5V, making it suitable for a variety of applications. The board is also equipped with a variety of protection features, including over-voltage, over-current, and thermal protection. The board is also RoHS compliant, making it an ideal choice for consumer electronics applications.

  • LT3650EDD-4.2 DEMO BOARD - HIGH
    Linear Technology/Analog Devices DC1229B-A LT3650EDD-4.2 DEMO BOARD - HIGH
    2024-08-02 15:34:492

    The Analog Devices DC1229B-A, LT3650EDD-4.2 Demo Board is a high voltage, 2 Amp monolithic Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 28V, and is capable of charging a single cell Li-Ion battery with up to 2A of current. The board also includes a power path management circuit, allowing for simultaneous charging and discharging of the battery. The board is designed to be used with the LT3650EDD-4.2 IC, and is capable of charging a wide variety of Li-Ion batteries, including those used in automotive and transportation applications.

  • Power Management IC Development Tools MAX5977A Eval Kit
    Maxim Integrated MAX5977AEVKIT+ Power Management IC Development Tools MAX5977A Eval Kit
    2024-08-02 15:34:492

    The MAX5977AEVKIT+ Evaluation Kit for MAX5977A Hot-Swap Controller for Servers, Communications and Telecom Equipment is a comprehensive evaluation platform for evaluating the performance of the MAX5977A Hot-Swap Controller. The kit includes a MAX5977A Hot-Swap Controller, a MAX5977A Evaluation Board, and a MAX5977A Evaluation Software. The MAX5977A Hot-Swap Controller is a high-performance, low-power, hot-swap controller designed to provide reliable power management for servers, communications and telecom equipment. The MAX5977A Evaluation Board provides a complete evaluation platform for the MAX5977A Hot-Swap Controller, allowing users to quickly and easily evaluate the performance of the device. The MAX5977A Evaluation Software provides a graphical user interface for configuring and monitoring the MAX5977A Hot-Swap Controller. The MAX5977AEVKIT+ Evaluation Kit is an ideal solution for evaluating the performance of the MAX5977A Hot-Swap Controller for servers, communications and telecom equipment.

  • EVALUATION KIT FOR UNIVERSAL AC/
    Maxim Integrated MAX17597EVKIT# EVALUATION KIT FOR UNIVERSAL AC/
    2024-08-02 15:34:492

    The MAX17597EVKIT-EVKIT# is an evaluation kit for the MAX17597 Peak-Current-Mode Step-Up Controller from Maxim Integrated. This controller is designed for automotive and transportation applications, and the evaluation kit provides a platform for testing and evaluating the controller's performance. The kit includes a MAX17597 evaluation board, a USB-to-I2C adapter, and a USB cable. The board features a wide input voltage range of 4.5V to 40V, and can provide up to 5A of output current. It also includes a variety of protection features, such as over-temperature, over-current, and short-circuit protection. The evaluation board also includes a graphical user interface (GUI) for easy configuration and monitoring of the controller's performance.

  • Evaluation Kit For 0.5 OHM CMOS 1.65 V To 3.6 V Dual SPDT/2 To 1 Mux In Mini LFCSP Package
    Analog Devices EVAL-ADG824EBZ Evaluation Kit For 0.5 OHM CMOS 1.65 V To 3.6 V Dual SPDT/2 To 1 Mux In Mini LFCSP Package
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADG824EBZ is an evaluation board for the Dual SPDT Analog Switch for Cellular Phone, Consumer Electronics, and Industrial Applications. This board is designed to evaluate the performance of the ADG824, a dual single-pole double-throw (SPDT) analog switch. It features two independent SPDT switches with low on-resistance and low charge injection. The board also includes a power supply, a voltage regulator, and a reference voltage circuit. The board is designed to be used with a variety of test equipment, such as oscilloscopes, signal generators, and logic analyzers. It is ideal for testing and evaluating the performance of the ADG824 in a variety of applications, including cellular phones, consumer electronics, and industrial applications.

  • MIC23650 6A SYNCH BUCK REGULATOR
    Microchip Technology ADM00885 MIC23650 6A SYNCH BUCK REGULATOR
    2024-08-02 15:34:492

    The Microchip Technology ADM00885-ADM00885, ADM00885, MIC23650 6A Synch Buck Regulator Evaluation Board is a power management solution designed to provide efficient and reliable power conversion for a variety of applications. This evaluation board is equipped with a MIC23650 6A Synch Buck Regulator, which is capable of delivering up to 6A of continuous output current. The board also features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and a wide range of protection features. This evaluation board is ideal for evaluating the performance of the MIC23650 6A Synch Buck Regulator in a variety of applications.

  • Evaluation Board Of AD8346 Quadrature Modulator
    Analog Devices Inc. AD8346-EVALZ Evaluation Board Of AD8346 Quadrature Modulator
    2024-08-02 15:34:492

    The Analog Devices AD8346-EVALZ Evaluation Board is designed to evaluate the performance of the AD8346 Quadrature Modulator. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 800 MHz to 2500 MHz. It features a low noise amplifier, a low pass filter, a quadrature modulator, and a power detector. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data logging. The AD8346-EVALZ Evaluation Board is a great tool for testing and evaluating the performance of the AD8346 Quadrature Modulator.