web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC1644 DEMO BOARD
    Linear Technology/Analog Devices DC461A LTC1644 DEMO BOARD
    2024-08-02 15:34:522

    Analog Devices DC461A-A, LTC1644CGN Demo Board is a compact, low-cost, high-performance demonstration board for the LTC1644CGN, a high-performance, low-power, hot-swap controller and system backplane. It is designed to provide a complete solution for hot-swap applications, including communications and telecom boards. The board features a wide range of features, including a high-speed, low-power, hot-swap controller, a system backplane, and a communications and telecom board. It also includes a variety of connectors, including USB, Ethernet, and RS-232, as well as a variety of power connectors. The board is designed to provide a complete solution for hot-swap applications, including communications and telecom boards. It is also designed to be easy to use and configure, with a simple user interface and a comprehensive set of documentation.

  • BOARD DEMO FOR LT3492EFE
    Linear Technology/Analog Devices DC1405A BOARD DEMO FOR LT3492EFE
    2024-08-02 15:34:522

    The Analog Devices DC1405A-A LT3492EFE Demo Board is a triple output LED driver with 3000:1PWM dimming designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1.5A, and a wide dimming range of 0.1% to 100%. The board also includes a high-side current sense amplifier, a low-side current sense amplifier, and a temperature monitor. It is designed to provide a high level of efficiency and reliability in automotive and transportation applications. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.

  • EVKIT FOR 60V, NO-OPTO ISOLATED
    Maxim Integrated MAX17690EVKITB# EVKIT FOR 60V, NO-OPTO ISOLATED
    2024-08-02 15:34:522

    The MAX17690EVKITB-EVKITB# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17690 60V No-Opto Isolated Flyback Controller, a power management IC. This kit includes a MAX17690 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable output voltage, and adjustable output current. It also includes a power supply, a load resistor, and a current sense resistor. The board also features a USB interface for programming and monitoring the IC. The kit also includes a user guide and software for easy setup and evaluation.

  • Nordic NRF24AP2-UPGRADE
    2024-08-02 15:34:522

    The Nordic Semiconductor NRF24AP2-UPGRADE Development Kit and Tools ANT Upgrade Kit is a comprehensive solution for upgrading communications and telecoms systems. It includes two NRF24AP2 modules, which are designed to provide a reliable and secure connection for wireless communication. The modules are equipped with an integrated antenna, allowing for a wide range of applications, including home automation, industrial automation, and medical device communication. The kit also includes a range of tools and accessories, such as a USB cable, a power supply, and a programming adapter. With these tools, users can easily configure and upgrade their systems, ensuring that they are always up to date with the latest technology.

  • EVAL KIT FOR MAX20328
    Maxim Integrated MAX20328AEVKIT# EVAL KIT FOR MAX20328
    2024-08-02 15:34:522

    The MAX20328AEVKIT-AEVKIT# is an evaluation kit for the MAX20328 MUX Switch for USB Type-C Audio Adapter Accessories, Consumer Electronics. This kit includes a MAX20328 evaluation board, a USB Type-C cable, and a USB Type-A to Type-C adapter. The MAX20328 is a low-power, low-noise, low-distortion, and low-cost multiplexer switch designed for USB Type-C audio adapter accessories. It supports up to four audio channels and can be used to switch between two different audio sources. The evaluation board also includes a USB Type-C connector, a USB Type-A connector, and a 3.5mm audio jack. The kit is designed to help engineers evaluate the performance of the MAX20328 and develop their own USB Type-C audio adapter accessories.

  • KIT EVAL FOR MAX15005A
    Maxim Integrated MAX15005AEVKIT+ KIT EVAL FOR MAX15005A
    2024-08-02 15:34:522

    The Maxim Integrated MAX15005AEVKIT-AEVKIT+ is an evaluation kit based on the MAX15005A 11W Flyback DC-DC Converter for Vacuum-Fluorescent Displays (VFDs) in Automotive Applications. This kit is designed to provide a complete solution for automotive and transportation applications, allowing users to quickly and easily evaluate the performance of the MAX15005A. The kit includes a MAX15005A evaluation board, a MAX15005A-EVKIT+ adapter board, and a MAX15005A-EVKIT+ software package. The evaluation board features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.5V to 15V. The MAX15005A-EVKIT+ adapter board allows users to easily connect the evaluation board to a VFD display. The MAX15005A-EVKIT+ software package provides a graphical user interface for configuring and monitoring the MAX15005A. The kit also includes a comprehensive user guide and application notes to help users get the most out of their evaluation. With its comprehensive features and easy-to-use design, the Maxim Integrated MAX15005AEVKIT-AEVKIT+ is the perfect solution for automotive and transportation applications.

  • EVAL MAX6079 VREF 2.5V
    Maxim Integrated MAX6079EVKIT# EVAL MAX6079 VREF 2.5V
    2024-08-02 15:34:522

    The MAX6079EVKIT-EVKIT# is an evaluation kit for the MAX6079 low-noise precision ceramic voltage reference, video and imaging. This kit includes a MAX6079 voltage reference, a MAX6079 evaluation board, and a MAX6079 evaluation software. The MAX6079 is a low-noise, precision ceramic voltage reference that provides a stable, low-noise output voltage of 1.2V. It is designed for use in video and imaging applications, and is ideal for use in high-resolution cameras, video recorders, and other imaging systems. The evaluation board allows for easy testing and evaluation of the MAX6079, and the evaluation software provides a graphical user interface for setting up and monitoring the device. The MAX6079EVKIT-EVKIT# is a great tool for evaluating the performance of the MAX6079 in video and imaging applications.

  • ANALOG DEVICES AD8318-EVALZAD8318, LOG DETECTOR, EVAL BOARD
    Analog Devices Inc. AD8318-EVALZ ANALOG DEVICES AD8318-EVALZAD8318, LOG DETECTOR, EVAL BOARD
    2024-08-02 15:34:502

    The Analog Devices AD8318-EVALZ Evaluation Board is designed for use with the AD8318 Logarithmic Detector/Controller. This board is ideal for communications and telecom applications, providing a wide frequency range of 1MHz to 8GHz with a 70dB dynamic range. The board features a wide range of features, including a low noise amplifier, a low pass filter, a high pass filter, and a power detector. It also includes a USB interface for easy connection to a PC. The board is designed to provide accurate and reliable performance in a wide range of applications.

  • MCP19035 POWER MODULE 8A EVALUAT
    Microchip Technology ADM00987 MCP19035 POWER MODULE 8A EVALUAT
    2024-08-02 15:34:502

    The Microchip Technology ADM00987-ADM00987, ADM00987, MCP19035 Power Module 8A Evaluation Board is a power management IC designed to provide efficient and reliable power management solutions. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 8A of continuous output current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, with a simple graphical user interface and a USB connection for programming. This evaluation board is ideal for evaluating and testing the performance of the MCP19035 Power Module.

  • EVAL BUCK MOD MAXM15065
    Maxim Integrated MAXM15065EVKIT# EVAL BUCK MOD MAXM15065
    2024-08-02 15:34:500

    The MAXM15065EVKIT-EVKIT# is an evaluation kit for the MAXM15065, a 3.3V output-voltage, 4.5V to 60V, 300mA step-down uSLIC power module. This power management IC from Maxim Integrated is designed to provide a high-efficiency, low-noise, and low-cost solution for powering a wide range of applications. The kit includes a MAXM15065 evaluation board, a USB cable, and a user guide. The board is designed to allow users to evaluate the performance of the MAXM15065 power module and to quickly and easily configure the module for their specific application. The board also includes a variety of test points and connectors to facilitate testing and evaluation.

  • LT6604-5 - DUAL MATCHED 5MHZ 4TH
    Linear Technology/Analog Devices DC1418A-B LT6604-5 - DUAL MATCHED 5MHZ 4TH
    2024-08-02 15:34:501

    The Analog Devices DC1418A-B Demonstration Board is a versatile platform for evaluating the performance of the LT6604-5, a 5-MHz dual, matched, fully-differential low pass filter. This board is designed for use in communications and telecom applications, and provides a comprehensive set of features for testing and evaluating the filter's performance. The board includes a wide range of test points, allowing users to measure the filter's frequency response, gain, and phase characteristics. It also includes a variety of connectors for connecting to external test equipment, and a USB port for programming and controlling the filter. The board is also equipped with a graphical user interface, allowing users to quickly and easily configure the filter's parameters.

  • LED Lighting Development Tools ADP8860DBCB Eval Brd
    Analog Devices ADP8860DBCB-EVALZ LED Lighting Development Tools ADP8860DBCB Eval Brd
    2024-08-02 15:34:504

    The Analog Devices ADP8860DBCB-EVALZ is a daughterboard-WLCSP version for the ADP8860 Parallel Backlight Driver with ALS Evaluation Board. It is designed for consumer electronics applications and provides a complete solution for driving LED backlights in LCD displays. The board features a high-efficiency, low-noise, low-EMI, and low-ripple buck converter, which is capable of driving up to 8 LED strings with up to 20mA per string. It also includes an ambient light sensor (ALS) for automatic brightness control. The board is designed to be used with the ADP8860 evaluation board, which provides a graphical user interface (GUI) for configuring the board and monitoring the LED current. The board is RoHS compliant and is suitable for use in a wide range of consumer electronics applications.