web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LTC5531ES6 / RF Power Detector, 300MHz to 7000MHz
    Analog Devices DC710A LTC5531ES6 / RF Power Detector, 300MHz to 7000MHz
    2024-08-02 15:34:532

    The Analog Devices DC710A-A, DC710A Demo Board is a powerful tool for consumer electronics applications. It is equipped with the LTC5531ES6, 300MHz to 7000MHz RF Power Detector, which provides accurate and reliable measurements of RF power levels. The board also features a wide range of features, such as a built-in amplifier, adjustable gain, and adjustable offset. This makes it ideal for use in a variety of consumer electronics applications, such as cell phones, wireless routers, and other wireless devices. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its wide range of features and reliable performance, the Analog Devices DC710A-A, DC710A Demo Board is an excellent choice for consumer electronics applications.

  • BOARD DEMO FOR LT3988EMSE
    Analog Devices Inc. DC1677A BOARD DEMO FOR LT3988EMSE
    2024-08-02 15:34:522

    The Analog Devices DC1677A-A LT3988 Demo Board is a dual 60V step-down regulator designed for use in communications and telecom applications. It features two independent, high-efficiency, synchronous buck regulators with a wide input voltage range of 4.5V to 60V. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, and adjustable current limit. The board also includes a USB interface for programming and monitoring the board. The board is designed to provide a reliable and efficient power solution for communications and telecom applications.

  • BOARD DEMO FOR LTC4002EDD-4.2
    Linear Technology/Analog Devices DC551A-A BOARD DEMO FOR LTC4002EDD-4.2
    2024-08-02 15:34:522

    The Analog Devices DC551A-A, LTC4002EDD-4.2 Demo Board is a Li-Ion battery charger with charge termination and audio alerts. It is designed to charge a single-cell Li-Ion battery from a +VIN of 5.2V to 24V, with a maximum charge current of 3A. The board features a charge status LED, a charge current adjustment potentiometer, and a charge termination switch. It also includes an audio alert that will sound when the charge is complete. The board is designed to be used with the LTC4002EDD-4.2 Li-Ion battery charger IC, and is ideal for applications such as portable electronics, medical devices, and consumer products.

  • EVKIT FOR HIGH VOLTAGE LED BUCK
    Maxim Integrated MAX20078EVKIT# EVKIT FOR HIGH VOLTAGE LED BUCK
    2024-08-02 15:34:522

    The MAX20078EVKIT-EVKIT# is an evaluation kit for the MAX20078 Synchronous Buck, High-Brightness LED Controller, Automotive and Transportation. This kit includes a MAX20078 evaluation board, a MAX20078EVKIT# software, and a MAX20078EVKIT# user guide. The MAX20078 is a high-efficiency, high-brightness LED controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can support up to 8 LEDs in series. The MAX20078 also features a wide range of dimming options, including PWM, analog, and digital dimming. The MAX20078EVKIT# evaluation board allows users to quickly and easily evaluate the performance of the MAX20078. The MAX20078EVKIT# software provides a graphical user interface for configuring and monitoring the MAX20078. The MAX20078EVKIT# user guide provides detailed instructions on how to use the evaluation board and software.

  • Diodes Incorporated ZXSC310EV4
    2024-08-02 15:34:522

    Diodes Incorporated's ZXSC310EV4-EV4 is a one LED white LED driver designed for digital still cameras, consumer electronics, and automotive applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of 0.1mA to 20mA. It also has a low quiescent current of 0.1mA, and a low shutdown current of 0.1uA. The ZXSC310EV4-EV4 is designed to provide a high efficiency, low noise, and low EMI solution for LED applications. It also features a wide temperature range of -40°C to +85°C, and is RoHS compliant.

  • LT1999-20 (MS8) DEMOBOARD
    Linear Technology/Analog Devices DC1698A-B LT1999-20 (MS8) DEMOBOARD
    2024-08-02 15:34:522

    The Analog Devices DC1698A-B is a 4.5 to 5.5V analog amplification module designed for data acquisition systems, instrumentation, and measurement applications. It features a wide range of gain settings, from 0.1 to 1000, and a low noise floor of -90 dBV. The module also offers a wide bandwidth of up to 1 MHz, making it suitable for a variety of applications. It is designed to be used with a variety of analog input signals, including thermocouples, strain gauges, and other transducers. The DC1698A-B is a reliable and cost-effective solution for any data acquisition system, instrumentation, or measurement application.

  • Power Management IC Development Tools MAX17058 Eval Kit
    Maxim Integrated MAX17058EVKIT# Power Management IC Development Tools MAX17058 Eval Kit
    2024-08-02 15:34:522

    The MAX17058EVKIT-EVKIT# is an evaluation kit for the MAX17058 1-Cell Fuel Gauge with ModelGauge, Video and Imaging Battery Management System. This kit provides a complete platform for evaluating the MAX17058, a highly accurate fuel gauge IC for single-cell Li-ion and Li-polymer batteries. The kit includes a MAX17058 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX17058 IC, a MAX17058-compatible battery pack, and a variety of connectors for connecting to the USB-to-I2C interface board. The USB-to-I2C interface board provides a convenient way to communicate with the MAX17058 IC via the I2C bus. The kit also includes a comprehensive software package that allows users to quickly and easily configure the MAX17058 IC and monitor the battery's performance.

  • Amplifier IC Development Tools MAX4209 Eval Kit
    Maxim Integrated MAX4209EVKIT+ Amplifier IC Development Tools MAX4209 Eval Kit
    2024-08-02 15:34:522

    The Maxim Integrated MAX4209EVKIT-EVKIT+ is an evaluation kit for the MAX4209 2.85 to 5.5, ±1.425 to ±2.75V Instrumentation Amplifier for Automotive, Automotive and Transportation. This kit includes a MAX4209 evaluation board, a MAX4209-EVKIT+ software, and a USB cable. The MAX4209 is a low-power, low-noise, high-precision instrumentation amplifier designed for automotive and transportation applications. It features a wide input common-mode voltage range, low offset voltage, and low input bias current. The MAX4209-EVKIT+ software allows users to quickly evaluate the performance of the MAX4209 and to quickly configure the device for their application. The evaluation board also includes a variety of test points and connectors for easy testing and evaluation.

  • Murata MBN52832
    2024-08-02 15:34:523

    The Murata Manufacturing MBN52832-MBN52832 is a reference design for the WSM-BL241-ADA-008 BLE Module, Lighting Control. This design is a complete solution for controlling lighting systems using Bluetooth Low Energy (BLE) technology. It includes a BLE module, a power supply, and a control board. The BLE module is a low-power, low-cost, and highly integrated device that supports Bluetooth 4.2 and Bluetooth 5.0. The power supply provides the necessary power to the BLE module and the control board. The control board is a microcontroller-based board that provides the necessary logic and control for the lighting system. It also includes a user interface for controlling the lighting system. The Murata Manufacturing MBN52832-MBN52832 Reference Design is a reliable and cost-effective solution for controlling lighting systems using BLE technology.

  • EVAL BUCK CTRLR MAX17557
    Maxim Integrated MAX17557EVKIT# EVAL BUCK CTRLR MAX17557
    2024-08-02 15:34:523

    The MAX17557EVKIT-EVKIT# is an evaluation kit for the MAX17557 5V output-voltage, 4.5V to 60V, synchronous step-down controller power management IC. This kit includes a MAX17557 evaluation board, a USB cable, and a power supply. The evaluation board is designed to evaluate the MAX17557 IC in a variety of applications, including automotive, industrial, and consumer applications. The board features a wide input voltage range of 4.5V to 60V, adjustable output voltage, and adjustable switching frequency. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. The USB cable allows for easy connection to a PC for programming and monitoring. The power supply provides the necessary power for the board.

  • BOARD DEMO FOR LTC4001EUF
    Linear Technology/Analog Devices DC930A BOARD DEMO FOR LTC4001EUF
    2024-08-02 15:34:523

    The Analog Devices DC930A-A LTC4001 Demo Board is a single Li-ion cell/battery charge controller with built in charge termination, designed for video and imaging products. It features a wide input voltage range of 4.5V to 28V, and a programmable charge current up to 1.5A. The board also includes a charge status LED, a power switch, and a USB port for programming and monitoring. The LTC4001 Demo Board is designed to provide a simple and efficient way to charge Li-ion cells and batteries, and is ideal for use in video and imaging products.

  • BOARD DEMO FOR LT3474EFE-1
    Linear Technology/Analog Devices DC1309A BOARD DEMO FOR LT3474EFE-1
    2024-08-02 15:34:522

    The Analog Devices DC1309A-A, LT3474EFE-1 Demo Board is a 1A Step Down LED Driver in TSSOP-16E, Automotive and Transportation. It is designed to provide a reliable and efficient solution for driving high-power LEDs in automotive and transportation applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1A, and a wide operating temperature range of -40°C to +125°C. It also features a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The board is also protected against over-voltage, over-current, and short-circuit conditions. The board is RoHS compliant and is suitable for use in a wide range of automotive and transportation applications.