web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT EVAL FOR MAX16824
    Maxim Integrated MAX16824EVKIT+ KIT EVAL FOR MAX16824
    2024-08-02 15:34:522

    The Maxim Integrated MAX16824EVKIT+ is an evaluation kit for the MAX16824 3-LEDs High Brightness LED Driver for Automotive Lighting. This kit is designed to provide a complete solution for automotive lighting applications, allowing users to quickly and easily evaluate the performance of the MAX16824 LED driver. The kit includes a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board,

  • EVAL KIT MAX15026C (LOW-COST, SM
    Maxim Integrated MAX15026CEVKIT+ EVAL KIT MAX15026C (LOW-COST, SM
    2024-08-02 15:34:522

    The Maxim Integrated MAX15026CEVKIT+ is an evaluation kit for the MAX15026 1.5V DC to DC single output power supply for Ethernet router and Ethernet switch, communications and telecom applications. This kit includes a MAX15026CEVKIT+ board, a MAX15026 evaluation board, and a MAX15026 evaluation board with a MAX15026CEVKIT+ board. The MAX15026CEVKIT+ board features a wide input voltage range of 4.5V to 28V, a wide output voltage range of 0.8V to 1.5V, and a maximum output current of 1.5A. It also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX15026 evaluation board includes a MAX15026CEVKIT+ board, a MAX15026 evaluation board, and a MAX15026 evaluation board with a MAX15026CEVKIT+ board. The MAX15026 evaluation board features a wide input voltage range of 4.5V to 28V, a wide output voltage range of 0.8V to 1.5V, and a maximum output current of 1.5A. It also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX15026CEVKIT+ is ideal for evaluating the MAX15026 1.5V DC to DC single output power supply for Ethernet router and Ethernet switch, communications and telecom applications.

  • EVAL MAXM17901 DCDC CONV
    Maxim Integrated MAXM17901EVKIT# EVAL MAXM17901 DCDC CONV
    2024-08-02 15:34:522

    The Maxim Integrated MAXM17901EVKIT-EVKIT# is an evaluation kit for the MAXM17901, a 3.3V output-voltage, 4.5V to 24V, 300mA step-down converter power management IC. This evaluation kit includes the MAXM17901 IC, a printed circuit board, and a set of components to evaluate the performance of the IC. The kit also includes a USB cable, a power supply, and a user guide. The MAXM17901 is a high-efficiency, low-noise, and low-cost step-down converter that is ideal for powering low-voltage applications. It features a wide input voltage range, adjustable output voltage, and a wide operating temperature range. The MAXM17901EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM17901 IC.

  • EVAL BOARD LED DRIVER
    Diodes Incorporated AL1794EV1 EVAL BOARD LED DRIVER
    2024-08-02 15:34:522

    The Diodes Incorporated AL1794EV1-EV1 Evaluation Kit is designed to evaluate the AL1794 Quad-Channel Current-Ratio-Optimized LED Driver with Analog and PWM Dimming. This kit includes a printed circuit board (PCB) with the AL1794 device, a power supply, and a set of LEDs. The AL1794 is a four-channel LED driver that is optimized for current ratio accuracy and supports both analog and PWM dimming. It is designed to drive up to four strings of LEDs with up to 20V and up to 1A per channel. The AL1794EV1-EV1 Evaluation Kit allows users to quickly and easily evaluate the performance of the AL1794 device.

  • EVAL KIT MAX2670 (GPS/GNSS FRONT
    Maxim Integrated MAX2670EVKIT# EVAL KIT MAX2670 (GPS/GNSS FRONT
    2024-08-02 15:34:523

    The MAX2670EVKIT-EVKIT# is an evaluation kit for the MAX2670 GPS/GNSS Front-End Amplifier, designed for automotive and transportation applications. It includes a MAX2670 evaluation board, a MAX2670 evaluation board, a MAX2670 evaluation board, and a MAX2670 evaluation board. The kit also includes a USB cable, a power supply, and a set of jumpers and cables for connecting the evaluation board to a PC. The MAX2670 is a low-noise amplifier designed to improve the performance of GPS/GNSS receivers in automotive and transportation applications. It features a low noise figure, high linearity, and low power consumption. The evaluation board allows users to evaluate the performance of the MAX2670 in their applications.

  • EVAL BOARD FOR MAX17632B
    Maxim Integrated MAX17632BEVKIT# EVAL BOARD FOR MAX17632B
    2024-08-02 15:34:522

    The MAX17632BEVKIT-BEVKIT# is an evaluation kit for the MAX17632 5V output-voltage, 4.5V to 36V, 2A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17632BEV board, a MAX17632BEV-EVAL board, and a MAX17632BEV-EVAL-CABLE. The MAX17632BEV board is a fully-featured evaluation board that allows users to evaluate the performance of the MAX17632 IC. The MAX17632BEV-EVAL board is a simplified evaluation board that allows users to quickly evaluate the performance of the MAX17632 IC. The MAX17632BEV-EVAL-CABLE is a cable that connects the MAX17632BEV board to the MAX17632BEV-EVAL board. This kit is ideal for evaluating the performance of the MAX17632 IC in a variety of applications.

  • EVAL BOARD FOR AL9901
    Diodes Incorporated AL9901EV2 EVAL BOARD FOR AL9901
    2024-08-02 15:34:532

    The Diodes Incorporated AL9901EV2-EV2 Evaluation Board is a versatile and powerful lighting control solution based on the AL9901 Universal High Voltage LED Driver with Integrated MOSFET, Lighting Control IC. This evaluation board is designed to provide a comprehensive platform for evaluating the features and performance of the AL9901. It includes a wide range of features such as adjustable output current, dimming control, and over-temperature protection. The board also includes a USB interface for easy programming and debugging. With its robust design and comprehensive feature set, the AL9901EV2-EV2 Evaluation Board is an ideal solution for evaluating the performance of the AL9901 in a variety of lighting applications.

  • Evaluation Board For Of AD8352
    Analog Devices Inc. AD8352-EVALZ Evaluation Board For Of AD8352
    2024-08-02 15:34:532

    The Analog Devices AD8352-EVALZ Evaluation Board is designed for use with the AD8352 2GHz Ultra Low Distortion Differential RF/IF Amplifier. This board is ideal for automotive and transportation applications, providing a high-performance, low-distortion solution for RF/IF amplification. The board features a wide range of features, including a differential input, adjustable gain, adjustable output power, and adjustable output impedance. The board also includes a wide range of test points and connectors for easy evaluation and testing. The AD8352-EVALZ Evaluation Board is a great choice for automotive and transportation applications that require high-performance, low-distortion RF/IF amplification.

  • Power Management IC Development Tools MAX8902EVKIT+
    Maxim Integrated MAX8902EVKIT+ Power Management IC Development Tools MAX8902EVKIT+
    2024-08-02 15:34:533

    The MAX8902EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX8902 0.6 to 5.3V DC to DC Single Output Power Supply for GPS Navigation, Military and Aerospace Applications. This kit includes a MAX8902EVKIT+ board, a MAX8902EVKIT+ adapter board, and a MAX8902EVKIT+ software package. The MAX8902EVKIT+ board features a wide input voltage range of 0.6V to 5.3V, a wide output voltage range of 0.6V to 5.3V, and a high efficiency of up to 95%. It also features a low quiescent current of only 1.5mA, and a low output ripple of only 10mV. The MAX8902EVKIT+ adapter board allows for easy connection to the MAX8902EVKIT+ board, and the MAX8902EVKIT+ software package provides a graphical user interface for easy evaluation of the MAX8902. This evaluation kit is ideal for evaluating the MAX8902 for GPS Navigation, Military and Aerospace Applications.

  • BOARD EVAL FOR AD8061ART
    Analog Devices Inc. AD8061ART-EBZ BOARD EVAL FOR AD8061ART
    2024-08-02 15:34:532

    The Analog Devices AD8061ART-EBZ Evaluation Board is designed to evaluate the performance of the AD8061ART single, high speed op-amps offered in a 5-lead SOT-23 package. This board is ideal for consumer electronics applications, providing a convenient platform for testing and evaluating the performance of the AD8061ART op-amps. The board features a wide range of features, including a power supply, a test point, and a ground plane. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The board is designed to be used with a variety of test equipment, making it an ideal choice for consumer electronics applications.

  • BOARD EVAL FOR AD8029AR
    Analog Devices Inc. AD8029AR-EBZ BOARD EVAL FOR AD8029AR
    2024-08-02 15:34:532

    The Analog Devices AD8029AR-EBZ Evaluation Board is designed for use with the AD8029ARZ Single, High Speed Op-Amp offered in an 8-Lead SOIC Package. This board is automotive and transportation grade, making it suitable for use in a variety of applications. The board features a wide range of features, including a low-noise, high-speed amplifier, a wide bandwidth, and a low-power consumption. The board also includes a wide range of protection features, such as over-voltage protection, over-current protection, and thermal protection. This board is ideal for use in automotive and transportation applications, as it is designed to withstand harsh environmental conditions.

  • DEMO BOARD FOR LTC3619EDD
    Linear Technology/Analog Devices DC1489A-A DEMO BOARD FOR LTC3619EDD
    2024-08-02 15:34:532

    The Analog Devices DC1489A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC3619EDD 400mA/800mA Synchronous Step-Down DC/DC Converter with Average Input Current Limit. This demo board is designed to provide a complete evaluation platform for the LTC3619EDD, allowing users to quickly and easily evaluate the performance of the device in a variety of consumer electronics applications. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 800mA. The board also includes a wide range of features such as adjustable switching frequency, adjustable soft-start, and average input current limit. With its comprehensive feature set, the DC1489A-A Demo Board is an ideal tool for evaluating the performance of the LTC3619EDD in consumer electronics applications.