web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVKIT FOR 50MA, 60V, LOW IQ LINE
    Maxim Integrated MAX17651EVKIT# EVKIT FOR 50MA, 60V, LOW IQ LINE
    2024-08-02 15:34:530

    The MAX17651EVKIT-EVKIT# is an evaluation kit for the MAX17651 4V to 60V, 100mA, Ultra-Low Quiescent Current Linear Regulator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX17651 IC, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a MAX17651 evaluation board, a USB cable, and a power supply. The evaluation board features a wide range of test points and connectors, allowing users to easily connect the device to their own test equipment. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the device. The kit is ideal for evaluating the performance of the MAX17651 IC in a variety of applications.

  • EVAL KIT FOR MAX8900
    Maxim Integrated MAX8900AEVKIT+ EVAL KIT FOR MAX8900
    2024-08-02 15:34:532

    The MAX8900AEVKIT+ Evaluation Kit for MAX8900 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger for Digital Camera, Video and Imaging Applications from Maxim Integrated is a comprehensive evaluation platform for testing and evaluating the MAX8900 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger. The kit includes a MAX8900AEVKIT+ board, a USB cable, a power supply, and a set of jumpers and connectors. The board features a MAX8900A 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger, a MAX8900A-EVKIT+ board, and a MAX8900A-EVKIT+ board. The board also includes a USB port, a power supply, and a set of jumpers and connectors. The board is designed to provide a complete evaluation platform for testing and evaluating the MAX8900 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger. The board is also designed to provide a convenient platform for developing and testing applications for digital cameras, video and imaging applications.

  • Amplifier IC Development Tools MAX4080/81 Eval Kit
    Maxim Integrated MAX4080EVKIT+ Amplifier IC Development Tools MAX4080/81 Eval Kit
    2024-08-02 15:34:532

    The MAX4080SAUA is a low-voltage, low-power, single-supply, rail-to-rail input and output operational amplifier designed for automotive and transportation applications. The device features a wide supply voltage range of 2.7V to 5.5V, low quiescent current of 1.2mA, and a wide common-mode input voltage range of -0.3V to VDD+0.3V. The MAX4080SAUA is capable of driving up to ±10mA of output current and has a low offset voltage of ±1mV. The MAX4080EVKIT+ Evaluation Kit provides a platform for evaluating the performance of the MAX4080SAUA in a variety of automotive and transportation applications. The kit includes a fully assembled and tested surface-mount printed-circuit board, a MAX4080SAUA device, and a set of user-friendly evaluation tools. The evaluation board includes a variety of test points and connectors for easy evaluation of the device. The evaluation board also includes a power supply connector, a USB connector, and a set of jumpers for easy configuration of the device. The evaluation board also includes a set of user-friendly evaluation tools such as a graphical user interface (GUI) and a set of software drivers. The GUI allows users to quickly configure the device and view the device's performance in real-time. The software drivers allow users to quickly program the device and access the device's registers. The MAX4080EVKIT+ Evaluation Kit is an ideal platform for evaluating the performance of the MAX4080SAUA in a variety of automotive and transportation applications.

  • EVAL KIT STEP-UP 1A 3MHZ MAX8969
    Maxim Integrated MAX8969EVKIT# EVAL KIT STEP-UP 1A 3MHZ MAX8969
    2024-08-02 15:34:530

    The MAX8969EVKIT-EVKIT# is an evaluation kit for the MAX8969 1-Cell Lithium-Ion Battery Charger. This charger is designed for use in cellular phones, consumer electronics, and portable devices. The kit includes a MAX8969EVKIT# board, a MAX8969EVKIT# adapter board, and a MAX8969EVKIT# USB cable. The board features a USB port, a power switch, and a battery connector. The adapter board allows for easy connection to a variety of battery types. The USB cable allows for easy connection to a PC for programming and monitoring. The kit also includes a user guide and software for programming and monitoring the charger.

  • LT1990CS8/LT1991CMS/LT1995CMS -
    Linear Technology/Analog Devices DC819A LT1990CS8/LT1991CMS/LT1995CMS -
    2024-08-02 15:34:532

    The Analog Devices DC819A-A, DC819, Demo Board for LT1990CS8 Configurable Gain Amplifier is a versatile and powerful tool for evaluating the performance of the LT1990CS8 amplifier. It is designed to operate with a supply voltage range of +2.5V to +15V and -2.5V to -15V, and is rated for use in industrial temperature ranges. The board features a wide range of gain settings, allowing users to easily adjust the gain of the amplifier to suit their application. Additionally, the board includes a variety of test points and connectors, making it easy to connect to external test equipment. The DC819A-A is an ideal tool for evaluating the performance of the LT1990CS8 amplifier in a variety of applications.

  • LTC1751EMS8-3.3 - REGULATED CHAR
    Linear Technology/Analog Devices DC323A-B LTC1751EMS8-3.3 - REGULATED CHAR
    2024-08-02 15:34:534

    The Analog Devices DC323A-B Demo Board is a versatile and easy-to-use platform for evaluating the performance of the LTC1751EMS8-3.3 Regulated Charge Pump DC/DC Converter. This board is designed to provide a 2V to 4.5V input voltage range and a 3.3V output voltage at 40mA. It is ideal for use in computers and peripherals, providing a reliable and efficient power solution. The board features a wide range of features, including an adjustable output voltage, adjustable current limit, and a power-good indicator. The board also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation.

  • EVAL KIT DS2710 (SINGLE-CELL NIM
    Maxim Integrated DS2710EVKIT+ EVAL KIT DS2710 (SINGLE-CELL NIM
    2024-08-02 15:34:532

    The Maxim Integrated DS2710EVKIT+ is an evaluation kit for the DS2710 1-Cell, Nickel-Metal Hydride Battery Charger for Cordless Phone, Consumer Electronics, and Portable Devices. This kit includes a DS2710EVKIT+ board, a DS2710EVKIT+ software, and a DS2710EVKIT+ user guide. The DS2710EVKIT+ board is designed to evaluate the performance of the DS2710 1-Cell, Nickel-Metal Hydride Battery Charger. The board includes a USB port, a power supply, and a battery connector. The DS2710EVKIT+ software allows users to configure the DS2710 1-Cell, Nickel-Metal Hydride Battery Charger and monitor its performance. The DS2710EVKIT+ user guide provides detailed instructions on how to use the board and software. The DS2710EVKIT+ is an ideal tool for engineers and designers who need to evaluate the performance of the DS2710 1-Cell, Nickel-Metal Hydride Battery Charger.

  • Evaluation Board For 120DB Range 3nA To 3mA Dual Logarithmic Converte
    Analog Devices ADL5310-EVAL Evaluation Board For 120DB Range 3nA To 3mA Dual Logarithmic Converte
    2024-08-02 15:34:532

    The Analog Devices ADL5310-EVAL Evaluation Board is a powerful tool for evaluating the performance of the ADL5310 120 dB Range (3 nA to 3 mA) Dual Logarithmic Converter, Power Management IC. This evaluation board is designed to provide a platform for testing the features and performance of the ADL5310 IC. It includes a wide range of features such as a dual logarithmic converter, adjustable gain and offset, and a wide range of input and output ranges. The board also includes a USB interface for easy connection to a PC for data logging and analysis. The ADL5310-EVAL Evaluation Board is an ideal tool for evaluating the performance of the ADL5310 IC in a variety of applications.

  • ANALOG DEVICES AD8348-EVALZAD8348 EVALUATION BOARD
    Analog Devices Inc. AD8348-EVALZ ANALOG DEVICES AD8348-EVALZAD8348 EVALUATION BOARD
    2024-08-02 15:34:542

    The Analog Devices AD8348-EVALZ Evaluation Board is designed to evaluate the performance of the AD8348 Quadrature Demodulator. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 50 MHz to 1000 MHz. It features a low noise amplifier, a quadrature demodulator, and a low pass filter. The board also includes a power supply, a USB interface, and a graphical user interface for easy setup and configuration. The AD8348-EVALZ Evaluation Board is a great tool for testing and evaluating the performance of the AD8348 Quadrature Demodulator.

  • MX57 200MHZ LVCMOS CLOCK SOURCE
    Microchip Technology ADM00791 MX57 200MHZ LVCMOS CLOCK SOURCE
    2024-08-02 15:34:542

    The Microchip Technology ADM00791-ADM00791, ADM00791, MX57 200MHz LVCMOS High-Frequency Clock Source Evaluation Board is a versatile and powerful tool for evaluating the performance of high-frequency clock sources. This evaluation board is designed to provide a comprehensive platform for testing and evaluating the performance of the MX57 200MHz LVCMOS clock source. It features a wide range of features, including a high-frequency clock source, a low-voltage differential signaling (LVDS) interface, and a variety of test points for measuring the performance of the clock source. This evaluation board is ideal for use in communications and telecom applications, as it provides a reliable and accurate platform for testing and evaluating the performance of high-frequency clock sources.

  • Power Management IC Development Tools Window Lift
    Microchip Technology APGRD002 Power Management IC Development Tools Window Lift
    2024-08-02 15:34:542

    The Microchip Technology APGRD002-APGRD002, APGRD002, Window Lift w/ Anti Pinch Reference Design is a motor control system based on a full H-Bridge motor control. It is designed to provide a safe and reliable window lift system with anti-pinch protection. The system includes a microcontroller, a motor driver, a power supply, and a window lift motor. The microcontroller is used to control the motor driver, which in turn controls the window lift motor. The power supply provides the necessary power to the system. The system also includes a safety feature that will stop the motor if an obstruction is detected. This reference design is ideal for applications such as automotive window lifts, garage door openers, and other motor control applications.

  • MCP19111 PMBUS-ENABLED POL BOARD
    Microchip Technology ARD00609 MCP19111 PMBUS-ENABLED POL BOARD
    2024-08-02 15:34:542

    The Microchip Technology ARD00609-ARD00609, ARD00609, MCP19111 PMBUs Protocol-Enabled Point-of-Load (POL) Converter Reference Design is a power management solution that enables efficient power delivery to a variety of applications. This reference design is based on the MCP19111 PMBus protocol-enabled point-of-load (POL) converter, which provides a high-efficiency, low-cost solution for powering a wide range of applications. The reference design includes a comprehensive set of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and programmable power-on reset. Additionally, the reference design includes a PMBus interface for communication and control, allowing for easy integration into existing systems. The reference design is ideal for applications such as industrial automation, medical, and automotive.