web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD CURRENT ADJ LED DRVR
    Diodes Incorporated AL5811EV1 EVAL BOARD CURRENT ADJ LED DRVR
    2024-08-02 15:34:542

    Diodes Incorporated AL5811EV1-EV1 Evaluation Board is a versatile tool for evaluating the AL5811, a 75mA, 60V low-side adjustable linear LED driver. This board is designed to provide a simple and easy way to evaluate the performance of the AL5811 in lighting applications. It features a wide range of adjustable settings, allowing users to customize the LED driver to their specific needs. The board also includes a number of protection features, such as over-temperature protection, over-current protection, and short-circuit protection, to ensure the safety of the user and the LED driver. With its adjustable settings and protection features, the AL5811EV1-EV1 Evaluation Board is an ideal tool for evaluating the performance of the AL5811 in lighting applications.

  • BOARD DEMO FOR LT3495EDDB-1
    Analog Devices Inc. DC1219A-C BOARD DEMO FOR LT3495EDDB-1
    2024-08-02 15:34:532

    The Analog Devices DC1219A-C Demo Board is a versatile and powerful tool for evaluating the performance of the LT3495-1, a micro-power low noise boost converter with output disconnect and power management IC. This demo board is designed to provide a 3-6V input voltage range and a 15V output voltage at 36mA. It features a wide input voltage range, low noise operation, and a high efficiency of up to 95%. The board also includes a power-on reset circuit, an output disconnect circuit, and a thermal shutdown circuit. The DC1219A-C Demo Board is an ideal solution for applications such as battery-powered systems, portable electronics, and automotive systems.

  • LT6553CGN - TRIPLE HIGH SPEED VI
    Linear Technology/Analog Devices DC743A LT6553CGN - TRIPLE HIGH SPEED VI
    2024-08-02 15:34:532

    The Analog Devices DC743A-A, DC743A Demonstration Circuit is a versatile tool for evaluating the performance of the LT6553 Triple High Speed Video Amplifier. This circuit board provides a complete solution for testing the LT6553's features, including its wide bandwidth, low distortion, and high slew rate. The board includes a power supply, a video input, and three video outputs, allowing for easy testing of the amplifier's performance. The board also includes a variety of test points and connectors, allowing for easy connection to external test equipment. The DC743A-A is an ideal tool for engineers and technicians who need to evaluate the performance of the LT6553 in a variety of applications.

  • Evaluation Board for MIC23153-GYMT Synchronous Buck Regulato
    Microchip MIC23153-GYMT EV Evaluation Board for MIC23153-GYMT Synchronous Buck Regulato
    2024-08-02 15:34:532

    The Microchip Technology MIC23153-GYMT EV is a 1.8V DC to DC single output power supply designed for use in portable and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. It also has a low quiescent current of only 10uA, making it ideal for battery-powered applications. The MIC23153-GYMT EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments. Additionally, it is RoHS compliant and comes in a small, space-saving SOT-23-5 package.

  • Evaluation Board For 250 MHz Demodulating Logarithmic Amplifie
    Analog Devices AD641-EB Evaluation Board For 250 MHz Demodulating Logarithmic Amplifie
    2024-08-02 15:34:532

    The Analog Devices AD641-EB Evaluation Board is designed to evaluate the performance of the AD641 250 MHz Logarithmic Amplifier. This amplifier is a high frequency DC-coupled demodulating amplifier that is ideal for Military and Aerospace applications. It features a wide dynamic range, low distortion, and low noise. The AD641-EB Evaluation Board includes a power supply, a test circuit, and a set of test points for easy evaluation of the AD641. The board also includes a set of jumpers to allow for easy configuration of the amplifier. The AD641-EB Evaluation Board is a great tool for evaluating the performance of the AD641 amplifier in a variety of applications.

  • KIT ICE POD FOR CY8C24X94
    Infineon CY3250-24X94 KIT ICE POD FOR CY8C24X94
    2024-08-02 15:34:532

    The Infineon Technologies AG CY3250-24X94 In-Circuit Emulation (ICE) Pod Kit for Debugging QFN CY8C24x94 PSoC Devices is a comprehensive debugging solution for consumer electronics. It includes a debug pod, a USB cable, and a set of adapters for connecting to the target device. The debug pod features a high-speed USB 2.0 interface, a 32-bit ARM Cortex-M3 processor, and a range of debugging features including breakpoints, watchpoints, and trace capabilities. The kit also includes a comprehensive set of software tools for programming, debugging, and analyzing the target device. The kit is designed to provide a reliable and efficient debugging experience for consumer electronics applications.

  • Evaluation Board For Low Distortion Differential RF/IF Amplifier
    Analog Devices Inc. AD8351-EVALZ Evaluation Board For Low Distortion Differential RF/IF Amplifier
    2024-08-02 15:34:532

    The Analog Devices AD8351-EVALZ Evaluation Board is designed to evaluate the performance of the AD8351 Low Distortion Differential RF/IF Amplifier. This amplifier is ideal for automotive and transportation applications, providing high linearity and low distortion performance. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test equipment. The board also includes a power supply and a set of jumpers to configure the amplifier for different gain and bandwidth settings. The AD8351-EVALZ Evaluation Board is a great tool for evaluating the performance of the AD8351 Low Distortion Differential RF/IF Amplifier in automotive and transportation applications.

  • BOARD DEMO FOR LT5512EUF
    Linear Technology/Analog Devices DC503A BOARD DEMO FOR LT5512EUF
    2024-08-02 15:34:532

    The Analog Devices DC503A-A Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LT5512EUF High Signal Level, Down-Converting Mixer for CATV applications. This board is designed to provide a wide IF output for consumer electronics applications. It features a wide range of features, including a low noise amplifier, a high dynamic range mixer, and a wideband IF output. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be used with a variety of CATV systems, allowing for a wide range of testing and evaluation scenarios. The DC503A-A Demo Board is an ideal tool for engineers and technicians who need to evaluate the performance of the LT5512EUF High Signal Level, Down-Converting Mixer for CATV applications.

  • KIT EVAL FOR MAX9930
    Maxim Integrated MAX9930EVKIT+ KIT EVAL FOR MAX9930
    2024-08-02 15:34:532

    The Maxim Integrated MAX9930EVKIT-EVKIT+ is an evaluation board for the MAX9930 RF Power Detector, designed for consumer electronics applications. This board provides a convenient platform for evaluating the performance of the MAX9930 in a variety of consumer electronics applications. It features a wide range of test points and connectors, allowing for easy connection to external test equipment. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The MAX9930EVKIT-EVKIT+ is an ideal tool for evaluating the performance of the MAX9930 in consumer electronics applications.

  • Evaluation Kits With 2-Cell Voltage Measurement
    Maxim Integrated DS2777EVKIT+ Evaluation Kits With 2-Cell Voltage Measurement
    2024-08-02 15:34:532

    The Maxim Integrated DS2777EVKIT+ Evaluation Kit is designed to make performance evaluation, software development, and prototyping with DS2777, 2-cell stand-alone fuel-gauge ICs with Li-Ion (Li+) protector and SHA-1 authentication easy. This kit includes a DS2777EVKIT+ board, a USB cable, and a software package. The board features a DS2777 IC, a Li+ protector, and a SHA-1 authentication circuit. It also includes a USB port for easy connection to a PC. The software package includes a GUI, a library of functions, and a set of example programs. With this kit, users can quickly and easily evaluate the performance of the DS2777 ICs, develop software for them, and prototype their own designs. This kit is ideal for applications such as Video and Imaging Solutions.

  • MIC33030-AYHJ Evaluation Board
    Microchip MIC33030-AYHJ EV MIC33030-AYHJ Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology MIC33030-AYHJ EV Evaluation Board is a 1.8V DC to DC single output power supply designed for use in portable, consumer electronics, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a graphical user interface (GUI) for easy configuration. The board also includes a USB port for easy connection to a PC for programming and monitoring.

  • MAX7315 Evaluation Kit/Evaluation System
    Maxim Integrated MAX7315EVKIT+ MAX7315 Evaluation Kit/Evaluation System
    2024-08-02 15:34:533

    The MAX7315EVKIT+ Evaluation Kit for MAX7315 I/O Controller for Notebook, Automotive and Transportation Applications from Maxim Integrated is a comprehensive evaluation platform for the MAX7315 I/O controller. It includes a MAX7315EVKIT+ board, a MAX7315EVKIT+ daughter board, and a USB cable. The MAX7315EVKIT+ board features a MAX7315 I/O controller, a USB-to-I2C interface, and a variety of I/O connectors. The MAX7315EVKIT+ daughter board provides access to the MAX7315 I/O controller's features, including GPIO, I2C, SPI, and UART. The USB cable allows for easy connection to a PC for programming and debugging. The MAX7315EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX7315 I/O controller for notebook, automotive, and transportation applications.