web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Amplifier IC Development Tools AD8052 Eval Brd
    Analog Devices Inc. AD8052ARM-EBZ Amplifier IC Development Tools AD8052 Eval Brd
    2024-08-02 15:34:512

    The Analog Devices AD8052ARM-EBZ is a high speed universal evaluation board designed to feature the AD8052ARMZ dual Op-Amp. This board is designed to help customers quickly prototype new dual Op-Amp circuits and reduce design time for applications in consumer electronics, industrial, automotive, and medical. It features a wide range of features such as adjustable power supply, adjustable gain, adjustable offset, and adjustable bandwidth. The board also includes a variety of test points and connectors for easy connection to external components. The board is also designed to be compatible with a wide range of development tools and software. This board is an ideal solution for quickly prototyping and testing new dual Op-Amp circuits.

  • EVAL BOARD VN7050AS
    STMicroelectronics EV-VN7050AS EVAL BOARD VN7050AS
    2024-08-02 15:34:492

    The STMicroelectronics EV-VN7050AS is an evaluation board designed to evaluate the performance of the VN7050AS Power Switch, a power management IC. It features a wide range of features, including a wide input voltage range, low quiescent current, and high efficiency. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of power sources, including AC/DC, DC/DC, and battery-powered systems. The board also includes a graphical user interface for easy configuration and monitoring. The EV-VN7050AS is an ideal solution for applications requiring efficient and reliable power management.

  • Power Management IC Development Tools MAX16129 Eval Kit
    Maxim Integrated MAX16129EVKIT# Power Management IC Development Tools MAX16129 Eval Kit
    2024-08-02 15:34:493

    The MAX16129EVKIT-EVKIT# is an evaluation kit for the MAX16129 Load-Dump/Reverse-Voltage Protection Circuits, designed for automotive and transportation applications. This kit includes a MAX16129EVKIT# board, a MAX16129EVKIT# daughter board, and a MAX16129EVKIT# cable. The MAX16129EVKIT# board provides a platform for evaluating the MAX16129 Load-Dump/Reverse-Voltage Protection Circuits, and includes a USB-to-I2C interface for programming and debugging. The MAX16129EVKIT# daughter board provides a convenient way to connect the MAX16129EVKIT# board to a variety of automotive and transportation systems. The MAX16129EVKIT# cable provides a connection between the MAX16129EVKIT# board and the MAX16129EVKIT# daughter board. This evaluation kit is ideal for automotive and transportation applications that require reliable protection from load-dump and reverse-voltage events.

  • EVKIT FOR MAX44286-LOW POWER, PR
    Maxim Integrated MAX44286EVKIT# EVKIT FOR MAX44286-LOW POWER, PR
    2024-08-02 15:34:492

    The Maxim Integrated MAX44286EVKIT-EVKIT# is an evaluation kit that uses the MAX44286 zero-drift, high-side, current-sense amplifier. This amplifier offers precision and low supply current, making it ideal for medical and healthcare applications. The kit includes a MAX44286 evaluation board, a MAX44286 evaluation board, a MAX44286 evaluation board, and a MAX44286 evaluation board. The evaluation board allows users to evaluate the performance of the MAX44286 in a variety of applications. The kit also includes a USB cable, a power supply, and a user guide. The MAX44286 is a high-performance, low-power, and low-noise current-sense amplifier that is ideal for medical and healthcare applications. It offers precision and low supply current, making it an ideal choice for medical and healthcare applications.

  • EVAL BOARD
    Analog Devices Inc. ADL5904-EVALZ EVAL BOARD
    2024-08-02 15:34:492

    The Analog Devices ADL5904-EVALZ Evaluation Board is based on the ADL5904 6 GHz, 45 dB TruPwr Detector. It is designed for use in communications and telecom applications. The board features a wide range of features, including a wide dynamic range, low noise, and high linearity. It also has a wide input power range, allowing it to be used in a variety of applications. The board also includes a variety of test points and connectors, allowing for easy testing and evaluation. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The board is also RoHS compliant, making it suitable for use in a variety of environments.

  • BOARD EVAL MIX-MODE FOR AD9129
    Analog Devices Inc. AD9129-MIX-EBZ BOARD EVAL MIX-MODE FOR AD9129
    2024-08-02 15:34:490

    The Analog Devices AD9129-MIX-EBZ Evaluation Board is a high-performance, 14-bit, 2.8 GSPS RF Digital to Analog Converter designed for instrumentation and measurement applications. It features a wide input frequency range of up to 2.8 GHz, and a wide output voltage range of up to 2.5 Vpp. The board also includes a low-noise, low-distortion, high-linearity mixer, allowing for a wide range of signal processing applications. The board is designed to be used with the AD9129-MIX-EBZ Evaluation Board software, which provides a graphical user interface for configuring the board and monitoring its performance. The board is also compatible with a variety of development platforms, including the Analog Devices AD9129-MIX-EBZ Evaluation Board software, the Analog Devices AD9129-MIX-EBZ Evaluation Board software, and the Analog Devices AD9129-MIX-EBZ Evaluation Board software.

  • EVAL BOARD FOR L6227PD SOIC
    STMicroelectronics EVAL6227PD EVAL BOARD FOR L6227PD SOIC
    2024-08-02 15:34:502

    The STMicroelectronics EVAL6227PD-PD Evaluation Board is designed for use with the L6227 DMOS Dual Full Bridge Driver with PWM Current Controller. This board is ideal for motor control applications, providing a convenient platform for testing and evaluating the L6227 driver. It features two independent full bridge drivers, each with its own PWM current controller, allowing for precise control of two motors. The board also includes a wide range of protection features, such as over-temperature, over-current, and under-voltage protection, to ensure reliable operation. The EVAL6227PD-PD Evaluation Board is a great tool for quickly and easily testing and evaluating the L6227 driver for motor control applications.

  • ANALOG DEVICES ADL5523-EVALZADL5523, LOW NOISE AMP, EVAL BOARD
    Analog Devices Inc. ADL5523-EVALZ ANALOG DEVICES ADL5523-EVALZADL5523, LOW NOISE AMP, EVAL BOARD
    2024-08-02 15:34:512

    The Analog Devices ADL5523-EVALZ Evaluation Board is a powerful tool for evaluating the performance of the ADL5523 400 to 4000 MHz Low Noise RF Amplifier. This military and aerospace grade amplifier is designed to provide superior performance in a wide range of applications, including communications, radar, and instrumentation. The evaluation board features a wide range of features, including a wide bandwidth, low noise, high linearity, and high gain. It also includes a wide range of test points and connectors for easy evaluation and testing. The evaluation board is also designed to be compatible with a variety of test equipment, making it an ideal choice for engineers and technicians.

  • EVALUATION BOARD FOR THE ADP1754/ADP1755
    Analog Devices Inc. ADP1755-EVALZ EVALUATION BOARD FOR THE ADP1754/ADP1755
    2024-08-02 15:34:502

    The Analog Devices ADP1755-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADP1755 linear regulator. This board is designed to provide a convenient platform for testing and evaluating the ADP1755 in a variety of instrumentation and measurement applications. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and adjustable soft-start. The board also includes a variety of test points and connectors for easy connection to external test equipment. The ADP1755-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP1755 linear regulator in instrumentation and measurement applications.

  • EVAL BOARD FOR ADL5602
    Analog Devices Inc. ADL5602-EVALZ EVAL BOARD FOR ADL5602
    2024-08-02 15:34:503

    The Analog Devices ADL5602-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5602 50 MHz to 4 GHz RF Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features to help engineers and technicians evaluate the performance of the amplifier. The board includes a wide range of test points, allowing for easy access to the amplifier's input and output signals. It also includes a wide range of control and monitoring features, such as gain control, power supply monitoring, and temperature monitoring. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The ADL5602-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5602 50 MHz to 4 GHz RF Amplifier in communications and telecom applications.

  • EVAL STEP DOWN MAX20006
    Maxim Integrated MAX20006EVKIT# EVAL STEP DOWN MAX20006
    2024-08-02 15:34:502

    The MAX20006EVKIT-EVKIT# is an evaluation kit for the MAX20006 36V, 220kHz to 2.2MHz, 6A fully integrated automotive step-down converter. This kit is designed for automotive and transportation applications and provides a complete platform for evaluating the performance of the MAX20006. The kit includes a MAX20006 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 6A. The board also includes a power-good indicator, enable pin, and a power-on reset circuit. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX20006. The kit also includes a comprehensive user guide and software for setting up and evaluating the MAX20006.

  • EVAL BOARD FOR ADP5300
    Analog Devices Inc. ADP5300-EVALZ EVAL BOARD FOR ADP5300
    2024-08-02 15:34:503

    The Analog Devices ADP5300-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5300 50mA/500mA, High Efficiency, Ultra Low Power Step-Down Regulator, Power Management IC. This evaluation board features a wide input voltage range of 2.7V to 5.5V, and is capable of providing a regulated output voltage of 0.8V to 3.3V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board also includes a power-on reset circuit, and a power-good indicator LED. This evaluation board is ideal for applications such as battery-powered systems, portable electronics, and other low-power applications.