web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Quadrature Demodulator Evaluation Board
    Analog Devices Inc. ADL5380-EVALZ Quadrature Demodulator Evaluation Board
    2024-08-02 15:34:472

    The Analog Devices ADL5380-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADL5380 400 MHz to 6 GHz Quadrature Demodulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the ADL5380 IC, allowing users to quickly and easily evaluate the performance of the IC in a variety of applications. The board includes a wide range of features, including a wideband RF input, a low-noise amplifier, a quadrature demodulator, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-no

  • Evaluation Board For Step-Down Regulator
    Analog Devices Inc. ADP2120-EVALZ Evaluation Board For Step-Down Regulator
    2024-08-02 15:34:472

    The Analog Devices ADP2120-EVALZ Evaluation Board is a versatile platform for evaluating the ADP2120 Step-Down Regulator, Communications and Telecom Power Management IC. This evaluation board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 2A. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the ADP2120. This evaluation board is ideal for testing and evaluating the ADP2120 in a variety of applications such as communications and telecom power management.

  • ANALOG DEVICES ADCLK946/PCBZEVALUATION KIT 6 LVPECL OUTPUT SIGE CL
    Analog Devices Inc. ADCLK946/PCBZ ANALOG DEVICES ADCLK946/PCBZEVALUATION KIT 6 LVPECL OUTPUT SIGE CL
    2024-08-02 15:34:472

    The Analog Devices ADCLK946-PCBZ, ADCLK946/PCBZ, Evaluation Board is a versatile clock fanout buffer designed for communications and telecom clock solutions. It is based on the ADCLK946 Clock Fanout Buffer, which is a low-jitter, low-skew, high-performance clock fanout buffer. The board features four differential outputs, each with a maximum output frequency of up to 800 MHz. It also features a wide range of input frequencies, from 1 kHz to 800 MHz, and a wide range of output frequencies, from 1 kHz to 800 MHz. The board is designed to provide a low-jitter, low-skew, high-performance clock fanout buffer for communications and telecom clock solutions. It is also designed to be easy to use and configure, with a simple user interface and a wide range of configuration options.

  • BOARD EVAL FOR AD8032ARM
    Analog Devices Inc. AD8032ARM-EBZ BOARD EVAL FOR AD8032ARM
    2024-08-02 15:34:493

    The Analog Devices AD8032ARM-EBZ Evaluation Board is designed for use with the AD8032 dual, high speed op-amps offered in 8-lead SOIC packages. This board is ideal for evaluating the performance of the AD8032 in industrial temperature ranges. It features a wide range of features, including a power supply, a test point for each op-amp, and a ground plane for improved thermal performance. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The AD8032ARM-EBZ Evaluation Board is a great tool for evaluating the performance of the AD8032 in industrial temperature ranges.

  • EVAL KIT MAX40009
    Maxim Integrated MAX40009EVKIT# EVAL KIT MAX40009
    2024-08-02 15:34:482

    The MAX40009EVKIT-EVKIT# is an evaluation kit for the MAX40009 220ns, 12uA, 6-Bump WLP Comparator with Shutdown, Power Management, and Open-Drain Output. This kit includes a MAX40009 evaluation board, a USB cable, and a user guide. The MAX40009 is a low-power comparator with a fast 220ns response time, low 12uA quiescent current, and a 6-bump WLP package. It also features a shutdown mode, power management, and an open-drain output. This evaluation kit is ideal for evaluating the performance of the MAX40009 in a variety of applications.

  • EVAL MAX40203 1A IDEAL DIODE
    Maxim Integrated MAX40203EVKIT# EVAL MAX40203 1A IDEAL DIODE
    2024-08-02 15:34:482

    The MAX40203EVKIT-EVKIT# is an evaluation kit for the MAX40203 Ultra-Tiny Nano power Op Amp, a consumer electronics device. This kit includes the MAX40203 Ultra-Tiny Nano power Op Amp, a printed circuit board, and a set of components for testing and evaluation. The MAX40203 Ultra-Tiny Nano power Op Amp is a low-power, high-performance amplifier that is ideal for use in consumer electronics applications. It features a wide bandwidth, low noise, and low distortion, making it suitable for a variety of audio and video applications. The evaluation kit provides a convenient platform for testing and evaluating the MAX40203 Ultra-Tiny Nano power Op Amp.

  • EVAL BOARD FOR MAX22191
    Maxim Integrated MAX22191EVKIT# EVAL BOARD FOR MAX22191
    2024-08-02 15:34:492

    The MAX22191EVKIT-EVKIT# is an evaluation kit for the MAX22191 Parasitically Powered Digital Input, Industrial Temperature Range. This kit includes a MAX22191EVKIT# board, a MAX22191EVKIT# daughter board, and a MAX22191EVKIT# cable. The MAX22191EVKIT# board is a low-power, digital input board that is designed to be powered parasitically from a single-ended signal source. It features a wide industrial temperature range of -40°C to +85°C and is ideal for industrial applications. The MAX22191EVKIT# daughter board provides a convenient way to connect the MAX22191EVKIT# board to a signal source. The MAX22191EVKIT# cable is used to connect the MAX22191EVKIT# board to a PC for programming and debugging. This evaluation kit is a great way to evaluate the performance of the MAX22191 Parasitically Powered Digital Input, Industrial Temperature Range.

  • Evaluation Board For 1W RF Driver Amplifier
    Analog Devices Inc. ADL5604-EVALZ Evaluation Board For 1W RF Driver Amplifier
    2024-08-02 15:34:492

    The Analog Devices ADL5604-EVALZ Evaluation Board is a powerful tool for testing and evaluating the performance of the ADL5604 1W RF Driver Amplifier. This board is designed to operate in the 700 MHz to 2700 MHz frequency range, making it ideal for use in communications and telecom applications. The board features a wide range of features, including a high-efficiency power amplifier, a low-noise amplifier, a power detector, and a temperature sensor. It also includes a variety of connectors and test points for easy connection to external test equipment. The board is designed to provide reliable performance and accurate results, making it an ideal choice for testing and evaluating the performance of the ADL5604.

  • ANALOG DEVICES ADCLK948/PCBZ8 OUTPUT LVPECL CLOCK FANOUT BUFFER
    Analog Devices Inc. ADCLK948/PCBZ ANALOG DEVICES ADCLK948/PCBZ8 OUTPUT LVPECL CLOCK FANOUT BUFFER
    2024-08-02 15:34:491

    The Analog Devices ADCLK948-PCBZ, ADCLK948/PCBZ, Evaluation Board is a communications and telecom clock fanout buffer based on the ADCLK948 Clock Fanout Buffer. It is designed to provide a low-cost, easy-to-use platform for evaluating the performance of the ADCLK948 Clock Fanout Buffer. The board features a wide range of features, including a wide range of input frequencies, adjustable output drive strength, and adjustable output skew. It also includes a variety of test points for monitoring the performance of the device. The board is ideal for use in communications and telecom applications, providing a reliable and cost-effective solution for clock fanout buffer evaluation.

  • BOARD EVALUATION FOR AD607
    Analog Devices Inc. EVAL-AD607EBZ BOARD EVALUATION FOR AD607
    2024-08-02 15:34:512

    The Analog Devices EVAL-AD607EBZ is an evaluation board for the AD607 3V Low Power Mixer Receiver IF Subsystem, Audio Processor. This board is designed to evaluate the performance of the AD607, a low power, high performance, single-chip mixer receiver IF subsystem. It features a wide dynamic range, low noise, and low distortion. The board includes a low noise amplifier, a mixer, a voltage controlled oscillator, a low pass filter, and a power supply. It also includes a USB interface for easy connection to a PC for data logging and analysis. The board is ideal for applications such as radio receivers, audio processors, and other audio applications.

  • EVAL KIT FOR MAX40002
    Maxim Integrated MAX40002EVKIT# EVAL KIT FOR MAX40002
    2024-08-02 15:34:512

    The MAX40002EVKIT-EVKIT# is an evaluation kit for the MAX40002 nanoPower 4-Bump Comparator, a consumer electronics device from Maxim Integrated. This kit includes the MAX40002 nanoPower 4-Bump Comparator, a MAX40002 evaluation board, and a USB cable for connecting the board to a computer. The MAX40002 nanoPower 4-Bump Comparator is a low-power, low-voltage comparator designed for use in consumer electronics applications. It features a wide input voltage range, low power consumption, and fast response time. The evaluation board allows users to quickly and easily evaluate the performance of the MAX40002 nanoPower 4-Bump Comparator. The USB cable allows users to connect the board to a computer for programming and data logging.

  • EVAL BOARD FOR L6228Q
    STMicroelectronics EVAL6228QR EVAL BOARD FOR L6228Q
    2024-08-02 15:34:510

    The STMicroelectronics EVAL6228QR-QR Motion Motor Control Evaluation Board with L6228Q Bipolar Stepper Motor Driver is a powerful and versatile tool for evaluating the performance of the L6228Q motor driver. This evaluation board is designed to provide a complete platform for testing and evaluating the L6228Q motor driver in a variety of applications. The board features a wide range of features, including a built-in power supply, a USB interface, a graphical user interface, and a variety of test points for monitoring and controlling the motor driver. The board also includes a variety of connectors for connecting to external devices, such as sensors, encoders, and other peripherals. The board is also compatible with a variety of development tools, such as the STM32CubeIDE and STM32CubeMX. With its comprehensive features and robust design, the EVAL6228QR-QR is an ideal solution for evaluating the performance of the L6228Q motor driver.