web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • IC IF RCVR 11BIT 250MSPS 64LFCSP
    Analog Devices Inc. AD6643-250EBZ IC IF RCVR 11BIT 250MSPS 64LFCSP
    2024-08-02 15:34:450

    The Analog Devices AD6643-250EBZ Evaluation Board is designed to evaluate the performance of the AD6643 Analog to Digital Converter, a Communications and Telecom IC. This board features a high-speed, low-power, 8-bit, 250 MSPS, single-channel, analog-to-digital converter with a wide input bandwidth of up to 250 MHz. It also includes a low-noise, low-distortion, differential input amplifier, a high-speed, low-power, 8-bit, 250 MSPS, single-channel, digital-to-analog converter, and a low-noise, low-distortion, differential output amplifier. The board also includes a power supply, a reference voltage, and a clock generator. The AD6643-250EBZ Evaluation Board is ideal for evaluating the performance of the AD6643 Analog to Digital Converter in a wide range of applications, including communications, telecom, and other high-speed data conversion applications.

  • ANALOG DEVICES AD9517-3A/PCBZ12-OUTPUT CLOCK GENERATOR WITH 2.8GHZ VC
    Analog Devices Inc. AD9517-3A/PCBZ ANALOG DEVICES AD9517-3A/PCBZ12-OUTPUT CLOCK GENERATOR WITH 2.8GHZ VC
    2024-08-02 15:34:451

    The Analog Devices AD9517-3A/PCBZ Evaluation Board is a 2000 MHz Very Low Noise PLL Clock Synthesizer designed for instrumentation and measurement applications. It features a low noise, low jitter, and low phase noise PLL clock synthesizer with a wide range of output frequencies. The board includes a low noise power supply, a high-performance voltage-controlled oscillator (VCO), and a wide range of output frequencies. The board also includes a low-noise reference clock input, a programmable output divider, and a programmable output buffer. The board is designed to provide a reliable and accurate clock source for instrumentation and measurement applications.

  • ANALOG DEVICES AD9518-0A/PCBZ6-OUTPUT CLOCK GENERATOR WITH 2.8GHZ
    Analog Devices Inc. AD9518-0A/PCBZ ANALOG DEVICES AD9518-0A/PCBZ6-OUTPUT CLOCK GENERATOR WITH 2.8GHZ
    2024-08-02 15:34:451

    The Analog Devices AD9518-0A/PCBZ Evaluation Board is a versatile and powerful tool for evaluating the performance of the AD9518-0A 2800 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a complete platform for testing and evaluating the features and performance of the AD9518-0A. It includes a wide range of features such as a low noise power supply, a high-performance clock generator, and a wide range of instrumentation and measurement capabilities. The board also includes a comprehensive set of software tools for configuring and controlling the AD9518-0A. This evaluation board is ideal for use in instrumentation and measurement applications, providing a reliable and accurate platform for testing and evaluating the performance of the AD9518-0A.

  • SIX-CHANNEL DIGITAL ISOLATOR EVK
    Maxim Integrated MAX14851EVKIT# SIX-CHANNEL DIGITAL ISOLATOR EVK
    2024-08-02 15:34:454

    The MAX14851EVKIT-EVKIT# is an evaluation kit for the MAX14851 Six-Channel Digital Isolator Power Management IC. This kit provides a complete platform for evaluating the features and performance of the MAX14851. It includes a MAX14851 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features six channels of digital isolation, each with a separate power supply, and a variety of test points for measuring the performance of the device. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring the device. The kit also includes a comprehensive user guide and software for configuring and testing the device.

  • AD9653 ADC Evaluation Board SPI Controller/VisualAnalog Software
    Analog Devices Inc. AD9653-125EBZ AD9653 ADC Evaluation Board SPI Controller/VisualAnalog Software
    2024-08-02 15:34:450

    The Analog Devices AD9653-125EBZ Evaluation Board is designed for medical and healthcare applications. It is a quad, 16-bit, 125 MSPS, Serial LVDS 1.8 V ADC. This board is designed to evaluate the performance of the AD9653 ADC. It features a wide range of input signals, including single-ended, differential, and pseudo-differential. It also includes a wide range of output formats, including LVDS, CMOS, and TTL. The board also includes a wide range of power supply options, including 1.8V, 3.3V, and 5V. The board also includes a wide range of test points and connectors for easy evaluation and debugging.

  • BOARD EVALUATION AD9640 150MSPS
    Analog Devices Inc. AD9640-150EBZ BOARD EVALUATION AD9640 150MSPS
    2024-08-02 15:34:452

    The Analog Devices AD9640-150EBZ Evaluation Board is designed to evaluate the features of the AD9640BCPZ-150 dual 14-bit, 150 MSPS analog-to-digital converter (ADC). This automotive and transportation grade ADC is capable of providing high-speed, low-power, and low-noise performance. The evaluation board includes a wide range of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily evaluate the performance of the ADC. The evaluation board is ideal for automotive and transportation applications, providing reliable and accurate performance in a wide range of conditions.

  • EVAL KIT W/MAX22190EVKIT#-USB2PM
    Maxim Integrated MAX22190EVSYS# EVAL KIT W/MAX22190EVKIT#-USB2PM
    2024-08-02 15:34:442

    The MAX22190EVSYS-EVSYS# Evaluation System (EV System) is a comprehensive evaluation platform for the MAX22190 Octal Industrial Digital Input with Diagnostics, Industrial Digital Output with Diagnostics, and Industrial Digital Input/Output with Diagnostics. The EV System includes a MAX22190EVSYS# evaluation board, a MAX22190EVKIT# evaluation kit, and a MAX22190EVGUI# graphical user interface (GUI). The evaluation board provides a platform for testing and evaluating the MAX22190 devices, while the evaluation kit provides the necessary components for connecting the MAX22190 devices to the evaluation board. The GUI provides a user-friendly interface for configuring and monitoring the MAX22190 devices. The EV System also includes a comprehensive set of documentation, including user guides, application notes, and reference designs.

  • EVAL MAX22190 8 INDUS DGT INPUT
    Maxim Integrated MAX22190EVKIT# EVAL MAX22190 8 INDUS DGT INPUT
    2024-08-02 15:34:442

    The MAX22190EVKIT-EVKIT# is an evaluation kit for the MAX22190 Octal Industrial Digital Input with Diagnostics, Industrial Digital Output with Diagnostics, and Industrial Digital Input/Output with Diagnostics. This kit includes a MAX22190 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board provides eight digital inputs, eight digital outputs, and eight digital input/outputs, each with diagnostics. The USB-to-I2C adapter allows for easy connection to a PC for programming and monitoring. The USB cable provides power to the board and allows for communication with the PC. The MAX22190EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX22190 Octal Industrial Digital Input with Diagnostics, Industrial Digital Output with Diagnostics, and Industrial Digital Input/Output with Diagnostics.

  • BOARD EVAL FOR AD9250-250
    Analog Devices Inc. AD9250-250EBZ BOARD EVAL FOR AD9250-250
    2024-08-02 15:34:440

    The Analog Devices AD9250-250EBZ Evaluation Board is designed to evaluate the performance of the AD9250, a 2-channel, 14-bit, 250 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as radar, LiDAR, and automotive imaging. The evaluation board features a wide range of features, including a high-speed FPGA interface, a low-noise power supply, and a wide range of test points for easy debugging. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The AD9250-250EBZ Evaluation Board is a great tool for evaluating the performance of the AD9250 and ensuring that it meets the requirements of your application.

  • ANALOG DEVICES AD9518-1A/PCBZ6-OUTPUT CLOCK GENERATOR WITH 2.8GHZ
    Analog Devices Inc. AD9518-1A/PCBZ ANALOG DEVICES AD9518-1A/PCBZ6-OUTPUT CLOCK GENERATOR WITH 2.8GHZ
    2024-08-02 15:34:440

    The Analog Devices AD9518-1A/PCBZ Evaluation Board is a complete platform for evaluating the performance of the AD9518-1A, a 2500 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a simple and easy way to evaluate the features and performance of the AD9518-1A. It includes a wide range of features such as a low-noise power supply, a high-performance clock generator, and a wide range of test points for instrumentation and measurement. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The AD9518-1A/PCBZ Evaluation Board is ideal for instrumentation and measurement applications requiring a low-noise, high-performance clock synthesizer.

  • MAX77681EVKIT FOR HIGHLY INTEGRA
    Maxim Integrated MAX77681EVKIT# MAX77681EVKIT FOR HIGHLY INTEGRA
    2024-08-02 15:34:452

    The MAX77681EVKIT-EVKIT# is an evaluation kit for the MAX77681 3-Output SIMO Buck-Boost Regulator with Power Sequencer, Video and Imaging Power Solution. This kit provides a complete platform for evaluating the features and performance of the MAX77681. It includes a MAX77681 evaluation board, a USB-to-I2C adapter, and a power supply. The evaluation board features three output channels, each with a buck-boost regulator, a power sequencer, and a video and imaging power solution. The USB-to-I2C adapter allows for easy communication with the MAX77681. The power supply provides the necessary power for the evaluation board. This kit is ideal for evaluating the features and performance of the MAX77681 in a variety of applications.

  • EVAL BD FOR AD9695-625
    Analog Devices Inc. AD9695-625EBZ EVAL BD FOR AD9695-625
    2024-08-02 15:34:440

    The Analog Devices AD9695-625EBZ Evaluation Board is designed to evaluate the performance of the AD9695, a 14-bit, 625 MSPS dual analog-to-digital converter. This board is ideal for applications in communications and telecom, providing a high-speed, low-power solution for signal conversion. The board features two AD9695 converters, each with a sampling rate of 625 MSPS, and a wide input bandwidth of up to 500 MHz. It also includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of digital and analog I/O. The board is designed to be easy to use, with a graphical user interface and a comprehensive set of documentation.