web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR AD9613-250
    Analog Devices Inc. AD9613-250EBZ BOARD EVAL FOR AD9613-250
    2024-08-02 15:34:440

    The Analog Devices AD9613-250EBZ Evaluation Board is designed to evaluate the performance of the AD9613 Analog to Digital Converter. This board is ideal for applications in communications and telecom, providing a high-performance, low-power solution for signal conversion. The board features a wide input range of 0.5V to 4.5V, a sampling rate of 250MSPS, and a resolution of 12 bits. It also includes a variety of features such as a low-noise power supply, a reference voltage, and a clock generator. The board is easy to use and provides a reliable platform for evaluating the performance of the AD9613.

  • EVL KIT MAX20310 PMIC BUCK-BOOST
    Maxim Integrated MAX20310EVKIT# EVL KIT MAX20310 PMIC BUCK-BOOST
    2024-08-02 15:34:442

    The MAX20310EVKIT-EVKIT# is an evaluation kit for the MAX20310 Ultra-Low Quiescent Current PMIC with SIMO Buck-Boost for Wearable Applications, Medical and Healthcare Devices. This kit provides a complete platform for evaluating the MAX20310 PMIC, which is designed to provide a low quiescent current and high efficiency power solution for wearable applications, medical and healthcare devices. The kit includes a MAX20310 PMIC, a SIMO Buck-Boost converter, a power supply, and a set of evaluation boards. The evaluation boards provide a convenient way to evaluate the performance of the MAX20310 PMIC and the SIMO Buck-Boost converter. The kit also includes a comprehensive set of documentation, including user guides, application notes, and design files.

  • Data Conversion IC Development Tools 12Bit Dual .5Gsps ADC JESD204
    Analog Devices Inc. AD9234-500EBZ Data Conversion IC Development Tools 12Bit Dual .5Gsps ADC JESD204
    2024-08-02 15:34:443

    The Analog Devices AD9234-500EBZ, 9680CE04B Evaluation Board is designed for use with the AD9234-500 High Speed ADC. This board is optimized for full analog input frequency range, military and aerospace applications. It features a wide range of features, including a low noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a variety of test points and jumpers for easy debugging and evaluation. This board is ideal for applications requiring high-speed, high-resolution data conversion.

  • KIT EVAL FOR MAX15501
    Maxim Integrated MAX15501EVKIT+ KIT EVAL FOR MAX15501
    2024-08-02 15:34:442

    The Maxim Integrated MAX15501EVKIT+ Evaluation Board is a comprehensive evaluation platform for the MAX15501 Clock Synthesizer for Factory Automation, Industrial Ethernet, and Automotive Applications. This evaluation board provides a complete solution for evaluating the MAX15501 Clock Synthesizer, allowing users to quickly and easily evaluate the device's features and performance. The board includes a wide range of features, including a high-performance clock synthesizer, a wide range of clock outputs, and a variety of test points for easy debugging. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the device and monitor its performance. The MAX15501EVKIT+ Evaluation Board is an ideal solution for evaluating the MAX15501 Clock Synthesizer for Factory Automation, Industrial Ethernet, and Automotive Applications.

  • Power Management IC Development Tools For TC642/6/7/8/9
    Microchip Technology TC642DEMO Power Management IC Development Tools For TC642/6/7/8/9
    2024-08-02 15:34:440

    The Microchip Technology TC642DEMO-DEMO, TC642DEMO, Fan Control Demo Board is a computer peripheral designed to demonstrate the capabilities of the TC646 PWM Fan Motor Controller. This board is used to control the speed of a fan motor using pulse-width modulation (PWM) technology. It features a 3-pin fan connector, a potentiometer for speed control, and a push-button switch for manual speed control. The board also includes a power supply, a microcontroller, and a display for monitoring the fan speed. This demo board is ideal for use in educational settings, as it provides a hands-on experience with the TC646 PWM Fan Motor Controller.

  • ANALOG DEVICES ADP2303-EVALZ.ADP2303, DC TO DC REGULATOR, STEP DOWN, EVAL BOARD
    Analog Devices Inc. ADP2303-EVALZ ANALOG DEVICES ADP2303-EVALZ.ADP2303, DC TO DC REGULATOR, STEP DOWN, EVAL BOARD
    2024-08-02 15:34:452

    The Analog Devices ADP2303-EVALZ Evaluation Board is designed to evaluate the performance of the ADP2303, a 2 A/3 A, 20 V, nonsynchronous step-down regulator for communications and telecom power supplies. The board features a wide input voltage range of 4.5 V to 20 V, adjustable output voltage range of 0.8 V to 20 V, and a high efficiency of up to 95%. It also includes a wide range of protection features such as over-current protection, over-voltage protection, and thermal shutdown. The board is designed to be used with the ADP2303 regulator and is ideal for evaluating the performance of the regulator in a variety of applications.

  • EVAL BOARD FOR PAM2841
    Diodes Incorporated PAM2841EV1 EVAL BOARD FOR PAM2841
    2024-08-02 15:34:462

    The Diodes Incorporated PAM2841EV1-EV1, PAM2841EV1, Evaluation Board is a step-up current mode LED driver designed to provide efficient and reliable lighting solutions. It is based on the PAM2841 Step-Up Current Mode LED Driver and features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1.2A, and a wide dimming range of 0.1% to 100%. The board also includes a built-in thermal protection circuit, over-voltage protection, and short-circuit protection. It is suitable for a variety of lighting applications, including automotive, industrial, and consumer lighting.

  • EVAL BOARD FOR MAX20002/MAX20003
    Maxim Integrated MAX20003EVKIT# EVAL BOARD FOR MAX20002/MAX20003
    2024-08-02 15:34:462

    The MAX20003EVKIT-EVKIT# is an evaluation kit for the MAX20003 high-voltage, current-mode step-down converter with low operating current. This kit is designed for automotive and transportation applications, and is capable of providing up to 3A of output current. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 5.5V. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter. The MAX20003EVKIT-EVKIT# is a great tool for evaluating the performance of the MAX20003 converter in automotive and transportation applications.

  • BOARD EVAL MIX-MODE FOR AD9119
    Analog Devices Inc. AD9119-MIX-EBZ BOARD EVAL MIX-MODE FOR AD9119
    2024-08-02 15:34:463

    The Analog Devices AD9119-MIX-EBZ Evaluation Board is a high-performance, 11-bit, 2.8 GSPS RF Digital to Analog Converter designed for instrumentation and measurement applications. It features a wide input frequency range of up to 2.8 GHz, and a wide output voltage range of up to 2.5 Vpp. The board also includes a low-noise, low-distortion, low-power amplifier, and a wideband, low-noise, low-distortion mixer. The board is designed to provide a high level of performance and accuracy for a variety of instrumentation and measurement applications. It is also designed to be easy to use and configure, with a simple user interface and a wide range of features.

  • BOARD EVAL FOR AD9250-170
    Analog Devices Inc. AD9250-170EBZ BOARD EVAL FOR AD9250-170
    2024-08-02 15:34:460

    The Analog Devices AD9250-170EBZ Evaluation Board is designed to evaluate the performance of the AD9250, a 2-channel, 14-bit, 170 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as radar, automotive infotainment, and communications systems. The evaluation board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD9250.

  • Power Management IC Development Tools For TC652/653
    Microchip Technology TC652DEMO Power Management IC Development Tools For TC652/653
    2024-08-02 15:34:464

    The Microchip Technology TC652DEMO-DEMO, TC652DEMO, Fan Control Demo Board is a computer peripheral designed to demonstrate the capabilities of the TC653 PWM Fan Motor Controller. This board is ideal for use in applications such as cooling systems, ventilation systems, and other fan-based applications. It features a PWM fan motor controller, a temperature sensor, and a potentiometer for adjusting the fan speed. The board also includes a USB interface for easy connection to a PC or laptop. The TC652DEMO-DEMO is a great tool for engineers and hobbyists alike to explore the capabilities of the TC653 PWM Fan Motor Controller.

  • BOARD EVAL FOR AD1937
    Analog Devices Inc. EVAL-AD1937AZ BOARD EVAL FOR AD1937
    2024-08-02 15:34:463

    The Analog Devices EVAL-AD1937AZ Evaluation Board is designed to evaluate the performance of the AD1937 four ADC/eight DAC with PLL 192 kHz, 24-bit codec, audio processor. This board features a wide range of audio interfaces, including balanced and unbalanced analog inputs and outputs, digital audio interfaces, and a headphone amplifier. It also includes a PLL for synchronization and a low-noise power supply. The board is designed to provide a comprehensive evaluation of the AD1937 audio processor, allowing users to quickly and easily evaluate its performance. The board is ideal for audio applications such as audio recording, playback, and mixing.