web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT FOR MAX40007
    Maxim Integrated MAX40007EVKIT# EVAL KIT FOR MAX40007
    2024-08-02 15:34:512

    The MAX40007EVKIT-EVKIT# is an evaluation kit for the MAX40007 nanoPower Op Amp, designed for medical and healthcare applications. This kit includes the MAX40007 nanoPower Op Amp, a precision reference, and a variety of passive components. It is designed to provide a complete evaluation platform for the MAX40007, allowing users to quickly and easily evaluate the performance of the device in their application. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. The MAX40007 nanoPower Op Amp is a low-power, high-performance device that is ideal for medical and healthcare applications, such as portable medical devices, hearing aids, and implantable medical devices.

  • BOARD EVAL FOR ADP1851
    Analog Devices Inc. ADP1851-EVALZ BOARD EVAL FOR ADP1851
    2024-08-02 15:34:514

    The Analog Devices ADP1851-EVALZ Evaluation Board is designed to evaluate the performance of the ADP1851 high efficiency, step-down DC to DC controller. This board is ideal for medical and healthcare applications, as it provides a wide range of features and functions to help optimize power efficiency and reduce system cost. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 3A. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board is designed to meet the requirements of medical and healthcare applications, including low EMI, low ripple, and high efficiency.

  • ANALOG DEVICES ADP2114-EVALZADP2114 Configurable Dual or Single Synchronous Step-Down DC-to-DC Regulator Evaluation Board
    Analog Devices, Inc. ADP2114-EVALZ ANALOG DEVICES ADP2114-EVALZADP2114 Configurable Dual or Single Synchronous Step-Down DC-to-DC Regulator Evaluation Board
    2024-08-02 15:34:512

    The Analog Devices ADP2114-EVALZ Evaluation Board is a dual output power management solution designed for consumer electronics applications. It features two outputs, 3.3 V at 2 A and 1.8 V at 2 A, with a switching frequency of 600 kHz and pulse skip enabled. This board is ideal for applications that require efficient power management and reliable performance. It is also designed to be easy to use and configure, making it a great choice for consumer electronics applications.

  • EVAL BOARD FOR PAM2803
    Diodes Incorporated PAM2803EV1 EVAL BOARD FOR PAM2803
    2024-08-02 15:34:511

    The Diodes Incorporated PAM2803EV1-EV1 Evaluation Board is a lighting solution based on the PAM2803 LED Driver. It is designed to provide a simple and efficient way to evaluate the performance of the PAM2803 LED Driver. The board features a wide range of features, including a high-efficiency buck-boost converter, a wide input voltage range, and a wide output current range. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. The PAM2803EV1-EV1 Evaluation Board is an ideal solution for evaluating the performance of the PAM2803 LED Driver in a variety of lighting applications.

  • EVAL BOARD FOR L6208 SERIES
    STMicroelectronics EVAL6208PD EVAL BOARD FOR L6208 SERIES
    2024-08-02 15:34:510

    The STMicroelectronics EVAL6208PD-PD Evaluation Board is a powerful motor control solution based on the L6208 DMOS Bipolar Stepper Motor in Power SO Package. This board is designed to provide a complete evaluation platform for the L6208 motor, allowing users to quickly and easily evaluate the performance of the motor and its associated components. The board features a wide range of features, including a built-in power supply, a motor control circuit, a motor driver, and a variety of connectors and jumpers for easy connection to external components. The board also includes a comprehensive set of software tools for programming and debugging the motor, as well as a comprehensive set of documentation for easy setup and use. The EVAL6208PD-PD Evaluation Board is an ideal solution for motor control applications requiring high performance and reliability.

  • PC/104 VORTEX86DX 1GHZ MOD WITH
    Advantech Corp PCM-3343EL-256A1E PC/104 VORTEX86DX 1GHZ MOD WITH
    2024-08-02 15:34:512

    The Advantech PCM-3343EL-256A1E is a fanless, cost-effective and PC/104 single board computer (SBC) based on DM&P Vortex86DX-800MHz. It is designed for a wide range of applications, including instrumentation and measurement, industrial automation, embedded systems, medical, military, transportation, and networking. It features onboard memory, an LCD, Ethernet, and a CompactFlash (CF) slot. It is a reliable and robust platform for embedded applications. It is also highly expandable, with a wide range of I/O and expansion options. The PCM-3343EL-256A1E is an ideal solution for applications that require low power consumption, high performance, and reliable operation.

  • EVAL BOARD FOR ADP5304
    Analog Devices Inc. ADP5304-EVALZ EVAL BOARD FOR ADP5304
    2024-08-02 15:34:512

    The Analog Devices ADP5304-EVALZ Evaluation Board is designed to evaluate the ADP5304 Ultra Low Step-Down Regulator, a power management IC. This board features a wide input voltage range of 4.5V to 28V, and can provide up to 3A of continuous output current. It also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start. The board also includes a graphical user interface for easy configuration and monitoring of the device. The ADP5304-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADP5304 Ultra Low Step-Down Regulator.

  • EVAL MAX25610 LED DRIVER
    Maxim Integrated MAX25610EVKIT# EVAL MAX25610 LED DRIVER
    2024-08-02 15:34:510

    The MAX25610EVKIT-EVKIT# is an evaluation kit for the MAX25610A Synchronous Buck, Buck Boost LED Driver DC-DC Converter. This kit is designed for automotive and transportation applications and provides a complete platform for evaluating the MAX25610A. It includes a MAX25610A evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable output current up to 1.5A, and adjustable output voltage up to 42V. It also includes a variety of protection features such as over-voltage, over-temperature, and short-circuit protection. The USB-to-I2C interface board allows for easy communication with the MAX25610A, and the power supply provides the necessary power for the evaluation board. This kit is an ideal solution for evaluating the MAX25610A in automotive and transportation applications.

  • BOARD EVALUATION FOR ADP1715
    Analog Devices Inc. ADP1715-EVALZ BOARD EVALUATION FOR ADP1715
    2024-08-02 15:34:512

    The Analog Devices ADP1715-EVALZ Evaluation Board is designed to demonstrate the functionality of the ADP1715 linear regulator. This board is ideal for instrumentation and measurement applications, as it provides a wide range of features and capabilities. It includes a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 1.5A. The board also features a low quiescent current of only 10µA, and a high power efficiency of up to 95%. Additionally, the board includes a wide range of protection features, such as over-temperature, over-current, and short-circuit protection. The ADP1715-EVALZ Evaluation Board is a great tool for evaluating the performance of the ADP1715 linear regulator.

  • ANALOG DEVICES ADP5052-EVALZADP5052 EVALUATION MODULE
    Analog Devices Inc. ADP5052-EVALZ ANALOG DEVICES ADP5052-EVALZADP5052 EVALUATION MODULE
    2024-08-02 15:34:512

    The Analog Devices ADP5052-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5052 5-Channel Power Management Unit (PMU) Communications and Telecom Power Management IC. This evaluation board provides a platform for testing the ADP5052’s features and functions, including its 5-channel power management, power sequencing, and power monitoring capabilities. The board includes a USB-to-I2C interface, allowing users to easily program and control the ADP5052. The board also includes a variety of test points and connectors, allowing users to easily measure and monitor the performance of the ADP5052. The ADP5052-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5052 PMU IC.

  • EVAL BOARD FOR ADL5536
    Analog Devices Inc. ADL5536-EVALZ EVAL BOARD FOR ADL5536
    2024-08-02 15:34:511

    The Analog Devices ADL5536-EVALZ Evaluation Board is a high-performance, military and aerospace grade evaluation board based on the ADL5536 20 MHz to 1 GHz IF Gain Block. It is designed to provide a comprehensive platform for evaluating the performance of the ADL5536 in a wide range of applications. The board features a wide range of features, including a wide range of gain settings, adjustable input and output impedances, and a wide range of power supply options. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate evaluation of the ADL5536 in a wide range of applications.

  • ANALOG DEVICES ADP1607-EVALZEvaluation Board,ADP1607-001-EVALZ Synchronous DC to DC Converter
    Analog Devices Inc. ADP1607-EVALZ ANALOG DEVICES ADP1607-EVALZEvaluation Board,ADP1607-001-EVALZ Synchronous DC to DC Converter
    2024-08-02 15:34:512

    The Analog Devices ADP1607-EVALZ is an evaluating board for the ADP1607, a 2-MHz, synchronous boost, DC to DC converter and lighting controller. This board is designed to help engineers evaluate the performance of the ADP1607 in a variety of applications. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage up to 24V, and a maximum output current of 1.5A. The board also includes a USB interface for programming and monitoring, as well as a graphical user interface for easy setup and configuration. The ADP1607-EVALZ is an ideal tool for evaluating the performance of the ADP1607 in a variety of lighting applications.