web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR L6206 SERIES
    STMicroelectronics EVAL6206PD EVAL BOARD FOR L6206 SERIES
    2024-08-02 15:34:460

    The STMicroelectronics EVAL6206PD-PD Evaluation Board is a motor control solution based on the L6206 DMOS Dual Full Bridge Driver in Power SO Package. This board is designed to provide a complete motor control solution for a wide range of applications, including automotive, industrial, and consumer applications. The board features two full-bridge drivers, each capable of driving up to 2A of current, and a wide range of protection features, including over-current, over-voltage, and thermal protection. The board also includes a variety of connectors and jumpers for easy connection to external components, as well as a USB interface for programming and debugging. The board is ideal for prototyping and testing motor control applications, and is a great choice for those looking for a reliable and cost-effective motor control solution.

  • Power Management IC Development Tools MAX15022 Eval Kit
    Maxim Integrated MAX15022EVKIT+ Power Management IC Development Tools MAX15022 Eval Kit
    2024-08-02 15:34:482

    The Maxim Integrated MAX15022EVKIT+ is an evaluation kit for the MAX15022 1.2V, 1.5V, 2.5V, 3.3V DC to DC multi-output power supply. This kit is designed for automotive and transportation applications, and provides a complete evaluation platform for the MAX15022. It includes a MAX15022 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 28V, and provides up to four regulated outputs with a maximum output current of 1.5A. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX15022. The kit also includes a comprehensive user guide and software for easy setup and evaluation.

  • ANALOG DEVICES EVAL-AD1938AZEVAL BD FOR MULTI CHANNEL 96KHZ CODEC
    Analog Devices Inc. EVAL-AD1938AZ ANALOG DEVICES EVAL-AD1938AZEVAL BD FOR MULTI CHANNEL 96KHZ CODEC
    2024-08-02 15:34:483

    The Analog Devices EVAL-AD1938AZ Evaluation Board is a powerful tool for evaluating the AD1938 four ADC/eight DAC with PLL 192 kHz, 24-bit codec, audio processor. This board features a wide range of features, including a high-performance audio processor, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a PLL for synchronizing the audio processor with external sources, as well as a variety of digital signal processing functions. The board is designed to provide a comprehensive evaluation of the AD1938 audio processor, allowing users to quickly and easily evaluate the performance of the device.

  • ANALOG DEVICES EVAL-AD1974AZAD1974, ADC, EVALUATION BOARD
    Analog Devices Inc. EVAL-AD1974AZ ANALOG DEVICES EVAL-AD1974AZAD1974, ADC, EVALUATION BOARD
    2024-08-02 15:34:483

    The Analog Devices EVAL-AD1974AZ Evaluation Board is designed to evaluate the performance of the AD1974 four ADC with PLL 192 kHz, 24-bit codec, audio processor. This board features a wide range of features, including a low-noise power supply, a high-performance analog-to-digital converter, and a digital signal processor. It also includes a PLL clock generator, a digital audio interface, and a headphone amplifier. The board is designed to provide a comprehensive evaluation of the AD1974 audio processor, allowing users to quickly and accurately assess its performance. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • ADP2301, DC TO DC REG, EVAL BOARD
    Analog Devices Inc. ADP2301-EVALZ ADP2301, DC TO DC REG, EVAL BOARD
    2024-08-02 15:34:482

    The Analog Devices ADP2301-EVALZ is a 3.3V DC to DC single output power supply designed for medical, communications, and telecom applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 2A. The ADP2301-EVALZ is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a low quiescent current of only 10µA, making it ideal for battery-powered applications. The ADP2301-EVALZ is RoHS compliant and comes with an evaluation board for easy testing and evaluation.

  • EVALUATION BOARD FOR ST95HF
    STMicroelectronics EVAL-ST95HF EVALUATION BOARD FOR ST95HF
    2024-08-02 15:34:483

    The STMicroelectronics EVAL-ST95HF is an evaluation kit based on the ST95HF transceiver for Near Field Communication (NFC), consumer electronics, and industrial applications. It is designed to provide a comprehensive platform for evaluating the performance of the ST95HF transceiver in a variety of applications. The kit includes a ST95HF transceiver, a USB-to-UART bridge, a USB cable, and a set of evaluation boards. The evaluation boards provide a range of features, including a power supply, a voltage regulator, a temperature sensor, a voltage reference, and a variety of other components. The kit also includes a comprehensive set of software tools for configuring and testing the ST95HF transceiver. The software tools allow users to quickly and easily evaluate the performance of the ST95HF transceiver in a variety of applications.

  • EVAL KIT FOR MAX16050
    Maxim Integrated MAX16050EVKIT+ EVAL KIT FOR MAX16050
    2024-08-02 15:34:482

    The MAX16050EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX16050 Microprocessor Power Supervisory for Servers, Computers and Peripherals. This kit includes a MAX16050EVKIT+ board, a MAX16050EVKIT+ software package, and a MAX16050EVKIT+ user guide. The MAX16050EVKIT+ board features a MAX16050 microprocessor power supervisory IC, a MAX16050EVKIT+ software package, and a MAX16050EVKIT+ user guide. The MAX16050EVKIT+ software package includes a graphical user interface (GUI) for configuring the MAX16050 microprocessor power supervisory IC, as well as a library of example programs for testing and evaluating the MAX16050. The MAX16050EVKIT+ user guide provides detailed instructions for setting up and using the MAX16050EVKIT+ board. The MAX16050EVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX16050 microprocessor power supervisory IC for servers, computers, and peripherals.

  • ANALOG DEVICES ADL5385-EVALZADL5385, QUAD MODULATOR, EVAL BOARD
    Analog Devices Inc. ADL5385-EVALZ ANALOG DEVICES ADL5385-EVALZADL5385, QUAD MODULATOR, EVAL BOARD
    2024-08-02 15:34:473

    The Analog Devices ADL5385-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5385 30 to 2200 MHz Quadrature Modulator. This evaluation board is designed to provide a platform for testing the modulator's features and performance. It includes a wide range of features such as a wideband input, a low-noise amplifier, a quadrature modulator, a low-pass filter, and a power amplifier. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the modulator and monitor its performance. The ADL5385-EVALZ Evaluation Board is an ideal tool for engineers and researchers who need to evaluate the performance of the ADL5385 Quadrature Modulator.

  • ADA2200 Synchronous Demodulator and Configurable Analog Filter Evaluation Board
    Analog Devices Inc. ADA2200-EVALZ ADA2200 Synchronous Demodulator and Configurable Analog Filter Evaluation Board
    2024-08-02 15:34:472

    The Analog Devices ADA2200-EVALZ Mod and Demo Evaluation Board for the ADA2200 Synchronous Demodulator is a powerful tool for evaluating the performance of the ADA2200 Synchronous Demodulator. This evaluation board provides a complete platform for testing and evaluating the ADA2200 Synchronous Demodulator in a variety of applications, including communications and telecom. The board includes a variety of features, such as a high-speed data acquisition system, a wide range of signal conditioning components, and a variety of test points for easy access to the ADA2200 Synchronous Demodulator. The board also includes a comprehensive set of software tools for configuring and testing the ADA2200 Synchronous Demodulator. With the ADA2200-EVALZ Mod and Demo Evaluation Board, engineers can quickly and easily evaluate the performance of the ADA2200 Synchronous Demodulator in a variety of applications.

  • ANALOG DEVICES EVAL-AD1939AZEVAL BD FOR MULTI CHANNEL 96KHZ CODEC
    Analog Devices Inc. EVAL-AD1939AZ ANALOG DEVICES EVAL-AD1939AZEVAL BD FOR MULTI CHANNEL 96KHZ CODEC
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD1939AZ Evaluation Board is a powerful tool for evaluating the AD1939 four ADC/eight DAC with PLL 192 kHz, 24-bit codec, audio processor. This board features a wide range of features, including a high-performance audio processor, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a PLL for synchronizing the audio processor with external sources, as well as a variety of digital signal processing functions. The board is designed to provide a comprehensive evaluation of the AD1939 codec, allowing users to quickly and easily evaluate the performance of the device.

  • Eight-Bit Wireless Development Kit - 868 Mhz MRF89XA
    Microchip Technology DM182015-2 Eight-Bit Wireless Development Kit - 868 Mhz MRF89XA
    2024-08-02 15:34:472

    The Microchip Technology DM182015-2 8-bit Wireless Development Kit for MRF89XAM8A 868 MHz RF Transceiver is a comprehensive development platform for designing and testing wireless applications. It includes a MRF89XAM8A 868 MHz RF Transceiver, a PIC18F25K22 8-bit microcontroller, and a range of development tools and accessories. The kit provides a complete solution for developing wireless applications, including a range of software libraries, sample code, and a graphical user interface. It is ideal for applications such as remote control, home automation, and industrial automation. The kit also includes a range of debugging tools, such as an oscilloscope, logic analyzer, and signal generator.

  • BOARD EVAL FOR ADL5382
    Analog Devices Inc. ADL5382-EVALZ BOARD EVAL FOR ADL5382
    2024-08-02 15:34:472

    The Analog Devices ADL5382-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5382 Dual, Continuous Time Sigma-Delta Modulator. This evaluation board is ideal for use in communications and telecom applications. It features two independent modulators, each with a low-noise, low-distortion, high-linearity, and low-power architecture. The board also includes a wide range of features such as a low-noise power supply, a wide range of gain settings, and a wide range of input and output connectors. The board also includes a comprehensive set of evaluation software and documentation to help users quickly and easily evaluate the performance of the ADL5382.