web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD AD9642-210
    Analog Devices Inc. AD9642-210EBZ EVAL BOARD AD9642-210
    2024-08-02 15:34:441

    The Analog Devices AD9642-210EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9642BCPZ-210, a 14-bit, 210 MSPS analog-to-digital converter. This board is designed for use in external, automotive, and transportation applications, and features an SPI interface for setup and control. The AD9642-210EBZ Evaluation Board includes a wide range of features, such as a low-noise power supply, a wide input range, and a wide range of output formats. Additionally, the board is designed to be compatible with a variety of external components, such as amplifiers, filters, and other signal conditioning components. This board is an ideal solution for evaluating the performance of the AD9642BCPZ-210 in a variety of applications.

  • BOARD EVAL FOR AD6673
    Analog Devices Inc. AD6673-250EBZ BOARD EVAL FOR AD6673
    2024-08-02 15:34:4314

    The Analog Devices AD6673-250EBZ Evaluation Board is designed for use with the AD6673, a 250 MSPS Analog-to-Digital Converter. This board is ideal for automotive and transportation applications, providing a platform for evaluating the performance of the AD6673. It features a wide input bandwidth of up to 250 MHz, and a low noise floor of -90 dBFS. The board also includes a variety of connectors and test points for easy connection to external components. Additionally, the board is designed to be compatible with a variety of development tools, including the Analog Devices VisualAnalog software.

  • EVAL PMIC LDO MAX77640
    Maxim Integrated MAX77640EVKIT# EVAL PMIC LDO MAX77640
    2024-08-02 15:34:432

    The MAX77640EVKIT-EVKIT# is an evaluation kit for the MAX77640 Ultra-Low Power PMIC with 3-Output SIMO, 150mA LDO and Power Sequencer, Video and Imaging Power Solution. This kit provides a complete platform for evaluating the MAX77640 PMIC, which is designed to provide power management for video and imaging applications. The kit includes a MAX77640 PMIC, a MAX77640EVKIT# board, and a USB cable for connecting the board to a PC. The board features a 3-output SIMO buck converter, a 150mA LDO, and a power sequencer, as well as a variety of test points and connectors for evaluating the MAX77640 PMIC. The board also includes a USB-to-I2C bridge for programming and debugging the MAX77640 PMIC. The MAX77640EVKIT-EVKIT# is an ideal platform for evaluating the MAX77640 PMIC and its features.

  • EVALUATION KIT FOR 18-BIT, 500KS
    Maxim Integrated MAX11150EVKIT# EVALUATION KIT FOR 18-BIT, 500KS
    2024-08-02 15:34:4312

    The MAX11150EVKIT-EVKIT# is an evaluation kit for the MAX11150 18-Bit, 500ksps, +5V SAR ADC with Internal Reference in uMAX, Instrumentation and Measurement Package. This kit includes a MAX11150 evaluation board, a MAX11150 evaluation software, and a USB cable. The MAX11150 is a high-performance, low-power, 18-bit, 500ksps, +5V SAR ADC with an internal reference. It features a wide input range of 0V to +5V, a low power consumption of only 1.2mW, and a high SNR of up to 90dB. The MAX11150EVKIT-EVKIT# is ideal for applications such as data acquisition, instrumentation, and measurement.

  • BOARD EVALUATION FOR AD6643
    Analog Devices Inc. AD6643-200EBZ BOARD EVALUATION FOR AD6643
    2024-08-02 15:34:432

    The Analog Devices AD6643-200EBZ Evaluation Board is designed to evaluate the performance of the AD6643 Analog to Digital Converter, a Communications and Telecom IC. This evaluation board features a wide range of features, including a high-speed, low-power, 8-bit, 200 MSPS A/D converter, a low-noise, low-power, differential input amplifier, and a low-power, low-noise, differential output amplifier. The board also includes a wide range of test points and connectors for easy evaluation and testing of the AD6643. The board is designed to provide a complete evaluation platform for the AD6643, allowing users to quickly and easily evaluate the performance of the IC.

  • ANALOG DEVICES AD9517-4A/PCBZ12-OUTPUT CLOCK GENERATOR WITH 2.8GHZ VC
    Analog Devices Inc. AD9517-4A/PCBZ ANALOG DEVICES AD9517-4A/PCBZ12-OUTPUT CLOCK GENERATOR WITH 2.8GHZ VC
    2024-08-02 15:34:435

    The Analog Devices AD9517-4A/PCBZ Evaluation Board is a versatile and powerful tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD9517-4A, a 1600 MHz Very Low Noise PLL Clock Synthesizer. The board features a wide range of features, including a low-noise power supply, a wide range of input and output frequencies, and a wide range of output voltage levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for evaluating the performance of the AD9517-4A.

  • BOARD EVALUATION FOR AD9268
    Analog Devices Inc. AD9268-125EBZ BOARD EVALUATION FOR AD9268
    2024-08-02 15:34:440

    The Analog Devices AD9268-125EBZ Evaluation Board is designed for use with the AD9268BCPZ-125, a 2-channel, 16-bit, 125 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board provides a complete platform for evaluating the performance of the AD9268BCPZ-125, including a power supply, reference clock, and a variety of connectors for interfacing with external components. The board also includes a USB-to-JTAG interface for programming and debugging the AD9268BCPZ-125. The evaluation board is designed to operate over a wide temperature range, making it suitable for use in harsh automotive environments.

  • AD9684 14-Bit Dual ADC Evaluation Board
    Analog Devices Inc. AD9684-500EBZ AD9684 14-Bit Dual ADC Evaluation Board
    2024-08-02 15:34:442

    The Analog Devices AD9684-500EBZ Evaluation Board is a high-performance, dual-channel, 14-bit, 500 MSPS IF Diversity Receiver designed for communications and telecom applications. It is based on the AD9684, a dual ADC with a wide input bandwidth of up to 500 MHz. The board features two independent channels with a wide range of input frequencies, allowing for simultaneous reception of two different signals. It also includes a low-noise amplifier, a programmable gain amplifier, and a digital down-converter. The board is designed to provide a complete solution for IF diversity receiver applications, allowing for easy evaluation and testing of the AD9684. It is ideal for applications such as wireless base stations, satellite communications, and digital radio.

  • ANALOG DEVICES AD9467-250EBZ AD9467, ADC, SPI, EVALUATION BOARD
    Analog Devices Inc. AD9467-250EBZ ANALOG DEVICES AD9467-250EBZ AD9467, ADC, SPI, EVALUATION BOARD
    2024-08-02 15:34:442

    The Analog Devices AD9467-250EBZ 16 Bit 250 MSPS ADC Evaluation Kit is a powerful tool for automotive and transportation applications. It features a high-speed, low-power, 16-bit, 250 MSPS analog-to-digital converter (ADC) with a wide input range of 0.5V to 3.3V. The kit includes a comprehensive set of evaluation boards, software, and documentation to help designers quickly evaluate the performance of the AD9467-250EBZ ADC. The kit also includes a variety of features such as a built-in temperature sensor, a wide range of input and output connectors, and a variety of power supply options. This makes it ideal for automotive and transportation applications that require high-speed, low-power, and reliable data conversion.

  • EVALUATION KIT FOR 16-BIT, 500KS
    Maxim Integrated MAX11162EVKIT# EVALUATION KIT FOR 16-BIT, 500KS
    2024-08-02 15:34:442

    The MAX11162EVKIT-EVKIT# is an evaluation kit for the MAX11162 16-Bit, 500ksps, +5V SAR ADC with Internal Reference in uMAX, Instrumentation and Measurement Package. This kit includes a MAX11162 evaluation board, a MAX11162 evaluation software, and a USB cable. The MAX11162 is a low-power, 16-bit, 500ksps, +5V SAR ADC with an internal reference. It features a wide input range of 0V to +5V, a low power consumption of only 1.2mW, and a high SNR of up to 90dB. The MAX11162EVKIT-EVKIT# is ideal for applications such as data acquisition, instrumentation, and measurement.

  • ANALOG DEVICES AD9518-4A/PCBZ 6-OUTPUT CLOCK GENERATOR WITH 2.8GHZ
    Analog Devices Inc. AD9518-4A/PCBZ ANALOG DEVICES AD9518-4A/PCBZ 6-OUTPUT CLOCK GENERATOR WITH 2.8GHZ
    2024-08-02 15:34:452

    The Analog Devices AD9518-4A/PCBZ Evaluation Board is a versatile and powerful tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD9518-4A, a 1600 MHz Very Low Noise PLL Clock Synthesizer. The board features a wide range of features, including a low-noise power supply, a wide range of input and output frequencies, and a wide range of output voltage levels. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for evaluating the performance of the AD9518-4A.

  • EVAL BATTERY CHRGR MAX77650
    Maxim Integrated MAX77650EVKIT# EVAL BATTERY CHRGR MAX77650
    2024-08-02 15:34:452

    The MAX77650EVKIT-EVKIT# is an evaluation kit for the MAX77650 Ultra-Low Power PMIC with 3-Output SIMO and Power Path Charger for Small Li+, Consumer Electronics, Wearables, and IoT Applications. This kit provides a complete platform for evaluating the MAX77650 PMIC, which is designed to provide ultra-low power consumption and high efficiency for consumer electronics, wearables, and IoT applications. The kit includes a MAX77650 PMIC, a Li+ battery charger, a 3-output SIMO buck-boost regulator, and a power path charger. It also includes a USB-C connector, a USB-A connector, and a JTAG connector for debugging and programming. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX77650 PMIC.