web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL MAX2234 DGTL ISO 3.75KV
    Maxim Integrated MAX2234XSEVKIT# EVAL MAX2234 DGTL ISO 3.75KV
    2024-08-02 15:34:443

    The MAX2234XSEVKIT is an evaluation kit for the MAX22344/MAX22345/MAX22346 4-Channel 3.75kV RMS Digital Isolator Power Management ICs. This kit includes a MAX2234XSEVKIT board, a MAX2234XSEVKIT# board, and a USB cable. The MAX2234XSEVKIT board is designed to evaluate the performance of the MAX22344/MAX22345/MAX22346 ICs, while the MAX2234XSEVKIT# board is designed to provide a convenient platform for the user to connect the ICs to the evaluation board. The USB cable is used to connect the evaluation board to a PC for programming and data acquisition. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

  • Data Conversion IC Development Tools Eval Board AD9680 1GSPS
    Analog Devices Inc. AD9680-1000EBZ Data Conversion IC Development Tools Eval Board AD9680 1GSPS
    2024-08-02 15:34:443

    The Analog Devices AD9680-1000EBZ, 9680CE04B Evaluation Board is designed for use with the AD9680-1000 High Speed Analog-to-Digital Converter (ADC). This ADC is optimized for full analog input frequency range, military, and aerospace applications. It features a wide input frequency range of DC to 1.2 GHz, a sampling rate of up to 1 GSPS, and a resolution of 12 bits. The evaluation board includes a power supply, a reference clock, and a digital interface board. It also includes a variety of test points and connectors for easy evaluation and testing of the ADC. The board is designed to provide a complete evaluation platform for the AD9680-1000 ADC, allowing users to quickly and easily evaluate the performance of the device.

  • IC CLOCK GEN 2.8GHZ VCO 64-LFCSP
    Analog Devices Inc. AD9516-0/PCBZ IC CLOCK GEN 2.8GHZ VCO 64-LFCSP
    2024-08-02 15:34:450

    The Analog Devices AD9516-0/PCBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9516-0 2800 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a platform for testing and evaluating the features and performance of the AD9516-0. It includes a wide range of features, such as a low-noise power supply, a high-performance clock oscillator, and a wide range of instrumentation and measurement capabilities. The board also includes a variety of connectors and headers for easy connection to external devices. The AD9516-0/PCBZ Evaluation Board is an ideal tool for instrumentation and measurement applications, providing a reliable and cost-effective solution for testing and evaluating the performance of the AD9516-0.

  • EVALUATION BOARD FOR DIFFERENTIAL INPUT,SIMULTANEOUS SAMPLING, 12-/14-BIT ADC
    Analog Devices Inc. EVAL-AD7356EDZ EVALUATION BOARD FOR DIFFERENTIAL INPUT,SIMULTANEOUS SAMPLING, 12-/14-BIT ADC
    2024-08-02 15:34:451

    The Analog Devices EVAL-AD7356EDZ is a 12-bit, 5MSPS ADC designed for data acquisition systems, instrumentation and measurement applications. It features a low power consumption of only 1.2 mW/MSPS, a wide input range of 0V to 5V, and a fast settling time of 1.5 μs. The ADC also has a high SNR of up to 80 dB and a low distortion of -90 dB. It is capable of sampling up to 5MSPS and has a wide dynamic range of up to 12 bits. The EVAL-AD7356EDZ is ideal for applications such as medical imaging, industrial automation, and automotive systems. It is also compatible with a variety of microcontrollers and FPGAs.

  • ANALOG DEVICES AD9735-DPG2-EBZ12-BIT EVAL BOARD 1200 MSPS DAC
    Analog Devices Inc. AD9735-DPG2-EBZ ANALOG DEVICES AD9735-DPG2-EBZ12-BIT EVAL BOARD 1200 MSPS DAC
    2024-08-02 15:34:458

    The Analog Devices AD9735-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9735 12-Bit, 1.2 GSPS Serial Voltage Output Digital to Analog Converter. This board is designed to provide a complete evaluation platform for the AD9735, allowing users to quickly and easily evaluate the performance of the device. The board features a wide range of features, including a high-speed serial interface, a wide range of output voltage levels, and a wide range of output frequencies. Additionally, the board includes a variety of test points and connectors for easy connection to external test equipment. This board is an ideal solution for evaluating the performance of the AD9735 in a variety of applications.

  • BOARD EVALUATION FOR AD7674
    Analog Devices Inc. EVAL-AD7674CBZ BOARD EVALUATION FOR AD7674
    2024-08-02 15:34:453

    The Analog Devices EVAL-AD7674CBZ is an evaluation board for the AD7674, an 18-bit, 800-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD7674. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a programmable gain amplifier. The board also includes a variety of connectors and headers for easy connection to external devices. The EVAL-AD7674CBZ is a great tool for testing and evaluating the performance of the AD7674 in a variety of instrumentation and measurement applications.

  • ANALOG DEVICES EVAL-AD5235SDZAD5235SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5235SDZ ANALOG DEVICES EVAL-AD5235SDZAD5235SDZ EVALUATION MODULE
    2024-08-02 15:34:442

    The Analog Devices EVAL-AD5235SDZ Evaluation Board is designed to evaluate the performance of the AD5235 dual-channel, 1024-position, nonvolatile memory digital potentiometer. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD5235. The board features two independent potentiometers, each with 1024 positions, and a nonvolatile memory that stores the wiper settings. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control. The board is powered by a single 5V supply and is RoHS compliant.

  • EVAL MAX17303 MODELGAUGE
    Maxim Integrated MAX17303XEVKIT# EVAL MAX17303 MODELGAUGE
    2024-08-02 15:34:432

    The MAX17303XEVKIT-XEVKIT# is an evaluation kit for the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging. This kit provides a complete platform for evaluating the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging. It includes a MAX17303X evaluation board, a USB-to-I2C adapter, a USB cable, and a software package. The evaluation board features a MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging, as well as a USB-to-I2C adapter. The software package includes a GUI, a Windows-based application, and a Linux-based application. The GUI allows users to configure the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging, and to monitor the fuel gauge's performance. The Windows-based application allows users to program the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging, while the Linux-based application allows users to access the fuel gauge's data. The MAX17303XEVKIT-XEVKIT# is an ideal platform for evaluating the MAX17303X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector, Video and Imaging.

  • Analog Devices EVAL-AD9835EBZ,
    Analog Devices Inc. EVAL-AD9835EBZ Analog Devices EVAL-AD9835EBZ,
    2024-08-02 15:34:432

    The Analog Devices EVAL-AD9835EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9835 Direct Digital Synthesizer, Waveform Generator, Communications and Telecom IC. This board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost design. It is capable of generating a wide range of waveforms, including sine, triangle, square, and sawtooth. It also has a wide range of frequency and phase control, allowing for precise control of the output waveform. The board also includes a variety of communication and telecom features, such as a serial port, SPI, and I2C interfaces. The board also includes a USB port for easy connection to a PC. The board is designed to be easy to use and is ideal for prototyping and testing applications.

  • EVAL BD FOR AD9208-3000
    Analog Devices Inc. AD9208-3000EBZ EVAL BD FOR AD9208-3000
    2024-08-02 15:34:4314

    The Analog Devices AD9208-3000EBZ Evaluation Board is a powerful instrumentation and measurement tool for engineers and scientists. It is designed to evaluate the performance of the AD9208-3000, a 14-bit, 3 GSPS, dual analog-to-digital converter. The board features a wide range of features, including a high-speed, low-noise analog input, a wideband digital output, and a low-noise, low-power power supply. The board also includes a variety of test and measurement tools, such as a signal generator, a spectrum analyzer, and a logic analyzer. The board is designed to be used in a variety of applications, including communications, instrumentation, and medical imaging.

  • EVAL MAX17301 MODELGAUGE
    Maxim Integrated MAX17301XEVKIT# EVAL MAX17301 MODELGAUGE
    2024-08-02 15:34:432

    The MAX17301XEVKIT-XEVKIT# is an evaluation kit for the MAX17301X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions. This kit provides a complete platform for evaluating the MAX17301X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions. The kit includes a MAX17301X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions, a MAX17301XEVKIT# board, a USB cable, and a user guide. The MAX17301XEVKIT# board provides a convenient platform for evaluating the MAX17301X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions. The board includes a USB connector, a power switch, a power LED, a reset button, and a user LED. The board also includes a MAX17301X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions, which is connected to the board via a 10-pin connector. The board also includes a MAX17301XEVKIT# board, which provides a convenient platform for evaluating the MAX17301X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions. The board includes a USB connector, a power switch, a power LED, a reset button, and a user LED. The board also includes a MAX17301X 1-Cell Model Gauge m5 EZ Fuel Gauge with Protector and SHA-256 Authentication, Video and Imaging Solutions, which is connected to the board via a 10-pin connector. The kit also includes a USB cable and a user

  • EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    Analog Devices Inc. EVAL-AD7660CBZ EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    2024-08-02 15:34:442

    The Analog Devices EVAL-AD7660CBZ Evaluation Board is designed to evaluate the performance of the AD7660, a 16-bit, 100-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions to help users quickly and easily evaluate the performance of the AD7660. The board includes a variety of connectors and jumpers to allow for easy connection to external devices, and it also includes a USB interface for easy connection to a PC. The board also includes a variety of test points and indicators to help users quickly and easily evaluate the performance of the AD7660.