web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    Analog Devices Inc. EVAL-AD7643CBZ EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7643CBZ is an evaluation board for the AD7643, an 18-bit, 1.25-Msps PulSAR Analog to Digital Converter. This board is designed to provide a platform for evaluating the performance of the AD7643 in instrumentation and measurement applications. It features a wide range of input and output connectors, as well as a variety of test points and jumpers for easy access to the device's features. The board also includes a power supply, a USB interface, and a graphical user interface for easy configuration and control. The EVAL-AD7643CBZ is an ideal tool for evaluating the performance of the AD7643 in a variety of instrumentation and measurement applications.

  • ADAU1772 Four ADC, Two DAC Low Power CodecWith Audio Processor Evaluation Board
    Analog Devices Inc. EVAL-ADAU1772Z ADAU1772 Four ADC, Two DAC Low Power CodecWith Audio Processor Evaluation Board
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADAU1772Z Evaluation Board is a versatile platform for evaluating the ADAU1772 low power codec with audio processor, audio interface, and digital signal processing. This board features four analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs) for high-quality audio processing. It also includes a variety of audio and digital signal processing features, such as a digital microphone interface, a headphone amplifier, and a digital signal processor. The board is designed to be used with the Analog Devices SigmaStudio software, which provides a graphical user interface for programming and controlling the ADAU1772. The EVAL-ADAU1772Z Evaluation Board is an ideal platform for audio engineers and developers who need to evaluate the performance of the ADAU1772 codec.

  • ANALOG DEVICES AD9717-DPG2-EBZAD9717, DAC, USB, SPI, EVAL BOARD
    Analog Devices Inc. AD9717-DPG2-EBZ ANALOG DEVICES AD9717-DPG2-EBZAD9717, DAC, USB, SPI, EVAL BOARD
    2024-08-02 15:34:454

    The Analog Devices AD9717-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9717 Dual, 14-Bit, 125 MSPS TxDAC Digital-to-Analog converter. This board is ideal for instrumentation and measurement applications, providing a high-performance, low-power solution for digital-to-analog conversion. The board features a wide range of features, including a low-noise power supply, a high-speed differential clock input, and a wide range of output voltage ranges. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. The AD9717-DPG2-EBZ Evaluation Board is an ideal solution for instrumentation and measurement applications.

  • ANALOG DEVICES ADP170-1.8-EVALZSINGLE SUPPY 300MA LDO 1.8 EVAL BOARD
    Analog Devices Inc. ADP170-1.8-EVALZ ANALOG DEVICES ADP170-1.8-EVALZSINGLE SUPPY 300MA LDO 1.8 EVAL BOARD
    2024-08-02 15:34:452

    IC. It is a versatile, low-noise, low-dropout linear regulator with a wide input voltage range of 1.8V to 5.5V. The board features a wide range of features such as adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a power-on reset circuit, thermal shutdown, and over-voltage protection. The board is designed to be used with the ADP170-1.8-EVALZ evaluation board, which includes a USB interface for easy programming and monitoring. The board is ideal for applications such as battery-powered systems, automotive systems, and industrial systems.

  • ANALOG DEVICES EVAL-AD7357EDZ AD7357EDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7357EDZ ANALOG DEVICES EVAL-AD7357EDZ AD7357EDZ EVALUATION MODULE
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7357EDZ is a 14-bit, 4.2MSPS ADC designed for data acquisition systems, instrumentation, and measurement applications. It features a low power consumption of only 1.2 mW/MSPS, a wide input range of 0V to 5V, and a high SNR of up to 90 dB. The ADC also has a fast settling time of only 1.5 μs and a low distortion of -90 dB. It is capable of sampling up to 4.2 MSPS and has a wide dynamic range of up to 14 bits. The EVAL-AD7357EDZ is ideal for applications such as medical imaging, industrial process control, and automotive systems.

  • EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    Analog Devices Inc. EVAL-AD7651CBZ EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    2024-08-02 15:34:450

    The Analog Devices EVAL-AD7651CBZ is an evaluation board for the AD7651, a 16-bit, 100-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7651. It features a wide range of input ranges, including ±10V, ±5V, and 0-10V, and provides a variety of output options, including a serial port, a parallel port, and a USB port. The board also includes a variety of test points and connectors for easy connection to external devices. The board is powered by a 5V DC power supply, and is compatible with a variety of operating systems, including Windows, Linux, and Mac OS.

  • EVALUATION BOARD FOR AD7655
    Analog Devices Inc. EVAL-AD7655EDZ EVALUATION BOARD FOR AD7655
    2024-08-02 15:34:450

    The Analog Devices EVAL-AD7655EDZ is an evaluation board for the PulSAR 48 Lead ADC, Instrumentation and Measurement. It is designed to provide a platform for evaluating the performance of the AD7655 PulSAR ADC. The board includes a variety of features to facilitate testing and evaluation of the ADC, including a precision voltage reference, a low-noise power supply, and a variety of test points and connectors. The board also includes a USB interface for easy connection to a PC, allowing for easy data acquisition and analysis. The board is ideal for use in a variety of applications, including medical imaging, industrial process control, and instrumentation.

  • EVALUATION BOARD FOR AD7764/AD7765
    Analog Devices Inc. EVAL-AD7764EDZ EVALUATION BOARD FOR AD7764/AD7765
    2024-08-02 15:34:453

    The Analog Devices EVAL-AD7764EDZ is an evaluation kit for the AD7764, a 24-bit, 312KSPS ADC for data acquisition systems, instrumentation, and measurement. This kit provides a complete platform for evaluating the performance of the AD7764, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a USB-based evaluation board, a software package, and a set of accessories. The evaluation board features a USB interface, a power supply, and a set of connectors for connecting to the AD7764. The software package includes a GUI, a library of example programs, and a set of tools for configuring and testing the AD7764. The accessories include a set of cables, a set of jumpers, and a set of test points. The EVAL-AD7764EDZ is an ideal solution for evaluating the performance of the AD7764 in data acquisition systems, instrumentation, and measurement applications.

  • BOARD EVAL FOR AD7265 A/D CONV
    Analog Devices Inc. EVAL-AD7265EDZ BOARD EVAL FOR AD7265 A/D CONV
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7265EDZ is an evaluation board for the AD7265, a 12-bit, 1MSPS, 2-channel analog-to-digital converter. This board is designed for instrumentation and measurement applications, providing a platform for evaluating the performance of the AD7265. It features two differential analog inputs, a reference voltage input, and a digital interface for connecting to a host processor. The board also includes a power supply, a USB interface, and a set of jumpers and switches for configuring the board. The EVAL-AD7265EDZ is a great tool for testing and evaluating the performance of the AD7265 in a variety of instrumentation and measurement applications.

  • ANALOG DEVICES AD9734-DPG2-EBZ10-BIT EVAL BOARD 1200 MSPS DAC
    Analog Devices Inc. AD9734-DPG2-EBZ ANALOG DEVICES AD9734-DPG2-EBZ10-BIT EVAL BOARD 1200 MSPS DAC
    2024-08-02 15:34:465

    The Analog Devices AD9734-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9734 10-Bit, 1.2 GSPS Serial Voltage Output Digital to Analog Converter. This board provides a complete platform for evaluating the performance of the AD9734, allowing users to quickly and easily configure the device for their specific application. The board features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a variety of control and monitoring features, such as a USB interface, a graphical user interface, and a variety of test points for monitoring the device's performance. The AD9734-DPG2-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9734 in a variety of instrumentation and measurement applications.

  • Evaluation Boards For The AD620 Series And And The AD8220 Series Instrumentation Amplifiers
    Analog Devices Inc. EVAL-INAMP-62RZ Evaluation Boards For The AD620 Series And And The AD8220 Series Instrumentation Amplifiers
    2024-08-02 15:34:452

    The Analog Devices EVAL-INAMP-62RZ Evaluation Board is designed to evaluate the performance of the AD623 Instrumentation Amplifier. This board provides a convenient platform for testing and evaluating the AD623 in a variety of instrumentation and measurement applications. The board includes a wide range of features, including adjustable gain, adjustable offset, and adjustable bandwidth. It also includes a variety of test points for easy access to the amplifier's inputs and outputs. The board is designed to be used with a variety of power supplies, and it is compatible with a variety of signal sources. The board is also designed to be used with a variety of test equipment, such as oscilloscopes and spectrum analyzers. The EVAL-INAMP-62RZ Evaluation Board is an ideal tool for evaluating the performance of the AD623 Instrumentation Amplifier.

  • DUAL 12-/14-/16-BIT 800 MSPS DAC WITH LOW POWER 32-BIT COMPLEX NCO
    Analog Devices Inc. AD9788-DPG2-EBZ DUAL 12-/14-/16-BIT 800 MSPS DAC WITH LOW POWER 32-BIT COMPLEX NCO
    2024-08-02 15:34:451

    The Analog Devices AD9788-DPG2-EBZ Evaluation Board is a powerful and versatile tool for communications and telecom applications. It features the AD9788 Dual, 16-bit, 800 MSPS DAC with Low Power 32-Bit Complex NCO, which provides high-speed, low-power performance for a wide range of applications. The board is designed to enable easy evaluation of the AD9788 DAC and its features, including its low power consumption, wide dynamic range, and high-speed operation. The board also includes a variety of connectors and interfaces, allowing for easy connection to other devices and systems. With its high-performance and low-power capabilities, the AD9788-DPG2-EBZ Evaluation Board is an ideal solution for communications and telecom applications.