web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR AD7608
    Analog Devices Inc. EVAL-AD7608SDZ BOARD EVAL FOR AD7608
    2024-08-02 15:34:475

    The Analog Devices EVAL-AD7608SDZ Evaluation Board is designed to evaluate the performance of the AD7608, a 16-bit simultaneous sampling, 8-channel, SAR ADC for instrumentation and measurement applications. The board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost design. It also includes a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test and evaluation tools, such as a built-in oscilloscope, signal generator, and data logger. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

  • ANALOG DEVICES EVAL-AD7798EBZAD7798EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7798EBZ ANALOG DEVICES EVAL-AD7798EBZAD7798EBZ EVALUATION MODULE
    2024-08-02 15:34:471

    The Analog Devices EVAL-AD7798EBZ is an evaluation board for the AD7798, a 16-bit, 470 samples per second, 3-channel analog to digital converter. This board is designed for industrial temperature ranges and is ideal for applications such as process control, data acquisition, and instrumentation. It features a wide input voltage range, low power consumption, and a high level of accuracy. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The EVAL-AD7798EBZ is a great choice for any application requiring a reliable and accurate analog to digital converter.

  • AD7366 ADC Evaluation Board 1MSPS
    Analog Devices Inc. EVAL-AD7366SDZ AD7366 ADC Evaluation Board 1MSPS
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7366SDZ Evaluation Board is designed to evaluate the performance of the AD7366, a 16-bit, 4-channel, simultaneous sampling, sigma-delta analog-to-digital converter (ADC). This board is ideal for industrial applications that require high accuracy and precision. It features a wide input range of ±10V, a low noise floor of -90dB, and a high sampling rate of up to 1MSPS. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a digital filter. Additionally, the board is compatible with a variety of development platforms, making it easy to integrate into existing systems.

  • EVAL BOARD AD5242DBZ
    Analog Devices Inc. EVAL-AD5242DBZ EVAL BOARD AD5242DBZ
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5242DBZ Evaluation Board is designed to evaluate the performance of the AD5242 Digital Potentiometer, a power management IC. This board features a 10-turn potentiometer, a 2-wire serial interface, and a voltage regulator. It also includes a USB-to-I2C interface, allowing users to easily program and control the device. The board is designed to provide a simple and convenient platform for evaluating the performance of the AD5242 Digital Potentiometer. It is ideal for applications such as motor control, power supply sequencing, and digital potentiometer control.

  • ANALOG DEVICES EVAL-AD7986EBZEVAL BOARD 18-BIT 2MSPS LOWER POWER ADC
    Analog Devices Inc. EVAL-AD7986EBZ ANALOG DEVICES EVAL-AD7986EBZEVAL BOARD 18-BIT 2MSPS LOWER POWER ADC
    2024-08-02 15:34:470

    The Analog Devices EVAL-AD7986EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD7986, an 18-bit analog-to-digital converter (ADC). The board features a wide range of features, including a low-noise, low-power, low-cost design, a wide input voltage range, and a wide range of output data rates. It also includes a variety of test and evaluation tools, such as a built-in oscilloscope, a signal generator, and a digital voltmeter. The board is also compatible with a variety of software packages, allowing users to quickly and easily evaluate the performance of the AD7986.

  • ANALOG DEVICES EVAL-AD7699EDZ. EVALUATION BOARD, AD7192 16BIT 48 LEAD PULSAR ADC
    Analog Devices Inc. EVAL-AD7699EDZ ANALOG DEVICES EVAL-AD7699EDZ. EVALUATION BOARD, AD7192 16BIT 48 LEAD PULSAR ADC
    2024-08-02 15:34:470

    The Analog Devices EVAL-AD7699EDZ is an evaluation board designed for the 20-lead PulSAR AD7699 16-bit PulSAR analog to digital converter family. This board is ideal for instrumentation and measurement applications, providing a platform for users to evaluate the performance of the AD7699. It features a wide range of features, including a low-noise power supply, a high-speed serial interface, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools, including a graphical user interface, a library of example programs, and a comprehensive set of documentation. The EVAL-AD7699EDZ is an ideal solution for users looking to evaluate the performance of the AD7699 in their instrumentation and measurement applications.

  • ANALOG DEVICES EVAL-AD5247DBZAD5247DBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5247DBZ ANALOG DEVICES EVAL-AD5247DBZAD5247DBZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5247DBZ Evaluation Board is designed for use with the AD5247 single channel, 128-position, digital potentiometer. This board is ideal for medical and healthcare applications, providing a reliable and accurate way to adjust the resistance of a circuit. The board features a low-power, low-noise design, and is capable of operating over a wide temperature range. It also includes a variety of features such as a power-on reset, a power-down mode, and a write protect pin. The board is easy to use and provides a simple way to adjust the resistance of a circuit in medical and healthcare applications.

  • ANALOG DEVICES ADRF6702-EVALZ ADRF6702, QUAD MODULATOR, EVAL BOARD
    Analog Devices Inc. ADRF6702-EVALZ ANALOG DEVICES ADRF6702-EVALZ ADRF6702, QUAD MODULATOR, EVAL BOARD
    2024-08-02 15:34:462

    The Analog Devices ADRF6702-EVALZ Evaluation Board is designed to evaluate the performance of the ADRF6702 1200 to 2400 MHz Quadrature Modulator with 1550 to 2150 MHz Frac-N PLL and Integrated VCO. This evaluation board is ideal for applications such as wireless infrastructure, point-to-point radio, and satellite communications. It features a wide range of features, including a low-noise amplifier, a low-noise voltage-controlled oscillator, a low-noise phase-locked loop, and a quadrature modulator. The board also includes a variety of connectors and test points for easy evaluation and testing. The ADRF6702-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADRF6702 1200 to 2400 MHz Quadrature Modulator with 1550 to 2150 MHz Frac-N PLL and Integrated VCO for communications and telecom ICs.

  • Analog Devices EVAL-AD5361EBZ,
    Analog Devices Inc. EVAL-AD5361EBZ Analog Devices EVAL-AD5361EBZ,
    2024-08-02 15:34:461

    The Analog Devices EVAL-AD5361EBZ is an evaluation board for the AD5361, a 14-bit, 16-channel digital-to-analog converter (DAC) designed for use in automatic test equipment, instrumentation, and measurement applications. The board features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and accurate platform for evaluating the performance of the AD5361 DAC.

  • Analog Devices EVAL-AD7843EBZ,
    Analog Devices Inc. EVAL-AD7843EBZ Analog Devices EVAL-AD7843EBZ,
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7843EBZ is an evaluation board designed to evaluate the performance of the AD7843 resistive touch screen controller. This board is ideal for consumer electronics applications, such as mobile phones, tablets, and other handheld devices. It features a 4-wire resistive touch screen interface, a 3.3V power supply, and a USB interface for easy connection to a PC. The board also includes a set of test points for measuring the performance of the AD7843 controller. With its easy-to-use design, the EVAL-AD7843EBZ is the perfect tool for evaluating the performance of the AD7843 controller in consumer electronics applications.

  • ADF4155 Fractional-N PLL Frequency Synthesizer Evaluation Board
    Analog Devices Inc. EV-ADF4155EB1Z ADF4155 Fractional-N PLL Frequency Synthesizer Evaluation Board
    2024-08-02 15:34:460

    The Analog Devices EV-ADF4155EB1Z is an evaluation board for the ADF4155 PLL Frequency Synthesizer. It is designed for use in consumer electronics applications, such as radio and television receivers, and provides a convenient platform for testing and evaluating the performance of the ADF4155. The board includes a wide range of features, including a low-noise voltage-controlled oscillator, a wide range of frequency dividers, and a programmable reference divider. It also includes a variety of connectors and jumpers for easy connection to external components. The board is designed to be used with the ADF4155 Evaluation Software, which provides a graphical user interface for configuring and testing the ADF4155.

  • AD5760SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5760SDZ AD5760SDZ EVALUATION MODULE
    2024-08-02 15:34:461

    The Analog Devices EVAL-AD5760SDZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is based on the AD5760, a 16-bit serial input, voltage output DAC with integrated precision reference buffer amplifiers. The board provides a complete solution for evaluating the performance of the AD5760 in a wide range of applications. It features a wide range of input and output connectors, as well as a variety of test points and jumpers for easy evaluation and debugging. The board also includes a USB-to-serial converter for easy connection to a PC. The EVAL-AD5760SDZ Evaluation Board is an ideal tool for evaluating the performance of the AD5760 in a variety of instrumentation and measurement applications.