web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR ADXRS646
    Analog Devices Inc. EVAL-ADXRS646Z EVAL BOARD FOR ADXRS646
    2024-08-02 15:34:473

    The Analog Devices EVAL-ADXRS646Z Evaluation Board is designed to evaluate the performance of the ADXRS646, a high-stability, low-noise, vibration-rejecting yaw rate gyroscope with analog output. This military and aerospace grade gyroscope offers a ±250 degree/sec range and is ideal for applications requiring precise angular rate sensing. The evaluation board includes a power supply, signal conditioning circuitry, and a USB interface for easy connection to a PC. It also includes a graphical user interface for easy configuration and data analysis. The board is ideal for testing and evaluating the performance of the ADXRS646 in a variety of applications.

  • ANALOG DEVICES EVAL-AD7674EDZ AD7674EDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7674EDZ ANALOG DEVICES EVAL-AD7674EDZ AD7674EDZ EVALUATION MODULE
    2024-08-02 15:34:481

    The Analog Devices EVAL-AD7674EDZ is an evaluation board designed for the AD7674 PulSAR 48 Lead ADC, which is ideal for medical and healthcare applications. This board provides a platform for evaluating the performance of the AD7674 ADC, allowing users to quickly and easily test the device in a variety of applications. The board includes a variety of features, such as a power supply, a USB interface, and a variety of connectors for connecting to external devices. Additionally, the board includes a variety of software tools for configuring and testing the ADC, making it easy to get up and running quickly. With its robust design and features, the EVAL-AD7674EDZ is an ideal solution for medical and healthcare applications.

  • BOARD EVAL FOR ADF4156
    Analog Devices Inc. EV-ADF4156SD1Z BOARD EVAL FOR ADF4156
    2024-08-02 15:34:482

    The Analog Devices EV-ADF4156SD1Z Evaluation Board is designed to evaluate the ADF4156 6.2-GHz Fractional-N PLL Frequency Synthesizer. This board is ideal for use in communications and telecom applications, providing a convenient platform for testing and evaluating the performance of the ADF4156. The board features a wide range of components, including a low-noise voltage regulator, a low-noise clock oscillator, and a high-performance RF amplifier. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the ADF4156. The board is designed to provide a reliable and accurate platform for testing and evaluating the performance of the ADF4156 in communications and telecom applications.

  • BOARD EVAL FOR AD7690
    Analog Devices Inc. EVAL-AD7690SDZ BOARD EVAL FOR AD7690
    2024-08-02 15:34:480

    The Analog Devices EVAL-AD7690SDZ is an evaluation board for the AD7690BRMZ 10-Lead MSOP of 18-bit, 400 kSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7690BRMZ ADC. It features a wide range of instrumentation and measurement capabilities, including a high-speed, low-noise analog-to-digital converter, a low-noise, low-power voltage reference, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The EVAL-AD7690SDZ is an ideal platform for evaluating the performance of the AD7690BRMZ ADC in a variety of instrumentation and measurement applications.

  • EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    Analog Devices Inc. EVAL-AD7675CBZ EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    2024-08-02 15:34:480

    The EVAL-AD7675CBZ Evaluation Board from Analog Devices is designed to evaluate the performance of the AD7675, a 16-bit, 100-Ksps PulSAR Analog to Digital Converter. This board provides a complete platform for evaluating the performance of the AD7675 in instrumentation and measurement applications. It features a wide range of input and output connectors, as well as a USB interface for easy connection to a PC. The board also includes a variety of test points and jumpers for easy access to the AD7675's internal signals. The board is powered by a single 5V supply and is designed to operate over a wide temperature range.

  • ANALOG DEVICES EVAL-AD7980SDZ AD7980SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7980SDZ ANALOG DEVICES EVAL-AD7980SDZ AD7980SDZ EVALUATION MODULE
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD7980SDZ is an evaluation board for the AD7980BRMZ 10-Lead MSOP of 16-bit, 1 MSPS PulSAR ADC, Instrumentation and Measurement. This board is designed to provide a platform for evaluating the performance of the AD7980BRMZ ADC. It features a wide range of input and output connectors, as well as a variety of test points for monitoring the performance of the ADC. The board also includes a power supply, a reference voltage, and a temperature sensor. The board is designed to be used with the AD7980BRMZ evaluation software, which provides a graphical user interface for configuring and testing the ADC. The board is also compatible with a variety of other evaluation boards, allowing for easy integration into a larger system.

  • EVAL MAX17613B OV UV PROTECT
    Maxim Integrated MAX17613BEVKIT# EVAL MAX17613B OV UV PROTECT
    2024-08-02 15:34:481

    The MAX17613BEVKIT-BEVKIT# is an evaluation kit for the MAX17613B 4.5V to 60V, 3A Current-Limiter with OV, UV and Reverse Protection, Power Management IC. This kit includes a MAX17613B IC, a MAX17613BEVKIT-BEVKIT# board, and a USB cable. The MAX17613B IC is a current-limiting power management IC that provides overvoltage, undervoltage, and reverse protection. The MAX17613BEVKIT-BEVKIT# board allows users to evaluate the MAX17613B IC and its features. The USB cable allows users to connect the board to a computer for programming and monitoring. The MAX17613BEVKIT-BEVKIT# is an ideal solution for evaluating the MAX17613B IC and its features.

  • EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    Analog Devices Inc. EVAL-AD7664CBZ EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    2024-08-02 15:34:480

    The Analog Devices EVAL-AD7664CBZ Evaluation Board is designed to evaluate the performance of the AD7664, a 16-bit, 571-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions. It includes a low-noise, low-power, high-speed, low-distortion, low-power-consumption, and low-cost solution for precision data acquisition. The board also includes a wide range of input and output connectors, allowing for easy connection to external devices. Additionally, the board includes a variety of test points and jumpers, allowing for easy debugging and evaluation of the AD7664.

  • AD5382 14-bit DAC Evaluation Board
    Analog Devices Inc. EVAL-AD5382SDZ AD5382 14-bit DAC Evaluation Board
    2024-08-02 15:34:480

    The Analog Devices EVAL-AD5382SDZ Evaluation Board is designed to evaluate the AD5382 32-Channel, 14-Bit Voltage Output DACs with On-Chip Reference, Industrial Temperature Range. This evaluation board features a 32-channel, 14-bit voltage output DAC with on-chip reference and industrial temperature range. It is designed to provide a complete evaluation platform for the AD5382. The board includes a USB-to-I2C interface, a power supply, and a set of jumpers and connectors for easy connection to the evaluation board. The board also includes a set of test points for easy probing and debugging. The board is designed to be used with the AD5382 Evaluation Software, which provides a graphical user interface for configuring and testing the AD5382. The board is ideal for evaluating the performance of the AD5382 in a variety of applications.

  • ANALOG DEVICES EV-ADF4153SD1Z ADF4153SD1Z EVALUATION MODULE
    Analog Devices Inc. EV-ADF4153SD1Z ANALOG DEVICES EV-ADF4153SD1Z ADF4153SD1Z EVALUATION MODULE
    2024-08-02 15:34:482

    The Analog Devices EV-ADF4153SD1Z Evaluation Board is designed to evaluate the performance of the ADF4153 Fractional-N PLL Frequency Synthesizer, a communications and telecom IC. This board features a wide range of components, including a low-noise voltage regulator, a low-noise clock oscillator, and a high-performance PLL. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate the performance of the ADF4153. The board is designed to provide a wide range of frequency synthesis capabilities, including frequency hopping, frequency division, and frequency multiplication. It is ideal for applications such as wireless communications, satellite communications, and radar systems.

  • ANALOG DEVICES EVAL-AD7995EBZ AD7995EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7995EBZ ANALOG DEVICES EVAL-AD7995EBZ AD7995EBZ EVALUATION MODULE
    2024-08-02 15:34:480

    The Analog Devices EVAL-AD7995EBZ is an evaluation board for the AD7995, a 4-channel, 10-bit analog-to-digital converter (ADC). This board is designed for instrumentation and measurement applications, providing a convenient platform for evaluating the performance of the AD7995. It features a wide range of input ranges, including ±10 V, ±5 V, and ±2.5 V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, and 8. The board also includes a temperature sensor, a reference voltage, and a power supply. The board is powered by a 5 V DC supply and is compatible with a variety of development systems.

  • BOARD EVALUATION FOR AD7663
    Analog Devices Inc. EVAL-AD7663CBZ BOARD EVALUATION FOR AD7663
    2024-08-02 15:34:483

    The Analog Devices EVAL-AD7663CBZ Evaluation Board is designed to evaluate the performance of the AD7663, a 16-bit, 250-Ksps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and functions. It includes a low-noise, low-power, high-speed, low-distortion, and low-cost ADC. The board also includes a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test and evaluation tools, such as a signal generator, oscilloscope, and logic analyzer. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.