web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-ADXRS652ZEB 250/SEC YAW RATE GYROSCOPE
    Analog Devices Inc. EVAL-ADXRS652Z ANALOG DEVICES EVAL-ADXRS652ZEB 250/SEC YAW RATE GYROSCOPE
    2024-08-02 15:34:514

    The Analog Devices EVAL-ADXRS652Z Evaluation Board is designed to evaluate the performance of the ADXRS652, a single-chip rate gyroscope with a ±250 degree/sec measurement range and an industrial temperature range. The board features a low-noise, low-power design, and includes a 3-axis accelerometer for vibration compensation. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The board is ideal for applications such as navigation, robotics, and motion control.

  • EVAL BOARD VNQ7140AJ
    STMicroelectronics EV-VNQ7140AJ EVAL BOARD VNQ7140AJ
    2024-08-02 15:34:513

    The STMicroelectronics EV-VNQ7140AJ is an evaluation board designed for automotive applications. It is used to evaluate the VNQ7140AJ Quad Channel Power Management IC. This board is equipped with a wide range of features, including four independent power supply channels, a wide input voltage range, and a high-efficiency synchronous buck converter. It also has a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface for easy configuration and monitoring. This evaluation board is ideal for automotive applications that require reliable and efficient power management.

  • EVAL BOARD FOR AD7607
    Analog Devices Inc. EVAL-AD7607SDZ EVAL BOARD FOR AD7607
    2024-08-02 15:34:510

    The Analog Devices EVAL-AD7607SDZ Evaluation Board is designed to evaluate the performance of the AD7607, a 16-bit simultaneous sampling, 8-channel, SAR ADC for instrumentation and measurement applications. The board features a wide range of features, including a low-noise, low-power, high-accuracy, and high-speed design. It also includes a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of test and evaluation tools, such as a built-in oscilloscope, signal generator, and data logger. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

  • EVAL BOARD USB3750
    Microchip Technology EVB-USB3750 EVAL BOARD USB3750
    2024-08-02 15:34:512

    The Microchip Technology EVB-USB3750 is an evaluation board designed to provide USB 2.0 port protection with integrated switch and charger detection for consumer electronics. It features a USB3750 USB 2.0 port protection IC, which provides over-voltage, over-current, and short-circuit protection for USB ports. The board also includes a charger detection circuit, which can detect the type of charger connected to the USB port and adjust the power accordingly. The board is designed to be used with a variety of consumer electronics, such as smartphones, tablets, and other USB-powered devices. It is also compatible with USB Type-C and USB Power Delivery standards. The board is easy to use and provides a reliable solution for protecting USB ports from damage.

  • BOARD EVAL ADXRS622
    Analog Devices Inc. EVAL-ADXRS622Z BOARD EVAL ADXRS622
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADXRS622Z Evaluation Board is designed to evaluate the performance of the ADXRS622, a single-chip rate gyroscope with a ±250 degree/sec range. This board is ideal for automotive and transportation applications, providing a reliable and accurate way to measure angular rate. It features a low-noise, low-power design, and is capable of operating over a wide temperature range. The board also includes a variety of connectors and test points for easy evaluation and debugging. With its robust design and reliable performance, the EVAL-ADXRS622Z Evaluation Board is an ideal solution for automotive and transportation applications.

  • EVAL BOARD FOR AD7606
    Analog Devices Inc. EVAL-AD7606SDZ EVAL BOARD FOR AD7606
    2024-08-02 15:34:512

    The Analog Devices EVAL-AD7606SDZ Evaluation Board is designed to evaluate the performance of the AD7606, a 16-bit simultaneous sampling, 8-channel, SAR ADC for instrumentation and measurement applications. The board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost design. It also includes a wide range of input and output connectors, allowing for easy connection to a variety of external devices. The board also includes a variety of test and evaluation tools, such as a built-in oscilloscope, signal generator, and data logger. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

  • BOARD EVAL CTRL AD7694
    Analog Devices Inc. EVAL-AD7694SDZ BOARD EVAL CTRL AD7694
    2024-08-02 15:34:510

    The Analog Devices EVAL-AD7694SDZ is an evaluation board for the AD7694BRMZ 8-Lead MSOP of 16-bit, 250 kSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7694BRMZ ADC. It features a wide range of instrumentation and measurement capabilities, including a high-speed, low-noise, low-power, 16-bit, 250 kSPS PulSAR ADC. The board also includes a variety of analog and digital I/O, including a USB interface, a 16-bit digital-to-analog converter, and a 16-bit analog-to-digital converter. The board also includes a variety of power supplies, including a 5V, 3.3V, and 1.8V supply. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive platform for evaluating the performance of the AD7694BRMZ ADC.

  • ANALOG DEVICES EVAL-AD7693SDZ EVAL BOARD 16-BIT ADC 500KSPS
    Analog Devices Inc. EVAL-AD7693SDZ ANALOG DEVICES EVAL-AD7693SDZ EVAL BOARD 16-BIT ADC 500KSPS
    2024-08-02 15:34:511

    The Analog Devices EVAL-AD7693SDZ is an evaluation board for the AD7693BRMZ 10-Lead MSOP of 16-bit, 500 kSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7693BRMZ ADC. It features a wide range of instrumentation and measurement capabilities, including a 16-bit, 500 kSPS PulSAR ADC, a low-noise, low-power, low-distortion amplifier, a high-speed, low-power, low-distortion analog-to-digital converter, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a comprehensive software package for data acquisition and analysis. The EVAL-AD7693SDZ is an ideal solution for evaluating the performance of the AD7693BRMZ ADC in a variety of applications.

  • PD70224 MOSFET Full-Bridge Rectifier Evaluation Board
    Microchip Technology PD70224EVB PD70224 MOSFET Full-Bridge Rectifier Evaluation Board
    2024-08-02 15:34:512

    The Microchip Technology PD70224EVB-EVB is a dual IEEE802.3AT Type 2 PD/Twin HDBaseT evaluation board based on the PD70210. It is designed to evaluate the performance of the PD70224 Ideal Diode Bridge, which is used to provide power over Ethernet (PoE) to two HDBaseT devices. The board includes instrumentation and measurement capabilities, allowing users to measure the power delivered to each HDBaseT device, as well as the power consumed by the PD70224. The board also includes a USB interface for programming and debugging, and a graphical user interface for monitoring and controlling the board. The PD70224EVB-EVB is an ideal tool for evaluating the performance of the PD70224 Ideal Diode Bridge and for developing PoE applications.

  • Eval Board EV-ADF4157SD1Z Freq Synthesiz
    Analog Devices Inc. EV-ADF4157SD1Z Eval Board EV-ADF4157SD1Z Freq Synthesiz
    2024-08-02 15:34:513

    The Analog Devices EV-ADF4157SD1Z Evaluation Board is designed to evaluate the ADF4157 High Resolution 6 GHz Fractional-N PLL Frequency Synthesizer. This board is ideal for applications in communications and telecom, such as cellular base stations, point-to-point radios, and satellite communications. The board features a wide range of features, including a low-noise power supply, a high-performance fractional-N PLL, and a wide range of output frequencies. The board also includes a USB interface for easy programming and control. The board is designed to provide a reliable and accurate platform for evaluating the performance of the ADF4157 Frequency Synthesizer.

  • EVAL BOARD FOR AD5245
    Analog Devices Inc. EVAL-AD5245DBZ EVAL BOARD FOR AD5245
    2024-08-02 15:34:512

    The Analog Devices EVAL-AD5245DBZ Evaluation Board is designed to evaluate the performance of the AD5245 Digital Potentiometer, a power management IC. This board features a 10-turn potentiometer, a 5-bit digital potentiometer, and a 2-bit digital potentiometer. It also includes a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and control. The board is designed to provide a simple and convenient way to evaluate the performance of the AD5245 Digital Potentiometer. It is ideal for applications such as motor control, power supply regulation, and digital signal processing.

  • ANALOG DEVICES EVAL-ADAU1381ZEVAL BOARD FOR ADAU1381
    Analog Devices Inc. EVAL-ADAU1381Z ANALOG DEVICES EVAL-ADAU1381ZEVAL BOARD FOR ADAU1381
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADAU1381Z Evaluation Board is a powerful tool for evaluating the ADAU1781 SigmaDSP Audio Codec, Audio Processor. This board features a wide range of features, including a 24-bit, 192 kHz audio codec, a low-noise microphone preamplifier, a headphone amplifier, and a variety of digital and analog I/O. It also includes a USB interface for easy connection to a PC, and a graphical user interface for programming and controlling the ADAU1781. The board is designed to provide a comprehensive platform for evaluating the performance of the ADAU1781, and is ideal for audio applications such as audio recording, playback, and signal processing.