web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-ADXL375Z-SADXL375 MEMS ACCEL, STANDALONE SATELLITE
    Analog Devices Inc. EVAL-ADXL375Z-S ANALOG DEVICES EVAL-ADXL375Z-SADXL375 MEMS ACCEL, STANDALONE SATELLITE
    2024-08-02 15:34:494

    The EVAL-ADXL375Z-S Evaluation Board from Analog Devices is designed to evaluate the performance of the ADXL375 3-Axis, ±200 g Digital Accelerometer, Military and Aerospace Grade. This evaluation board features a low-noise, low-power, low-offset, and low-drift design, making it ideal for use in a variety of applications. It also features a wide range of features, including a temperature range of -40°C to +85°C, a wide supply voltage range of 2.2V to 3.6V, and a wide range of output data rates. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The board is also RoHS compliant and is designed to meet the requirements of MIL-STD-810G.

  • EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    Analog Devices Inc. EVAL-AD7676CBZ EVALUATION BOARD FOR AD761X,762X/AD763X AD764X/AD765X/AD766X/AD767X/AD795X
    2024-08-02 15:34:493

    The Analog Devices EVAL-AD7676CBZ is an evaluation board for the AD7676, a 16-bit, 500-Ksps PulSAR Analog to Digital Converter. This board is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7676. It features a wide range of input ranges, including ±10V, ±5V, and ±2.5V, as well as a programmable gain amplifier. The board also includes a variety of connectors and headers for easy connection to external devices. The EVAL-AD7676CBZ is a great tool for testing and evaluating the performance of the AD7676 in a variety of instrumentation and measurement applications.

  • BOARD EVALUATION FOR AD7799
    Analog Devices Inc. EVAL-AD7799EBZ BOARD EVALUATION FOR AD7799
    2024-08-02 15:34:491

    The Analog Devices EVAL-AD7799EBZ is an evaluation board designed for use with the AD7799, a 24-bit, 470SPS, 3-channel analog-to-digital converter (ADC). This board is ideal for applications such as strain gauge, industrial process control, and weigh scale applications. It features a wide input voltage range of ±10V, a low noise floor of -90dB, and a high sampling rate of 470SPS. The board also includes a USB interface for easy connection to a PC, as well as a variety of connectors for connecting external components. Additionally, the board includes a variety of software tools for configuring and testing the AD7799.

  • ANALOG DEVICES EVAL-ADG919EBZ ADG919EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADG919EBZ ANALOG DEVICES EVAL-ADG919EBZ ADG919EBZ EVALUATION MODULE
    2024-08-02 15:34:490

    Connectivity. It is designed to evaluate the performance of the ADG919, a single-pole single-throw (SPST) switch with a wideband frequency range of DC to 6 GHz. The board includes a SMA connector for RF input and output, as well as a USB connector for power and control. The board also includes a control interface for programming the switch, and a status LED to indicate the switch state. The board is designed to be used with the ADG919 evaluation software, which provides a graphical user interface for programming and controlling the switch. The board is also compatible with the ADG919 evaluation board, which provides additional features such as a power detector and a temperature sensor. The board is ideal for use in wireless communication systems, such as Wi-Fi, Bluetooth, and Zigbee.

  • ANALOG DEVICES EVAL-AD7879EBZ AD7879, TOUCH SCREEN CNTLR, BOARD
    Analog Devices Inc. EVAL-AD7879EBZ ANALOG DEVICES EVAL-AD7879EBZ AD7879, TOUCH SCREEN CNTLR, BOARD
    2024-08-02 15:34:490

    The Analog Devices EVAL-AD7879EBZ is an evaluation board for the AD7879 resistive touch screen controller. It is designed for use in consumer electronics applications, such as mobile phones, tablets, and other handheld devices. The board features a 4-wire resistive touch screen interface, a 3.3V power supply, and a USB interface for programming and debugging. It also includes a set of test points for measuring the touch screen signals. The board is designed to provide a quick and easy way to evaluate the performance of the AD7879 controller.

  • ADAU1966, DAC, SIGMA DELTA, SPI, I2C, EVAL BOARD
    Analog Devices Inc. EVAL-ADAU1966Z ADAU1966, DAC, SIGMA DELTA, SPI, I2C, EVAL BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADAU1966Z is an evaluating board for the ADAU1966 high performance, low power, multibit sigma-delta DAC audio processor. This board is designed to provide a platform for evaluating the features and performance of the ADAU1966. It includes a variety of connectors and components to facilitate the evaluation of the ADAU1966. The board includes a USB connector for programming and debugging, as well as a 3.5mm audio jack for audio input and output. It also includes a variety of other connectors for connecting to external devices, such as a microphone, headphones, and other audio equipment. The board also includes a power supply and a variety of other components to facilitate the evaluation of the ADAU1966.

  • EVAL MAXM15463
    Maxim Integrated MAXM15463EVKIT# EVAL MAXM15463
    2024-08-02 15:34:493

    The Maxim Integrated MAXM15463EVKIT-EVKIT# is an evaluation kit for the MAXM15463, a 3.3V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes a MAXM15463 evaluation board, a USB cable, and a user guide. The MAXM15463 is a high-efficiency, low-noise, and low-EMI step-down converter that is ideal for powering low-voltage systems from a wide range of input voltages. It features a wide input voltage range of 4.5V to 42V, a high-efficiency of up to 95%, and a low-noise operation of up to 40dB. The MAXM15463EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM15463 in a variety of applications.

  • AD7641 ADC Evaluation Kit 2MSPS PulSAR Software Software
    Analog Devices Inc. EVAL-AD7641EDZ AD7641 ADC Evaluation Kit 2MSPS PulSAR Software Software
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD7641EDZ Evaluation Board is designed to evaluate the performance of the AD7641 PulSAR 48 Lead ADC for medical and healthcare applications. This board features a wide range of features, including a low-noise, low-power, high-resolution, 24-bit sigma-delta ADC, a wide input range of 0V to 5V, and a wide temperature range of -40°C to +85°C. The board also includes a variety of connectors and test points for easy evaluation and testing of the ADC. The board is ideal for medical and healthcare applications, such as patient monitoring, medical imaging, and other applications requiring high-resolution, low-power, and low-noise performance.

  • ANALOG DEVICES EVAL-AD7367SDZ AD7367SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7367SDZ ANALOG DEVICES EVAL-AD7367SDZ AD7367SDZ EVALUATION MODULE
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD7367SDZ Evaluation Board is designed to evaluate the performance of the AD7367, a 16-bit, low power, successive approximation register (SAR) analog-to-digital converter (ADC). This board is ideal for industrial applications, providing high accuracy and low power consumption. It features a wide input voltage range of 2.7 V to 5.5 V, a sampling rate of up to 1 MSPS, and a low power consumption of only 1.2 mW. The board also includes a variety of features such as a temperature sensor, a reference voltage, and a power supply. Additionally, the board is compatible with a variety of development platforms, making it easy to integrate into existing systems.

  • ANALOG DEVICES EVAL-AD7949EDZ EVAL BOARD 8 CH 250KSPS 14BIT ADC IC.
    Analog Devices Inc. EVAL-AD7949EDZ ANALOG DEVICES EVAL-AD7949EDZ EVAL BOARD 8 CH 250KSPS 14BIT ADC IC.
    2024-08-02 15:34:481

    The Analog Devices EVAL-AD7949EDZ is an evaluation board designed for the 20-lead PulSAR AD7949 14-bit PulSAR analog to digital converter family. It is ideal for instrumentation and measurement applications, providing a platform for testing and evaluating the performance of the AD7949. The board features a wide range of features, including a low-noise power supply, a high-speed serial interface, and a wide range of input and output connectors. It also includes a comprehensive set of software tools for configuring and testing the AD7949. The board is designed to be easy to use and provides a reliable platform for evaluating the performance of the AD7949.

  • EVAL BOARD 1KW SMPS STNRG388A
    STMicroelectronics EVLSTNRG-1KW EVAL BOARD 1KW SMPS STNRG388A
    2024-08-02 15:34:482

    The STMicroelectronics EVLSTNRG-1KW Evaluation Board is a powerful and versatile tool for evaluating the STNRG388A 1kW SMPS digitally controlled multiphase interleaved converter, Power Management IC. This board is designed to provide a complete platform for testing and evaluating the performance of the STNRG388A IC. It features a wide range of features, including a high-efficiency, digitally controlled multiphase interleaved converter, a wide input voltage range, and a wide output voltage range. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a wide range of development tools, including the STM32CubeMX software. This evaluation board is an ideal solution for evaluating the performance of the STNRG388A IC in a variety of applications.

  • AD7795 ADC Evaluation Board LabVIEW BASED Software
    Analog Devices Inc. EVAL-AD7795EBZ AD7795 ADC Evaluation Board LabVIEW BASED Software
    2024-08-02 15:34:483

    The EVAL-AD7795EBZ Evaluation Board from Analog Devices is a versatile tool for evaluating the performance of the AD7795 16-bit, 470 SPS, 6-channel analog-to-digital converter. This board is designed for industrial temperature range applications and features a wide range of features, including a low-noise, low-power, low-drift, and low-offset design. It also includes a wide range of digital and analog interfaces, including SPI, I2C, and analog inputs. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is also compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices ADuCM360 development kits.