web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-ADXRS624ZEB 75/SEC YAW RATE GYROSCOPE
    Analog Devices Inc. EVAL-ADXRS624Z ANALOG DEVICES EVAL-ADXRS624ZEB 75/SEC YAW RATE GYROSCOPE
    2024-08-02 15:34:531

    The Analog Devices EVAL-ADXRS624Z Evaluation Board is designed to evaluate the performance of the ADXRS624, a single-chip rate gyroscope with ±50 degree/sec sensitivity. This board is ideal for automotive and transportation applications, providing a reliable and accurate way to measure angular rate. It features a low-noise, low-power design, and is capable of operating over a wide temperature range. The board also includes a variety of connectors and test points for easy connection to external systems. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

  • Power Management IC Development Tools MCP78355 Li-Ion BATT Charger EVAL BRD
    Microchip Technology MCP73855EV Power Management IC Development Tools MCP78355 Li-Ion BATT Charger EVAL BRD
    2024-08-02 15:34:522

    The Microchip Technology MCP73855EV-EV Evaluation Kit is a comprehensive solution for evaluating the MCP73855 4.2V, 1-Cell Lithium-Ion/Lithium-Polymer Battery Charger. This kit includes a USB-based power supply, a USB-to-I2C interface board, and a MCP73855EV evaluation board. The MCP73855EV is a highly integrated, single-cell Li-Ion/Li-Polymer battery charger that features a programmable charge current up to 1.5A, and a programmable charge voltage up to 4.2V. The MCP73855EV also features a wide input voltage range of 4.5V to 28V, and a low quiescent current of only 10µA. The USB-based power supply and USB-to-I2C interface board allow for easy connection to a PC for programming and monitoring of the MCP73855EV. This evaluation kit is ideal for consumer electronics applications such as mobile phones, tablets, and other portable devices.

  • Power Management IC Development Tools VND7040AJ Evaluation Board
    STMicroelectronics EV-VND7040AJ Power Management IC Development Tools VND7040AJ Evaluation Board
    2024-08-02 15:34:520

    The STMicroelectronics EV-VND7040AJ is an evaluation board designed to evaluate the performance of the VND7040AJ Power Switch, a power management IC. It features a wide range of features, including a high-efficiency synchronous buck converter, a low-side MOSFET, and a high-side MOSFET. The board also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also designed to be used in a wide range of power management applications, such as power supply, battery charging, and power conversion.

  • BOARD EVAL AD7767 128KSPS 108DB
    Analog Devices Inc. EVAL-AD7767EDZ BOARD EVAL AD7767 128KSPS 108DB
    2024-08-02 15:34:520

    The Analog Devices EVAL-AD7767EDZ Evaluation Board is a versatile tool for evaluating the performance of the AD7767, a 24-bit, 128 KSPS single-channel oversampled successive-approximation ADC. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD7767. It includes a low-noise power supply, a precision reference, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data acquisition. The board is also compatible with a variety of software packages, allowing users to quickly and easily evaluate the performance of the AD7767.

  • EVAL MAX17613 PROTECTION
    Maxim Integrated MAX17613AEVKIT# EVAL MAX17613 PROTECTION
    2024-08-02 15:34:522

    The MAX17613AEVKIT-AEVKIT# is an evaluation kit for the MAX17613A 4.5V to 60V, 3A Current-Limiter with OV, UV and Reverse Protection, Power Management IC. This kit includes a MAX17613A IC, a MAX17613AEVKIT-AEVKIT# board, and a USB cable. The MAX17613A IC is a current-limiting power management IC that provides overvoltage, undervoltage, and reverse protection for a wide range of applications. The MAX17613AEVKIT-AEVKIT# board allows users to evaluate the performance of the MAX17613A IC and to quickly and easily configure the IC for their specific application. The USB cable allows users to connect the board to a PC for easy programming and monitoring.

  • BOARD EVALUATION FOR AD7641
    Analog Devices Inc. EVAL-AD7641CBZ BOARD EVALUATION FOR AD7641
    2024-08-02 15:34:512

    The Analog Devices EVAL-AD7641CBZ Evaluation Board is designed to evaluate the performance of the AD7641, a 18-bit, 2-Msps PulSAR Analog to Digital Converter. This board is ideal for instrumentation and measurement applications, providing a wide range of features and capabilities. It includes a high-speed, low-noise, low-power, low-distortion, low-jitter, and low-latency analog-to-digital converter. The board also includes a wide range of input and output connectors, allowing for easy connection to external devices. Additionally, the board includes a variety of test points and jumpers, allowing for easy debugging and evaluation. The board is also compatible with a variety of software development tools, making it easy to develop custom applications.

  • AD5380 14-Bit DAC Evaluation Board
    Analog Devices Inc. EVAL-AD5380SDZ AD5380 14-Bit DAC Evaluation Board
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD5380SDZ Evaluation Board is designed to evaluate the AD5380 40-Channel, 14-Bit Voltage Output DACs with On-Chip Reference, Industrial Temperature Range. This evaluation board features a 40-channel, 14-bit voltage output DAC with an on-chip reference and an industrial temperature range. It is designed to provide a complete evaluation platform for the AD5380 DACs. The board includes a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and control. The board also includes a variety of test points and connectors for easy connection to external circuits. The board is ideal for evaluating the performance of the AD5380 DACs in a variety of applications.

  • EVAL MAXM17623 STEPDOWN
    Maxim Integrated MAXM17623EVKIT# EVAL MAXM17623 STEPDOWN
    2024-08-02 15:34:502

    The Maxim Integrated MAXM17623EVKIT-EVKIT# is an evaluation kit for the MAXM17623, a 1.5V output-voltage, 2.9V to 5.5V, 1A step-down converter power management IC. This evaluation kit provides a complete platform for evaluating the MAXM17623, allowing users to quickly and easily evaluate the performance of the IC. The kit includes a MAXM17623 evaluation board, a USB cable, and a user guide. The evaluation board features a wide input voltage range, adjustable output voltage, and a wide range of protection features. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The MAXM17623EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM17623 IC.

  • EVAL MAXM17624 STEPDOWN
    Maxim Integrated MAXM17624EVKIT# EVAL MAXM17624 STEPDOWN
    2024-08-02 15:34:505

    The Maxim Integrated MAXM17624EVKIT-EVKIT# is an evaluation kit for the MAXM17624, a 1A step-down converter power management IC. This IC is designed to provide a 3.3V output voltage from an input voltage range of 2.9V to 5.5V. The evaluation kit includes the MAXM17624 IC, a power supply, and a set of test points for easy evaluation of the IC's performance. The kit also includes a user guide and a set of schematics to help users get started.

  • BOARD EVAL FOR ADP2107ACPZ-1.8
    Analog Devices Inc. ADP2107-1.8-EVAL BOARD EVAL FOR ADP2107ACPZ-1.8
    2024-08-02 15:34:502

    The Analog Devices ADP2107-1.8-EVAL is an evaluation board for a step-down DC to DC converter solution with a fixed output voltage of 1.8 V. It is designed to provide a reliable and efficient power supply for audio applications. The board features a high-efficiency, low-noise, synchronous buck converter with a wide input voltage range of 4.5 V to 28 V. It also includes a power-good indicator, an enable pin, and a soft-start pin. The board is designed to provide a high-performance, low-cost solution for audio power supply applications.

  • ANALOG DEVICES EVAL-ADAU1361ZEVAL BOARD FOR ADAU1361
    Analog Devices Inc. EVAL-ADAU1361Z ANALOG DEVICES EVAL-ADAU1361ZEVAL BOARD FOR ADAU1361
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADAU1361Z Evaluation Board is a powerful tool for evaluating the ADAU1361 Audio Codec. This board features two analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs) with 24-bit resolution, allowing for high-quality audio processing. It also includes an audio processor, which can be used to create complex audio effects and soundscapes. The board is designed to be used with the Analog Devices SigmaStudio software, which provides a graphical user interface for programming and controlling the board. The EVAL-ADAU1361Z Evaluation Board is an ideal solution for audio engineers and hobbyists looking to explore the capabilities of the ADAU1361 Audio Codec.

  • BOARD EVAL FOR ADF4106SD1Z
    Analog Devices Inc. EV-ADF4106SD1Z BOARD EVAL FOR ADF4106SD1Z
    2024-08-02 15:34:507

    The Analog Devices EV-ADF4106SD1Z Evaluation Board is designed to evaluate the performance of the ADF4106 PLL Frequency Synthesizer. This board is ideal for use in communications and telecom applications, providing a wide range of frequency synthesis capabilities. It features a low-noise, low-power design, and is capable of generating frequencies up to 1.2 GHz. The board also includes a variety of test points and connectors for easy evaluation and debugging. The EV-ADF4106SD1Z Evaluation Board is a great tool for engineers and designers looking to quickly and accurately evaluate the performance of the ADF4106 PLL Frequency Synthesizer.