web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES ADP190CB-EVALZLOGIC CONTROLLED HIGH SIDE POWER SWITCH
    Analog Devices Inc. ADP190CB-EVALZ ANALOG DEVICES ADP190CB-EVALZLOGIC CONTROLLED HIGH SIDE POWER SWITCH
    2024-08-02 15:34:542

    The Analog Devices ADP190CB-EVALZ WLCSP Evaluation Board for ADP198 Power Switch is a versatile and easy-to-use evaluation board designed to evaluate the performance of the ADP198 Power Switch, a power management IC. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of power sources, including AC, DC, and battery. The board is also designed to be used with a variety of development tools, such as the Analog Devices ADP198 Evaluation Software.

  • ADP5090 Ultralow Power Boost Regulator Evaluation Board
    Analog Devices Inc. ADP5090-2-EVALZ ADP5090 Ultralow Power Boost Regulator Evaluation Board
    2024-08-02 15:34:542

    The Analog Devices ADP5090-2-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5090 Ultra Low Power Boost Regulator, a power management IC. This evaluation board features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage up to 5.5V, and a maximum output current of 500mA. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board also includes a USB connector for easy connection to a PC for programming and monitoring. The ADP5090-2-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADP5090 Ultra Low Power Boost Regulator in a variety of applications.

  • FSL538HRX EVAL BRD
    ON Semiconductor FSL538HFLYGEVB FSL538HRX EVAL BRD
    2024-08-02 15:34:540

    The FSL538HFLYGEVB-HFLYGEVB is a high performance 800-V off-line switcher with HV startup and SenseFET evaluation board from ON Semiconductor. This power management IC is designed to provide a cost-effective solution for high voltage applications. It features a wide input voltage range of up to 800V, a high efficiency of up to 95%, and a low standby power consumption of less than 0.5W. The FSL538HFLYGEVB-HFLYGEVB also includes a built-in SenseFET for improved system performance and protection. This evaluation board is ideal for applications such as LED lighting, industrial motor control, and power supplies.

  • BOARD EVAL FOR ADA4891-3AR
    Analog Devices Inc. ADA4891-3AR-EBZ BOARD EVAL FOR ADA4891-3AR
    2024-08-02 15:34:533

    The Analog Devices ADA4891-3AR-EBZ Evaluation Board is designed for use with the ADA4891-3 Dual, High Speed Op-Amps offered in 8-Lead SOIC Packages. This board is designed to provide a platform for evaluating the performance of the ADA4891-3 in a variety of applications. The board is designed to operate in the industrial temperature range and is suitable for use in a variety of industrial and commercial applications. The board includes a power supply, a test point for measuring the output voltage, and a test point for measuring the input voltage. The board also includes a ground plane and a bypass capacitor for improved performance. The board is designed to be easy to use and provides a convenient platform for evaluating the performance of the ADA4891-3.

  • ANALOG DEVICES ADP225CP-EVALZDUAL 300MA LDO ADJ EVAL BOARD
    Analog Devices Inc. ADP225CP-EVALZ ANALOG DEVICES ADP225CP-EVALZDUAL 300MA LDO ADJ EVAL BOARD
    2024-08-02 15:34:532

    The Analog Devices ADP225CP-EVALZ evaluation board is designed to evaluate the performance of the ADP225 Dual, 300 mA Output, Adjustable, Low Noise, High PSRR Voltage Regulator Power Management IC. This board features two independent voltage regulators, each with adjustable output voltage, low noise, and high PSRR. It also includes a power supply, test points, and a USB interface for easy connection to a PC. The board is ideal for evaluating the performance of the ADP225 in a variety of applications, including automotive, industrial, and consumer electronics.

  • Clock & Timer Development Tools XTAL TO HCSL CLK GENERATOR
    ON Semiconductor NB3N5573DTGEVB Clock & Timer Development Tools XTAL TO HCSL CLK GENERATOR
    2024-08-02 15:34:532

    The Onsemi NB3N5573DTGEVB-DTGEVB is an evaluation board for the NB3N5573 PLL Clock Generator for SONET, Industrial Ethernet, and Telecom Applications. It is designed to provide a platform for testing and evaluating the performance of the NB3N5573 PLL Clock Generator. The board features a wide range of input and output options, allowing for a variety of testing scenarios. It also includes a USB interface for easy connection to a PC for programming and monitoring. The board is designed to be used in a variety of applications, including SONET, Industrial Ethernet, and Telecom. It is a great tool for evaluating the performance of the NB3N5573 PLL Clock Generator and ensuring that it meets the requirements of the application.

  • Amplifier IC Development Tools ADA4857-1 Eval Brd
    Analog Devices Inc. ADA4857-1YR-EBZ Amplifier IC Development Tools ADA4857-1 Eval Brd
    2024-08-02 15:34:540

    The Analog Devices ADA4857-1YR-EBZ is an evaluation board for single, high speed operational amplifiers. It is designed for use with 8-lead SOIC packages with dedicated feedback pins and exposed paddles, and is rated for industrial temperature ranges. The board features a wide bandwidth of up to 1.2GHz, a low noise of 4.5nV/√Hz, and a low distortion of -90dBc. It also has a high slew rate of 1.2V/µs and a low input bias current of 1pA. The board is ideal for applications such as high speed data converters, video amplifiers, and high speed instrumentation.

  • BOARD EVALUATION FOR ADG901
    Analog Devices Inc. EVAL-ADG901EBZ BOARD EVALUATION FOR ADG901
    2024-08-02 15:34:542

    Infrastructure, and Automotive applications. It is designed to evaluate the performance of the ADG901, a single-pole single-throw (SPST) switch with a wideband frequency range of DC to 6 GHz. The board includes a SMA connector for RF input and output, a DC power supply connector, and a control signal connector. The board also includes a test point for monitoring the control signal. The board is designed to be used with a DC power supply and a signal generator. The board is ideal for evaluating the performance of the ADG901 in wireless infrastructure and automotive applications. It is also suitable for use in a wide range of other applications.

  • AD5501/AD5504 DAC Evaluation Board
    Analog Devices Inc. EVAL-AD5504EBZ AD5501/AD5504 DAC Evaluation Board
    2024-08-02 15:34:5312

    The Analog Devices EVAL-AD5504EBZ is a 12-bit, 4-channel evaluation board designed for optical networking, lighting, and industrial applications. It features a high-speed, low-power, 12-bit, 4-channel, voltage output digital-to-analog converter (DAC) with a wide operating temperature range of -40°C to +125°C. The board is capable of providing up to 4mA of current output and is designed to be used with a wide range of optical networking, lighting, and industrial applications. It is also equipped with a variety of features such as a low-noise, low-distortion, and low-power design, as well as a wide range of output voltage ranges. The board also includes a variety of connectors and jumpers for easy connection to external components.

  • BOARD EVAL FOR AD5421
    Analog Devices Inc. EVAL-AD5421SDZ BOARD EVAL FOR AD5421
    2024-08-02 15:34:521

    The Analog Devices EVAL-AD5421SDZ is a 16-bit digital-to-analog converter (DAC) designed for industrial control, industrial automation, and motor control applications. It features a wide operating temperature range of -40°C to +125°C, a low power consumption of only 1.2 mW, and a high accuracy of 0.1%. The EVAL-AD5421SDZ also offers a wide range of output voltage ranges, from 0V to 5V, 0V to 10V, and -5V to +5V. It is also equipped with a SPI interface for easy integration into existing systems. The EVAL-AD5421SDZ is a reliable and cost-effective solution for industrial control, industrial automation, and motor control applications.

  • ANALOG DEVICES ADA4891-1AR-EBZADA4891-1AR-EBZ_A00336_EB-O8R-1Z
    Analog Devices Inc. ADA4891-1AR-EBZ ANALOG DEVICES ADA4891-1AR-EBZADA4891-1AR-EBZ_A00336_EB-O8R-1Z
    2024-08-02 15:34:532

    The Analog Devices ADA4891-1AR-EBZ Evaluation Board is designed for use with the ADA4891-1 Dual, High Speed Op-Amps offered in 8-Lead SOIC Packages. This board is designed to provide a convenient platform for evaluating the performance of the ADA4891-1 in a variety of applications. The board is designed to operate in the industrial temperature range and is suitable for use in a wide range of applications. The board includes a power supply, a test point for measuring the output voltage, and a test point for measuring the input voltage. The board also includes a ground plane and a bypass capacitor for improved performance. The board is easy to use and provides a reliable platform for evaluating the performance of the ADA4891-1.

  • EVAL KIT FOR MAX17521
    Maxim Integrated MAX17521EVKITA# EVAL KIT FOR MAX17521
    2024-08-02 15:34:533

    The MAX17521EVKITA-EVKITA# is an evaluation kit for the MAX17521 60V, 1A, dual-output, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit provides a complete platform for evaluating the performance of the MAX17521 IC, allowing users to quickly and easily evaluate the device’s features and performance. The kit includes a MAX17521 IC, a power supply, a USB-to-I2C interface, and a set of jumpers and headers for connecting the IC to the power supply and the USB-to-I2C interface. The kit also includes a set of software tools for configuring and monitoring the IC’s performance. The MAX17521EVKITA-EVKITA# is an ideal solution for evaluating the performance of the MAX17521 IC in a variety of applications.