web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR ADE7953
    Analog Devices Inc. EVAL-ADE7953EBZ BOARD EVAL FOR ADE7953
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADE7953EBZ is an evaluation board for the ADE7953 single-phase energy metering industrial IC. This board is designed to provide a platform for evaluating the performance of the ADE7953 IC in a variety of applications. It features a wide range of features, including a voltage input range of 0-500V, a current input range of 0-5A, and a power input range of 0-2500W. The board also includes a variety of connectors and jumpers for easy connection to external components. Additionally, the board includes a USB interface for easy connection to a PC for data logging and analysis. The EVAL-ADE7953EBZ is an ideal tool for evaluating the performance of the ADE7953 IC in a variety of energy metering applications.

  • NUCLEO-64 STM32F446RE DEV EVAL
    STMicroelectronics NUCLEO-F446RE NUCLEO-64 STM32F446RE DEV EVAL
    2024-08-02 15:34:493

    The STMicroelectronics NUCLEO-F446RE is a STM32 Nucleo Development Board with an STM32F446RET6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32F446RET6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an Ethernet port, an SD card slot, and a CAN bus. The board also includes an onboard debugger, allowing users to quickly and easily debug their applications. The NUCLEO-F446RE is a great choice for anyone looking for a low-cost, easy-to-use development board for their consumer electronics projects.

  • ANALOG DEVICES AD8314ACP-EVALZ AD8314, RF DETECTOR, EVAL BOARD
    Analog Devices Inc. AD8314ACP-EVALZ ANALOG DEVICES AD8314ACP-EVALZ AD8314, RF DETECTOR, EVAL BOARD
    2024-08-02 15:34:492

    The Analog Devices AD8314ACP-EVALZ is an evaluation board for the AD8314, a 45dB RF detector/controller with a frequency range of 100MHz to 2.7GHz. This board is designed for use in consumer electronics applications, and provides a convenient platform for testing and evaluating the performance of the AD8314. It features a wide range of input and output connectors, as well as a variety of control and monitoring options. The board also includes a power supply and a USB interface for easy connection to a PC. With its wide range of features and capabilities, the AD8314ACP-EVALZ is an ideal solution for evaluating the performance of the AD8314 in consumer electronics applications.

  • Power Management IC Development Tools MAX17501A Eval Kit
    Maxim Integrated MAX17501ATEVKIT# Power Management IC Development Tools MAX17501A Eval Kit
    2024-08-02 15:34:493

    The MAX17501ATEVKIT# is an evaluation kit for the MAX17501A, a 60V, 500mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from 0.8V to 5.5V. The kit includes a MAX17501A evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, and is capable of delivering up to 500mA of output current. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX17501A. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and interface board.

  • ANALOG DEVICES EVAL-CN0253-SDPZCFTL,EVAL BOARD, BATTERY MONITOR
    Analog Devices Inc. EVAL-CN0253-SDPZ ANALOG DEVICES EVAL-CN0253-SDPZCFTL,EVAL BOARD, BATTERY MONITOR
    2024-08-02 15:34:493

    The Analog Devices EVAL-CN0253-SDPZ is a robust, low power, battery monitoring circuit front end evaluation board based on the ADG5408 Instrumentation and Measurement IC. This board is designed to provide a complete solution for monitoring and measuring the voltage, current, and temperature of a battery. It features a wide input voltage range of 2.7V to 5.5V, low power consumption, and a high accuracy of ±1%. The board also includes a temperature sensor, a voltage reference, and a current sense amplifier. The board is ideal for applications such as battery management systems, portable medical devices, and automotive systems.

  • ANALOG DEVICES ADP1715-3.3-EVALZ500MA LOW DROPOUT LINEAR REGULATORS
    Analog Devices Inc. ADP1715-3.3-EVALZ ANALOG DEVICES ADP1715-3.3-EVALZ500MA LOW DROPOUT LINEAR REGULATORS
    2024-08-02 15:34:511

    The Analog Devices ADP1715-3.3-EVALZ Evaluation Board is designed to demonstrate the functionality of the ADP1715 linear regulator, instrumentation and measurement. This board is equipped with a 3.3V output voltage regulator, which is capable of providing up to 1A of current. It also features a wide input voltage range of 2.7V to 5.5V, allowing it to be used in a variety of applications. The board also includes a number of features such as an adjustable output voltage, over-current protection, thermal shutdown, and short-circuit protection. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. This evaluation board is an ideal solution for evaluating the performance of the ADP1715 linear regulator.

  • EVALUATION BOARD FOR THE ADP1754/ADP1755
    Analog Devices Inc. ADP1754-1.5-EVALZ EVALUATION BOARD FOR THE ADP1754/ADP1755
    2024-08-02 15:34:512

    The Analog Devices ADP1754-1.5-EVALZ Evaluation Board is designed to evaluate the performance of the ADP1754 linear regulator. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the ADP1754. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 1.5V, and a maximum output current of 1.5A. The board also includes a power-good indicator, thermal shutdown protection, and a power-on reset circuit. The board is designed to be used with the ADP1754 linear regulator, and is a great tool for evaluating the performance of the regulator in various applications.

  • ANALOG DEVICES EVAL-CN0314-EB1ZEVAL BOARD, TRANSMITTER/RECEIVER
    Analog Devices Inc. EVAL-CN0314-EB1Z ANALOG DEVICES EVAL-CN0314-EB1ZEVAL BOARD, TRANSMITTER/RECEIVER
    2024-08-02 15:34:511

    The Analog Devices EVAL-CN0314-EB1Z is a configurable 4-20 mA loop powered transmitter/receiver evaluation board based on the AD8420 micropower instrumentation amplifier. This board is designed for use in military and aerospace grade applications, and is capable of providing reliable and accurate measurements in harsh environments. It features a wide input voltage range of 4-20 mA, and is capable of providing a high level of accuracy and precision. The board also features a low power consumption, making it ideal for battery-powered applications. Additionally, the board is equipped with a variety of protection features, such as over-voltage, over-current, and reverse polarity protection, ensuring reliable operation in a variety of conditions.

  • EVAL BOARD FOR L6563(250W)
    STMicroelectronics EVL6563S-250W EVAL BOARD FOR L6563(250W)
    2024-08-02 15:34:512

    The STMicroelectronics EVL6563S-250W Evaluation Board is a powerful tool for evaluating the performance of the L6563S 250 W transition-mode PFC pre-Regulator. This board is designed to provide a complete platform for testing and evaluating the performance of the L6563S pre-Regulator. It features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, a voltage sense resistor, and a power factor correction circuit. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the pre-Regulator. The EVL6563S-250W Evaluation Board is an ideal solution for testing and evaluating the performance of the L6563S pre-Regulator in computers and peripherals.

  • ANALOG DEVICES ADP1716-2.5-EVALZ 500MA LOW DROPOUT LINEAR REGULATORS
    Analog Devices Inc. ADP1716-2.5-EVALZ ANALOG DEVICES ADP1716-2.5-EVALZ 500MA LOW DROPOUT LINEAR REGULATORS
    2024-08-02 15:34:513

    It is a two-channel, low-dropout (LDO) linear regulator with an adjustable output voltage range of 0.8 V to 2.5 V. The board features two independent regulators, each with an adjustable output voltage range of 0.8 V to 2.5 V. The board also includes a power supply, a voltage reference, and a current sense resistor. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1716. It is also suitable for use in a variety of applications such as instrumentation and measurement, power management, and automotive. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1716. It is also suitable for use in a variety of applications such as instrumentation and measurement, power management, and automotive. The board includes a power supply, a voltage reference, and a current sense resistor. The board also features two independent regulators, each with an adjustable output voltage range of 0.8 V to 2.5 V. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1716. It is also suitable for use in a variety of applications such as instrumentation and measurement, power management, and automotive.

  • STM32 NUCLEO-144 DEVELOPMENT BOA
    STMicroelectronics NUCLEO-F756ZG STM32 NUCLEO-144 DEVELOPMENT BOA
    2024-08-02 15:34:510

    The STMicroelectronics NUCLEO-F756ZG is a STM32 Nucleo-144 Development Board with an STM32F756ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it a great choice for consumer electronics projects. The board features a wide range of peripherals, including a USB port, Ethernet port, CAN bus, and multiple serial communication interfaces. It also has an on-board debugger and programmer, making it easy to develop and debug applications. The board is also compatible with a range of development tools, including the STM32CubeMX and STM32CubeIDE. With its wide range of features and compatibility, the STMicroelectronics NUCLEO-F756ZG is an ideal choice for consumer electronics projects.

  • STMICROELECTRONICS NUCLEO-F103RB NUCLEO BOARD, STM32F103RBT6 MCU
    STMicroelectronics NUCLEO-F103RB STMICROELECTRONICS NUCLEO-F103RB NUCLEO BOARD, STM32F103RBT6 MCU
    2024-08-02 15:34:513

    The STMicroelectronics NUCLEO-F103RB is a STM32 Nucleo Development Board with an STM32F103RBT6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, and a variety of sensors. It also includes an onboard debugger, allowing for easy debugging and programming. The board is also compatible with a variety of development tools, making it easy to develop and deploy applications.