web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NUCLEO-144 STM32F746ZG EVAL BRD
    STMicroelectronics NUCLEO-F746ZG NUCLEO-144 STM32F746ZG EVAL BRD
    2024-08-02 15:34:463

    The STMicroelectronics NUCLEO-F746ZG is a STM32 Nucleo-144 development board with an STM32F746ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB OTG, Ethernet, CAN, and multiple serial communication interfaces. It also includes an on-board ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. The board is also equipped with a comprehensive set of I/O ports, including GPIOs, analog inputs, and PWM outputs. With its powerful processor and wide range of features, the NUCLEO-F746ZG is an excellent choice for developing consumer electronics applications.

  • NUCLEO-64 STM32L476RG DEV EVAL
    STMicroelectronics NUCLEO-L476RG NUCLEO-64 STM32L476RG DEV EVAL
    2024-08-02 15:34:462

    The STMicroelectronics NUCLEO-L476RG is a STM32 Nucleo Development Board with an STM32L476RGT6 MCU. It is designed to provide users with a low-cost, easy-to-use platform for developing applications with the STM32L476RGT6 MCU. The board supports both Arduino and ST morpho connectivity, making it ideal for consumer electronics applications. It features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, and a variety of sensors. The board also includes an onboard debugger, making it easy to debug and test applications. The NUCLEO-L476RG is a great choice for anyone looking for a low-cost, easy-to-use development board for consumer electronics applications.

  • STMICROELECTRONICS NUCLEO-F446ZE Development Board, STM32F446ZE MCU, Arduino Support, ST Zio and Morpho Connectivity
    STMicroelectronics NUCLEO-F446ZE STMICROELECTRONICS NUCLEO-F446ZE Development Board, STM32F446ZE MCU, Arduino Support, ST Zio and Morpho Connectivity
    2024-08-02 15:34:462

    The STMicroelectronics NUCLEO-F446ZE is a STM32 Nucleo-144 Development Board with STM32F446ZET6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features an ARM Cortex-M4 core with a frequency of up to 180 MHz, 1 MB of Flash memory, 128 KB of SRAM, and a wide range of peripherals. It also includes an ST-LINK/V2-1 debugger/programmer, two LEDs, two push buttons, and an extension header for connecting to external components. The board is compatible with the Arduino Uno Revision 3 standard, and can be used with a wide range of development tools, including the STM32CubeMX and STM32CubeIDE.

  • STM32 NUCLEO-144 DEVELOPMENT BOA
    STMicroelectronics NUCLEO-L4A6ZG STM32 NUCLEO-144 DEVELOPMENT BOA
    2024-08-02 15:34:483

    The STMicroelectronics NUCLEO-L4A6ZG is a STM32 Nucleo-144 development board with an STM32L4A6ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, Ethernet port, CAN bus, and multiple serial communication interfaces. It also includes an on-board debugger and programmer, allowing for easy debugging and programming of the MCU. The board is also equipped with a range of development tools, such as an integrated development environment, compiler, and debugger. With its wide range of features and development tools, the STMicroelectronics NUCLEO-L4A6ZG is an excellent choice for consumer electronics applications.

  • ANALOG DEVICES EVAL-ADAV801EBZADAV801EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADAV801EBZ ANALOG DEVICES EVAL-ADAV801EBZADAV801EBZ EVALUATION MODULE
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADAV801EBZ Evaluation Board is designed to evaluate the ADAV801 DVD-Recordable Audio Codec, a high-performance, low-power audio codec for consumer electronics applications. The board features a wide range of features, including a stereo line-in, stereo line-out, and a headphone output. It also includes a USB interface for easy connection to a PC, and a JTAG interface for programming and debugging. The board also includes a power supply and a set of jumpers for configuring the board. The board is designed to provide a complete evaluation platform for the ADAV801 codec, allowing users to quickly and easily evaluate the performance of the device.

  • ANALOG DEVICES EVAL-ADUC831QSZ Development Kit, 8bit 12bit ADC, 62K Byte Flash MCU, Quickstart
    Analog Devices Inc. EVAL-ADuC831QSZ ANALOG DEVICES EVAL-ADUC831QSZ Development Kit, 8bit 12bit ADC, 62K Byte Flash MCU, Quickstart
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADuC831QSZ is an evaluation kit for the ADuC831 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC831 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a suite of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a temperature sensor, and a variety of analog and digital I/O. The USB-based debug interface allows for easy programming and debugging of the ADuC831 SAR Micro-Converter MCU. The software tools include a C compiler, an assembler, and a debugger. The kit also includes a comprehensive set of documentation and application notes to help users get up and running quickly.

  • STM32 NUCLEO-144 DEVELOPMENT BOA
    STMicroelectronics NUCLEO-F439ZI STM32 NUCLEO-144 DEVELOPMENT BOA
    2024-08-02 15:34:480

    The STMicroelectronics NUCLEO-F439ZI is a STM32 Nucleo-144 Development Board with STM32F439ZIT6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features an ARM Cortex-M4 core with a frequency of up to 180 MHz, 1 MB of Flash memory, and 192 KB of SRAM. It also has a wide range of peripherals, including USB OTG, Ethernet, CAN, and multiple serial communication interfaces. The board also includes an ST-LINK/V2-1 debugger/programmer, and is compatible with the Arduino Uno V3 connectivity. With its powerful features and easy-to-use design, the NUCLEO-F439ZI is the perfect choice for any consumer electronics project.

  • KIT DEV FOR ADUC832 QUICK START
    Analog Devices Inc. EVAL-ADuC832QSZ KIT DEV FOR ADUC832 QUICK START
    2024-08-02 15:34:483

    The Analog Devices EVAL-ADuC832QSZ is an evaluation kit for the ADuC832 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC832 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a serial port, and a variety of analog and digital I/O. The USB-based debug interface provides a convenient way to program and debug the ADuC832 SAR Micro-Converter MCU. The software tools include a C compiler, an assembler, a linker, and a debugger. The kit also includes a comprehensive set of application notes and reference designs. The EVAL-ADuC832QSZ is an ideal platform for evaluating the performance of the ADuC832 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners.

  • ANALOG DEVICES EV-ADF4360-6EB1Z ADF4360-6EB1Z EVALUATION MODULE
    Analog Devices Inc. EV-ADF4360-6EB1Z ANALOG DEVICES EV-ADF4360-6EB1Z ADF4360-6EB1Z EVALUATION MODULE
    2024-08-02 15:34:483

    The Analog Devices EV-ADF4360-6EB1Z Evaluation Board is a consumer electronics device designed to evaluate the performance of the ADF4360-6 Integrated PLL and VCO Frequency Synthesizer. It features a wide range of frequency synthesis capabilities, including a wide frequency range of up to 6 GHz, a low phase noise of -90 dBc/Hz, and a fast lock time of less than 1 ms. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the synthesizer. The board is ideal for applications such as wireless communications, test and measurement, and consumer electronics.

  • BOARD CFTL AD5660-1 AD5750-1
    Analog Devices Inc. EVAL-CN0203-SDPZ BOARD CFTL AD5660-1 AD5750-1
    2024-08-02 15:34:483

    The Analog Devices EVAL-CN0203-SDPZ is a flexible PLC/DCS analog output module that uses only two analog components for instrumentation and measurement. It is designed to provide a reliable and accurate output signal for a wide range of applications. The module features a wide range of input and output voltage ranges, as well as a wide range of output current ranges. It also features a wide range of temperature compensation and protection features, making it suitable for a variety of applications. The module is also designed to be easy to use and configure, with a simple user interface and intuitive software. The module is also designed to be highly reliable and durable, with a long life expectancy.

  • EVAL BOARD FOR L6563(400W)
    STMicroelectronics EVL6563S-400W EVAL BOARD FOR L6563(400W)
    2024-08-02 15:34:482

    The STMicroelectronics EVL6563S-400W Evaluation Board is a powerful and versatile tool for evaluating the performance of the 400W, 400V AC to DC Single Output Power Supply for Consumer Electronics, Power Management ICs. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the ICs in a variety of applications. It features a wide range of features, including a high-efficiency power supply, adjustable output voltage, adjustable output current, adjustable switching frequency, and adjustable soft-start time. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a wide range of development tools, including the STM32CubeIDE and STM32CubeMX.

  • ANALOG DEVICES EVAL-ADM1276EBZADM1276EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM1276EBZ ANALOG DEVICES EVAL-ADM1276EBZADM1276EBZ EVALUATION MODULE
    2024-08-02 15:34:483

    The Analog Devices EVAL-ADM1276EBZ Evaluation Board is designed to evaluate the ADM1276 Hot-Swap Controller and Power Monitoring, Wireless Charger Controller. This board is a complete evaluation platform for the ADM1276, featuring a wide range of features and functions. It includes a USB-based GUI, which allows users to quickly and easily configure the board and monitor the performance of the ADM1276. The board also includes a variety of test points and connectors, allowing users to easily connect external components and test the ADM1276 in a variety of applications. The board also includes a variety of power monitoring and wireless charging features, allowing users to easily monitor and control the power consumption of their system. The EVAL-ADM1276EBZ Evaluation Board is an ideal platform for evaluating the ADM1276 Hot-Swap Controller and Power Monitoring, Wireless Charger Controller.