web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL SYSTEM FOR CN0254
    Analog Devices Inc. EVAL-CN0254-SDPZ EVAL SYSTEM FOR CN0254
    2024-08-02 15:34:442

    The Analog Devices EVAL-CN0254-SDPZ is a low cost, isolated data acquisition system evaluation board based on the AD7689, a 16-bit, 250 kSPS, 8-channel ADC. This board is designed for industrial temperature range applications and features a wide range of features, including a high-speed SPI interface, a low-power shutdown mode, and a wide input voltage range. The board also includes a variety of analog and digital I/O, including a temperature sensor, a voltage reference, and a programmable gain amplifier. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

  • NUCLEO-144 STM32L4R5ZI EVAL BRD
    STMicroelectronics NUCLEO-L4R5ZI NUCLEO-144 STM32L4R5ZI EVAL BRD
    2024-08-02 15:34:459

    The STMicroelectronics NUCLEO-L4R5ZI is a STM32 Nucleo-144 development board with an STM32L4R5ZIT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, an SD card slot, and a variety of other I/O ports. It also includes a comprehensive set of development tools, including an integrated debugger, a compiler, and a library of example code. With its powerful processor and wide range of features, the NUCLEO-L4R5ZI is an excellent choice for developing consumer electronics applications.

  • ANALOG DEVICES AD9122-M5372-EBZ ADL5372, DAC, EVALUATION BOARD
    Analog Devices Inc. AD9122-M5372-EBZ ANALOG DEVICES AD9122-M5372-EBZ ADL5372, DAC, EVALUATION BOARD
    2024-08-02 15:34:442

    The Analog Devices AD9122-M5372-EBZ Evaluation Board is designed to evaluate the performance of the AD9121 Dual-Channel, 14-Bit, 1230 MSPS Digital-to-Analog Converter. This board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the performance of the AD9121. The board features two AD9121 DACs, each with a 14-bit resolution and a maximum sampling rate of 1230 MSPS. It also includes a power supply, a reference clock, and a variety of connectors for easy connection to external devices. The board is designed to be used with the AD9122-M5372-EBZ Evaluation Software, which provides a graphical user interface for configuring and testing the AD9121. The board is also compatible with a variety of development tools, allowing for easy integration into existing systems.

  • EVAL BOARD ISOLATED ADC AD7403
    Analog Devices Inc. EVAL-AD7403FMCZ EVAL BOARD ISOLATED ADC AD7403
    2024-08-02 15:34:443

    The Analog Devices EVAL-AD7403FMCZ Evaluation Board is designed to evaluate the performance of the AD7403 16-Bit, Isolated Sigma-Delta ADC, Instrumentation and Measurement. This evaluation board features a wide range of features, including a 16-bit, isolated sigma-delta ADC, a low-noise, low-power, low-cost, and high-accuracy instrumentation and measurement system. The board also includes a wide range of analog and digital I/O, including a differential input, a single-ended input, and a differential output. The board also includes a USB interface for easy connection to a PC. The board is designed to provide a comprehensive evaluation of the AD7403 ADC, allowing users to quickly and easily evaluate the performance of the device.

  • PMOD BOARD LED CURRENT DRIVER
    Analog Devices Inc. EVAL-CN0370-PMDZ PMOD BOARD LED CURRENT DRIVER
    2024-08-02 15:34:453

    The Analog Devices EVAL-CN0370-PMDZ is a 16-bit, single-supply LED current driver evaluation board designed for medical and healthcare applications. It features a low integral and differential nonlinearity of less than ±1 LSB, allowing for precise control of LED current. The board is capable of driving up to 16 LEDs with a maximum current of 20mA per LED. It also includes a wide range of features such as adjustable current limit, adjustable slew rate, and adjustable current ramping. The board is designed to be used with a single supply voltage of 3.3V to 5.5V and is compatible with a variety of microcontrollers. The EVAL-CN0370-PMDZ is an ideal solution for medical and healthcare applications that require precise LED current control.

  • Analog Devices EVAL-AD7656-1CBZ,
    Analog Devices Inc. EVAL-AD7656-1CBZ Analog Devices EVAL-AD7656-1CBZ,
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7656-1CBZ Evaluation Board is designed to evaluate the performance of the AD7656 16-bit, 250KSPS, 6-channel ADC for power line communication, industrial automation, and motor control applications. This board features a wide range of features, including a low-noise power supply, a high-speed data acquisition system, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to provide a complete evaluation platform for the AD7656, allowing users to quickly and easily evaluate the performance of the device in their applications.

  • Evaluation Board For 16-Bit Nano DAC
    Analog Devices Inc. EVAL-CN0194-SDPZ Evaluation Board For 16-Bit Nano DAC
    2024-08-02 15:34:452

    The Analog Devices EVAL-CN0194-SDPZ is a galvanically isolated, 2-channel, 16-bit, simultaneous sampling, daisy-chained data acquisition system designed for industrial automation applications. It features a high-speed, low-noise, low-power design that allows for accurate and reliable data acquisition. The system is capable of sampling up to 16-bit resolution at up to 1 MHz, and can be daisy-chained to multiple systems for larger data acquisition needs. The system also features a wide range of input and output options, including analog, digital, and serial interfaces, as well as a variety of signal conditioning and filtering options. The EVAL-CN0194-SDPZ is an ideal solution for industrial automation applications that require reliable, high-speed data acquisition.

  • ANALOG DEVICES EVAL-AD5668SDCZ EVALUATION BOARD - LFCSP
    Analog Devices Inc. EVAL-AD5668SDCZ ANALOG DEVICES EVAL-AD5668SDCZ EVALUATION BOARD - LFCSP
    2024-08-02 15:34:453

    The Analog Devices EVAL-AD5668SDCZ Evaluation Board is a versatile tool for evaluating the performance of the AD5668 Octal, 16-Bit, Serial Voltage Output Digital to Analog Converter. This board is designed to provide a platform for instrumentation and measurement applications. It features a wide range of features, including a 16-bit resolution, a wide operating temperature range, and a low power consumption. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems. The board is ideal for applications such as data acquisition, signal conditioning, and control systems.

  • BOARD EVALUATION FOR ADM1177
    Analog Devices Inc. EVAL-ADM1177EBZ BOARD EVALUATION FOR ADM1177
    2024-08-02 15:34:455

    The Analog Devices EVAL-ADM1177EBZ Evaluation Kit is designed to evaluate the performance of the ADM1177 Hot-Swap Controller for Central Office Switch, Computers and Peripherals. This evaluation kit includes a fully assembled and tested ADM1177 evaluation board, a USB-to-I2C interface board, and a software package for Windows and Linux. The ADM1177 is a hot-swap controller that provides protection and control for hot-swappable devices. It features over-voltage, over-current, and over-temperature protection, as well as a programmable current limit and adjustable soft-start. The ADM1177 also provides a power-good signal and a fault signal to indicate when a fault has occurred. The evaluation board also includes a power supply, a power switch, and a set of LEDs to indicate the status of the board. The USB-to-I2C interface board allows the user to control the ADM1177 from a PC. The software package includes a GUI for configuring the ADM1177 and a library of example code for controlling the board.

  • ADUCM320 Cortex M3 Microcontroller Evaluation Board
    Analog Devices Inc. EV-ADUCM320QSPZ ADUCM320 Cortex M3 Microcontroller Evaluation Board
    2024-08-02 15:34:461

    The Analog Devices EV-ADUCM320QSPZ Development System is a powerful and versatile platform designed for diagnostic control on fixed wavelength laser optical module applications, medical and healthcare applications. It is based on the ADuCM320 Dual-Die Stack System on-Chip, which is a highly integrated, low-power, 32-bit ARM Cortex-M3 processor with a wide range of peripherals. The EV-ADUCM320QSPZ Development System includes a comprehensive suite of software and hardware tools, including an integrated debugger, a comprehensive set of software libraries, and a range of development boards and accessories. The system is designed to enable rapid development of applications for medical and healthcare applications, including diagnostic control on fixed wavelength laser optical modules. It is also suitable for a wide range of other applications, including industrial, automotive, and consumer applications.

  • AD5683R Tiny 16-Bit SPI nanoDAC Evaluation Board
    Analog Devices Inc. EVAL-AD5683RSDZ AD5683R Tiny 16-Bit SPI nanoDAC Evaluation Board
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5683RSDZ Evaluation Board is designed to evaluate the performance of the AD5683 Digital to Analog Converter. This board is ideal for applications in communications and telecom, providing a low-cost, easy-to-use platform for evaluating the AD5683. The board features a 16-bit, single-channel, voltage output DAC with a wide operating range of 2.7V to 5.5V. It also includes a precision reference voltage of 2.5V, a power supply, and a serial interface for programming the DAC. The board is designed to be used with a PC or microcontroller, and includes a USB interface for easy connection. The board also includes a graphical user interface for easy configuration and control.

  • ADP1740, LDO, CMOS, EVALUATION BOARD
    Analog Devices Inc. ADP1740-1.5-EVALZ ADP1740, LDO, CMOS, EVALUATION BOARD
    2024-08-02 15:34:452

    The board is designed to provide a simple and easy to use platform for evaluating the performance of the ADP1740 linear regulator. It features a wide input voltage range of 2.5V to 5.5V, adjustable output voltage range of 0.8V to 1.5V, and a maximum output current of 1.5A. The board also includes a power-on LED indicator, a power-on reset circuit, and a thermal shutdown circuit. The board is also equipped with a USB interface for programming and monitoring the regulator. The board is designed to be used with the ADP1740 evaluation software, which provides a graphical user interface for setting up and monitoring the regulator. The board is also compatible with the ADP1740 evaluation board, which provides additional features such as a graphical user interface for setting up and monitoring the regulator.