web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NUCLEO-32 STM32F042K6 DEV EVAL
    STMicroelectronics NUCLEO-F042K6 NUCLEO-32 STM32F042K6 DEV EVAL
    2024-08-02 15:34:450

    The STMicroelectronics NUCLEO-F042K6 is a STM32 Nucleo-32 development board with an STM32F042K6T6 microcontroller unit (MCU). It is an industrial grade board that supports Arduino connectivity, allowing users to easily integrate Arduino shields and sensors into their projects. The board features a 32-bit ARM Cortex-M0+ core, 64KB of Flash memory, 8KB of RAM, and a wide range of peripherals, including 12-bit ADC, timers, USART, I2C, SPI, and USB. It also includes an ST-LINK/V2-1 debugger/programmer, allowing users to easily program and debug their projects. The NUCLEO-F042K6 is an ideal choice for a wide range of applications, from industrial automation to consumer electronics.

  • NUCLEO-144 STM32L496ZG EVAL BRD
    STMicroelectronics NUCLEO-L496ZG NUCLEO-144 STM32L496ZG EVAL BRD
    2024-08-02 15:34:458

    The STMicroelectronics NUCLEO-L496ZG is a STM32 Nucleo-144 Development Board with STM32L496ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it a great choice for consumer electronics projects. It features a 32-bit Arm Cortex-M4 core with FPU, a maximum frequency of 80 MHz, and up to 1 MB of Flash memory. It also has a wide range of peripherals, including USB, CAN, Ethernet, and multiple serial communication interfaces. The board also includes an ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. With its wide range of features, the STMicroelectronics NUCLEO-L496ZG is an ideal choice for consumer electronics projects.

  • ANALOG DEVICES EVAL-ADM1172EBZADM1172EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM1172EBZ ANALOG DEVICES EVAL-ADM1172EBZADM1172EBZ EVALUATION MODULE
    2024-08-02 15:34:453

    The Analog Devices EVAL-ADM1172EBZ is an evaluation board designed to allow for easy evaluation of the ADM1172 Industrial System Monitor and Protector. This board provides a convenient platform for testing and evaluating the features of the ADM1172, such as its overvoltage, undervoltage, overcurrent, and overtemperature protection capabilities. It also includes a variety of connectors and jumpers to facilitate the connection of external components and signals. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The EVAL-ADM1172EBZ is an ideal tool for evaluating the performance of the ADM1172 in a variety of industrial applications.

  • EVAL BOARD CN0369
    Analog Devices Inc. EVAL-CN0369SDPZ EVAL BOARD CN0369
    2024-08-02 15:34:452

    The Analog Devices EVAL-CN0369SDPZ is an evaluation kit based on the ADF4002 PLL Frequency Synthesizer. It is designed for instrumentation and measurement applications, and provides a complete platform for evaluating the performance of the ADF4002. The kit includes a printed circuit board (PCB) with the ADF4002, a power supply, and a set of test points and connectors for connecting to external components. The kit also includes a user guide and software for configuring the ADF4002. The EVAL-CN0369SDPZ is an ideal tool for engineers and technicians who need to evaluate the performance of the ADF4002 in their instrumentation and measurement applications.

  • ANALOG DEVICES ADM8843EB-EVALZADM8843EB EVALUATION MODULE
    Analog Devices Inc. ADM8843EB-EVALZ ANALOG DEVICES ADM8843EB-EVALZADM8843EB EVALUATION MODULE
    2024-08-02 15:34:452

    The Analog Devices ADM8843EB-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADM8843 charge pump driver for LCD white LED backlights. This board is designed to provide a simple and easy-to-use platform for evaluating the performance of the ADM8843 in a variety of consumer electronics applications. The board features a wide range of features, including adjustable output current, adjustable output voltage, adjustable switching frequency, and adjustable dimming control. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with a wide range of consumer electronics applications, including mobile phones, tablets, and other portable devices.

  • NUCLEO-32 STM32L031K6 EVAL BRD
    STMicroelectronics NUCLEO-L031K6 NUCLEO-32 STM32L031K6 EVAL BRD
    2024-08-02 15:34:450

    The STMicroelectronics NUCLEO-L031K6 is a STM32 Nucleo-32 development board with an STM32L031K6T6 microcontroller. It is designed for industrial grade applications and supports Arduino connectivity. It features a 32-bit ARM Cortex-M0+ core, 64KB of Flash memory, 8KB of SRAM, and a wide range of peripherals. It also has an integrated ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. The board is also equipped with a USB connector, two LEDs, and a user button. The NUCLEO-L031K6 is a great choice for embedded applications that require a powerful, yet cost-effective solution.

  • STM32F767ZI Nucleo-144 32-Bit Microcontroller Development Board
    STMicroelectronics NUCLEO-F767ZI STM32F767ZI Nucleo-144 32-Bit Microcontroller Development Board
    2024-08-02 15:34:459

    The STMicroelectronics NUCLEO-F767ZI is a STM32 Nucleo-144 Development Board with STM32F767ZIT6 MCU. It is designed to support Arduino, ST Zio and Morpho, and is ideal for consumer electronics applications. It features an ARM Cortex-M7 core with a frequency of up to 216 MHz, 1 MB of Flash memory, and 320 KB of SRAM. It also has a wide range of peripherals, including USB OTG, Ethernet, CAN, and multiple serial communication interfaces. The board also includes an ST-LINK/V2-1 debugger/programmer, which allows for easy programming and debugging. The NUCLEO-F767ZI is a powerful and versatile development board that is perfect for creating consumer electronics projects.

  • BOARD EVAL FOR TMP05
    Analog Devices Inc. EVAL-TMP05/06EBZ BOARD EVAL FOR TMP05
    2024-08-02 15:34:452

    The Analog Devices EVAL-TMP05/06EBZ Evaluation Board is designed to evaluate the performance of the TMP05/TMP06 PWM Temperature Sensor. This board provides a convenient platform for testing and evaluating the features of the TMP05/TMP06 PWM Temperature Sensor. It includes a power supply, a temperature sensor, a PWM output, and a USB interface for communication. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the temperature sensor. The EVAL-TMP05/06EBZ Evaluation Board is ideal for instrumentation and measurement applications.

  • NUCLEO-32 STM32L011K4 EVAL BRD
    STMicroelectronics NUCLEO-L011K4 NUCLEO-32 STM32L011K4 EVAL BRD
    2024-08-02 15:34:453

    The STMicroelectronics NUCLEO-L011K4 is a STM32 Nucleo-32 development board with an STM32L011K4T6 MCU. It is an industrial grade board that supports Arduino connectivity, making it ideal for a wide range of applications. It features a 32-bit ARM Cortex-M0+ core, 64KB of Flash memory, 8KB of SRAM, and a wide range of peripherals. It also has a built-in ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. The board is also compatible with the STM32CubeMX software, which provides a graphical user interface for configuring the board and its peripherals. The NUCLEO-L011K4 is a great choice for those looking for a powerful and versatile development board.

  • EVAL BOARD FOR AD9121 ADL5372
    Analog Devices Inc. AD9121-M5372-EBZ EVAL BOARD FOR AD9121 ADL5372
    2024-08-02 15:34:453

    The Analog Devices AD9121-M5372-EBZ Evaluation Board is designed to evaluate the performance of the AD9121 Dual-Channel, 14-Bit, 1230 MSPS Digital-to-Analog Converter. This board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the performance of the AD9121. The board features two AD9121 DACs, each with a 14-bit resolution and a maximum sampling rate of 1230 MSPS. It also includes a power supply, a reference clock, and a variety of connectors for easy connection to external devices. The board is designed to be used with the AD9121 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9121. The AD9121-M5372-EBZ Evaluation Board is a great tool for engineers working on communications and telecom projects.

  • ANALOG DEVICES EV-ADF4153ASD1Z ADF4153, FREQ SYNTH, EVAL BOARD
    Analog Devices Inc. EV-ADF4153ASD1Z ANALOG DEVICES EV-ADF4153ASD1Z ADF4153, FREQ SYNTH, EVAL BOARD
    2024-08-02 15:34:452

    The Analog Devices EV-ADF4153ASD1Z Evaluation Board is designed to evaluate the performance of the ADF4153A Fractional-N PLL Frequency Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of frequency synthesis capabilities. It features a low-noise, low-power design, and is capable of generating frequencies up to 4.4 GHz. The board also includes a USB interface for easy programming and control. The EV-ADF4153ASD1Z Evaluation Board is a great tool for engineers and researchers looking to explore the capabilities of the ADF4153A Fractional-N PLL Frequency Synthesizer.

  • STMICROELECTRONICS NUCLEO-F334R8 Development Board, 32Bit STM32F334R8 MCU, Cortex-M4, LQFP64 Package
    STMicroelectronics NUCLEO-F334R8 STMICROELECTRONICS NUCLEO-F334R8 Development Board, 32Bit STM32F334R8 MCU, Cortex-M4, LQFP64 Package
    2024-08-02 15:34:4518

    The STMicroelectronics NUCLEO-F334R8 is a STM32 Nucleo Development Board with an STM32F334R8T6 MCU. It is designed to support both Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, and a variety of sensors. It also includes an onboard debugger, allowing for easy debugging and programming. The board is also compatible with a variety of development tools, making it easy to get started with development.