web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • STMICROELECTRONICS M24SR-DISCO-PREM DEMO KIT, M24SR NFC/RFID TAG
    STMicroelectronics M24SR-DISCO-PREM STMICROELECTRONICS M24SR-DISCO-PREM DEMO KIT, M24SR NFC/RFID TAG
    2024-08-02 15:34:452

    The STMicroelectronics M24SR-DISCO-PREM is a Discovery kit for the M24SR series Dynamic NFC/RFID tag, designed for consumer electronics applications. It includes a M24SR64-Y device, a development board, and a set of accessories. The M24SR64-Y device is a dynamic NFC/RFID tag with a 64-Kbit EEPROM memory, and is compliant with ISO/IEC 14443 Type A and NFC Forum Type 4 standards. The development board includes an STM32F401RE microcontroller, a USB connector, and a set of LEDs and push-buttons. The kit also includes a set of accessories such as a USB cable, a NFC antenna, and a set of RFID tags. The M24SR-DISCO-PREM is an ideal tool for developers to quickly evaluate and develop applications for the M24SR series Dynamic NFC/RFID tag.

  • EZ-KIT LITE ADSP-BF533 EVAL BRD
    Analog Devices Inc. ADZS-BF533-EZLITE EZ-KIT LITE ADSP-BF533 EVAL BRD
    2024-08-02 15:34:450

    The Analog Devices ADZS-BF533-EZLITE is an evaluation system based on Blackfin Digital Signal Processors (DSPs), Audio/Video Processors (AVPs) and Microcontrollers (MCUs) from Analog Devices. It is designed to provide a comprehensive platform for evaluating the performance of Analog Devices’ Blackfin DSPs, AVPs and MCUs. The ADZS-BF533-EZLITE includes a BF533 processor, a BF533 EZ-KIT Lite board, a BF533 EZ-KIT Lite software package, and a BF533 EZ-KIT Lite evaluation board. The BF533 processor is a 32-bit RISC processor with a clock speed of up to 400 MHz. It features a wide range of peripherals, including a USB 2.0 port, an Ethernet port, an SD/MMC card slot, and a JTAG port. The BF533 EZ-KIT Lite board is a complete development platform for the BF533 processor, featuring a range of peripherals, including an LCD display, a serial port, a JTAG port, and a USB port. The BF533 EZ-KIT Lite software package includes a range of development tools, including a C/C++ compiler, an assembler, a linker, and a debugger. The BF533 EZ-KIT Lite evaluation board is a complete evaluation platform for the BF533 processor, featuring a range of peripherals, including an LCD display, a serial port, a JTAG port, and a USB port. The ADZS-BF533-EZLITE is an ideal platform for evaluating the performance of Analog Devices’ Blackfin DSPs, AVPs and MCUs.

  • Evaluation Boards He ADSPBF512/F, BF514/F, BF516/F, BF518/F Blackfin Processors
    Analog Devices Inc. ADZS-BF518F-EZBRD Evaluation Boards He ADSPBF512/F, BF514/F, BF516/F, BF518/F Blackfin Processors
    2024-08-02 15:34:450

    The Analog Devices ADZS-BF518F-EZBRD is an evaluation board based on the ADSP-BF51xF Blackfin Digital Signal Processors (DSPs), Audio/Video (A/V) Processors, and Microcontrollers (MCUs). It is designed to provide a comprehensive platform for evaluating the performance of the ADSP-BF51xF family of processors. The board features a wide range of peripherals, including a USB 2.0 port, Ethernet port, audio codec, LCD display, and a variety of other I/O ports. It also includes a JTAG port for debugging and programming. The board is powered by a 5V DC power supply and is compatible with a variety of development tools, including the VisualDSP++ and CrossCore Embedded Studio. The ADZS-BF518F-EZBRD is an ideal platform for developing and testing applications for the ADSP-BF51xF family of processors.

  • Evaluation Platform Mother Board
    Analog Devices Inc. EVAL-ADF70XXMBZ2 Evaluation Platform Mother Board
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADF70XXMBZ2 Mother Board is a versatile platform for evaluating the ADF7021-V Narrow-Band Transceiver. It is designed for use in a variety of communications and telecom applications. The board features a wide range of features, including a high-performance transceiver, a low-noise amplifier, a power amplifier, a low-noise synthesizer, and a wide range of digital and analog interfaces. The board also includes a comprehensive set of software tools for configuring and controlling the transceiver. The board is designed to be used with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio. The board is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X.

  • EVAL ASK TX I2C MAX41461 315MHZ
    Maxim Integrated MAX41461EVKIT-315 EVAL ASK TX I2C MAX41461 315MHZ
    2024-08-02 15:34:442

    The MAX41461EVKIT-315 is an evaluation kit for the MAX41461 315MHz ASK/FSK Transmitter with Preset/I2C Interface, Instrumentation and Measurement. This kit includes a MAX41461 transmitter, a MAX41461EVKIT-315 board, and a MAX41461EVKIT-315 software package. The MAX41461 transmitter is a low-power, low-cost, ASK/FSK transmitter with a preset/I2C interface, instrumentation and measurement capabilities. The MAX41461EVKIT-315 board provides a platform for evaluating the performance of the MAX41461 transmitter. The MAX41461EVKIT-315 software package includes a graphical user interface (GUI) for configuring and controlling the MAX41461 transmitter. The GUI also provides a range of instrumentation and measurement capabilities, including signal strength, modulation index, and frequency accuracy. The MAX41461EVKIT-315 is an ideal solution for evaluating the performance of the MAX41461 transmitter in a variety of applications.

  • BOARD EVAL CARD CLINUX/STAMP
    Analog Devices Inc. EVAL-AD5443-DBRDZ BOARD EVAL CARD CLINUX/STAMP
    2024-08-02 15:34:444

    The Analog Devices EVAL-AD5443-DBRDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5443 12-bit high bandwidth multiplying DAC with serial interface. This board features a wide range of instrumentation and measurement capabilities, including a high-speed serial interface, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the AD5443's performance in a variety of applications, including instrumentation, control, and data acquisition. The board is also compatible with a variety of development tools, including the Analog Devices VisualDSP++ software suite.

  • MAX9277 3.12Gbps GMSL Serializers Development Kit
    Maxim Integrated MAX9277COAXEVKIT# MAX9277 3.12Gbps GMSL Serializers Development Kit
    2024-08-02 15:34:442

    The Maxim Integrated MAX9277COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9277 3.12Gbps GMSL Serializer for Coax or STP Output Drive and LVDS Input. This kit is designed for automotive and transportation applications, and provides a complete solution for testing and evaluating the MAX9277 serializer. It includes a MAX9277 evaluation board, a MAX9277-EVKIT# daughter board, a MAX9277-EVKIT#-CBL# cable, and a MAX9277-EVKIT#-PWR# power supply. The MAX9277 serializer is capable of providing up to 3.12Gbps data rate over coax or STP cables, and supports LVDS input. This evaluation kit is ideal for automotive and transportation applications that require high-speed data transmission over long distances.

  • EVAL BOARD FOR AD9680-1000
    Analog Devices Inc. AD9680-LF1000EBZ EVAL BOARD FOR AD9680-1000
    2024-08-02 15:34:451

    The Analog Devices AD9680-LF1000EBZ, 9680CE02B Evaluation Board for AD9680-1000 High Speed ADC up to 1GHz Input Bandwidth, Military and Aerospace Grade is a powerful and reliable solution for high-speed data conversion. It features a low-power, high-speed, 12-bit, 1GHz input bandwidth, and military and aerospace grade AD9680-1000 ADC. The board is designed to provide a complete evaluation platform for the AD9680-1000 ADC, allowing users to quickly and easily evaluate the performance of the device. It includes a wide range of features, such as a wide input range, low noise, and high linearity. The board also includes a variety of test and measurement tools, such as a signal generator, oscilloscope, and spectrum analyzer. Additionally, the board is designed to meet the requirements of military and aerospace applications, making it an ideal choice for these applications.

  • BOARD EVAL FOR ADAS3022
    Analog Devices Inc. EVAL-ADAS3022EDZ BOARD EVAL FOR ADAS3022
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADAS3022EDZ is an evaluation board for the ADAS3022 16-Bit, 8-Channel, 1 MSPS Data Acquisition System. It is designed to provide a platform for evaluating the performance of the ADAS3022 in communications and telecom applications. The board features a wide range of features, including a 16-bit, 8-channel, 1 MSPS data acquisition system, a low-noise, low-power, low-distortion analog front end, a high-speed, low-power, low-distortion digital signal processor, and a wide range of digital and analog I/O. The board also includes a variety of software tools for configuring and controlling the ADAS3022, as well as a comprehensive set of documentation and application notes. The EVAL-ADAS3022EDZ is an ideal platform for evaluating the performance of the ADAS3022 in communications and telecom applications.

  • ANALOG DEVICES ADP151CB-3.3-EVALZ200MA LDO 3.3VOUT EVAL BOARD(WLCSP)
    Analog Devices Inc. ADP151CB-3.3-EVALZ ANALOG DEVICES ADP151CB-3.3-EVALZ200MA LDO 3.3VOUT EVAL BOARD(WLCSP)
    2024-08-02 15:34:453

    The Analog Devices ADP151CB-3.3-EVALZ is a DC to DC single output power supply designed for digital cameras and consumer electronics. It features a wide input voltage range of 2.7V to 5.5V, and a fixed output voltage of 3.3V. It has a maximum output current of 150mA, and a high efficiency of up to 95%. The ADP151CB-3.3-EVALZ is designed to be compact and lightweight, making it ideal for portable applications. It also features a low quiescent current of only 1.5mA, and a low shutdown current of 0.1uA. The ADP151CB-3.3-EVALZ is RoHS compliant and is designed to meet the requirements of the latest safety standards.

  • BOARD EVAL FOR VIPER27HD
    STMicroelectronics EVLVIP27H-12SB BOARD EVAL FOR VIPER27HD
    2024-08-02 15:34:453

    The STMicroelectronics EVLVIP27H-12SB is a demonstration board for the VIPer27, a single output (5 V-11 W) wide range input (90 - 265) voltage regulator. It is designed for use in computers and peripherals, providing a reliable and efficient power supply solution. The board features a wide input voltage range, allowing it to be used in a variety of applications. It also features a low quiescent current, making it suitable for battery-powered applications. The board is also equipped with a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board also includes a graphical user interface, allowing for easy configuration and monitoring of the device.

  • ANALOG DEVICES EVAL-AD7416/7/8EBZ AD7416/7/8EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7416/7/8EBZ ANALOG DEVICES EVAL-AD7416/7/8EBZ AD7416/7/8EBZ EVALUATION MODULE
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7416/7/8EBZ Evaluation Board is designed to evaluate the performance of the AD7416/AD7417/AD7418 10-bit analog-to-digital converters (ADCs) with on-chip temperature sensor. This evaluation board is ideal for automotive and transportation applications, providing a simple and easy way to evaluate the performance of the ADCs. The board includes a power supply, a temperature sensor, and a 10-bit ADC. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the performance of the ADCs. The board also includes a variety of test points and connectors, allowing users to easily connect external components and test the performance of the ADCs. The board is also designed to be used in a variety of environmental conditions, making it suitable for use in automotive and transportation applications.