web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-ADUC845QSPZEvaluation Module, ADUC845QSPZ, 8bit, Precision Analogue MCU with 24Bit ADC & Flash MCU
    Analog Devices Inc. EVAL-ADuC845QSPZ ANALOG DEVICES EVAL-ADUC845QSPZEvaluation Module, ADUC845QSPZ, 8bit, Precision Analogue MCU with 24Bit ADC & Flash MCU
    2024-08-02 15:34:491

    The Analog Devices EVAL-ADuC845QSPZ is an evaluation kit for the ADuC845 micro-converter MCU, power management ICs, and sensor signal conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC845 micro-converter MCU, power management ICs, and sensor signal conditioners. The kit includes a variety of components, such as a USB-based debug interface, a power supply, a prototyping board, and a variety of sensors and signal conditioners. The kit also includes a comprehensive set of software tools, such as a C compiler, a debugger, and a graphical user interface. The kit is ideal for evaluating the performance of the ADuC845 micro-converter MCU, power management ICs, and sensor signal conditioners in a variety of applications.

  • EVAL BOARD FOR ADXRS290
    Analog Devices Inc. EVAL-ADXRS290Z-S2 EVAL BOARD FOR ADXRS290
    2024-08-02 15:34:473

    The Analog Devices EVAL-ADXRS290Z-S2 is an inertial sensor evaluation system for the ADXRS290 MEMS gyroscopes. It is designed for use in consumer electronics applications such as gaming, virtual reality, and robotics. The system includes a USB-based evaluation board, a software package, and a graphical user interface. The evaluation board features a 3-axis gyroscope, a 3-axis accelerometer, and a temperature sensor. The software package provides a comprehensive set of tools for evaluating the performance of the ADXRS290 gyroscope, including a data logger, a calibration wizard, and a graphical user interface. The graphical user interface allows users to quickly and easily configure the gyroscope and view the data in real-time. The system is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the ADXRS290 gyroscope.

  • ANALOG DEVICES ADZS-21262-EZLITE Evaluation Kit, Visual DSP++, ADSP 21262, 32Bit, USB-based PC-hosted Tool Set
    Analog Devices Inc. ADZS-21262-EZLITE ANALOG DEVICES ADZS-21262-EZLITE Evaluation Kit, Visual DSP++, ADSP 21262, 32Bit, USB-based PC-hosted Tool Set
    2024-08-02 15:34:471

    This Voice/Speech Processors (AVSPs) is a complete development system for the Analog Devices ADSP-21262 SHARC processor. It includes a complete development board, a USB cable, a power supply, and a software development kit. The board features a high-performance SHARC processor, a wide range of peripherals, and a comprehensive set of development tools. The board also includes a variety of audio and voice processing peripherals, such as a microphone, a line-in, and a line-out. The board also includes a variety of communication interfaces, such as Ethernet, USB, and CAN. The board also includes a variety of debugging tools, such as a JTAG debugger, a logic analyzer, and a real-time trace. The board also includes a variety of software development tools, such as a C/C++ compiler, an assembler, and a linker. The board also includes a variety of example programs, such as audio and voice processing applications. The board also includes a variety of documentation, such as user manuals, application notes, and reference designs. The board also includes a variety of support services, such as technical support and training.

  • RF DAUGHTER BOARDS FOR ADF7020 & ADF7020-1 ISM BAND TRANSCEIVER
    Analog Devices Inc. EVAL-ADF7024DB1Z RF DAUGHTER BOARDS FOR ADF7020 & ADF7020-1 ISM BAND TRANSCEIVER
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADF7024DB1Z Evaluation Board is a RF Daughter Board designed for use with the ADF7024 RF Transceiver. It is designed for use in the Industrial Scientific Medical (ISM) Band, with a frequency range of 862 MHz to 928 MHz. The board features a separate match for optimal performance. It is ideal for use in applications such as wireless sensor networks, industrial automation, and home automation. The board is easy to use and provides a quick and easy way to evaluate the performance of the ADF7024 RF Transceiver.

  • Evaluation Board RS-485 Transc. 500kbps
    Analog Devices Inc. EVAL-ADM2587EEBZ Evaluation Board RS-485 Transc. 500kbps
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM2587EEBZ is a 4-layer EN55022 Class-B radiated emissions compliant evaluation board for the ADM2587E 2.5 kV rms signal and power isolated RS-485/RS-422 transceivers with ±15 kV ESD protection, military and aerospace grade. This evaluation board is designed to evaluate the performance of the ADM2587E transceiver in a variety of applications. It features a wide range of test points and connectors for easy evaluation and testing of the device. The board also includes a power supply, a USB-to-RS485/RS422 converter, and a USB-to-TTL converter for easy connection to a PC. The board is designed to meet the requirements of MIL-STD-461F and EN55022 Class-B radiated emissions. It is ideal for use in military and aerospace applications.

  • EVAL BOARD FOR ADM3062E MSOP
    Analog Devices Inc. EVAL-ADM3062EEBZ EVAL BOARD FOR ADM3062E MSOP
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM3062EEBZ Evaluation Board is designed to evaluate the ADM3062E 3V to 5.5V, ±12 kV IEC ESD Protected, 500 kbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points for easy evaluation of the ADM3062E. The board also includes a variety of protection features, such as ESD protection, over-voltage protection, and over-current protection. The board is designed to be used in a variety of industrial communication applications, such as industrial automation, building automation, and process control.

  • BOARD EVALUATION FOR ADF7023
    Analog Devices Inc. EVAL-ADF7023DB2Z BOARD EVALUATION FOR ADF7023
    2024-08-02 15:34:483

    The Analog Devices EVAL-ADF7023DB2Z is a daughter board for the ADF7023 868 - 915 MHz ISM Band Transceiver. It is an evaluation board designed to help engineers evaluate the performance of the ADF7023 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board features a wide range of features, including a high-performance RF transceiver, a low-noise amplifier, a power amplifier, a low-noise synthesizer, and a low-noise voltage regulator. It also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to be used with the ADF7023 Evaluation Kit, which includes a USB-based GUI and software for easy configuration and evaluation.

  • EVAL BOARD FOR ADXRS290
    Analog Devices Inc. EVAL-ADXRS290Z-M2 EVAL BOARD FOR ADXRS290
    2024-08-02 15:34:480

    The Analog Devices EVAL-ADXRS290Z-M2 is an inertial sensor evaluation system for the ADXRS290 MEMS gyroscopes. It is designed for use in consumer electronics applications, such as gaming, virtual reality, and robotics. The system includes a USB-based evaluation board, a MEMS gyroscope, and a software package. The evaluation board provides a platform for testing and evaluating the performance of the ADXRS290 gyroscope. The software package includes a graphical user interface for configuring the gyroscope, as well as a library of example programs for testing and evaluating the performance of the gyroscope. The system also includes a range of accessories, such as a USB cable, a power supply, and a mounting bracket. The EVAL-ADXRS290Z-M2 is a powerful and versatile tool for evaluating the performance of the ADXRS290 gyroscope in consumer electronics applications.

  • ADM3061E NSOIC EVAL BOARD 8-LD 5
    Analog Devices Inc. EVAL-ADM3061EEBZ ADM3061E NSOIC EVAL BOARD 8-LD 5
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM3061EEBZ Evaluation Board is designed to evaluate the ADM3061E 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points for easy evaluation of the ADM3061E. The board also includes a variety of connectors, allowing for easy connection to other devices. The board is designed to provide a reliable and robust platform for evaluating the ADM3061E, making it ideal for industrial communication applications.

  • EVAL BOARD FOR MSOP ADM3066E
    Analog Devices Inc. EVAL-ADM3066EEBZ EVAL BOARD FOR MSOP ADM3066E
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM3066EEBZ Evaluation Board is designed to evaluate the ADM3066EBRMZ 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board provides a platform for testing the performance of the ADM3066EBRMZ transceiver in a variety of applications. The board includes a USB-to-RS-485 converter, a power supply, and a set of jumpers and switches to configure the transceiver for different operating modes. The board also includes a set of LEDs to indicate the status of the transceiver. The board is designed to be used with a PC running Windows or Linux operating systems. The board is also compatible with the Analog Devices ADM3066EBRMZ Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver.

  • ANALOG DEVICES ADP1051-240-EVALZADP1051, DC/DC SWITCH PSU, EVAL BOARD
    Analog Devices, Inc. ADP1051-240-EVALZ ANALOG DEVICES ADP1051-240-EVALZADP1051, DC/DC SWITCH PSU, EVAL BOARD
    2024-08-02 15:34:480

    The Analog Devices ADP1051-240-EVALZ Evaluation Board is designed to evaluate the ADP1050 240W Digital Controller for Isolated Power Supply with PMBus Interface, Power Management IC. This evaluation board includes an ADP1050DC1-EVALZ Daughter Card, which provides a complete evaluation platform for the ADP1050. The board features a wide range of power supply components, including a DC/DC converter, a power factor correction circuit, and a high-voltage power supply. It also includes a PMBus interface for communication with the ADP1050. The board is designed to provide a comprehensive evaluation of the ADP1050's performance and features, allowing users to quickly and easily evaluate the device's capabilities.

  • STM32 NUCLEO-144 DEVELOPMENT BOA
    STMicroelectronics NUCLEO-L4R5ZI-P STM32 NUCLEO-144 DEVELOPMENT BOA
    2024-08-02 15:34:460

    The STMicroelectronics NUCLEO-L4R5ZI-P is a STM32 Nucleo-144 development board with an STM32L4R5ZIT6P microcontroller unit (MCU). It is designed to support Arduino, ST Zio and Morpho, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, an SD card slot, and a variety of other I/O ports. It also includes a comprehensive set of development tools, including an integrated debugger, a compiler, and a library of example code. With its powerful features and robust design, the NUCLEO-L4R5ZI-P is an excellent choice for developing consumer electronics projects.