web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools NCP380 EVAL BOARD
    ON Semiconductor NCP380HMUAJAGEVB Power Management IC Development Tools NCP380 EVAL BOARD
    2024-08-02 15:34:501

    The ON Semiconductor NCP380HMUAJAGEVB-HMUAJAGEVB is an evaluation board for USB switch for notebook, computers and peripherals. It is designed to provide a platform for testing and evaluating the NCP380 USB switch. The board features a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector. It also includes a power switch, a reset switch, and a power LED. The board is powered by a 5V DC power supply and is compatible with Windows, Mac, and Linux operating systems. The board is ideal for testing and evaluating the NCP380 USB switch for use in notebook, computer, and peripheral applications.

  • RF Development Tools Daughter Board (431 MHz - 435 MHz
    Analog Devices Inc. EVAL-ADF7024DB4Z RF Development Tools Daughter Board (431 MHz - 435 MHz
    2024-08-02 15:34:500

    The Analog Devices EVAL-ADF7024DB4Z Evaluation Board is a RF Daughter Board designed for use with the ADF7024 RF Transceiver. It is designed for use in the Industrial Scientific Medical (ISM) Band, with a frequency range of 431 MHz to 435 MHz. The board features a combined match for optimal performance, and is ideal for applications such as wireless sensor networks, industrial automation, and medical device communication. It is easy to use and provides a reliable connection for data transmission.

  • BOARD DAUGHTER FOR ADF7021
    Analog Devices Inc. EVAL-ADF7021DBZ3 BOARD DAUGHTER FOR ADF7021
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADF7021DBZ3 is a daughter board based on the ADF7021 431 - 470 MHz ISM Band Transceiver. It is designed for use in communications and telecom applications. It features a low power, high performance transceiver with a wide range of features, including a low power sleep mode, a high data rate of up to 500 kbps, and a wide range of modulation and coding schemes. The board also includes an on-board antenna, a USB interface, and a range of software tools for evaluation and development. The board is ideal for applications such as wireless sensor networks, industrial automation, and remote control systems.

  • BOARD EVALUATION DB3 FOR ADF7012
    Analog Devices Inc. EVAL-ADF7012DBZ3 BOARD EVALUATION DB3 FOR ADF7012
    2024-08-02 15:34:511

    The Analog Devices EVAL-ADF7012DBZ3 is an evaluation board for the ADF7012 ISM band transmitter. This single chip low power UHF transmitter is designed for use in communications and telecom applications. It features a low power consumption of only 10 mA, a wide operating voltage range of 1.8V to 3.6V, and a high output power of up to +20 dBm. The board also includes an on-board antenna, a USB interface, and a graphical user interface for easy configuration. The EVAL-ADF7012DBZ3 is a great choice for those looking for a reliable and efficient transmitter for their communications and telecom applications.

  • ANALOG DEVICES EVAL-ADUCM350EBZEvaluation Kit, ADUCM 350, Meter-On-Chip, 32bit , Prototyping Sensor Configuration with MCU
    Analog Devices Inc. EVAL-ADuCM350EBZ ANALOG DEVICES EVAL-ADUCM350EBZEvaluation Kit, ADUCM 350, Meter-On-Chip, 32bit , Prototyping Sensor Configuration with MCU
    2024-08-02 15:34:514

    The Analog Devices EVAL-ADuCM350EBZ is an evaluation board designed to evaluate the ADuCM350 16-bit, precision, low power meter-on-chip, medical and healthcare system processor. This board is ideal for applications such as medical and healthcare systems, industrial control systems, and consumer electronics. It features a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a temperature sensor, a low-power RTC, and a USB interface. The board also includes a JTAG interface for debugging and programming. The board is powered by a 3.3V power supply and is compatible with a variety of development tools, including the IAR Embedded Workbench and the Keil uVision IDE.

  • ANALOG DEVICES EVAL-ADM2490EEBZADM2490EEBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM2490EEBZ ANALOG DEVICES EVAL-ADM2490EEBZADM2490EEBZ EVALUATION MODULE
    2024-08-02 15:34:510

    The Analog Devices EVAL-ADM2490EEBZ is an evaluation board for the ADM2490E, a 5 kV signal isolated, high speed, 16 Mbps, ESD protected, full duplex, iCoupler isolated RS-485 transceiver. This board is designed for use in communications and telecom applications, providing a reliable and robust solution for data transmission. It features a wide operating temperature range, low power consumption, and a high level of ESD protection. The board also includes a variety of features such as a built-in test circuit, a power-on reset circuit, and a power-on LED indicator. The EVAL-ADM2490EEBZ is an ideal solution for applications requiring reliable and robust data transmission.

  • PCB ADM2795E ISO EMC & FAULT PRO
    Analog Devices Inc. EVAL-ADM2795EEBZ PCB ADM2795E ISO EMC & FAULT PRO
    2024-08-02 15:34:515

    The Analog Devices EVAL-ADM2795EEBZ is a certified evaluation board based on the ADM2795E Robust 5kV rms Isolated RS-485 Transceiver with Level 4 DO-160G EMC, Full ±42 V Protection, and Industrial Temperature Range. This board is designed to provide a reliable and robust solution for RS-485 communication in industrial applications. It features a 5kV rms isolation barrier, ±42V protection, and an industrial temperature range of -40°C to +85°C. The board also includes a variety of features such as a power supply, a USB-to-RS-485 converter, and a variety of test points for easy evaluation. The EVAL-ADM2795EEBZ is an ideal solution for applications requiring reliable and robust RS-485 communication.

  • ANALOG DEVICES ADP121CB-1.2-EVALZ150MA WLCSP 1.2V OUTPUT EVAL BOARD
    Analog Devices Inc. ADP121CB-1.2-EVALZ ANALOG DEVICES ADP121CB-1.2-EVALZ150MA WLCSP 1.2V OUTPUT EVAL BOARD
    2024-08-02 15:34:510

    The Analog Devices ADP121CB-1.2-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADP121 Linear Regulator. This board is designed for use in consumer electronics applications, and features a wide input voltage range of 2.7V to 5.5V, and an adjustable output voltage range of 0.8V to 1.2V. It also includes a power-on reset circuit, and a low-noise, low-dropout linear regulator. The board is easy to use and provides a convenient platform for testing and evaluating the performance of the ADP121 Linear Regulator.

  • Analog Devices ADP121CB-2.0-EVALZ
    Analog Devices Inc. ADP121CB-2.0-EVALZ Analog Devices ADP121CB-2.0-EVALZ
    2024-08-02 15:34:510

    The Analog Devices ADP121CB-2.0-EVALZ Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the ADP121 Linear Regulator. This board is designed for use in consumer electronics applications, and features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage, and a low quiescent current of only 1.2mA. The board also includes a power-on reset circuit, thermal shutdown protection, and a low-dropout voltage of only 0.2V. The ADP121CB-2.0-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADP121 Linear Regulator in consumer electronics applications.

  • BOARD EVALUATION DB1 FOR ADF7012
    Analog Devices Inc. EVAL-ADF7012DBZ1 BOARD EVALUATION DB1 FOR ADF7012
    2024-08-02 15:34:513

    The Analog Devices EVAL-ADF7012DBZ1 is an evaluation board for the ADF7012 ISM Band Transmitter, a single chip low power UHF transmitter. This board is designed to help engineers evaluate the performance of the ADF7012 transmitter in a variety of applications, such as communications and telecom. The board includes a power supply, a USB interface, and a variety of connectors for connecting to external components. It also includes a graphical user interface (GUI) for configuring the transmitter and monitoring its performance. The board is designed to be used with the ADF7012 transmitter, which is capable of transmitting data at up to 500 kbps over a range of up to 500 meters. This board is an ideal solution for engineers looking to evaluate the performance of the ADF7012 transmitter in a variety of applications.

  • Analog Devices ADP121CB-1.8-EVALZ
    Analog Devices Inc. ADP121CB-1.8-EVALZ Analog Devices ADP121CB-1.8-EVALZ
    2024-08-02 15:34:513

    The Analog Devices ADP121CB-1.8-EVALZ Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the ADP121 Linear Regulator. This board is designed for use in consumer electronics applications, and features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage from 0.8V to 1.8V, and a maximum output current of 1.5A. The board also includes a power-on reset circuit, thermal shutdown protection, and a low-noise, low-dropout linear regulator. The board is designed to provide a reliable and efficient power solution for a variety of consumer electronics applications.

  • Analog Devices ADP121CB-3.0-EVALZ
    Analog Devices Inc. ADP121CB-3.0-EVALZ Analog Devices ADP121CB-3.0-EVALZ
    2024-08-02 15:34:510

    The Analog Devices ADP121CB-3.0-EVALZ Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the ADP121 Linear Regulator. This board is designed for use in consumer electronics applications, such as mobile phones, tablets, and other portable devices. It features a wide input voltage range of 2.7V to 5.5V, and a low quiescent current of only 1.2mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The ADP121CB-3.0-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADP121 Linear Regulator in consumer electronics applications.