web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ISOLATED AND NON-ISOLATED DIGITA
    STMicroelectronics STEVAL-IFP035V1 ISOLATED AND NON-ISOLATED DIGITA
    2024-08-02 15:34:520

    The STMicroelectronics STEVAL-IFP035V1 is an evaluation board designed to provide isolated and non-isolated digital inputs for industrial fieldbus interface applications. It is based on the CLT03-2Q3 self-powered current limited termination device, which provides reliable and robust operation in harsh industrial environments. The board features two isolated digital inputs, two non-isolated digital inputs, and two LED indicators for status monitoring. It also includes a USB port for easy connection to a PC for configuration and monitoring. The STEVAL-IFP035V1 is ideal for use in industrial automation, process control, and other industrial fieldbus applications.

  • BOARD DEMO 1.5W DUAL VIPER16LD
    STMicroelectronics STEVAL-ISA119V1 BOARD DEMO 1.5W DUAL VIPER16LD
    2024-08-02 15:34:523

    The STMicroelectronics STEVAL-ISA119V1 is a 1.5-W double output Buck Demonstration Board based on the VIPER16LD, Lighting Application. It is designed to demonstrate the performance of the VIPER16LD, a high-efficiency, low-cost, low-power, high-voltage integrated circuit for lighting applications. The board features two independent outputs, one adjustable from 0.7V to 15V and the other adjustable from 0.7V to 10V. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a USB interface for easy programming and monitoring. The STEVAL-ISA119V1 is an ideal solution for evaluating the performance of the VIPER16LD in lighting applications.

  • BOARD EVALUATION FOR ADF7021
    Analog Devices Inc. EVAL-ADF7021-NDBIZ BOARD EVALUATION FOR ADF7021
    2024-08-02 15:34:522

    The Analog Devices EVAL-ADF7021-NDBIZ Daughter Board is a powerful communications and telecom solution based on the ADF7021-N 421 - 458 MHz ISM Band Transceiver with External Inductor VCO. This board is designed to provide a complete evaluation platform for the ADF7021-N transceiver, allowing users to quickly and easily evaluate the performance of the device. The board includes an external inductor VCO, a power amplifier, a low noise amplifier, a power detector, and a variety of other components. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate the performance of the transceiver. The board is ideal for applications such as wireless sensor networks, industrial automation, and remote control systems.

  • EVAL BOARD FOR STNRG388A
    STMicroelectronics STEVAL-ISA164V1 EVAL BOARD FOR STNRG388A
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-ISA164V1 is an evaluation board for the STNRG388A Voltage Mode PWM Controller, a power management IC. This board is designed to help engineers evaluate the features and performance of the STNRG388A. It includes a wide range of features, such as a voltage regulator, a power MOSFET, a current sense resistor, and a voltage sense resistor. The board also includes a USB interface for programming and debugging. The STEVAL-ISA164V1 is a great tool for engineers to quickly and easily evaluate the STNRG388A and its features.

  • Power Management IC Development Tools 4A 1.5MHz ST1S32 Step-Down Reg BRD
    STMicroelectronics STEVAL-ISA068V1 Power Management IC Development Tools 4A 1.5MHz ST1S32 Step-Down Reg BRD
    2024-08-02 15:34:530

    The STMicroelectronics STEVAL-ISA068V1 is a demonstration board that uses the ST1S32 4A/1.5MHz step-down synchronous switching regulator, audio amplifier, and USB charger. It is designed to provide a complete solution for power management and audio applications. The board features a wide input voltage range of 4.5V to 28V, and can deliver up to 4A of output current. It also includes an audio amplifier with a maximum output power of 2W, and a USB charger with a maximum output current of 1A. The board is ideal for applications such as automotive, industrial, and consumer electronics.

  • Power Management IC Development Tools ST1S14 3A Step Down Regulator Eval BRD
    STMicroelectronics STEVAL-ISA095V1 Power Management IC Development Tools ST1S14 3A Step Down Regulator Eval BRD
    2024-08-02 15:34:530

    The STMicroelectronics STEVAL-ISA095V1 is a demonstration board that uses the ST1S14 up to 3 A step-down switching regulator in HSOP8 package. This board is designed to showcase the capabilities of STMicroelectronics' Power Management ICs (PMICs). It features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage range of 0.8 V to 24 V, and a high efficiency of up to 95%. The board also includes a power-good signal, over-temperature protection, and over-current protection. The STEVAL-ISA095V1 is an ideal solution for applications such as automotive, industrial, and consumer electronics.

  • EVAL BOARD FOR VIPER37LE
    STMicroelectronics STEVAL-ISA191V1 EVAL BOARD FOR VIPER37LE
    2024-08-02 15:34:520

    The STMicroelectronics STEVAL-ISA191V1 is an evaluation board based on the VIPer37LE 5V-12V, 15W double output isolated flyback converter. This board is designed to evaluate the performance of the VIPer37LE Power Management ICs. It features two isolated outputs, one for a 5V/2A output and the other for a 12V/1.25A output. The board also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be used in a wide range of applications such as industrial, automotive, and consumer electronics.

  • Audio IC Development Tools TDA7491P Audio Demo 10W + 10W Class D
    STMicroelectronics STEVAL-CCA028V1 Audio IC Development Tools TDA7491P Audio Demo 10W + 10W Class D
    2024-08-02 15:34:523

    The STMicroelectronics STEVAL-CCA028V1 is a 10 W + 10 W class-D audio amplifier demonstration board based on the TDA7491P. It is designed to provide a complete solution for evaluating the performance of the TDA7491P audio amplifier. The board features a stereo input, a volume control, a power supply, and a headphone output. It is ideal for use in applications such as home audio systems, car audio systems, and portable audio systems. The board is also compatible with a wide range of audio sources, including MP3 players, CD players, and computers. The board is easy to use and provides a great way to evaluate the performance of the TDA7491P audio amplifier.

  • BOARD DEMO BASED ON VIPER16
    STMicroelectronics STEVAL-ISA071V2 BOARD DEMO BASED ON VIPER16
    2024-08-02 15:34:524

    The STMicroelectronics STEVAL-ISA071V2 is a 4W non-isolated, wide input-voltage range SMPS demonstration board based on the VIPer16 power management IC. It is designed to provide a platform for evaluating the performance of the VIPer16 IC in a variety of applications. The board features a wide input voltage range of 4.5V to 42V, and can deliver up to 4W of output power. It also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is ideal for applications such as LED lighting, industrial automation, and consumer electronics.

  • BOARD EVAL FOR L6566B
    STMicroelectronics EVL6566B-40WSTB BOARD EVAL FOR L6566B
    2024-08-02 15:34:523

    The STMicroelectronics EVL6566B-40WSTB is a 40 W wide input range flyback converter using the L6566BH Multimode controller for SMPS, Consumer Electronics and Industrial Applications. This converter is designed to provide a high efficiency, low cost solution for a wide range of applications. It features a wide input voltage range of 4.5V to 42V, a high efficiency of up to 90%, and a low standby power consumption of less than 0.5W. The L6566BH Multimode controller provides a wide range of features, including a programmable soft-start, over-voltage protection, and over-temperature protection. This converter is also designed to meet the requirements of the EN55022 Class B EMC standard. The EVL6566B-40WSTB is an ideal solution for applications such as LED lighting, industrial automation, and consumer electronics.

  • EVAL BOARD FOR VIPER26HD
    STMicroelectronics STEVAL-ISA175V1 EVAL BOARD FOR VIPER26HD
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-ISA175V1 is an evaluation board based on the VIPER26HD, 9.4W, 15V/5V/3.3V three output isolated flyback converter for smart meter and power line systems. This board is designed to provide a complete solution for power management ICs, allowing users to evaluate the performance of the VIPER26HD IC in a variety of applications. The board features a wide input voltage range of 85-265VAC, and provides three isolated outputs of 15V, 5V, and 3.3V. It also features a high efficiency of up to 94%, and a low standby power consumption of less than 0.5W. The board is designed to meet the requirements of IEC 61000-3-2 Class C and EN 61000-3-2 Class C standards, making it suitable for use in smart meter and power line systems.

  • MAX98358 Class D Power Amplifier Development Board
    Maxim Integrated MAX98358EVSYS#TQFN MAX98358 Class D Power Amplifier Development Board
    2024-08-02 15:34:530

    The MAX98358EVSYS-TQFN and MAX98358EVSYS#TQFN Evaluation Systems from Maxim Integrated are designed to evaluate the MAX98358 PDM Input Class-D Audio Power Amplifier for consumer electronics applications. The evaluation system includes a MAX98358EVKIT#TQFN development board and an AUDINT#TQFN audio interface board. The development board features a MAX98358 PDM Input Class-D Audio Power Amplifier, a MAX98357A Class-D Audio Power Amplifier, and a MAX98357A Class-D Audio Power Amplifier. The AUDINT board provides a 3.5mm stereo audio jack for connecting to an audio source, as well as a 3.5mm stereo audio jack for connecting to a speaker. The evaluation system also includes a USB cable for connecting to a PC, and a power supply for powering the boards. The evaluation system provides a complete platform for evaluating the performance of the MAX98358 PDM Input Class-D Audio Power Amplifier for consumer electronics applications.