web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVALUATION FOR ADF7021
    Analog Devices Inc. EVAL-ADF7021-NDBZ5 BOARD EVALUATION FOR ADF7021
    2024-08-02 15:34:501

    The Analog Devices EVAL-ADF7021-NDBZ5 is a daughter board based on the ADF7021-N 80 to 650 MHz ISM Band Transceiver. It is designed for use in communications and telecom evaluation applications. The board features a low-power, high-performance transceiver with a wide range of features, including a low-IF architecture, a high-speed data rate of up to 500 kbps, and a wide operating temperature range of -40°C to +85°C. It also includes a range of integrated peripherals, such as a 32-bit ARM Cortex-M3 processor, a 12-bit ADC, and a 12-bit DAC. The board is designed to be used with the Analog Devices ADF7021-N Evaluation Kit, which provides a complete development environment for the ADF7021-N transceiver.

  • ANALOG DEVICES EVAL-ADF7021-VDB2Z868 - 870MHZ - EVALUATION BOARD
    Analog Devices Inc. EVAL-ADF7021-VDB2Z ANALOG DEVICES EVAL-ADF7021-VDB2Z868 - 870MHZ - EVALUATION BOARD
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADF7021-VDB2Z is a daughter board based on the ADF7021-V 868 - 870 MHz Narrow-Band Transceiver. It is designed for use in communications and telecom applications. The board features a low-power, high-performance transceiver with a wide range of features, including a low-noise amplifier, a power amplifier, a low-IF receiver, and a direct-conversion transmitter. It also includes a range of digital signal processing functions, such as frequency hopping, channel coding, and error correction. The board is designed to be used with the Analog Devices ADF7021-V evaluation board, and is compatible with a variety of development tools.

  • ANALOG DEVICES EVAL-ADM1066TQEBZ ADM1066TQEBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM1066TQEBZ ANALOG DEVICES EVAL-ADM1066TQEBZ ADM1066TQEBZ EVALUATION MODULE
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADM1066TQEBZ and EVAL-ADM1065TQEBZ Evaluation Boards are designed to evaluate the ADM1065ASUZ Voltage Supervisor Sequencer for complex sequencing applications. The boards feature a wide range of features, including a voltage supervisor, a sequencer, a watchdog timer, and a temperature sensor. The voltage supervisor provides a wide range of voltage levels, allowing for precise control of the system's power supply. The sequencer allows for complex sequencing of power-up and power-down operations, ensuring that the system is powered up and down in the correct order. The watchdog timer monitors the system's operation and can reset the system if it detects an error. The temperature sensor allows for monitoring of the system's temperature, ensuring that the system is operating within its specified temperature range. The boards are compatible with a wide range of computers and peripherals, making them ideal for use in a variety of applications.

  • BOARD EVAL MEMS MIC MP45DT02
    STMicroelectronics STEVAL-MKI126V1 BOARD EVAL MEMS MIC MP45DT02
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-MKI126V1 is a Smart Voice Demonstration Board based on the MP45DT02 Video and Imaging MEMS Microphone. This board is designed to provide a platform for developers to evaluate the performance of the MP45DT02 microphone and its associated software. It features a low-power, low-noise microphone with a wide dynamic range, allowing for accurate voice recognition and sound capture. The board also includes a USB interface for easy connection to a PC, as well as a 3.5mm audio jack for connecting to external audio devices. The STEVAL-MKI126V1 is an ideal solution for developers looking to create voice-enabled applications and products.

  • STMICROELECTRONICS STEVAL-CCA037V1EVALUATION BOARD, TS4990IQT AUDIO AMPLIFIER
    STMicroelectronics STEVAL-CCA037V1 STMICROELECTRONICS STEVAL-CCA037V1EVALUATION BOARD, TS4990IQT AUDIO AMPLIFIER
    2024-08-02 15:34:507

    The STMicroelectronics STEVAL-CCA037V1 is a consumer electronics audio power amplifier based on the TS4990IQT. It is a high-performance, low-power amplifier designed to provide superior sound quality for consumer audio applications. It features a wide range of features, including a low-noise input stage, a high-efficiency output stage, and a low-distortion output stage. The amplifier also has a wide range of protection features, including over-current, over-voltage, and short-circuit protection. The STEVAL-CCA037V1 is ideal for use in home theater systems, car audio systems, and other consumer audio applications.

  • BOARD EVAL 5V 2A 115KHZ VIPER28H
    STMicroelectronics STEVAL-ISA126V1 BOARD EVAL 5V 2A 115KHZ VIPER28H
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ISA126V1 is a demonstration board based on the VIPER28HN, Audio Amplifier. It is a 5 V/2 A, 115 kHz flyback with temporary extra-power management. This board is designed to demonstrate the features of the VIPER28HN, Audio Amplifier, and is ideal for applications such as audio amplifiers, DC-DC converters, and other power management applications. The board includes a power supply, a control board, and a heatsink. It also includes a USB interface for programming and debugging. The board is designed to be used with the STM32F103 microcontroller and the STM32F103C8T6 development board. The board is also compatible with the STM32F103C8T6 development board. The board is designed to be used with the STM32F103 microcontroller and the STM32F103C8T6 development board. The board is also compatible with the STM32F103C8T6 development board.

  • BOARD EVAL ADF7020-1 470-510MHZ
    Analog Devices Inc. EVAL-ADF7020-1DBZ6 BOARD EVAL ADF7020-1 470-510MHZ
    2024-08-02 15:34:503

    The Analog Devices EVAL-ADF7020-1DBZ6 is an evaluation board for the ADF7020-1 ISM Band Transceiver. This board is designed to evaluate the performance of the ADF7020-1 transceiver in the Industrial, Scientific, and Medical (ISM) Band. It features a wide range of features, including a high-performance transceiver, a low-power sleep mode, and a wide range of modulation and data rates. The board also includes a USB interface for easy connection to a PC, and a variety of test points for easy evaluation of the transceiver's performance. The board also includes a variety of software tools to help users evaluate the performance of the transceiver.

  • Power Management IC Development Tools Li-Ion linear battery charger with LDO
    STMicroelectronics STEVAL-ISB032V1 Power Management IC Development Tools Li-Ion linear battery charger with LDO
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ISB032V1 is an evaluation board based on the STNS01 Li-Ion Battery Charger, designed for consumer electronics applications. It features a high-efficiency, low-power design that is capable of charging a single-cell Li-Ion battery from a USB port or other power source. The board includes a USB connector, a power switch, and a battery connector, as well as a set of LEDs to indicate the charging status. The board also includes a set of jumpers to configure the charging parameters, such as the charge current and voltage. The STEVAL-ISB032V1 is a great tool for evaluating and testing Li-Ion battery charging solutions for consumer electronics applications.

  • Power Management IC Development Tools Viper06XS 5V Wide 30kHz Buck Demo BRD
    STMicroelectronics STEVAL-ISA114V1 Power Management IC Development Tools Viper06XS 5V Wide 30kHz Buck Demo BRD
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA114V1 is a demonstration board based on the VIPer06XS, a 5 V/0.8 W wide-range 30 kHz Buck Converter. It is designed for consumer electronics applications and is capable of providing a wide range of output voltages and currents. The board features a wide input voltage range of 4.5 V to 40 V, and a wide output voltage range of 0.8 V to 5 V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10 μA. The board also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The STEVAL-ISA114V1 is an ideal solution for consumer electronics applications that require a reliable and efficient power supply.

  • Power Management IC Development Tools STLUX385A product evaluation board
    STMicroelectronics STEVAL-ILL068V1 Power Management IC Development Tools STLUX385A product evaluation board
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-ILL068V1 and STLUX385A Microcontroller Evaluation Board is a powerful digital lighting controller designed for consumer electronics applications. It features a STM32F103 microcontroller with a Cortex-M3 core, allowing for high-performance and efficient operation. The board also includes a STLUX385A LED driver, which provides a wide range of dimming and color control options. The board is capable of controlling up to 8 channels of LED lighting, and can be used to create a variety of lighting effects. Additionally, the board is equipped with a USB port for easy programming and debugging. With its advanced features and easy-to-use design, the STEVAL-ILL068V1 and STLUX385A Microcontroller Evaluation Board is an ideal solution for consumer electronics applications.

  • NUCLEO BOARD
    STMicroelectronics X-NUCLEO-NFC05A1 NUCLEO BOARD
    2024-08-02 15:34:520

    The STMicroelectronics X-NUCLEO-NFC05A1 is an NFC card reader expansion board based on the ST25R3911B for STM32 Nucleo. It is designed for industrial grade applications and provides a secure and reliable way to read NFC cards. The board features an integrated antenna, a low-power STM32L0 microcontroller, and a ST25R3911B NFC reader IC. It is capable of reading NFC cards with a range of up to 10 cm and supports ISO14443A/B, ISO15693, and NFC Forum Type 2/4 tags. The board also includes a USB interface for easy connection to a PC or other device. The X-NUCLEO-NFC05A1 is a great choice for applications requiring secure and reliable NFC card reading.

  • EVAL BOARD HUMIDITY SENSR HTS221
    STMicroelectronics STEVAL-MKI141V2 EVAL BOARD HUMIDITY SENSR HTS221
    2024-08-02 15:34:521

    The STMicroelectronics STEVAL-MKI141V2 is a communications and telecom evaluation board that is designed to provide a platform for testing and evaluating the performance of the HTS221 Humidity Sensor Adapter Board for Standard DIL24 Socket (full pinout). This evaluation board is equipped with a variety of features that make it ideal for testing and evaluating the performance of the HTS221 Humidity Sensor Adapter Board. It includes a USB interface, a power supply, a DIL24 socket, and a variety of other components. The board also features a variety of communication protocols, including I2C, SPI, and UART. Additionally, the board is designed to be compatible with a variety of development tools, such as the STM32CubeIDE and STM32CubeMX. This evaluation board is an ideal solution for testing and evaluating the performance of the HTS221 Humidity Sensor Adapter Board for Standard DIL24 Socket (full pinout).