web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR NCP3063DFBSTG
    ON Semiconductor NCP3063DFBSTGEVB EVAL BOARD FOR NCP3063DFBSTG
    2024-08-02 15:34:533

    The ON Semiconductor NCP3063DFBSTGEVB-DFBSTGEVB is a DFN Boost Demonstration Evaluation Board that uses the NCP3063 Power Management IC. This board is designed to demonstrate the features and capabilities of the NCP3063 IC, which is a high-efficiency, low-noise, step-up DC-DC converter. It features a wide input voltage range of 2.5V to 5.5V, and can provide an output voltage of up to 20V. The board also includes a number of protection features, such as over-current, over-voltage, and short-circuit protection. The board is ideal for applications such as battery-powered systems, portable electronics, and automotive systems.

  • Evaluation Board For NCP3063 Monolithic DC-DC Converter
    ON Semiconductor NCP3063DFBCKGEVB Evaluation Board For NCP3063 Monolithic DC-DC Converter
    2024-08-02 15:34:532

    The ON Semiconductor NCP3063DFBCKGEVB-DFBCKGEVB is a DFN Buck Demonstration Evaluation Board that uses the NCP3063 Power Management IC. This board is designed to demonstrate the features and performance of the NCP3063 IC, which is a high-efficiency, low-noise, synchronous buck regulator. It is capable of providing up to 3A of continuous output current and has a wide input voltage range of 4.5V to 28V. The board also includes a number of features such as an adjustable output voltage, a power-good indicator, and a thermal shutdown protection. This evaluation board is ideal for applications such as automotive, industrial, and consumer electronics.

  • MAX17552 5V O/P Step-Down DC-DC Converter Evaluation Kit
    Maxim Integrated MAX17552AUBEVKIT# MAX17552 5V O/P Step-Down DC-DC Converter Evaluation Kit
    2024-08-02 15:34:532

    The MAX17552AUBEVKIT# is an evaluation kit for the MAX17552 5V output-voltage, 60V, 100mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17552AUBEVKIT# board, a MAX17552AUBEVKIT# adapter board, and a MAX17552AUBEVKIT# software package. The MAX17552AUBEVKIT# board is designed to evaluate the performance of the MAX17552 IC in a variety of applications. The board features a wide input voltage range of 4.5V to 60V, adjustable output voltage from 0.8V to 5V, and a maximum output current of 100mA. The board also includes a power-on reset circuit, an enable pin, and a power-good indicator. The MAX17552AUBEVKIT# adapter board allows the user to connect the MAX17552AUBEVKIT# board to a PC for programming and monitoring. The MAX17552AUBEVKIT# software package provides a graphical user interface for programming and monitoring the MAX17552 IC.

  • EVAL BOARD, MIC2207 PWM BUCK CONVERTER
    Microchip Technology MIC2207YML-EV EVAL BOARD, MIC2207 PWM BUCK CONVERTER
    2024-08-02 15:34:532

    The Microchip Technology MIC2207YML-EV Buck Regulator Evaluation Board is a power management IC designed to provide efficient and reliable power conversion. It features a wide input voltage range of 4.5V to 28V and a wide output voltage range of 0.8V to 20V. The board also includes a high-efficiency synchronous buck regulator, adjustable soft-start, adjustable current limit, and over-temperature protection. It is ideal for applications such as automotive, industrial, and consumer electronics. The board is also RoHS compliant and comes with a comprehensive user guide.

  • EVAL KIT FOR MAX17531
    Maxim Integrated MAX17531AUBEVKIT# EVAL KIT FOR MAX17531
    2024-08-02 15:34:522

    The MAX17531AUBEVKIT-AUBEVKIT# is an evaluation kit for the MAX17531 5V output-voltage, 4V to 42V, 50mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit is designed to help evaluate the performance of the MAX17531 IC and its features, such as its ultra-small size, high efficiency, and wide input voltage range. The kit includes a MAX17531 IC, a power supply, a USB cable, and a user guide. The user guide provides detailed instructions on how to use the kit and how to evaluate the performance of the IC. The kit is ideal for applications such as automotive, industrial, and consumer electronics.

  • EVAL KIT FOR MAX17530
    Maxim Integrated MAX17530AUBEVKIT# EVAL KIT FOR MAX17530
    2024-08-02 15:34:521

    The MAX17530AUBEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17530, a 42V, 25mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter power management IC. This evaluation kit includes a MAX17530AUBEVKIT# board, a USB cable, and a user guide. The board features a wide input voltage range of 4.5V to 42V, adjustable output voltage from 0.6V to 5.5V, and a high efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +125°C, and a low quiescent current of only 10µA. The board is designed to provide a complete evaluation platform for the MAX17530, allowing users to quickly and easily evaluate the performance of the IC.

  • POWER FACTOR CORRECTION BOUNDARY
    ROHM Semiconductor BD7692FJ-EVK-001 POWER FACTOR CORRECTION BOUNDARY
    2024-08-02 15:34:503

    The ROHM Semiconductor BD7692FJ-EVK-001 is an evaluation board designed for the BD7692FJ 200W/400V Power Factor Correction, Boundary Current Mode Method, Power Management IC. This board is designed to help engineers evaluate the performance of the BD7692FJ IC and its features. It includes a power supply, a current sense resistor, a voltage sense resistor, and a power factor correction circuit. The board also includes a control circuit, a protection circuit, and a display circuit. This evaluation board is ideal for testing and evaluating the performance of the BD7692FJ IC in a variety of applications.

  • Analog Devices ADP121CB-2.8-EVALZ
    Analog Devices Inc. ADP121CB-2.8-EVALZ Analog Devices ADP121CB-2.8-EVALZ
    2024-08-02 15:34:502

    The Analog Devices ADP121CB-2.8-EVALZ Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the ADP121 Linear Regulator. This board is designed for use in consumer electronics applications, and features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage from 0.8V to 3.3V, and a maximum output current of 1.5A. The board also includes a power-on reset circuit, thermal protection, and a low-noise, low-dropout linear regulator. The ADP121CB-2.8-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADP121 Linear Regulator in consumer electronics applications.

  • ANALOG DEVICES ADP121CB-1.5-EVALZ150MA WLCSP 1.5V OUTPUT EVAL BOARD
    Analog Devices Inc. ADP121CB-1.5-EVALZ ANALOG DEVICES ADP121CB-1.5-EVALZ150MA WLCSP 1.5V OUTPUT EVAL BOARD
    2024-08-02 15:34:503

    The Analog Devices ADP121CB-1.5-EVALZ Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the ADP121 Linear Regulator. This board is designed for use in consumer electronics applications, and features a wide input voltage range of 2.7V to 5.5V, and a low quiescent current of only 1.5µA. The board also includes a wide range of features, such as adjustable output voltage, adjustable current limit, and thermal shutdown protection. With its simple design and easy-to-use interface, the ADP121CB-1.5-EVALZ Evaluation Board is an ideal choice for evaluating the performance of the ADP121 Linear Regulator in consumer electronics applications.

  • ANALOG DEVICES EVAL-ADF7021DB9ZADF7021 EVAL BOARD FOR 608-614 MHZ OP
    Analog Devices Inc. EVAL-ADF7021DB9Z ANALOG DEVICES EVAL-ADF7021DB9ZADF7021 EVAL BOARD FOR 608-614 MHZ OP
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADF7021DB9Z is a daughter board based on the ADF7021 169 MHz ISM Band Transceiver. It is designed for use in communications and telecom applications. It features a low power, high performance transceiver with a wide range of features, including a low power sleep mode, a high data rate of up to 500 kbps, and a wide range of modulation and coding schemes. The board also includes an on-board antenna, a USB interface, and a range of evaluation and development tools. The board is ideal for use in applications such as wireless sensor networks, industrial automation, and home automation.

  • BOARD EVAL FOR ISM ADF7021
    Analog Devices Inc. EVAL-ADF7021DBZ2 BOARD EVAL FOR ISM ADF7021
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADF7021DBZ2 is a daughter board based on the ADF7021 862 - 870 MHz ISM Band Transceiver. It is designed for use in communications and telecom evaluation applications. The board features a low-power, high-performance transceiver with a wide range of features, including a programmable data rate of up to 500 kbps, a wide range of modulation schemes, and a low-power sleep mode. It also includes a range of integrated peripherals, such as a temperature sensor, a voltage regulator, and a low-power oscillator. The board is designed to be used with the Analog Devices EVAL-ADF7021DBZ2 Evaluation Board, which provides a complete development platform for evaluating the ADF7021 transceiver.

  • RF Development Tools Daughter Board (431 MHz - 435 MHz
    Analog Devices Inc. EVAL-ADF7024DB3Z RF Development Tools Daughter Board (431 MHz - 435 MHz
    2024-08-02 15:34:503

    The Analog Devices EVAL-ADF7024DB3Z Evaluation Board is a RF Daughter Board designed for use with the ADF7024 RF Transceiver. It is designed for use in the Industrial Scientific Medical (ISM) Band, with a frequency range of 431 MHz to 435 MHz. The board features a separate matching circuit for optimal performance. It is ideal for use in applications such as wireless sensor networks, industrial automation, and medical device communications. The board is easy to use and provides a quick and easy way to evaluate the performance of the ADF7024 RF Transceiver.