web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR TDA7491HV
    STMicroelectronics STEVAL-CCA042V1 BOARD EVAL FOR TDA7491HV
    2024-08-02 15:34:530

    The STMicroelectronics STEVAL-CCA042V1 is a 20 W + 20 W dual BTL class-D audio amplifier demonstration board based on the TDA7491HV. It is designed to provide a complete solution for audio amplification applications, allowing users to quickly and easily evaluate the performance of the TDA7491HV. The board features two independent channels, each capable of delivering up to 20 W of power into a 4 Ω load. It also includes a power supply circuit, a volume control circuit, and a headphone amplifier. The board is ideal for use in a variety of audio applications, such as home theater systems, car audio systems, and portable audio devices.

  • Power Management IC Development Tools Wide Range Output VIPER06HS Board
    STMicroelectronics STEVAL-ISA113V1 Power Management IC Development Tools Wide Range Output VIPER06HS Board
    2024-08-02 15:34:542

    The STMicroelectronics STEVAL-ISA113V1 is a wide range single-output demonstration board based on the VIPER06HS Flyback Converter. It is designed for consumer electronics applications and is capable of providing up to 15W of output power. The board features a wide input voltage range of 90-265VAC and a wide output voltage range of 3.3-24V. It also features a high efficiency of up to 90%, low standby power consumption, and a wide operating temperature range of -40°C to +85°C. The board is also equipped with a comprehensive set of protection features, including overvoltage, overcurrent, and short-circuit protection. The STEVAL-ISA113V1 is an ideal solution for consumer electronics applications that require high efficiency, low standby power consumption, and wide operating temperature range.

  • BOARD EVAL LED DRIVER STLA02
    STMicroelectronics STEVAL-TLL010V1 BOARD EVAL LED DRIVER STLA02
    2024-08-02 15:34:542

    The STMicroelectronics STEVAL-TLL010V1 Demonstration Board is a versatile and powerful tool for controlling 6 white LEDs for display backlights in consumer electronics. It uses the STLA02 boost converter to provide a reliable and efficient power supply for the LEDs. The board is designed to be easy to use and configure, with a user-friendly interface and intuitive controls. It also features a wide range of safety features, including over-voltage protection, over-temperature protection, and short-circuit protection. The board is also designed to be highly efficient, with a low standby power consumption and a high efficiency rating. With its robust design and reliable performance, the STEVAL-TLL010V1 is an ideal choice for controlling display backlights in consumer electronics.

  • STM32 Nucleo Microcontroller Bluetooth Low Energy Expansion Board
    STMicroelectronics X-NUCLEO-IDB05A1 STM32 Nucleo Microcontroller Bluetooth Low Energy Expansion Board
    2024-08-02 15:34:542

    The STMicroelectronics X-NUCLEO-IDB05A1 is a Bluetooth Low Energy Expansion Board based on the SPBTLE-RF Module for STM32 Nucleo. It is designed for use in consumer electronics applications, providing a reliable and cost-effective way to add Bluetooth Low Energy connectivity to any device. The board features an integrated antenna, a low-power STM32L0 microcontroller, and a SPBTLE-RF module, which supports Bluetooth 4.2 and 5.0. It also includes a range of peripherals, such as a temperature sensor, a digital microphone, and a 3-axis accelerometer. The board is compatible with the STM32 Nucleo development platform, allowing users to quickly and easily develop their own Bluetooth Low Energy applications.

  • BOARD DAUGHTER 40V STL140N4LLF5
    STMicroelectronics EVLSRK2000-L-40 BOARD DAUGHTER 40V STL140N4LLF5
    2024-08-02 15:34:543

    The STMicroelectronics EVLSRK2000-L-40, 150W, 12V AC to DC Single Output Power Supply for Adaptor AC to DC Supply, Power Management is a reliable and efficient power supply solution for a variety of applications. It features a wide input voltage range of 90-264VAC, a high efficiency of up to 94%, and a low no-load power consumption of less than 0.3W. This power supply is designed to provide a stable and reliable output voltage of 12V DC with a maximum output current of 12.5A. It also features over-voltage, over-current, and short-circuit protection to ensure safe operation. This power supply is ideal for powering a variety of electronic devices, including computers, printers, and other electronic equipment.

  • BOARD EVALUATION FOR ADE7169F16
    Analog Devices Inc. EVAL-ADE7169EBZ-2 BOARD EVALUATION FOR ADE7169F16
    2024-08-02 15:34:540

    The Analog Devices EVAL-ADE7169EBZ-2 is an evaluation kit for the ADE7569 single-phase energy metering IC with 8052 MCU, RTC and LCD driver, and industrial temperature range. This kit is designed to help engineers evaluate the performance of the ADE7569 IC and its features. It includes a full-featured evaluation board, a USB cable, and a CD containing the software and documentation. The board features a power supply, a real-time clock, an LCD driver, and a 8052 MCU. The board also includes a variety of connectors and jumpers for easy connection to external components. The kit is ideal for applications such as energy metering, power monitoring, and motor control.

  • BOARD EVAL FOR HMCAD1511
    Analog Devices Inc. EKIT01-HMCAD1511 BOARD EVAL FOR HMCAD1511
    2024-08-02 15:34:531

    The Analog Devices EKIT01-HMCAD1511 Evaluation Kit is a comprehensive tool for evaluating the performance of the HMCAD1511 High Speed, Low Power Analog to Digital Converter. This kit includes a wide range of components and features to help users evaluate the performance of the HMCAD1511 in a variety of instrumentation and measurement applications. The kit includes a USB-based evaluation board, a power supply, a set of cables, and a software package. The evaluation board is designed to provide a simple and easy-to-use platform for evaluating the performance of the HMCAD1511. The board includes a variety of connectors and features to allow users to quickly and easily connect the HMCAD1511 to a variety of external devices. The power supply provides a stable and reliable power source for the HMCAD1511. The set of cables included in the kit allows users to quickly and easily connect the HMCAD1511 to a variety of external devices. The software package includes a variety of tools and features to help users evaluate the performance of the HMCAD1511 in a variety of instrumentation and measurement applications. The Analog Devices EKIT01-HMCAD1511 Evaluation Kit is an ideal tool for evaluating the performance of the HMCAD1511 in a variety of instrumentation and measurement applications.

  • ANALOG DEVICES EVAL-ADF7021DBJZJAPANESE ARIB STD-T67 (426-430MHZ)
    Analog Devices Inc. EVAL-ADF7021DBJZ ANALOG DEVICES EVAL-ADF7021DBJZJAPANESE ARIB STD-T67 (426-430MHZ)
    2024-08-02 15:34:531

    The Analog Devices EVAL-ADF7021DBJZ is a daughter board based on the ADF7021 426 - 435 MHz ISM Band Transceiver with External Inductor VCO. This evaluation board is designed to help engineers evaluate the performance of the ADF7021 transceiver in a variety of communications and telecom applications. It features a wide range of features, including a high-performance VCO, a low-noise amplifier, a power amplifier, a low-IF receiver, and a low-power transmitter. The board also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to be used with the Analog Devices ADF7021 Evaluation Kit, which provides a complete development environment for the ADF7021 transceiver.

  • PARTICLE - PHNTRAYNOH - Development Board, Photon, P-zero Module, IoT, WiFi Development, No Pin Headers
    Particle Industries, Inc. PHNTRAYNOH PARTICLE - PHNTRAYNOH - Development Board, Photon, P-zero Module, IoT, WiFi Development, No Pin Headers
    2024-08-02 15:34:533

    Particle Inc's PHNTRAYNOH-PHNTRAYNOH is a comprehensive development kit for creating Wi-Fi enabled IoT solutions. It includes the Photon Wi-Fi Development Kit, the P-Zero Module, and the STM32 ARM Cortex M3 MCU. The Photon Wi-Fi Development Kit is a complete set of hardware and software components that allow users to quickly and easily create Wi-Fi enabled IoT solutions. The P-Zero Module is a powerful Wi-Fi + STM32 ARM Cortex M3 MCU module that provides the foundation for the development kit. The STM32 ARM Cortex M3 MCU is a powerful 32-bit microcontroller that provides the processing power for the development kit. The PHNTRAYNOH-PHNTRAYNOH is ideal for creating Wi-Fi enabled solutions for communications and telecoms applications.

  • ADP121, LDO, CMOS, EVALUATION BOARD
    Analog Devices Inc. ADP121CB-3.3-EVALZ ADP121, LDO, CMOS, EVALUATION BOARD
    2024-08-02 15:34:5418

    The Analog Devices ADP121CB-3.3-EVALZ Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the ADP121 Linear Regulator. This board is designed to provide a stable 3.3V output voltage and is ideal for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, a low quiescent current of only 1.2mA, and a high power supply rejection ratio of 80dB. The board also includes a power-on reset circuit, over-current protection, and thermal shutdown protection. The ADP121CB-3.3-EVALZ Evaluation Board is a great choice for evaluating the performance of the ADP121 Linear Regulator in consumer electronics applications.

  • ANALOG DEVICES ADP1048-600-EVALZADP1048, PFC, 600W, EVALUATION BOARD
    Analog Devices Inc. ADP1048-600-EVALZ ANALOG DEVICES ADP1048-600-EVALZADP1048, PFC, 600W, EVALUATION BOARD
    2024-08-02 15:34:542

    The Analog Devices ADP1048-600-EVALZ is an evaluation board that uses the ADP1048 in a typical AC/DC switching power supply with 600 Watts of power and programmable digital filters. It is designed for industrial control and automation applications. The board features a wide input voltage range of 85-265VAC, a wide output voltage range of 0-600V, and a wide output current range of 0-10A. It also features a programmable digital filter for noise reduction and improved system performance. The board is designed to be used with a variety of power supplies, including AC/DC, DC/DC, and AC/AC. It is also compatible with a variety of microcontrollers and DSPs. The board is RoHS compliant and comes with a full set of documentation and software.

  • EVAL BOARD NCP702SN30T1G
    ON Semiconductor NCP702SN30T1GEVB EVAL BOARD NCP702SN30T1G
    2024-08-02 15:34:532

    The ON Semiconductor NCP702SN30T1GEVB-GEVB is a 3V DC to DC single output power supply designed for use in personal digital assistants, consumer electronics, and portable devices. It features a wide input voltage range of 2.7V to 5.5V, a maximum output current of 300mA, and a low quiescent current of only 1.5mA. The NCP702SN30T1GEVB-GEVB also has a high efficiency of up to 90%, and a low output ripple of only 10mV. It is designed to be highly reliable and is protected against over-voltage, over-current, and short-circuit conditions. This power supply is RoHS compliant and is available in a compact SOT-23-5 package.