web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMONSTRATION TDA7492
    STMicroelectronics STEVAL-CCA027V1 BOARD DEMONSTRATION TDA7492
    2024-08-02 15:34:493

    The STMicroelectronics STEVAL-CCA027V1 is a 50 W+50 W dual BTL class-D audio amplifier demonstration board based on the TDA7492. It is designed to provide a complete solution for audio amplification applications, allowing users to quickly and easily evaluate the performance of the TDA7492. The board features two independent channels, each capable of delivering up to 50 W of power into a 4 Ω load. It also includes a built-in power supply, allowing it to be powered directly from a 12 V DC source. The board is equipped with a variety of connectors, including RCA and 3.5 mm audio jacks, allowing it to be easily connected to a variety of audio sources. Additionally, the board includes a variety of control options, including a volume control knob and a mute switch. The STEVAL-CCA027V1 is an ideal solution for evaluating the performance of the TDA7492 in audio amplification applications.

  • High Efficiency Synchronous Rectifier Step-Up Converter Demonstration Board Based On The L6920D
    STMicroelectronics STEVAL-ISA077V2 High Efficiency Synchronous Rectifier Step-Up Converter Demonstration Board Based On The L6920D
    2024-08-02 15:34:491

    The STMicroelectronics STEVAL-ISA077V2 is a high efficiency synchronous rectifier step-up converter demonstration board based on the L6920D. It is designed to provide a reliable and efficient power supply solution for consumer electronics applications. The board features a wide input voltage range of 4.5V to 40V, and can deliver up to 3A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter. The STEVAL-ISA077V2 is an ideal solution for powering consumer electronics applications.

  • LED Lighting Development Tools 3 A LED driver based on the LED5000 in BB- topology
    STMicroelectronics STEVAL-ILL064V1 LED Lighting Development Tools 3 A LED driver based on the LED5000 in BB- topology
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ILL064V1 is an evaluation board based on the LED5000 3A LED Driver in BB-topology, designed for lighting applications. It features a wide input voltage range of 8V to 36V, and a maximum output current of 3A. The board is equipped with a high-efficiency, low-noise, and low-ripple buck-boost converter, as well as a high-side current sense circuit. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be used with the STM32 Nucleo-64 development board, allowing for easy evaluation and development of lighting applications.

  • BOARD EVALUATION FOR ADF4360-8
    Analog Devices Inc. EVAL-ADF4360-8EBZ1 BOARD EVALUATION FOR ADF4360-8
    2024-08-02 15:34:490

    The Analog Devices EVAL-ADF4360-8EBZ1 is an evaluation board for the ADF4360-8 Integrated PLL & VCO Frequency Synthesizer. This board is designed to help engineers evaluate the performance of the ADF4360-8 in consumer electronics applications. It features a wide range of features, including a low-noise VCO, a wide frequency range, and a low-power consumption. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration. The board is ideal for testing and evaluating the performance of the ADF4360-8 in consumer electronics applications.

  • EVAL BOARD FOR ADM3062E LFCSP
    Analog Devices Inc. EVAL-ADM3062EEB1Z EVAL BOARD FOR ADM3062E LFCSP
    2024-08-02 15:34:490

    The Analog Devices EVAL-ADM3062EEB1Z Evaluation Board is designed to evaluate the ADM3062E 3V to 5.5V, ±12 kV IEC ESD Protected, 500 kbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board provides a platform for testing the performance of the ADM3062E transceiver in a variety of applications. The board includes a power supply, a USB-to-RS-485 converter, and a DB9 connector for connecting to an RS-485 network. The board also includes a variety of test points and jumpers for configuring the transceiver for different applications. The board is designed to be used with the ADM3062E Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver. The board is ideal for evaluating the performance of the ADM3062E transceiver in industrial communication applications.

  • ANALOG DEVICES EVAL-ADM1168LQEBZ ADM1168LQEBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM1168LQEBZ ANALOG DEVICES EVAL-ADM1168LQEBZ ADM1168LQEBZ EVALUATION MODULE
    2024-08-02 15:34:491

    The Analog Devices EVAL-ADM1168LQEBZ and EVAL-ADM1166TQEBZ Evaluation Boards are designed to evaluate the ADM1166ASUZ Voltage Supervisor Sequencer for complex sequencing applications. The boards feature a wide range of features, including a high-accuracy voltage supervisor, a low-power sequencer, and a wide range of programmable options. The boards are designed to provide a comprehensive evaluation of the ADM1166ASUZ Voltage Supervisor Sequencer, allowing users to quickly and easily evaluate the performance of the device in their applications. The boards are also compatible with a wide range of computers and peripherals, making them an ideal choice for evaluating the ADM1166ASUZ Voltage Supervisor Sequencer in a variety of applications.

  • EVAL BOARD FOR ADUM4120-1
    Analog Devices Inc. EVAL-ADuM4120-1EBZ EVAL BOARD FOR ADUM4120-1
    2024-08-02 15:34:491

    The Analog Devices EVAL-ADuM4120-1EBZ Evaluation Board is designed to evaluate the performance of the ADuM4120-1 Isolated Precision Gate Driver with 2A Output. This board provides a platform for instrumentation and measurement of the ADuM4120-1's features, such as its high-speed switching, low-noise operation, and high-precision output. The board includes a power supply, a test point for measuring the output voltage, and a test point for measuring the output current. The board also includes a USB interface for connecting to a PC for programming and monitoring the ADuM4120-1. The board is designed to be used with the ADuM4120-1 Evaluation Kit, which includes a GUI for programming and monitoring the ADuM4120-1.

  • MCP1650, WHITE LED, 3W, DEMO BOARD
    Microchip Technology MCP1650DM-LED1 MCP1650, WHITE LED, 3W, DEMO BOARD
    2024-08-02 15:34:502

    The Microchip Technology MCP1650DM-LED1, MCP1650 3W White LED Demonstration Board is a lighting solution designed to showcase the capabilities of the MCP1650 LED driver. This board is capable of driving up to 3W of white LED power, making it ideal for applications such as lighting, signage, and automotive. The board features a wide input voltage range of 4.5V to 28V, allowing it to be used in a variety of applications. Additionally, the board includes a dimming control input, allowing for easy adjustment of the LED brightness. The board also includes a thermal shutdown feature, which helps protect the board from overheating. With its robust design and wide range of features, the MCP1650DM-LED1 is an ideal solution for any lighting application.

  • BOARD EVALUATION FOR ADF7021
    Analog Devices Inc. EVAL-ADF7021-NDBZ2 BOARD EVALUATION FOR ADF7021
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADF7021-NDBZ2 is a daughter board based on the ADF7021-N 862 - 870 MHz ISM Band Transceiver. It is designed for use in communications and telecom applications. The board features a low-power, high-performance transceiver with a wide range of features, including a low-noise amplifier, a power amplifier, a frequency synthesizer, and a digital baseband processor. It is capable of transmitting and receiving data at up to 500 kbps, and is suitable for use in a variety of applications, including wireless sensor networks, industrial automation, and home automation. The board also includes an on-board antenna, making it easy to set up and use.

  • Step-Down Switching 3 A Demonstration Board
    STMicroelectronics STEVAL-ISA100V1 Step-Down Switching 3 A Demonstration Board
    2024-08-02 15:34:503

    The STMicroelectronics STEVAL-ISA100V1 is a 3A step-down switching demonstration board based on the L7986A Power Management IC in HSOP8 package. It is designed to provide a reliable and efficient power supply solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage range of 0.8V to 37V, and a maximum output current of 3A. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a power-on reset circuit and a power-good signal. The STEVAL-ISA100V1 is an ideal solution for applications requiring a reliable and efficient power supply.

  • BOARD EVAL LED DRIVER 3A LED5000
    STMicroelectronics STEVAL-ILL056V1 BOARD EVAL LED DRIVER 3A LED5000
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ILL056V1 is a 3A Buck LED Driver Evaluation Board based on the LED5000 Lighting LED Driver IC. It is designed to provide a complete solution for driving high-power LEDs with a wide range of dimming options. The board features a wide input voltage range of 4.5V to 42V, adjustable output current up to 3A, and a wide range of dimming options including PWM, analog, and digital dimming. It also includes a built-in temperature sensor and over-temperature protection for improved safety and reliability. The board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

  • BOARD EVAL LED DVR LED2001 8HSOP
    STMicroelectronics STEVAL-ILL054V2 BOARD EVAL LED DVR LED2001 8HSOP
    2024-08-02 15:34:502

    The STMicroelectronics STEVAL-ILL054V2 Evaluation Board is a powerful tool for lighting applications. It is based on the LED2001 4A HB LED driver with dimming function in an HSOP8 package. This board provides a complete solution for driving high-brightness LEDs with dimming control. It features a wide range of dimming functions, including PWM, analog, and digital dimming. The board also includes a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. The STEVAL-ILL054V2 Evaluation Board is an ideal solution for lighting applications that require high-efficiency, high-brightness, and dimming control.