web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-ADM1067TQEBZ ADM1067TQEBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM1067TQEBZ ANALOG DEVICES EVAL-ADM1067TQEBZ ADM1067TQEBZ EVALUATION MODULE
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADM1067TQEBZ and EVAL-ADM1066TQEBZ Evaluation Boards are designed to evaluate the ADM1066ASUZ Voltage Supervisor Sequencer for complex sequencing. These boards are ideal for use in computers and peripherals, providing a reliable and efficient way to monitor and control power sequencing. The boards feature a wide range of features, including adjustable voltage thresholds, adjustable delay times, and adjustable sequencing order. The boards also feature a built-in LCD display for easy monitoring and control. The boards are designed to be easy to use and configure, making them ideal for use in a variety of applications.

  • Audio IC Development Tools 5W+5W class-D audio TDA7491LP Amp BRD
    STMicroelectronics STEVAL-CCA029V1 Audio IC Development Tools 5W+5W class-D audio TDA7491LP Amp BRD
    2024-08-02 15:34:493

    The STMicroelectronics STEVAL-CCA029V1 is a 5 W + 5 W class-D audio amplifier demonstration board based on the TDA7491LP. It is designed to provide a complete solution for evaluating the performance of the TDA7491LP audio amplifier. The board features a stereo input, a volume control, a power supply, and a headphone output. It is ideal for use in applications such as portable audio players, multimedia systems, and home theater systems. The board is also compatible with a wide range of audio sources, including MP3 players, CD players, and computers. The board is easy to use and provides a great way to evaluate the performance of the TDA7491LP audio amplifier.

  • STMICROELECTRONICS STEVAL-IHM023V3 EVALUATION BOARD, 3PHASE MOTOR CONTROL
    STMicroelectronics STEVAL-IHM023V3 STMICROELECTRONICS STEVAL-IHM023V3 EVALUATION BOARD, 3PHASE MOTOR CONTROL
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-IHM023V3 is a 1 kW 3-Phase Motor Control Evaluation Board based on the L6390 Drivers, STGP10H60DF IGBT, Motor Control Library and STM32F103C8T6 MCU. This board is designed to provide a complete solution for motor control applications, allowing users to quickly and easily evaluate and develop motor control systems. The board features a 3-phase motor control system with a maximum power of 1 kW, and is capable of controlling both brushless DC and AC induction motors. The board also includes a STM32F103C8T6 MCU, which provides a powerful platform for motor control applications. The board also includes a Motor Control Library, which provides a comprehensive set of functions for motor control applications. The board also includes a L6390 Driver, which provides a high-performance, low-cost solution for motor control applications. Finally, the board includes a STGP10H60DF IGBT, which provides a robust and reliable solution for motor control applications.

  • Power Management IC Development Tools 12 V / 1.8 W WR Buck Converter Board
    STMicroelectronics STEVAL-ISA115V1 Power Management IC Development Tools 12 V / 1.8 W WR Buck Converter Board
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA115V1 is a demonstration board for a 12 V, 150 mA non-isolated buck converter using the VIPer Plus - VIPER06XS. This board is designed for consumer electronics applications and is capable of providing a wide range of output voltages from 0.8 V to 12 V. It features a high efficiency of up to 95%, low ripple and noise, and a wide input voltage range of 4.5 V to 18 V. The board also includes a comprehensive set of protection features such as over-voltage, over-current, and short-circuit protection. The STEVAL-ISA115V1 is an ideal solution for applications such as LED lighting, battery charging, and motor control.

  • Power Management IC Development Tools ST1S31 3A 1.5 MHz Switching Reg BRD
    STMicroelectronics STEVAL-ISA070V1 Power Management IC Development Tools ST1S31 3A 1.5 MHz Switching Reg BRD
    2024-08-02 15:34:510

    The STMicroelectronics STEVAL-ISA070V1 is a demonstration board that uses the ST1S31 3A/1.5MHz step-down synchronous switching regulator, audio amplifier, and LED driver. It is designed to provide a complete solution for power management and audio applications. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 24V, and a maximum output current of 3A. It also includes a high-efficiency audio amplifier with a maximum output power of 2W and a LED driver with a maximum output current of 1A. The board is ideal for applications such as automotive, industrial, and consumer electronics.

  • EVAL BOARD ISOL SMPS VIPER28LN
    STMicroelectronics STEVAL-ISA125V1 EVAL BOARD ISOL SMPS VIPER28LN
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA125V1 is a 5 V/10 W, 60 kHz isolated flyback demonstration board with extra power management features. It is based on the VIPer28L, a high-performance, low-power off-line converter IC. The board is designed to provide a complete solution for isolated flyback applications, including an audio amplifier and LED driver. It features a wide input voltage range of 85-265 VAC, a high efficiency of up to 90%, and a low standby power consumption of less than 0.5 W. The board also includes a comprehensive set of protection features, such as over-voltage, over-temperature, and short-circuit protection. The STEVAL-ISA125V1 is an ideal solution for applications such as LED lighting, industrial automation, and consumer electronics.

  • NUCLEO BOARD L6208 MOTOR DRIVER
    STMicroelectronics X-NUCLEO-IHM05A1 NUCLEO BOARD L6208 MOTOR DRIVER
    2024-08-02 15:34:513

    The STMicroelectronics X-NUCLEO-IHM05A1 is a motor control expansion board based on the L6208 bipolar stepper motor driver. It is designed to be used with the STM32 Nucleo development board and is ideal for applications requiring precise control of stepper motors. The board features a wide range of features, including adjustable current control, microstepping, and overcurrent protection. It also includes a built-in temperature sensor and a dedicated connector for connecting to the STM32 Nucleo board. The X-NUCLEO-IHM05A1 is a great choice for applications requiring precise control of stepper motors.

  • KIT EVAL PM6641 CHIPSET/DDR2/3
    STMicroelectronics STEVAL-ISA050V1 KIT EVAL PM6641 CHIPSET/DDR2/3
    2024-08-02 15:34:513

    The STMicroelectronics STEVAL-ISA050V1 is a demonstration board based on the PM6641 Monolithic VR for Chipset and DDR2/3 Supply for Ultra-Mobile PC (UMPC) applications, Consumer Electronics (CE) and Industrial applications. It is designed to provide a complete solution for the power supply of the chipset and DDR2/3 memory. The board features a PM6641 monolithic voltage regulator, which is capable of providing up to 1.5A of output current. It also includes an integrated power-on reset circuit, over-voltage protection, and over-temperature protection. The board is designed to be used in a wide range of applications, including automotive, industrial, and consumer electronics. The board is also RoHS compliant and is designed to meet the requirements of the latest standards.

  • EVAL BOARD FOR LED DRIVER
    STMicroelectronics STEVAL-ILL067V1 EVAL BOARD FOR LED DRIVER
    2024-08-02 15:34:513

    The STMicroelectronics STEVAL-ILL067V1 is an evaluation board designed for automotive interior lighting and TFT backlighting applications. It is based on the ALED7707 LED driver, which features a six-channel, embedded boost converter. This board is ideal for automotive and transportation applications, as it provides a reliable and efficient solution for LED lighting. It is capable of driving up to 6 LEDs with a maximum output current of 1.2A per channel. The board also features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. Additionally, the board is equipped with a variety of protection features, such as over-temperature, over-voltage, and short-circuit protection, ensuring reliable operation.

  • BOARD DEMO SGL FLYBACK VIPER06HN
    STMicroelectronics STEVAL-ISA112V1 BOARD DEMO SGL FLYBACK VIPER06HN
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA112V1 is a wide range non-isolated flyback demonstration board designed for consumer electronics applications. It is based on the VIPER06HN and provides a single output of 12V/4W. The board is designed to demonstrate the features of the VIPER06HN and is suitable for a variety of applications such as LED lighting, battery chargers, and power supplies. It features a wide input voltage range of 4.5V to 28V, a high efficiency of up to 90%, and a low standby power consumption of less than 0.5W. The board also includes a comprehensive set of protection features such as overvoltage, overcurrent, and overtemperature protection. The STEVAL-ISA112V1 is a great choice for designers looking for a reliable and efficient power solution for their consumer electronics applications.

  • STMicroelectronics STEVAL-ISA174V1
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-ISA174V1 Evaluation Board is a versatile and powerful tool for evaluating the performance of the VIPer0P 7W dual output offline flyback converter. This board is designed for use in home appliances, consumer electronics, and industrial applications. It features a wide input voltage range of 85-265VAC, a high efficiency of up to 88%, and a low standby power consumption of less than 0.5W. The board also includes a comprehensive set of protection features, such as overvoltage, overcurrent, and short-circuit protection. Additionally, the board is equipped with a graphical user interface (GUI) for easy configuration and monitoring of the converter's performance. The STEVAL-ISA174V1 Evaluation Board is an ideal solution for evaluating the performance of the VIPer0P 7W dual output offline flyback converter.

  • BOARD EVAL BASED ON SEMITOP 2
    STMicroelectronics STEVAL-IHM008V1 BOARD EVAL BASED ON SEMITOP 2
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-IHM008V1 is a motor control power evaluation board for SEMITOP2 1kW motor control kit. It is designed to provide a complete solution for the development and evaluation of motor control applications. The board features a STM32F103C8T6 microcontroller, a ST6G3200 power stage, and a ST6G3200 gate driver. It also includes a wide range of peripherals such as a USB port, a CAN bus, a LIN bus, and a RS485 port. The board is capable of controlling both AC and BLDC motors, and can be used for a variety of applications such as industrial automation, robotics, and automotive. The board is also equipped with a range of safety features such as over-current protection, over-voltage protection, and thermal protection.