web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR L6563/LL6566A
    STMicroelectronics EVL6566A-75WES4 BOARD DEMO FOR L6563/LL6566A
    2024-08-02 15:34:467

    The STMicroelectronics EVL6566A-75WES4 Evaluation Board is a powerful and efficient power management solution designed to meet the latest Energy Star criteria. It is based on the L6563 and the L6566A 19V - 75W SMPS ICs, and is capable of providing a reliable and efficient power supply for a wide range of applications. The board features a wide range of features, including a high-efficiency power conversion, low standby power consumption, and a wide input voltage range. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation.

  • EVAL BOARD CC DRVR HI DENSE LEDS
    STMicroelectronics STEVAL-ILL005V1 EVAL BOARD CC DRVR HI DENSE LEDS
    2024-08-02 15:34:473

    The STMicroelectronics STEVAL-ILL005V1 is an evaluation board designed for high intensity LED lighting applications. It is based on the VIPer12A-E Off-Line, Constant Current Driver IC, which provides a high efficiency, low cost solution for driving high power LEDs. The board features a wide input voltage range of 85-265VAC, and can drive up to 1.2A of current. It also includes a dimming control input, allowing for precise control of the LED brightness. The board is designed to be easy to use, with a simple setup and configuration process. It is ideal for evaluating the performance of the VIPer12A-E IC in LED lighting applications.

  • NUCLEO BOARD STL220N6F7 DRIVER
    STMicroelectronics X-NUCLEO-IHM08M1 NUCLEO BOARD STL220N6F7 DRIVER
    2024-08-02 15:34:470

    The STMicroelectronics X-NUCLEO-IHM08M1 is an expansion board based on the STL220N6F7 low-voltage BLDC motor driver for STM32 Nucleo. It is designed to provide a complete motor control solution for STM32 Nucleo boards. The board features a 3-phase brushless DC motor driver, a 3-phase power stage, and a 3-phase current sensing circuit. It also includes a power supply circuit, a PWM input circuit, and a digital interface for communication with the STM32 Nucleo board. The board is capable of driving motors up to 2A peak current and is suitable for a wide range of applications, including robotics, industrial automation, and home automation.

  • BOARD EVAL ADF7020-1 310-340MHZ
    Analog Devices Inc. EVAL-ADF7020-1DBZ7 BOARD EVAL ADF7020-1 310-340MHZ
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADF7020-1DBZ7 is an evaluation board for the ADF7020-1 ISM Band Transceiver. This board is designed to evaluate the performance of the ADF7020-1 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features to facilitate evaluation of the transceiver, including a USB interface, a power supply, and a variety of test points. The board also includes a variety of on-board components, such as a crystal oscillator, a voltage regulator, and a power amplifier. The board is designed to be used with the ADF7020-1 Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver. The board is also compatible with a variety of development tools, such as the Analog Devices VisualDSP++ and the IAR Embedded Workbench.

  • Sub-1 GHz RF expansion board based on the SPSGRF-915 module for STM32 Nucleo
    STMicroelectronics X-NUCLEO-IDS01A5 Sub-1 GHz RF expansion board based on the SPSGRF-915 module for STM32 Nucleo
    2024-08-02 15:34:460

    The STMicroelectronics X-NUCLEO-IDS01A5 is a Sub-1 GHz RF Expansion Board based on the SPSGRF-915 module for STM32 Nucleo. It is designed for instrumentation and measurement applications, providing a low-power, long-range wireless communication solution. The board features an integrated antenna, a low-power STM32L0 microcontroller, and a SPSGRF-915 module with a sub-1 GHz transceiver. It is compatible with the STM32 Nucleo development boards, and can be used to create a wide range of wireless applications, such as remote sensing, home automation, and industrial automation. The board also supports a range of communication protocols, including LoRaWAN, Sigfox, and FSK/GFSK.

  • ANALOG DEVICES EVAL-ADM1166TQEBZ ADM1166TQEBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM1166TQEBZ ANALOG DEVICES EVAL-ADM1166TQEBZ ADM1166TQEBZ EVALUATION MODULE
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADM1166TQEBZ and EVAL-ADM1069LQEBZ Evaluation Boards are designed to evaluate the ADM1069ASTZ Voltage Supervisor Sequencer for complex sequencing. The boards feature a wide range of peripherals, including a USB-to-UART bridge, a microSD card socket, a temperature sensor, and a voltage supervisor. The boards also feature a variety of connectors, including a USB Type-C connector, a micro-USB connector, and a JTAG connector. The boards are designed to be used with a variety of computers, including PCs, laptops, and embedded systems. The boards are also compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio.

  • STMicroelectronics STEVAL-ISA116V1 Buck Converter for VIPER26LD
    STMicroelectronics STEVAL-ISA116V1 STMicroelectronics STEVAL-ISA116V1 Buck Converter for VIPER26LD
    2024-08-02 15:34:482

    The STMicroelectronics STEVAL-ISA116V1 is a demonstration board based on the VIPER26LD, a 5 W, 2-output wide-range buck converter, Power Management IC. This board is designed to provide a platform for evaluating the performance of the VIPER26LD in a wide range of applications. It features two independent buck converters with adjustable output voltage, adjustable switching frequency, and adjustable current limit. The board also includes a USB interface for programming and monitoring the device, as well as a graphical user interface for easy configuration. The STEVAL-ISA116V1 is an ideal solution for evaluating the performance of the VIPER26LD in a wide range of applications.

  • BOARD EVAL FOR L6562AX
    STMicroelectronics EVL6562A-35WFLB BOARD EVAL FOR L6562AX
    2024-08-02 15:34:482

    The STMicroelectronics EVL6562A-35WFLB Evaluation Board is a powerful and versatile tool for evaluating the performance of the L6562A 35W wide-range high power factor flyback converter. This board is designed to provide a complete solution for testing and evaluating the performance of the L6562A converter in a wide range of applications, including computers and peripherals. The board features a wide range of features, including a high-efficiency power factor correction circuit, a wide input voltage range, and a wide output voltage range. Additionally, the board includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation.

  • EVAL BOARD FOR LFCSP ADM3066E
    Analog Devices Inc. EVAL-ADM3066EEB1Z EVAL BOARD FOR LFCSP ADM3066E
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM3066EEB1Z Evaluation Board is designed to evaluate the ADM3066EBCPZ 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver for industrial automation and control applications. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points for easy evaluation of the transceiver. The board also includes a variety of jumpers and switches to allow for easy configuration of the transceiver. The board is designed to be used with the ADM3066EBCPZ transceiver, and is compatible with a variety of industrial automation and control systems.

  • EVAL BOARD FOR ADM2582E
    Analog Devices Inc. EVAL-ADM2582EEMIZ EVAL BOARD FOR ADM2582E
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM2582EEMIZ is a two-layer evaluation board designed to evaluate the performance of the ADM2582E 2.5 kV rms signal and power isolated RS-485 transceivers with ±15 kV ESD protection. This board is compliant with EN55022 Class-A radiated emissions and is suitable for use in military and aerospace applications. It features a wide range of features, including a high-speed data rate of up to 10 Mbps, a low power consumption of only 1.2 mA, and a wide common-mode voltage range of -7V to +12V. The board also includes a built-in ESD protection circuit, which provides protection against electrostatic discharge up to ±15 kV. Additionally, the board is designed to be compatible with a variety of operating systems, including Windows, Linux, and Mac OS.

  • POE PD MODULE
    Microchip Technology PD70201EVB47F POE PD MODULE
    2024-08-02 15:34:482

    The Microchip Technology PD70201EVB47F-F, PD70201EVB47F, IEEE802.3 Type-1 PD Evaluation Board is a powerful tool for evaluating the performance of the PD70201 PoE Device. This board is designed to control an 12V/4Amp Output Isolated Flyback Converter, Power Management IC. It features a wide range of features, including a high-efficiency, low-noise, and low-cost design. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. The board is also designed to be compatible with a variety of PoE devices, allowing for a wide range of applications. This board is an ideal solution for evaluating the performance of the PD70201 PoE Device.

  • STMICROELECTRONICS X-NUCLEO-IDS01A4 Sub 1Ghz RF Expansion Board, Based On SPSGRF 868M Module for STM 32 Nucleo, 868 MHz ISM Band
    STMicroelectronics X-NUCLEO-IDS01A4 STMICROELECTRONICS X-NUCLEO-IDS01A4 Sub 1Ghz RF Expansion Board, Based On SPSGRF 868M Module for STM 32 Nucleo, 868 MHz ISM Band
    2024-08-02 15:34:470

    The STMicroelectronics X-NUCLEO-IDS01A4 is a Sub-1 GHz RF Expansion Board based on the SPSGRF-868 module for STM32 Nucleo. It is designed for instrumentation and measurement applications, providing a low-power, long-range wireless communication solution. The board features an integrated antenna, a low-power STM32L0 microcontroller, and a SPSGRF-868 module. It is compatible with the STM32 Nucleo development boards, and can be used to create a wide range of wireless applications. The board is ideal for applications such as remote monitoring, asset tracking, and home automation. It is also suitable for industrial and medical applications.